Isolation Amplifier Signal Amplifiers

33 Results
DSCL20 Loop Powered Isolator, "Component Module" -- DSCL2-0x
from Dataforth Corporation

Each DSCL20 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL20 operates passively, obtaining its power from t [See More]

  • Features: Isolation Amplifier
  • CMRR: 90
  • Bandwidth: 0.7500
  • Form Factor: PC Board (optional feature); Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
DSCL21 Loop Powered Isolator, DIN Mount -- DSCL21-01
from Dataforth Corporation

Each DSCL21 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL21 operates passively, obtaining its power from the transmitted signal. The input signal is... [See More]

  • Features: Isolation Amplifier
  • CMRR: 90
  • Bandwidth: 0.7500
  • Form Factor: DIN Rail
DSCP20 Programmable 2-Wire Temperature Transmitter, DIN Mount -- DSCP20
from Dataforth Corporation

Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]

  • Input Channels: 1
  • Features: Isolation Amplifier
  • Differential Channels: Yes
  • Form Factor: DIN Rail
DSCP81 Configurable Voltage/Current Input Signal Conditioner, DIN Mount -- DSCP81-0x
from Dataforth Corporation

Each isolated DSCP81 signal conditioner is designed for measuring voltages up to ±1000VDC and currents up to ±100mA. The input type, measurement range, and other features are software configurable. A PC with RS-232C serial port, the DSCX-787 and DSCX-587 interface cables, and the... [See More]

  • Features: Isolation Amplifier
  • User Interface: Computer Programmable
  • Form Factor: DIN Rail
  • Function: LowPass
DSCT30/31 Analog Voltage Input Transmitter -- DSCT30/31-xx
from Dataforth Corporation

Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at... [See More]

  • Input Channels: 1
  • Features: Isolation Amplifier
  • Differential Channels: Yes
  • Bandwidth: 0.0030
Conditioning Board 1 or 2 Channel -- Model SCB1
from Interface, Inc. - AZ

Why the Interface series SCB1 Conditioning Board 1 or 2 Channel is the best in class: Nonlinearity <0.003% full scale. 20-bit resolution. High thermal stability. Shunt calibration, software selectable. Single or dual channel versions. Bipolar. Isolated output [See More]

  • Features: Sample-and-Hold Amplifier; Isolation Amplifier
  • Input Impedance: 100
  • Maximum Output: 10
  • CMRR: 90
Isolation Switching Amplifier -- KFD2-KFA5
from KOBOLD Instruments, Inc.

The KFD2 and KFA5 Isolation Switching Amplifiers are used to transmit signals from hazardous to non-hazardous areas. Sensors that are in accordance with NAMUR or mechanical contacts can be used as signal outputs. The control circuit is monitored for line interruption (LB) and line short-circuit... [See More]

  • Input Channels: 2
  • Form Factor: Standard Rail Mounting
  • Features: Isolation Amplifier
  • DC Voltage: 34 V
10" Circular Chart Recorders -- CT5100
from OMEGA Engineering, Inc.

CT5100 Series Circular Chart Recorders measure and display up to two process variables. Choose from a variety of programmable inputs. All recorder and alarm functions are easily configured via front 3-key pad with self prompting displays. Total panel depth of only 2.5" is required with only a 1.3"... [See More]

  • Input Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Features: Isolation Amplifier
  • DC Voltage: 0 - 5 V
Isolated Strain Gauge Amplifier -- MonoDAQ-E-STG
from MonoDAQ

Any bridge configuration, programmable excitation, extremely low noise – MonoDAQ-1xSTG has it all to acquire data from strain gauges and load cells. And it even has a 50 V range and a current input. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data... [See More]

  • Features: Yes; Isolation Amplifier
  • Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
  • Input Impedance: 20
  • Sensor Inputs: Bridge Input
Isolation Amplifier -- 2204
from PR electronics

Advanced features. Factory-calibrated measurement ranges for input and outputs in the 2204 can be selected by the internal DIP-switches without the need for recalibration. Application. Signal isolator for analog current / voltage signals. 1 : 1 or signal conversion of analog current /voltage signals... [See More]

  • Features: Isolation Amplifier
  • DC Current: 0...50 mADC
  • DC Voltage: 0...10 VDC
  • Operating Temperature: -4 to 140
Isolation Amplifier/Attenuator -- Model FL644
from Encore Electronics, Inc.

The Model FL644 Isolation Amplifier is available in several versions, offering either gain or attenuation of an input signal. In all versions, the input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted... [See More]

  • Features: Isolation Amplifier
  • Form Factor: DIN Rail
  • Bandwidth: 15
  • DC Voltage: 0-1000 V DC
Measuring Transducer / Isolation Amplifier -- CMA 100/5A CURRENT XFORMER
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Input Channels: 1
  • Output Impedance: 600
  • Features: Isolation Amplifier
  • Form Factor: DIN Rail
Optical Gage Amplifier -- Q.bloxx XE F108
from Gantner Instruments, Inc.

Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]

  • Features: Isolation Amplifier
  • Sensor Inputs: Accelerometer Input; Bridge Input; Temperature, Pressure, Vibration, Displacement
  • Form Factor: DIN Rail
  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Opto-Isolated Preamp -- Model 4029
from SPECTEC

Preamp converts speed transducer output into a 4-20 mA output [See More]

  • Features: Isolation Amplifier
  • DC Voltage: 4-40 VDC
  • Form Factor: Stand-alone
  • DC Current: 15mA
12" Circular Chart Recorder -- CT8100
from OMEGA Engineering, Inc.

The CT8000 Series Circular Chart Recorder/Controller measures, displays and controls up to two process variables. Choose from a variety of programmable inputs. All recorder, control and alarm functions are easily configured via front key pad with self-prompting displays. Two user configurable alarm... [See More]

  • Input Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Features: Isolation Amplifier
  • DC Voltage: 0-5 VDC
Isolation Amplifier -- 2284
from PR electronics

Advanced features. Programmable input and output ranges using internal DIP-switches. Front panel fine adjustment of 0 and 100% values for special ranges. Application. Galvanic separation of analog signals. Measurement of floating signals. Technical characteristics. Analog signal conditioning with... [See More]

  • Features: Isolation Amplifier
  • DC Current: -50...+50 mADC
  • DC Voltage: -250...+250 VDC
  • Operating Temperature: -4 to 140
Thermocouple Isolation Amplifier -- Model FL646
from Encore Electronics, Inc.

The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation. [See More]

  • Features: Isolation Amplifier
  • Form Factor: DIN Rail
  • Maximum Output: 10
  • DC Voltage: +/-40mV DC
Measuring Transducer / Isolation Amplifier -- MAS DC/DC SELECT
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Input Channels: 1
  • Input Impedance: 100
  • Features: Isolation Amplifier
  • Output Impedance: 500
Optical Gage Amplifier -- Q.bloxx XL F108
from Gantner Instruments, Inc.

Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]

  • Features: Isolation Amplifier
  • Sensor Inputs: Accelerometer Input; Bridge Input; Temperature, Pressure, Vibration, Displacement
  • Form Factor: DIN Rail
  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Isolated Signal Conditioner -- DMD-475
from OMEGA Engineering, Inc.

The DMD-470 Series bridge amplifiers are ac powered signal conditioning modules with triple isolated voltage or current outputs for load cells, bridge type sensors and strain gages. Both models have dual zero/tare functions. Zero is used for normal bridge balance and the tare feature allows up to... [See More]

  • Gain: 200 to 2000
  • Maximum Output: 10
  • Features: Isolation Amplifier
  • Form Factor: Stand-alone
Measuring Transducer / Isolation Amplifier -- MAS RPSH W/HART
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Input Channels: 1
  • Output Impedance: 500
  • Features: Isolation Amplifier
  • Form Factor: DIN Rail
Optical Gage Amplifier -- Q.brixx XE F108
from Gantner Instruments, Inc.

Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]

  • Features: Isolation Amplifier
  • Sensor Inputs: Accelerometer Input; Bridge Input; Temperature, Pressure, Vibration, Displacement
  • Form Factor: DIN Rail
  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Paperless Recorder -- RD8250
from OMEGA Engineering, Inc.

With its dual-function keys and sharp display, OMEGA ’s RD8250 is a sophisticated process recorder. The graphic user interface — comprising a nematic LCD with white LED backlight —makes configuration easy. This recorder can display real-time data in digital or trend format. Via the... [See More]

  • Input Channels: 2
  • Form Factor: DIN Rail
  • Features: Isolation Amplifier
  • DC Voltage: 0 - 25 V
Measuring Transducer / Isolation Amplifier -- MAS THERMO - K SELECT
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Input Channels: 1
  • Output Impedance: 400
  • Features: Isolation Amplifier
  • Form Factor: DIN Rail
Optical Gage Amplifier -- Q.brixx XL F108
from Gantner Instruments, Inc.

Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]

  • Features: Isolation Amplifier
  • Sensor Inputs: Accelerometer Input; Bridge Input; Temperature, Pressure, Vibration, Displacement
  • Form Factor: DIN Rail
  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Paperless Recorder -- RD8900
from OMEGA Engineering, Inc.

The OMEGA ® RD8900 Series paperless recorder offers real time display of data in a variety of formats on a high resolution (VGA) color TFT display. The user friendly unit with plug & play cards can easily be set to monitor, record, and evaluate any application. The user can access data on... [See More]

  • Input Channels: 18
  • Form Factor: Panel / Chassis Mount
  • Features: Isolation Amplifier
  • DC Voltage: 0 - 10 V
Measuring Transducer / Isolation Amplifier -- MCZ CCC W/O PS, TS 35
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Input Channels: 1
  • Output Impedance: 500
  • Features: Isolation Amplifier
  • Form Factor: DIN Rail
Optical Gage Amplifier -- Q.raxx XE F108
from Gantner Instruments, Inc.

Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]

  • Features: Isolation Amplifier
  • Sensor Inputs: Accelerometer Input; Bridge Input; Temperature, Pressure, Vibration, Displacement
  • Form Factor: DIN Rail
  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Thermocouple Amplifier -- OMNI-AMP I
from OMEGA Engineering, Inc.

OMEGA'S® portable thermocouple signal amplifier is designed to multiply small voltage signals. The output can be used directly by most readouts, such as panel meters, strip chart and x-y recorders, multimeters, multiplexers, and for input to control systems. Minute thermocouple output signals can be... [See More]

  • Input Channels: 1
  • Features: Isolation Amplifier
  • Gain: 5 to 100
  • Bandwidth: 0.1000
Measuring Transducer / Isolation Amplifier -- MCZ PT 100/3 CLP-O-100C
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Input Channels: 1
  • Output Impedance: 600
  • Features: Isolation Amplifier
  • Form Factor: DIN Rail
Optical Gage Amplifier -- Q.raxx XL F108
from Gantner Instruments, Inc.

Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data... [See More]

  • Features: Isolation Amplifier
  • Sensor Inputs: Accelerometer Input; Bridge Input; Temperature, Pressure, Vibration, Displacement
  • Form Factor: DIN Rail
  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Thermocouple Amplifier -- OMNI-AMP IV
from OMEGA Engineering, Inc.

The OMEGA® OMNI-AMP IV thermocouple amplifier is a high performance rugged epoxy encapsulated thermocouple amplifier with built-in power supply. Models are offered for either type J, K, T, E thermocouples or R,S,B thermocouples. Only the highest quality industrial components are used for reliable... [See More]

  • Input Channels: 1
  • Maximum Output: 10
  • Features: Isolation Amplifier
  • Bandwidth: 0.0015
Measuring Transducer / Isolation Amplifier -- WAS 2 VMR 3 PHASE
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Input Channels: 5
  • Maximum Output: 250
  • Features: Isolation Amplifier
  • Form Factor: DIN Rail