Thermocouple Input Signal Amplifiers

16 Results
DSCA37 Non-Linearized Thermocouple Input Signal Conditioner -- DSCA37-xx
from Dataforth Corporation

Each DSCA37 non-linearized thermocouple input module provides a single channel of thermocouple input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and... [See More]

  • Input Channels: 1
  • Bandwidth: 0.0030
  • Differential Channels: Yes
  • CMRR: 160
DSCP20 Programmable 2-Wire Temperature Transmitter, DIN Mount -- DSCP20
from Dataforth Corporation

Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]

  • Input Channels: 1
  • Features: Isolation Amplifier
  • Differential Channels: Yes
  • Form Factor: DIN Rail
DSCT37 Non-Linearized Thermocouple Input Transmitter -- DSCT37-xx
from Dataforth Corporation

Each DSCT37 non-linearized thermocouple input transmitter provides a single channel of thermocouple input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz... [See More]

  • Input Channels: 1
  • Features: Isolation Amplifier
  • Differential Channels: Yes
  • Bandwidth: 0.0030
SCM5B37 Non-Linearized Thermocouple Input Module -- SCM5B37-xx
from Dataforth Corporation

Each SCM5B37 non-linearized thermocouple input module provides a single channel of thermocouple input which is filtered, isolated, amplified, and converted to a high-level analog voltage output. This voltage output is logic-switch controlled, allowing these modules to share a common analog bus... [See More]

  • Input Channels: 1
  • Maximum Output: 5
  • Differential Channels: Yes
  • Bandwidth: 0.0040
SCM7B37 Non-Linearized Isolated Thermocouple Input Module -- SCM7B37-xx
from Dataforth Corporation

SCM7B37 non-linearized modules accept a single channel of input from Type J, K, T, E, R, S, or B thermocouples. The signal is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. Cold junction compensation (CJC) is performed using an... [See More]

  • Input Channels: 1
  • Maximum Output: 5
  • Differential Channels: Yes
  • Bandwidth: 0.0030
Measuring Transducer / Isolation Amplifier -- MAS THERMO - K SELECT
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Input Channels: 1
  • Output Impedance: 400
  • Features: Isolation Amplifier
  • Form Factor: DIN Rail
Universal Trip Amplifier -- 4131
from PR electronics

Advanced features. Programmable via detachable display front (4501), process calibration, relay simulation, password protection, error diagnostics and selection of help text in several languages. Application. Process control with 2 pairs of potential-free relay contacts which can be configured to... [See More]

  • DC Voltage: 0...12 VDC
  • Sensor Inputs: Thermocouple Input; RTD Input
  • DC Current: 0...20 mA
  • Agency Approval: UL 508
Thermocouple Isolation Amplifier -- Model FL646
from Encore Electronics, Inc.

The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation. [See More]

  • Features: Isolation Amplifier
  • Form Factor: DIN Rail
  • Maximum Output: 10
  • DC Voltage: +/-40mV DC
10" Circular Chart Recorders -- CT5100
from OMEGA Engineering, Inc.

CT5100 Series Circular Chart Recorders measure and display up to two process variables. Choose from a variety of programmable inputs. All recorder and alarm functions are easily configured via front 3-key pad with self prompting displays. Total panel depth of only 2.5" is required with only a 1.3"... [See More]

  • Input Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Features: Isolation Amplifier
  • DC Voltage: 0 - 5 V
Measuring Transducer / Isolation Amplifier -- MCZ PT 100/3 CLP-O-100C
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Input Channels: 1
  • Output Impedance: 600
  • Features: Isolation Amplifier
  • Form Factor: DIN Rail
12" Circular Chart Recorder -- CT8100
from OMEGA Engineering, Inc.

The CT8000 Series Circular Chart Recorder/Controller measures, displays and controls up to two process variables. Choose from a variety of programmable inputs. All recorder, control and alarm functions are easily configured via front key pad with self-prompting displays. Two user configurable alarm... [See More]

  • Input Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Features: Isolation Amplifier
  • DC Voltage: 0-5 VDC
Measuring Transducer / Isolation Amplifier -- WAS5 PRO THERMO
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Input Channels: 1
  • Input Impedance: 50
  • Features: Isolation Amplifier
  • Output Impedance: 600
Analog I/O Module -- iNET-423
from OMEGA Engineering, Inc.

The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]

  • Input Channels: 6
  • Gain: 1 to 64
  • Differential Channels: Yes
  • Features: Yes
Measuring Transducer / Isolation Amplifier -- WAS6 TTA EX UNIVERSAL TRS/TRIP
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Input Channels: 1
  • Maximum Output: 250
  • Features: Isolation Amplifier
  • Input Impedance: 10
Paperless Recorder -- RD8250
from OMEGA Engineering, Inc.

With its dual-function keys and sharp display, OMEGA ’s RD8250 is a sophisticated process recorder. The graphic user interface — comprising a nematic LCD with white LED backlight —makes configuration easy. This recorder can display real-time data in digital or trend format. Via the... [See More]

  • Input Channels: 2
  • Form Factor: DIN Rail
  • Features: Isolation Amplifier
  • DC Voltage: 0 - 25 V
Paperless Recorder -- RD8900
from OMEGA Engineering, Inc.

The OMEGA ® RD8900 Series paperless recorder offers real time display of data in a variety of formats on a high resolution (VGA) color TFT display. The user friendly unit with plug & play cards can easily be set to monitor, record, and evaluate any application. The user can access data on... [See More]

  • Input Channels: 18
  • Form Factor: Panel / Chassis Mount
  • Features: Isolation Amplifier
  • DC Voltage: 0 - 10 V