Programmable Gain Signal Amplifiers

25 Results
VAC Series Proportional Solenoid Valve Digital Amplifier -- SANTEST
from Exsenco, LLC

SANTEST's VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features. (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while... [See More]

  • Input Channels: 1
  • Maximum Output: 10
  • Features: Yes
  • Input Impedance: 0.0160
1 GHz Ultra-Wideband Voltage Amplifiers -- DUPVA-1
from Electro Optical Components, Inc.

Gain Switchable in 10 dB Steps up to 70 dB. Bandwidth 1 kHz to 1.2 GHz. Bandwidth Independent of Gain Setting (Guaranteed). 1.9 dB (330 pV/ √Hz). Local and Remote Gain Control. The Ultra-Wideband Voltage Amplifiers Series DUPVA-1 is designed for fast and precision measurements with large... [See More]

  • Features: Yes
  • Bandwidth: 1.20E6
  • Maximum Output: 1.7
  • Input Impedance: 5.00E-5
100/200 MHz Wideband Voltage Amplifiers -- DHPVA
from Electro Optical Components, Inc.

Voltage amplifiers with variable gain 10 to 60 dB (x 3 to x 1,000). Bandwidth DC to 100/200 MHz Independent of Gain (Guaranteed). DC-Drift 0.3 µV/ °C. Input Noise 2.3 nV/ √Hz. Local and Remote Control. DHPVA series are high precision amplifiers with unique features delivering an... [See More]

  • Features: Yes
  • Bandwidth: 200000
  • Maximum Output: 1
  • Input Impedance: 50
Amplifier for Photodiodes with built-in thermocooler -- AMT-07M
from Electro Optical Components, Inc.

Amplifier AMT-07M converts the output current of a signal source (such as Mid-Infrared photodiode) into a voltage with amplification for subsequent use with various electronic systems, such as lock-in amplifiers, oscilloscopes or A/D converters. Synchronous detector is built in the same package and... [See More]

  • Features: Yes
  • Output Impedance: 50
  • Maximum Output: 4
  • Form Factor: Stand-alone
Compact Module Lock-In Amplifiers -- LIA-MV-150 Series
from Electro Optical Components, Inc.

Current and Voltage Input. Working Frequency up to 45 kHz. Adjustable Sensitivity, Time Constant and Phase. Local and Remote Control. Compact and EMI-Shielded Case. In modern optoelectronic systems lock-in-amplification is one of the most useful techniques to get rid of unwanted noise and to improve... [See More]

  • Features: Yes
  • Bandwidth: 45
  • Maximum Output: 10
  • Output Impedance: 50
Lock-in Amplifiers -- LIA-MV(D)-200 Series
from Electro Optical Components, Inc.

Single and Dual Phase. Rugged Aluminum Housing. BNC Connectors for Input and Output Signals. Working Frequency 5 Hz up to 120 kHz. Phase Shifter 0 ... +360 °. Current and Voltage Input. The high prices for usual desktop lock-in amplifiers mean that they are not as common in noise limited... [See More]

  • Features: Yes
  • Bandwidth: 120
  • Maximum Output: 10
  • Input Impedance: 1
Single Axis Signal Conditioner -- MUPI-2
from Spectron Glass and Electronics Inc.

The MUPI-2 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any Spectron single axis electrolytic tilt sensor. Utilizing MIL spec... [See More]

  • Input Channels: 1
  • Features: Yes
  • Differential Channels: Yes
  • Form Factor: PC Board; Stand-alone
Single Channel Piezeo Actuator Amplifier -- PA25 Amplifier
from Mad City Labs, Inc.

The PA25 is a single channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA25 amplifier combines low noise and outstanding stability with high power output, making it ideal for open loop, high resolution control of piezos. The PA25 is equipped with a front panel analog... [See More]

  • Input Channels: 1
  • Features: Yes
  • Gain: 15 to 150
  • Maximum Output: 150
8 Channel Low Noise Differential Preamplifier -- Model 7008
from Krohn-Hite Corporation

PERFORMANCE. The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a... [See More]

  • Input Channels: 8
  • Gain: 1 to 1000
  • Differential Channels: Yes
  • Features: Yes
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Input Channels: 6
  • Features: Yes
  • Differential Channels: Yes (optional feature)
  • Maximum Output: 0.5000
Analog I/O Module -- iNET-423
from OMEGA Engineering, Inc.

The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]

  • Input Channels: 6
  • Gain: 1 to 64
  • Differential Channels: Yes
  • Features: Yes
Isolated Strain Gauge Amplifier -- MonoDAQ-E-STG
from MonoDAQ

Any bridge configuration, programmable excitation, extremely low noise – MonoDAQ-1xSTG has it all to acquire data from strain gauges and load cells. And it even has a 50 V range and a current input. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data... [See More]

  • Features: Yes; Isolation Amplifier
  • Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
  • Input Impedance: 20
  • Sensor Inputs: Bridge Input
VP1000 Voltage Preamplifier -- EC6061
from RESON

The VP1000 is a 1MHz bandwidth single ended voltage preamplifier, designed for use with piezoelectric hydrophone and a variety of transducers. VP1000 offers excellent low-noise performance, gain selection in 6 levels and options of 12 Hi-Pass filters. The high input impedance of 100Mohm allow for... [See More]

  • Input Channels: 1
  • Features: Yes
  • Gain: 0.0 to 32
  • Bandwidth: 1000
Single Axis Signal Conditioner -- MUPI-3
from Spectron Glass and Electronics Inc.

The MUPI-3 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module, with the added ability of scale factor temperature compensation. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any... [See More]

  • Input Channels: 1
  • Features: Yes
  • Differential Channels: Yes
  • Form Factor: PC Board; Stand-alone
Three Channel Piezeo Actuator Amplifier -- PA3 Amplifier
from Mad City Labs, Inc.

The PA3 is a three channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA3 amplifier combines low noise and outstanding stability with high power output making it ideal for open loop, high resolution control of piezos. The PA3 includes adjustable feet for desktop use, a... [See More]

  • Input Channels: 3
  • Features: Yes
  • Gain: 15 to 150
  • Maximum Output: 150
Low Noise Differential Preamplifier -- Model 7000
from Krohn-Hite Corporation

PERFORMANCE. The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a... [See More]

  • Input Channels: 1
  • Gain: 1 to 1000
  • Differential Channels: Yes
  • Features: Yes
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Input Channels: 6
  • Features: Yes
  • Differential Channels: Yes (optional feature)
  • Maximum Output: 0.5000
VP2000 Voltage Preamplifier -- EC6081
from RESON

The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12 low-pass filters are... [See More]

  • Input Channels: 1
  • Features: Yes
  • Gain: 0.0 to 50
  • Bandwidth: 1000
Single Axis Signal Conditioner -- SSY0079
from Spectron Glass and Electronics Inc.

The SSY0079 Single Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with all Spectron Single Axis Tilt Sensors, and with the SP5000 Series Dual Axis Tilt... [See More]

  • Input Channels: 1
  • Features: Yes
  • Differential Channels: Yes
  • Form Factor: PC Board
Wideband Power Amplifier -- Model 7500
from Krohn-Hite Corporation

Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power... [See More]

  • Features: Yes
  • Input Impedance: 1
  • Maximum Output: 125
  • Output Impedance: 10
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Input Channels: 6
  • Features: Yes
  • Differential Channels: Yes (optional feature)
  • Maximum Output: 10
Wideband Power Amplifier -- Model 7600M
from Krohn-Hite Corporation

Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power... [See More]

  • Features: Yes
  • Input Impedance: 1
  • Maximum Output: 141
  • Output Impedance: 20
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Input Channels: 6
  • Features: Yes
  • Differential Channels: Yes (optional feature)
  • Maximum Output: 10
Wideband Power Amplifier -- Model 7602M
from Krohn-Hite Corporation

Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power... [See More]

  • Features: Yes
  • Input Impedance: 1
  • Maximum Output: 141
  • Output Impedance: 20
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Input Channels: 8
  • Features: Yes
  • Differential Channels: Yes (optional feature)
  • Maximum Output: 1