LVDT / RVDT Input Signal Amplifiers
2 Results
DSCA43 General Purpose Input Signal Conditioners, with DC Excitation -- DSCA43-xx
from Dataforth Corporation
from Dataforth Corporation
Each DSCA43 general purpose input module provides a single channel of transducer input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which is optimized for step response. An anti-aliasing pole is located... [See More]
- Input Channels: 1
- Bandwidth: 1
- Differential Channels: Yes
- CMRR: 100
LVDT Signal Conditioner -- LDX-2
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
The LDX-2 linear displacement transmitter is a two-wire, 4 to 20 mA conditioner for ac LVDT transducers. It is designed for use where long transmission distances are required before the signal can interface with a controller or meter. A feature of two-wire operation is its low susceptibility to... [See More]
- Form Factor: DIN Rail
- User Interface: None
- Sensor Inputs: LVDT; Transducer
- Application: General Lab & Industrial