Panel / Chassis Mount Signal Amplifiers

39 Results
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module -- TMO-2
from Transducer Techniques, LLC

MODEL TMO-2. The TMO-2 Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The units provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an... [See More]

  • Form Factor: Panel / Chassis Mount
  • Maximum Output: 10
  • Gain: 67 to 737
  • Input Impedance: 10
1 GHz Ultra-Wideband Voltage Amplifiers -- DUPVA-1
from Electro Optical Components, Inc.

Gain Switchable in 10 dB Steps up to 70 dB. Bandwidth 1 kHz to 1.2 GHz. Bandwidth Independent of Gain Setting (Guaranteed). 1.9 dB (330 pV/ √Hz). Local and Remote Gain Control. The Ultra-Wideband Voltage Amplifiers Series DUPVA-1 is designed for fast and precision measurements with large... [See More]

  • Form Factor: Panel / Chassis Mount
  • Maximum Output: 1.7
  • Features: Yes
  • Bandwidth: 1.20E6
VAC Series Proportional Solenoid Valve Digital Amplifier -- SANTEST
from Exsenco, LLC

SANTEST's VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features. (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while... [See More]

  • Form Factor: Panel / Chassis Mount
  • Features: Yes
  • Input Channels: 1
  • Maximum Output: 10
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module -- TMO-2A
from Transducer Techniques, LLC

The TMO-2A Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The unit provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an indicating... [See More]

  • Form Factor: Panel / Chassis Mount
  • Maximum Output: 10
  • Gain: 67 to 737
  • Input Impedance: 10
100/200 MHz Wideband Voltage Amplifiers -- DHPVA
from Electro Optical Components, Inc.

Voltage amplifiers with variable gain 10 to 60 dB (x 3 to x 1,000). Bandwidth DC to 100/200 MHz Independent of Gain (Guaranteed). DC-Drift 0.3 µV/ °C. Input Noise 2.3 nV/ √Hz. Local and Remote Control. DHPVA series are high precision amplifiers with unique features delivering an... [See More]

  • Form Factor: Panel / Chassis Mount
  • Maximum Output: 1
  • Features: Yes
  • Bandwidth: 200000
Compact Module Lock-In Amplifiers -- LIA-MV-150 Series
from Electro Optical Components, Inc.

Current and Voltage Input. Working Frequency up to 45 kHz. Adjustable Sensitivity, Time Constant and Phase. Local and Remote Control. Compact and EMI-Shielded Case. In modern optoelectronic systems lock-in-amplification is one of the most useful techniques to get rid of unwanted noise and to improve... [See More]

  • Form Factor: Panel / Chassis Mount
  • Maximum Output: 10
  • Features: Yes
  • Bandwidth: 45
High Speed GHz Amplifier -- HSA-X Series
from Electro Optical Components, Inc.

High speed voltage amplifiers with bandwidth up to 2.5 GHz. Gain up to 60 dB (50,000 V/A). Input Noise 330 pV/ √Hz (6.6 pA/ √Hz). Integrated DC Path for Easy Operation with Fast Photodiodes. Two Identical Signal Outputs (HSA-Y). DC-Monitor Output (HSA-Y). High speed voltage amplifiers... [See More]

  • Form Factor: Panel / Chassis Mount
  • Bandwidth: 2.5
  • Maximum Output: 2
  • Input Impedance: 50
High Speed Voltage Amplifiers -- HSA
from Electro Optical Components, Inc.

High speed voltage amplifiers with bandwidth up to 2.5 GHz. Gain up to 60 dB (50,000 V/A). Input Noise 330 pV/ √Hz (6.6 pA/ √Hz). Integrated DC Path for Easy Operation with Fast Photodiodes. Two Identical Signal Outputs (HSA-Y). DC-Monitor Output (HSA-Y). The HSA series high speed... [See More]

  • Form Factor: Panel / Chassis Mount
  • Bandwidth: 2.50E6
  • Maximum Output: 2
  • Input Impedance: 5.00E-5
Logarithmic Wideband Voltage Amplifiers -- HLVA-100
from Electro Optical Components, Inc.

Wide Dynamic Range up to 80 dB. DC coupled input. Switchable Input Range. +20 μV ... +200 mV and +200 μV ... 2V. Rise/Fall Time 5 ns. Input Noise 2 nV/ √Hz. Local and Remote Control. Integrated Sample & Hold Baseline Correction. The FEMTO HLVA-100 Logarithmic Wideband Voltage... [See More]

  • Form Factor: Panel / Chassis Mount
  • Maximum Output: 1.07
  • Features: Yes
  • Input Impedance: 5.00E-5
Low Frequency Voltage Amplifier -- DLPVA
from Electro Optical Components, Inc.

Voltage amplifiers with switchable Gain up to 100 dB (x 100,000). Bandwidth DC to 100 kHz. DC-Drift 0.6 μV/ °C. Input Noise down to 0.4 nV/ √Hz. Switchable AC/DC-Coupling. Local and Remote Control. Input Impedance up to 1 T Ω. Offset Drift. The temperature drift of the input... [See More]

  • Form Factor: Panel / Chassis Mount
  • Maximum Output: 10
  • Features: Yes
  • Bandwidth: 100
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Features: Yes
Interface for Vibrating Wire Sensors -- AVW1
from Campbell Scientific, Inc.

The AVW1 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW1... [See More]

  • Form Factor: Panel / Chassis Mount
  • Sensor Inputs: Thermistor Input
  • Input Channels: 1
  • User Interface: None
1-4 Channel Charge Amplifier -- 5073A
from Kistler Group

Analogue amplifier for industrial application. Properties: Open measuring range 100 pC … 1000000 pC. Bandwidth ≈ 0 kHz up to 20 kHz. *Connector BNC / TNC / D-Sub 9p/15p. *Output Voltage / Current. Control via IO / RS232 [See More]

  • Form Factor: Panel / Chassis Mount
  • Output Impedance: 10
  • Input Channels: 4
  • Sensor Inputs: Charge Input
IEPE Acceleration Sensor Amplifier -- MonoDAQ-E-ACC
from MonoDAQ

High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software. Analog input specifications. ADC... [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
  • Function: HighPass
  • Sensor Inputs: Accelerometer Input
  • HP Freq: 1.00E-4 to 1.00E-3
TMA -- TG07-C0 R0 TX
from ACE Antenna Company

TMA products are one of ACE ’s main products, and Ace Technologies already introduced all kind of low weighted & anticorrosion TMA products family. As a result, Ace Technologies is very confident and able to emphasize that “We make the best TMA, and we are very near to meet what our... [See More]

  • Form Factor: Panel / Chassis Mount
  • Bandwidth: 757000
  • Input Channels: 1
  • Frequency: 757 MHz
Digital Tension Measuring Amplifier -- EMGZ309
from FMS USA, Inc.

Digital, microprocessor controlled. Top performance at highest speed. 3 programming keys and 2-line LCD. Easy to set up and operate. 3 housing versions. Available as wall, rail and panel mount. Galvanic isolated. Protected against electrical noise. Additional features. Auto-Calibration and -Tare... [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Sensor Inputs: Bridge Input
  • Input Channels: 2
  • User Interface: Front Panel
Charge Amplifier -- 5624
from Columbia Research Labs, Inc.

Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both... [See More]

  • Form Factor: Panel / Chassis Mount
  • Maximum Output: 5.4
  • Input Channels: 1
  • Bandwidth: 2
10" Circular Chart Recorders -- CT5100
from OMEGA Engineering, Inc.

CT5100 Series Circular Chart Recorders measure and display up to two process variables. Choose from a variety of programmable inputs. All recorder and alarm functions are easily configured via front 3-key pad with self prompting displays. Total panel depth of only 2.5" is required with only a 1.3"... [See More]

  • Form Factor: Panel / Chassis Mount
  • Features: Isolation Amplifier
  • Input Channels: 1
  • DC Voltage: 0 - 5 V
Industrial Amplifier And Monitor For Strain Gauges And Strain Gauge Sensors -- DU1D
from Gefran

The DU1D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used... [See More]

  • Form Factor: Panel / Chassis Mount
  • Input Impedance: 1.00E-3
  • Bandwidth: 0.0400
  • Sensor Inputs: Bridge Input
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Features: Yes
Interface for Vibrating Wire Sensors -- AVW100
from Campbell Scientific, Inc.

The AVW100 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The... [See More]

  • Form Factor: Panel / Chassis Mount
  • Sensor Inputs: Thermistor Input
  • Input Channels: 1
  • User Interface: None
1-Channel Charge Amplifier -- 5039A
from Kistler Group

The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree of protection IP-65 and conceived for industrial use. The Type 5039A is a... [See More]

  • Form Factor: Panel / Chassis Mount
  • Output Impedance: 10
  • Input Channels: 1
  • DC Voltage: -10 - 10 V
Isolated Strain Gauge Amplifier -- MonoDAQ-E-STG
from MonoDAQ

Any bridge configuration, programmable excitation, extremely low noise – MonoDAQ-1xSTG has it all to acquire data from strain gauges and load cells. And it even has a 50 V range and a current input. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data... [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
  • Input Impedance: 20
  • Features: Yes; Isolation Amplifier
  • Sensor Inputs: Bridge Input
Left/Right Tension Measuring Amplifier -- EMGZ321
from FMS USA, Inc.

The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to setup. [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail
  • DC Voltage: 0 to 9 mV
  • Input Channels: 2
  • Sensor Inputs: Bridge Input
Charge Amplifier -- 5820
from Columbia Research Labs, Inc.

The Columbia Series 5820 Charge Amplifiers are designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. These devices feature a very small package size and extremely low power consumption. The Series 5820 Charge Amplifiers... [See More]

  • Form Factor: Panel / Chassis Mount
  • Maximum Output: 2.5
  • Input Channels: 1
  • Bandwidth: 10
12" Circular Chart Recorder -- CT8100
from OMEGA Engineering, Inc.

The CT8000 Series Circular Chart Recorder/Controller measures, displays and controls up to two process variables. Choose from a variety of programmable inputs. All recorder, control and alarm functions are easily configured via front key pad with self-prompting displays. Two user configurable alarm... [See More]

  • Form Factor: Panel / Chassis Mount
  • Features: Isolation Amplifier
  • Input Channels: 1
  • DC Voltage: 0-5 VDC
Industrial Amplifier And Monitor For Strain Gauges And Strain Gauge Sensors -- DU4D
from Gefran

The DU4D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used... [See More]

  • Form Factor: Panel / Chassis Mount
  • Input Impedance: 1.00E-3
  • Bandwidth: 0.0050
  • Sensor Inputs: Bridge Input
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Features: Yes
Interface for Vibrating Wire Sensors -- AVW4
from Campbell Scientific, Inc.

The AVW4 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW4... [See More]

  • Form Factor: Panel / Chassis Mount
  • Sensor Inputs: Thermistor Input
  • Input Channels: 4
  • User Interface: None
1-Channel Mini Charge Amplifier -- 5030A
from Kistler Group

The MiniAmp Type 5030A... is a single channel, industrial charge amplifier, which converts the charge signal from piezo electric sensors into a proportional voltage signal. Compact size. 2 measuring ranges 10:1. External control (PLC) of "Measure" and " range" (measuring range). Signal output... [See More]

  • Form Factor: Panel / Chassis Mount
  • Output Impedance: 10
  • Input Channels: 1
  • Sensor Inputs: Charge Input
Differential Charge Amplifier -- 5840
from Columbia Research Labs, Inc.

Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840... [See More]

  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Yes
  • Input Channels: 1
  • Maximum Output: 5.4
Paperless Recorder -- RD8900
from OMEGA Engineering, Inc.

The OMEGA ® RD8900 Series paperless recorder offers real time display of data in a variety of formats on a high resolution (VGA) color TFT display. The user friendly unit with plug & play cards can easily be set to monitor, record, and evaluate any application. The user can access data on... [See More]

  • Form Factor: Panel / Chassis Mount
  • Features: Isolation Amplifier
  • Input Channels: 18
  • DC Voltage: 0 - 10 V
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Features: Yes
1-Channel Piezoresistive Amplifier -- 4624AK
from Kistler Group

The piezoresistive single-channel amplifier Type 4624AK... is equipped with Kistler PiezoSmart ® sensor identification. The amplifier is ideally suited for use with digitally compensated sensors. The characteristic values of the sensor are automatically read out by the electronic sensor data... [See More]

  • Form Factor: Panel / Chassis Mount
  • Sensor Inputs: Charge Input
  • Input Channels: 1
  • User Interface: None
Military-Grade Strain Gauge Amplifier -- 5804
from Columbia Research Labs, Inc.

The Columbia Model 5804 Military-Grade Strain Gage Amplifier is designed to amplify signals from Columbia's DT and DTD Series Full-Bridge Strain Sensors. The system will provide both strain and temperature outputs. The strain output incorporates a microprocessor-driven auto zeroing circuit capable... [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Current: 15-35 Volts
  • Input Channels: 1
  • Sensor Inputs: Bridge Input
pH/ORP Preamplifier -- PHTX-21
from OMEGA Engineering, Inc.

bull; Send pH Electrode Signal 1,000 Feet Over Ordinary, Wire and Connectors or Coaxial Cable. • Interface pH Electrodes Directly with Inexpensive mV Meters and Recorders or Sophisticated Process Controllers and Data Acquisition Systems. • Extend Useful Life of pH Electrodes. •... [See More]

  • Form Factor: Panel / Chassis Mount
  • Sensor Inputs: pH Electrode
  • Input Channels: 1
  • User Interface: None
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 8
  • Features: Yes
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Features: Yes
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Features: Yes