Front Panel and Display Signal Amplifiers

30 Results
Amplifier for Photodiodes with built-in thermocooler -- AMT-07M
from Electro Optical Components, Inc.

Amplifier AMT-07M converts the output current of a signal source (such as Mid-Infrared photodiode) into a voltage with amplification for subsequent use with various electronic systems, such as lock-in amplifiers, oscilloscopes or A/D converters. Synchronous detector is built in the same package and... [See More]

  • User Interface: Front Panel
  • Maximum Output: 4
  • Features: Yes
  • Output Impedance: 50
High Voltage Linear Differential Amplifier -- 5000 Series
from Electro Optical Components, Inc.

This 5000V series linear amplifier has been designed to drive large aperture electro optic modulators. It consists of two 0.4 – 3.0 kV linear amplifiers that together produce a differential output that can be connected to either side of the modulator. This produces an optical phase change... [See More]

  • User Interface: Front Panel
  • Bandwidth: 14
  • Maximum Output: 3000
  • Input Impedance: 1.00E-3
High Voltage Video Amplifier -- 250 Series
from Electro Optical Components, Inc.

This is a linear Class A output video amplifier with a maximum differential output of 275V over the range d.c. to 7MHz. The two outputs can also be set to ±250V dc relative to each other using a bias control. This facility allows an electro-optic amplitude modulator to be set to any desired... [See More]

  • User Interface: Front Panel
  • Bandwidth: 6000
  • Maximum Output: 275
  • Input Impedance: 5.00E-5
Digital Lock-in Amplifier -- LI5630/LI5640
from Wayne Kerr Electronics

NF ¡ ¯s experienced technique utilizes fully a high speed computing function of digital signal processor, and designs DSP Lock-in Amplifiers for easier operation and cost performance, also with improving high speed and output stability of setting or measurement response. High stability... [See More]

  • User Interface: Front Panel
  • Form Factor: Stand-alone
210-Channel Hydrophone Signal Conditioning Filter/Amplifier System -- Model 39000
from Krohn-Hite Corporation

The Krohn-Hite 39000 Hydrophone Analog Signal Conditioning/Filter System provides up to 210 channels of fully programmable hydrophone signal conditioning. The 39000 15-slot rugged mainframe has a variety of high performance filter/amplifier plug-in cards to choose from with characteristics such as... [See More]

  • User Interface: Front Panel
  • Features: Yes (optional feature)
  • Input Channels: 210
  • Form Factor: Rack Mount (optional feature); Stand-alone (optional feature)
Digital Tension Measuring Amplifier -- EMGZ309
from FMS USA, Inc.

Digital, microprocessor controlled. Top performance at highest speed. 3 programming keys and 2-line LCD. Easy to set up and operate. 3 housing versions. Available as wall, rail and panel mount. Galvanic isolated. Protected against electrical noise. Additional features. Auto-Calibration and -Tare... [See More]

  • User Interface: Front Panel
  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Input Channels: 2
  • Sensor Inputs: Bridge Input
Compact Amplifier -- 1240
from Mahr Inc.

Product features. Highly accurate processing of measured values. Zero setting is possible at any point within the measuring range. Actual value of a standard can be acquired at the touch of a button. 2 inputs for Mahr compatible inductive probes for single, sum or difference measurements. [See More]

  • User Interface: Front Panel
  • Form Factor: Stand-alone
  • Input Channels: 2
  • Sensor Inputs: Optocoupler
Channel Charge Amplifier -- Model 149
from Encore Electronics, Inc.

Compact - 16 channels per GPSC rack. Acceleration/displacement outputs. Controls in engineering units. Internal calibration. Description. The Model 149 is an economical two-channel-per module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight... [See More]

  • User Interface: Front Panel
  • Form Factor: Rack Mount
  • Bandwidth: 15
  • Sensor Inputs: Accelerometer Input
Charge Amplifier -- 4601
from Columbia Research Labs, Inc.

The Columbia Model 4601 Charge Amplifier is a Low Cost, High Performance instrument for general purpose use with piezoelectric transducers for the measurement of acceleration, force and dynamic pressure. The Model 4601 features wide bandwidth, low noise, low output offset and a gain control... [See More]

  • User Interface: Front Panel
  • Gain: 0.0 to 105
  • Input Channels: 1
  • Maximum Output: 20
Three Channel Piezeo Actuator Amplifier -- PA3 Amplifier
from Mad City Labs, Inc.

The PA3 is a three channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA3 amplifier combines low noise and outstanding stability with high power output making it ideal for open loop, high resolution control of piezos. The PA3 includes adjustable feet for desktop use, a... [See More]

  • User Interface: Front Panel
  • Gain: 15 to 150
  • Input Channels: 3
  • Features: Yes
LVDT DIN-rail Amplifier -- AP5104
from Stellar Technology

The Series AP5104 DIN-rail Amplifier is a high reliability conditioner for measurement of displacement with an LVDT (linear variable differential transformer). It can be used with 4, 5, and 6-wire LVDT ’s. The AP5104 provides regulated AC excitation with remote sensing for applications which... [See More]

  • User Interface: Front Panel
  • Form Factor: DIN Rail
  • Input Impedance: 0.2000
  • Architecture: Analog
Multiplexed Photoelectric Amplifier -- MPA 21
from Telco Sensors Inc.

Operation mode and max sensing range: Thru-beam: 0-45 m. Diffuse proximity: 0-3,5 m. 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage. Manual sensitivity adjustment. Adjustable on/off time delay. 2 relays or 2 transistor outputs. Power, output and signal level indicators. Switch selectable... [See More]

  • User Interface: Front Panel
  • Maximum Output: 250
  • Input Channels: 2
  • Form Factor: Stand-alone
10" Circular Chart Recorders -- CT5100
from OMEGA Engineering, Inc.

CT5100 Series Circular Chart Recorders measure and display up to two process variables. Choose from a variety of programmable inputs. All recorder and alarm functions are easily configured via front 3-key pad with self prompting displays. Total panel depth of only 2.5" is required with only a 1.3"... [See More]

  • User Interface: Front Panel
  • Features: Isolation Amplifier
  • Input Channels: 1
  • Form Factor: Panel / Chassis Mount
1-Channel Charge Amplifier -- 5015A
from Kistler Group

The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements in an industrial environment. It can display instantaneous, peak and average values as well as reference deviations. [See More]

  • User Interface: Front Panel
  • Maximum Output: 20
  • Input Channels: 1
  • Output Impedance: 10
VP1000 Voltage Preamplifier -- EC6061
from RESON

The VP1000 is a 1MHz bandwidth single ended voltage preamplifier, designed for use with piezoelectric hydrophone and a variety of transducers. VP1000 offers excellent low-noise performance, gain selection in 6 levels and options of 12 Hi-Pass filters. The high input impedance of 100Mohm allow for... [See More]

  • User Interface: Front Panel
  • Gain: 0.0 to 32
  • Input Channels: 1
  • Features: Yes
Synchrotrack Lock-in Amplifier -- LI-575
from Wayne Kerr Electronics

LI-575 is the Syncrotrack Lock-in Amplifier adopts the heterodyne system which enables it to detect only the fundamental components of the input signal. Completely free from harmonic influences. Wide band frequencies between 0.5Hz and 200kHz can be continuously set. Dynamic reserve 100dB. Phase... [See More]

  • User Interface: Front Panel
  • Form Factor: Stand-alone
8 Channel Low Noise Differential Preamplifier -- Model 7008
from Krohn-Hite Corporation

PERFORMANCE. The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a... [See More]

  • User Interface: Front Panel
  • Differential Channels: Yes
  • Input Channels: 8
  • Gain: 1 to 1000
Digital Tension Measuring Amplifier -- EMGZ611
from FMS USA, Inc.

Features. Advantages. Digital microprocessor controlled. High performance & speed capability. Up to 4 independent channels. Saves machine space and money. 4 key programming. Easy to setup and operate. BUS interfacing capability. Remote connectability and integration simplicity. Special features... [See More]

  • User Interface: Front Panel
  • Form Factor: Wall Mount
  • Input Channels: 1
  • DC Voltage: 0 to 9 mV
Compact Amplifier -- C1208 / C1216
from Mahr Inc.

Product features. Background lit LCD-Display with an analog and a two line digital display. 5 three color status lamps for warning and tolerances limits. Up to 2 features can be simultaneously displayed. Additional resolution 0.01 µm / 1 µin at measuring ranges from ±200 µm. [See More]

  • User Interface: Front Panel
  • Maximum Output: 24
  • Input Channels: 2
  • Form Factor: Stand-alone
Instrumentation Amplifier -- Model 619M
from Encore Electronics, Inc.

The Model 619M is a low cost differential amplifier useful in test environments where high CMRR is desired. Encore's Model 227. F/V converter can also be used in the six-module 4015-111 rack. An. AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the... [See More]

  • User Interface: Front Panel
  • Form Factor: Rack Mount
  • Bandwidth: 20
  • DC Voltage: +/- 10 V Max
Multiplexed Photoelectric Amplifier -- MPA 41
from Telco Sensors Inc.

Operation mode and max sensing range: Thru-beam: 0-35 m. Diffuse proximity: 0-2 m. 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage. Manual sensitivity adjustment. Adjustable on/off time delay. 4 relays and/or 4 transistor individual outputs. 1 relay and 1 transistor common output. Switch... [See More]

  • User Interface: Front Panel
  • Maximum Output: 250
  • Input Channels: 4
  • Form Factor: Stand-alone
12" Circular Chart Recorder -- CT8100
from OMEGA Engineering, Inc.

The CT8000 Series Circular Chart Recorder/Controller measures, displays and controls up to two process variables. Choose from a variety of programmable inputs. All recorder, control and alarm functions are easily configured via front key pad with self-prompting displays. Two user configurable alarm... [See More]

  • User Interface: Front Panel
  • Features: Isolation Amplifier
  • Input Channels: 1
  • Form Factor: Panel / Chassis Mount
1-Channel Charge Amplifier -- 5018A
from Kistler Group

Universal analog charge amplifier, optional Piezotron input; RS-232C & USB interface; extremely wide charge and frequency range; outstanding noise performance [See More]

  • User Interface: Front Panel
  • Maximum Output: 20
  • Input Channels: 1
  • Output Impedance: 10
VP2000 Voltage Preamplifier -- EC6081
from RESON

The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12 low-pass filters are... [See More]

  • User Interface: Front Panel
  • Gain: 0.0 to 50
  • Input Channels: 1
  • Features: Yes
Low Noise Differential Preamplifier -- Model 7000
from Krohn-Hite Corporation

PERFORMANCE. The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a... [See More]

  • User Interface: Front Panel
  • Differential Channels: Yes
  • Input Channels: 1
  • Gain: 1 to 1000
Left/Right Tension Measuring Amplifier -- EMGZ321
from FMS USA, Inc.

The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to setup. [See More]

  • User Interface: Front Panel
  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Input Channels: 2
  • DC Voltage: 0 to 9 mV
Compact Amplifier -- C1245
from Mahr Inc.

Product features. Analog indicator instrument for display of measurement values. Two-line LCD for measuring values and help texts. 5 three color status lamps for warning and tolerance limits. Up to 3 features can be simultaneously displayed. 2 input modules can be inserted into base unit. Following... [See More]

  • User Interface: Front Panel
  • Maximum Output: 24
  • Input Channels: 8
  • Form Factor: Stand-alone
Strain Gage Bridge Amplifier -- Model 610
from Encore Electronics, Inc.

The Model 610 strain gage amplifier exhibits the performance characteristics and controls derived from 20 years of customer-oriented experience. It features very low output noise, broadband response and many other conveniences, all combined in one moderately priced module. [See More]

  • User Interface: Front Panel
  • Bandwidth: 50
  • Maximum Output: 10
  • Form Factor: Rack Mount
Multiplexed Photoelectric Amplifier -- MPA 81
from Telco Sensors Inc.

Operation mode and max sensing range: Thru-beam: 0-35 m. Diffuse proximity: 0-2 m. 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage. Manual sensitivity adjustment. Adjustable on/off time delay. 8 relays or 8 transistor individual outputs. 1 relay and 1 transistor common output. Switch... [See More]

  • User Interface: Front Panel
  • Maximum Output: 250
  • Input Channels: 8
  • Form Factor: Stand-alone
Paperless Recorder -- RD8250
from OMEGA Engineering, Inc.

With its dual-function keys and sharp display, OMEGA ’s RD8250 is a sophisticated process recorder. The graphic user interface — comprising a nematic LCD with white LED backlight —makes configuration easy. This recorder can display real-time data in digital or trend format. Via the... [See More]

  • User Interface: Front Panel
  • Features: Isolation Amplifier
  • Input Channels: 2
  • Form Factor: DIN Rail