Frequency Input Signal Amplifiers
from Dataforth Corporation
Each DSCA45 frequency input module provides a single channel of frequency input which is isolated and converted to a standard analog voltage or current output. The frequency input signal can be a TTL level or zero-crossing signal. Terminal 7 (-IN) on the field-side terminal block is the "common" or... [See More]
- Input Channels: 1
- Bandwidth: 100
- Differential Channels: Yes
- Form Factor: DIN Rail
from Dataforth Corporation
Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage or current output. The SCM5B modules are designed with a completely isolated computer side circuit which... [See More]
- Input Channels: 1
- CMRR: 100
- Differential Channels: Yes
- Form Factor: Rack Mount; DIN Rail
from ACE Antenna Company
TMA products are one of ACE ’s main products, and Ace Technologies already introduced all kind of low weighted & anticorrosion TMA products family. As a result, Ace Technologies is very confident and able to emphasize that “We make the best TMA, and we are very near to meet what our... [See More]
- Input Channels: 1
- Form Factor: Panel / Chassis Mount
- Bandwidth: 757000
- Frequency: 757 MHz
from OMEGA Engineering, Inc.
The OMEGA ® FLSC-AMP amplifies the low level signals from the magnetic pickup of gear teeth or flow transmitters by a factor of more than a hundred times to drive any OMEGA ® ratemeter, counter or controller. It is mounted in a rugged 2 x 3" metal housing with screw terminals for easy... [See More]
- Form Factor: Metal Housing
- User Interface: None
- Frequency: 0-15 kHz
- Application: General Lab & Industrial
from Mad City Labs, Inc.
The PA25 is a single channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA25 amplifier combines low noise and outstanding stability with high power output, making it ideal for open loop, high resolution control of piezos. The PA25 is equipped with a front panel analog... [See More]
- Input Channels: 1
- Features: Yes
- Gain: 15 to 150
- Maximum Output: 150
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Input Channels: 6
- Features: Yes
- Differential Channels: Yes (optional feature)
- Maximum Output: 0.5000
from Data Device Corporation (DDC)
DDC's Synchro Booster Amplifiers provide high-powered Synchro outputs in a single compact easy-to-use rugged module. BENEFITS. High Output Power Allows for Driving Large Torque Receiver Loads or Multiple CT and CDX Load. Powered from the Reference Input, No Additional Power Source Needed. Reduces... [See More]
- Form Factor: Stand-alone
- Frequency: 60/400Hz
- DC Voltage: 2V, 5V, 6.8V, 90V
- Sensor Inputs: Synchro, Resolver
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- Input Channels: 1
- Output Impedance: 600
- Features: Isolation Amplifier
- Form Factor: DIN Rail
from Flow Technology, Inc.
Description. Economical signal conditioners by Flow Technology are designed for use with turbine flowmeters. The model CA04, when used with a modulated carrier (RF) pickoff, generates a carrier frequency that is modulated by the rotating blades of a turbine rotor. This eliminates the effects of... [See More]
- Maximum Output: 8
- Frequency: 5-3500 Hz
- Output Impedance: 1200
- User Interface: None
from OMEGA Engineering, Inc.
OMEGA ’s Model FLSC-AMP-A amplifies the low level sine wave signals from a magnetic pickup sensor to a high level square wave output directly proportional in amplitude to the power supply voltage powering the module. This amplified signal will drive any ratemeter, totalizer, counter, or batch... [See More]
- Form Factor: Plastic Housing
- User Interface: None
- Frequency: 0-20 kHz
- Application: General Lab & Industrial
from Mad City Labs, Inc.
The PA3 is a three channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA3 amplifier combines low noise and outstanding stability with high power output making it ideal for open loop, high resolution control of piezos. The PA3 includes adjustable feet for desktop use, a... [See More]
- Input Channels: 3
- Features: Yes
- Gain: 15 to 150
- Maximum Output: 150
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Input Channels: 6
- Features: Yes
- Differential Channels: Yes (optional feature)
- Maximum Output: 0.5000
from Weidmuller
The ACT20X HDI SDO S / 2HDI-2SDO-S isolating switch amplifiers are specially designed for recording NAMUR sensor signals and digital switching signals which originate from Ex zone 0. Negative-switching (NPN) transistor outputs are used to transmit the signals to applications in the safe zone. [See More]
- Input Channels: 1
- Input Impedance: 1
- Features: Isolation Amplifier
- Form Factor: DIN Rail
from OMEGA Engineering, Inc.
OMEGA'S® portable thermocouple signal amplifier is designed to multiply small voltage signals. The output can be used directly by most readouts, such as panel meters, strip chart and x-y recorders, multimeters, multiplexers, and for input to control systems. Minute thermocouple output signals can be... [See More]
- Input Channels: 1
- Features: Isolation Amplifier
- Gain: 5 to 100
- Bandwidth: 0.1000
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Input Channels: 6
- Features: Yes
- Differential Channels: Yes (optional feature)
- Maximum Output: 10
from OMEGA Engineering, Inc.
The OMEGA® OMNI-AMP IV thermocouple amplifier is a high performance rugged epoxy encapsulated thermocouple amplifier with built-in power supply. Models are offered for either type J, K, T, E thermocouples or R,S,B thermocouples. Only the highest quality industrial components are used for reliable... [See More]
- Input Channels: 1
- Maximum Output: 10
- Features: Isolation Amplifier
- Bandwidth: 0.0015
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Input Channels: 6
- Features: Yes
- Differential Channels: Yes (optional feature)
- Maximum Output: 10
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Input Channels: 8
- Features: Yes
- Differential Channels: Yes (optional feature)
- Maximum Output: 1
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Input Channels: 6
- Features: Yes
- Differential Channels: Yes (optional feature)
- Maximum Output: 1
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Input Channels: 6
- Features: Yes
- Differential Channels: Yes (optional feature)
- Maximum Output: 1
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Input Channels: 6
- Features: Yes
- Differential Channels: Yes (optional feature)
- Maximum Output: 1