Accelerometer Input Signal Amplifiers

8 Results
IEPE Acceleration Sensor Amplifier -- MonoDAQ-E-ACC
from MonoDAQ

High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software. Analog input specifications. ADC... [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
  • Function: HighPass
  • Sensor Inputs: Accelerometer Input
  • HP Freq: 1.00E-4 to 1.00E-3
Charge Amplifier -- 5624
from Columbia Research Labs, Inc.

Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both... [See More]

  • Input Channels: 1
  • Bandwidth: 2
  • Maximum Output: 5.4
  • Input Impedance: 25
Channel Charge Amplifier -- Model 149
from Encore Electronics, Inc.

Compact - 16 channels per GPSC rack. Acceleration/displacement outputs. Controls in engineering units. Internal calibration. Description. The Model 149 is an economical two-channel-per module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight... [See More]

  • Bandwidth: 15
  • Sensor Inputs: Accelerometer Input
  • Form Factor: Rack Mount
  • User Interface: Front Panel
Analog I/O Module -- iNET-423
from OMEGA Engineering, Inc.

The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]

  • Input Channels: 6
  • Gain: 1 to 64
  • Differential Channels: Yes
  • Features: Yes
Optical Gage Amplifier -- Q.bloxx XE F108
from Gantner Instruments, Inc.

Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]

  • Features: Isolation Amplifier
  • Sensor Inputs: Accelerometer Input; Bridge Input; Temperature, Pressure, Vibration, Displacement
  • Form Factor: DIN Rail
  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Differential Charge Amplifier -- 5840
from Columbia Research Labs, Inc.

Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840... [See More]

  • Input Channels: 1
  • Maximum Output: 5.4
  • Differential Channels: Yes
  • Bandwidth: 2
Vibration Amplifier -- Model FL161
from Encore Electronics, Inc.

The Model FL161 amplifies acceleration signal inputs and produces a DC output or 4-20mA current output proportional to acceleration. Constant current excitation is supplied to the accelerometer through the signal input wiring. The unit is mechanically and electrically compatible with Encore's other... [See More]

  • Bandwidth: 20
  • Sensor Inputs: Accelerometer Input
  • Form Factor: DIN Rail
  • User Interface: None
Optical Gage Amplifier -- Q.bloxx XL F108
from Gantner Instruments, Inc.

Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]

  • Features: Isolation Amplifier
  • Sensor Inputs: Accelerometer Input; Bridge Input; Temperature, Pressure, Vibration, Displacement
  • Form Factor: DIN Rail
  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military