Printed Circuit Board (PCB) Signal Amplifiers

20 Results
PAb Preamplifier
from Electro Optical Components, Inc.

PAb preamplifier is oriented for amplification and conversion of the pulse current signal generated by LMSNT photodiodes (PDs). Preamplifier enables PD operation at photovoltaic mode (with no reverse bias) – mode in which photodiode becomes the source of photocurrent. PD photocurrent is... [See More]

  • Form Factor: PC Board
  • User Interface: None
  • Sensor Inputs: Photodiode
Mini Amplifier PCB
from Dexter Research Center, Inc.

Features: Available in three amplifier gains: 300, 500 and 1,000, this PCB includes a LM20 temperature sensor and 1.25V voltage reference. Although sized for single channel TO-5 packages, this amplifier is electrically compatible with all Dexter Research Center detectors, providing convenient... [See More]

  • Form Factor: PC Board
  • Gain: 1 to 1000
  • Input Channels: 1
  • Bandwidth: 0.0159
Single Board Euro-Card Lock-In Amplifier -- LIA-BV(D)-150 Series
from Electro Optical Components, Inc.

Single and Dual Phase 19" Boards. Working Frequency 5 Hz up to 120 kHz. Phase Shifter 0 ... 360 °. Current and Voltage Input. Parameter Control by Local Switches and Opto-Isolated Digital Inputs. The high prices for usual desktop lock-in-amplifiers often impede their use in cost sensitive... [See More]

  • Form Factor: PC Board
  • Maximum Output: 10
  • Features: Yes
  • Bandwidth: 120
Strain Gauge Amplifier -- SGA-2
from Elsys AG

The Strain Gauge Amplifier SGA-2 is designed as a differential front-end amplifier to connect full, half or ¼ bridge strain gauges with internal bridge completion. While the SGA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data... [See More]

  • Form Factor: PC Board
  • Differential Channels: Yes
  • Input Channels: 2
  • Gain: 1 to 100
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Features: Yes
Computer Controlled Amplifier -- Model 176
from Encore Electronics, Inc.

The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]

  • Form Factor: PC Board
  • Sensor Inputs: Bridge Input
  • Bandwidth: 80
  • User Interface: Computer Programmable
2-Channel Dynamic Signal-Input Card -- OMB-DBK4
from OMEGA Engineering, Inc.

The 2-channel OMB-DBK4 dynamic signal-input card enables OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems to accommodate inputs from piezoelectric transducers, such as accelerometers or microphones, as well as from various other dynamic signal sources. Each OMB-DBK4 card is equipped... [See More]

  • Form Factor: PC Board
  • Input Impedance: 0.1500
  • Input Channels: 2
  • DC Voltage: +/-5 V
Single Axis Signal Conditioner -- MUPI-2
from Spectron Glass and Electronics Inc.

The MUPI-2 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any Spectron single axis electrolytic tilt sensor. Utilizing MIL spec... [See More]

  • Form Factor: PC Board; Stand-alone
  • Differential Channels: Yes
  • Input Channels: 1
  • Features: Yes
Conditioning Board 1 or 2 Channel -- Model SCB1
from Interface, Inc. - AZ

Why the Interface series SCB1 Conditioning Board 1 or 2 Channel is the best in class: Nonlinearity <0.003% full scale. 20-bit resolution. High thermal stability. Shunt calibration, software selectable. Single or dual channel versions. Bipolar. Isolated output [See More]

  • Form Factor: PC Board
  • Maximum Output: 10
  • Features: Sample-and-Hold Amplifier; Isolation Amplifier
  • Input Impedance: 100
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Features: Yes
Computer Controlled Amplifier -- Model 664
from Encore Electronics, Inc.

The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]

  • Form Factor: PC Board
  • Sensor Inputs: Bridge Input
  • Bandwidth: 40
  • User Interface: Computer Programmable
4-Channel Low-Pass Filter Card -- OMB-DBK18
from OMEGA Engineering, Inc.

The OMB-DBK18 low-pass filter card provides OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth, Chebyshev or Bessel characteristics. Each... [See More]

  • Form Factor: PC Board
  • Differential Channels: Yes
  • Input Channels: 4
  • Gain: 1 to 500
Single Axis Signal Conditioner -- MUPI-3
from Spectron Glass and Electronics Inc.

The MUPI-3 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module, with the added ability of scale factor temperature compensation. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any... [See More]

  • Form Factor: PC Board; Stand-alone
  • Differential Channels: Yes
  • Input Channels: 1
  • Features: Yes
High Resolution Signal Conditioning Board -- Model HRBSC
from Interface, Inc. - AZ

Why the Interface series HRBSC High Resolution Signal Conditioning Board is the best in class: Nonlinearity < 0.001% full scale. 22-bit resolution. High thermal stability. Shunt calibration, software selectable. Auto ID with Gold Standard load cells. ISA slot plug-in board. Bipolar [See More]

  • Form Factor: PC Board
  • Input Impedance: 100
  • Features: Sample-and-Hold Amplifier
  • CMRR: 120
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Features: Yes
Computer Controlled Amplifier -- Model 665
from Encore Electronics, Inc.

The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]

  • Form Factor: PC Board
  • Sensor Inputs: Bridge Input
  • Bandwidth: 40
  • User Interface: Computer Programmable
Analog I/O Module -- iNET-423
from OMEGA Engineering, Inc.

The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]

  • Form Factor: PC Board; Modular Bay or Slot System
  • Differential Channels: Yes
  • Input Channels: 6
  • Gain: 1 to 64
Single Axis Signal Conditioner -- SSY0079
from Spectron Glass and Electronics Inc.

The SSY0079 Single Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with all Spectron Single Axis Tilt Sensors, and with the SP5000 Series Dual Axis Tilt... [See More]

  • Form Factor: PC Board
  • Differential Channels: Yes
  • Input Channels: 1
  • Features: Yes
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Features: Yes
Simultaneous Sample and Hold Card -- OMB-DBK45
from OMEGA Engineering, Inc.

The OMB-DBK45 card provides OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four differential analog input channels equipped with low-pass filters and simultaneous sample-and-hold. The OMB-DBK45 provides a wide selection of full scale inputs. Each channel... [See More]

  • Form Factor: PC Board
  • Differential Channels: Yes
  • Input Channels: 4
  • Gain: 1 to 500