DC Voltage Input Signal Amplifiers

74 Results
Load Cell Amplifier Signal Conditioner with DB9 Connectors -- LCA-9PC
from Transducer Techniques, LLC

MODEL LCA-9PC. The LCA-9PC Module provides low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-9PC comes with DB9 male and female connectors, which require soldering to user-furnished mating female or male wire connectors. On- board jumper... [See More]

  • Gain: 100 to 2000
  • Bandwidth: 10
  • Maximum Output: 10
  • Form Factor: Stand-alone
Mini Amplifier PCB
from Dexter Research Center, Inc.

Features: Available in three amplifier gains: 300, 500 and 1,000, this PCB includes a LM20 temperature sensor and 1.25V voltage reference. Although sized for single channel TO-5 packages, this amplifier is electrically compatible with all Dexter Research Center detectors, providing convenient... [See More]

  • Input Channels: 1
  • Bandwidth: 0.0159
  • Gain: 1 to 1000
  • Form Factor: PC Board
VAC Series Proportional Solenoid Valve Digital Amplifier -- SANTEST
from Exsenco, LLC

SANTEST's VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features. (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while... [See More]

  • Input Channels: 1
  • Maximum Output: 10
  • Features: Yes
  • Input Impedance: 0.0160
High Voltage Video Amplifier -- 250 Series
from Electro Optical Components, Inc.

This is a linear Class A output video amplifier with a maximum differential output of 275V over the range d.c. to 7MHz. The two outputs can also be set to ±250V dc relative to each other using a bias control. This facility allows an electro-optic amplitude modulator to be set to any desired... [See More]

  • Maximum Output: 275
  • Input Impedance: 5.00E-5
  • Bandwidth: 6000
  • DC Voltage: -2.5V to + 2.5V
8B30 Voltage Input Modules, Narrow Bandwidth -- 8B30-04
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Maximum Output: 5
  • CMRR: 70
  • Bandwidth: 0.0030
  • Form Factor: Modular plug-in-board
Digital Module -- X-E10XF
from XJCSENSOR Technology Co., Ltd.

Built-in multi-stage amplification chip, independent power supply for sensor. Temp & Weight calibration. Independent channel sampling and high dynamic response frequency. Good long-term stability, good anti-interference performance. [See More]

  • DC Voltage: 0.2-3.0mV/V
  • Operating Temperature: 14 to 122
Load Cell Amplifier Signal Conditioner with Removable Terminals -- LCA-RTC
from Transducer Techniques, LLC

MODEL LCA-RTC. The LCA-RTC Module provide low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-RTC comes with removable screw-clamp terminal connectors, which accept wires without soldering. On- board jumper selections include sensitivities from 0.5... [See More]

  • Gain: 100 to 2000
  • Bandwidth: 10
  • Maximum Output: 10
  • Form Factor: Stand-alone
DSCA30/31 Analog Voltage Input Signal Conditioner, Narrow Bandwidth -- DSCA30/31-xx
from Dataforth Corporation

Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]

  • Input Channels: 1
  • Bandwidth: 0.0030
  • Differential Channels: Yes
  • CMRR: 160
Digital Module -- X-EC101
from XJCSENSOR Technology Co., Ltd.

Built-in multi-stage amplification chip, independent power supply for sensor. Temp & Weight calibration. Independent channel sampling and high dynamic response frequency. Good long-term stability, good anti-interference performance. [See More]

  • DC Voltage: 0.2-3.0mV/V
  • Operating Temperature: 14 to 122
DSCT30/31 Analog Voltage Input Transmitter -- DSCT30/31-xx
from Dataforth Corporation

Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at... [See More]

  • Input Channels: 1
  • Features: Isolation Amplifier
  • Differential Channels: Yes
  • Bandwidth: 0.0030
SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth -- SCM5B30/31-xx
from Dataforth Corporation

Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]

  • Input Channels: 1
  • Maximum Output: 5
  • Differential Channels: Yes
  • Bandwidth: 0.0040
SCM7B21/30/31 Isolated Analog Voltage Input Module -- SCM7B21/30/31-xx
from Dataforth Corporation

Each SCM7B21/30/31 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. These modules incorporate a five-pole filtering approach to maximize both time and... [See More]

  • Input Channels: 1
  • Maximum Output: 5
  • Differential Channels: Yes
  • Bandwidth: 0.0030
Load Cell Amplifiers -- A4
from Montalvo Corporation

The A4 Digital Amplifier combines simplicity & functionality in one small convenient package. The A4 has been engineered to meet the demands of today's industry while making operation simple for any user. Ensure your application stays as productive and profitable as possible with the NEW A4... [See More]

  • Form Factor: DIN Rail
  • Sensor Inputs: Charge Input
  • DC Voltage: 24 VDC
  • User Interface: None
VP1000 Voltage Preamplifier -- EC6061
from RESON

The VP1000 is a 1MHz bandwidth single ended voltage preamplifier, designed for use with piezoelectric hydrophone and a variety of transducers. VP1000 offers excellent low-noise performance, gain selection in 6 levels and options of 12 Hi-Pass filters. The high input impedance of 100Mohm allow for... [See More]

  • Input Channels: 1
  • Features: Yes
  • Gain: 0.0 to 32
  • Bandwidth: 1000
Measuring Transducer / Isolation Amplifier -- MAS DC/DC SELECT HI
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Input Channels: 1
  • Input Impedance: 100
  • Features: Isolation Amplifier
  • Output Impedance: 600
Single Channel Piezeo Actuator Amplifier -- PA25 Amplifier
from Mad City Labs, Inc.

The PA25 is a single channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA25 amplifier combines low noise and outstanding stability with high power output, making it ideal for open loop, high resolution control of piezos. The PA25 is equipped with a front panel analog... [See More]

  • Input Channels: 1
  • Features: Yes
  • Gain: 15 to 150
  • Maximum Output: 150
Compact Amplifier -- C1208 / C1216
from Mahr Inc.

Product features. Background lit LCD-Display with an analog and a two line digital display. 5 three color status lamps for warning and tolerances limits. Up to 2 features can be simultaneously displayed. Additional resolution 0.01 µm / 1 µin at measuring ranges from ±200 µm. [See More]

  • Input Channels: 2
  • Form Factor: Stand-alone
  • Maximum Output: 24
  • DC Voltage: 24 V
Instrumentation Amplifier -- Model 619M
from Encore Electronics, Inc.

The Model 619M is a low cost differential amplifier useful in test environments where high CMRR is desired. Encore's Model 227. F/V converter can also be used in the six-module 4015-111 rack. An. AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the... [See More]

  • Bandwidth: 20
  • DC Voltage: +/- 10 V Max
  • Form Factor: Rack Mount
  • User Interface: Front Panel
CSG110 Strain Gage Amplifier Enclosed w/ Din Rail Mount -- FSH01449
from FUTEK Advanced Sensor Technology, Inc.

CSG110 , Strain Gage Amplifier , Standard , Enclosed With Din Rail Mount , With DB9 Connectors , ABS-94HB Black Enclosure , Analog Output , +/-5 VDC , +/-10 VDC , 0-20 mA , 4-20 mA , 0-16 mA , 5-25 mA , 1 KHZ Bandwidth [See More]

  • Form Factor: DIN Rail
  • Sensor Inputs: Bridge Input
  • DC Voltage: .5 to 10mV/V nom.
  • Application: General Lab & Industrial
Isolation Amplifier -- 2204
from PR electronics

Advanced features. Factory-calibrated measurement ranges for input and outputs in the 2204 can be selected by the internal DIP-switches without the need for recalibration. Application. Signal isolator for analog current / voltage signals. 1 : 1 or signal conversion of analog current /voltage signals... [See More]

  • Features: Isolation Amplifier
  • DC Current: 0...50 mADC
  • DC Voltage: 0...10 VDC
  • Operating Temperature: -4 to 140
Intrinsically Safe Tension Amplifier -- FireGuard2™
from Dover Flexo Electronics, Inc.

An intrinsically safe (energy-limiting) electronic interface between transducers and a Dover tension controller, drive system or computer. The FireGuard2 ™ is UL Listed for use when tension transducers and analog tension meter (optional) are located in hazardous Class I Division 1 or 2 area. [See More]

  • Form Factor: Mounted to a Machine Structure or Wall Through Flange Mounting
  • DC Current: 500 mA
  • DC Voltage: 24 VDC
  • User Interface: Computer Programmable
10" Circular Chart Recorders -- CT5100
from OMEGA Engineering, Inc.

CT5100 Series Circular Chart Recorders measure and display up to two process variables. Choose from a variety of programmable inputs. All recorder and alarm functions are easily configured via front 3-key pad with self prompting displays. Total panel depth of only 2.5" is required with only a 1.3"... [See More]

  • Input Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Features: Isolation Amplifier
  • DC Voltage: 0 - 5 V
Isolation Switching Amplifier -- KFD2-KFA5
from KOBOLD Instruments, Inc.

The KFD2 and KFA5 Isolation Switching Amplifiers are used to transmit signals from hazardous to non-hazardous areas. Sensors that are in accordance with NAMUR or mechanical contacts can be used as signal outputs. The control circuit is monitored for line interruption (LB) and line short-circuit... [See More]

  • Input Channels: 2
  • Form Factor: Standard Rail Mounting
  • Features: Isolation Amplifier
  • DC Voltage: 34 V
In-Cable Amplifier, ±5/±10 VDC -- Model ICE5/ICE10
from tecsis LP

Features: ± 5/ ± 10 VDC or 4-20 mA standard signal. Direct connection with PLC. Compact shape. Easy handling. Protection type IP 67. Robust aluminium diecasting housing, usable in heavy industry [See More]

  • Maximum Output: 10
  • User Interface: None
  • DC Voltage: ±5V/±10V
  • Application: General Lab & Industrial
Digital Tension Measuring Amplifier -- EMGZ611
from FMS USA, Inc.

Features. Advantages. Digital microprocessor controlled. High performance & speed capability. Up to 4 independent channels. Saves machine space and money. 4 key programming. Easy to setup and operate. BUS interfacing capability. Remote connectability and integration simplicity. Special features... [See More]

  • Input Channels: 1
  • DC Voltage: 0 to 9 mV
  • Form Factor: Wall Mount
  • Sensor Inputs: Bridge Input
Opto-Isolated Preamp -- Model 4029
from SPECTEC

Preamp converts speed transducer output into a 4-20 mA output [See More]

  • Features: Isolation Amplifier
  • DC Voltage: 4-40 VDC
  • Form Factor: Stand-alone
  • DC Current: 15mA
DC Strain Gage DIN-rail Amplifier -- AP5103
from Stellar Technology

The Series AP5103 DIN-rail Amplifier is a low cost, easy-to-use, general-purpose singlechannel conditioner designed for input of pressure, force, torque, weight, and other variables measured by standard DC-excited strain gage transducers. DIN mount construction gives the user ready access to screw... [See More]

  • Differential Channels: Yes
  • User Interface: None
  • Form Factor: DIN Rail
  • Application: General Lab & Industrial
210-Channel Hydrophone Signal Conditioning Filter/Amplifier System -- Model 39000
from Krohn-Hite Corporation

The Krohn-Hite 39000 Hydrophone Analog Signal Conditioning/Filter System provides up to 210 channels of fully programmable hydrophone signal conditioning. The 39000 15-slot rugged mainframe has a variety of high performance filter/amplifier plug-in cards to choose from with characteristics such as... [See More]

  • Input Channels: 210
  • Form Factor: Rack Mount (optional feature); Stand-alone (optional feature)
  • Features: Yes (optional feature)
  • DC Voltage: +/-10 V
Single Axis Signal Conditioner -- MUPI-2
from Spectron Glass and Electronics Inc.

The MUPI-2 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any Spectron single axis electrolytic tilt sensor. Utilizing MIL spec... [See More]

  • Input Channels: 1
  • Features: Yes
  • Differential Channels: Yes
  • Form Factor: PC Board; Stand-alone
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Input Channels: 6
  • Features: Yes
  • Differential Channels: Yes (optional feature)
  • Maximum Output: 0.5000
1-4 Channel Charge Amplifier & Data Acquisition -- 5165A
from Kistler Group

The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]

  • Input Channels: 4
  • Input Impedance: 10
  • Maximum Output: 10
  • Form Factor: Stand-alone
In-Line Signal Conditioner -- Model 500-1
from Interface, Inc. - AZ

Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]

  • Gain: 500
  • Maximum Output: 5
  • Features: Sample-and-Hold Amplifier
  • Bandwidth: 1
High-Power Synchro Booster Amplifier (SDC) -- SBA-3500x
from Data Device Corporation (DDC)

DDC's Synchro Booster Amplifiers provide high-powered Synchro outputs in a single compact easy-to-use rugged module. BENEFITS. High Output Power Allows for Driving Large Torque Receiver Loads or Multiple CT and CDX Load. Powered from the Reference Input, No Additional Power Source Needed. Reduces... [See More]

  • Form Factor: Stand-alone
  • Frequency: 60/400Hz
  • DC Voltage: 2V, 5V, 6.8V, 90V
  • Sensor Inputs: Synchro, Resolver
Load Cell Amplifiers -- M-3200
from Montalvo Corporation

If amplification is all that is required, the M-3200 is all that is needed. The M-3200 is used in conjunction with semi-conductor strain gauge load cells. Features: CE marked. More than 99% Accurate. DIN Rail Mountable. Interface with PLC, PC, AC/DC or Servo Drive. 24 Volt Alarm Output. Drives... [See More]

  • Form Factor: DIN Rail
  • Sensor Inputs: Charge Input
  • DC Voltage: 115 VDC
  • User Interface: None
VP2000 Voltage Preamplifier -- EC6081
from RESON

The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12 low-pass filters are... [See More]

  • Input Channels: 1
  • Features: Yes
  • Gain: 0.0 to 50
  • Bandwidth: 1000
Measuring Transducer / Isolation Amplifier -- WAS5 OLP LP SIGNAL COND
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Input Channels: 1
  • Input Impedance: 51
  • Features: Isolation Amplifier
  • Output Impedance: 600
Three Channel Piezeo Actuator Amplifier -- PA3 Amplifier
from Mad City Labs, Inc.

The PA3 is a three channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA3 amplifier combines low noise and outstanding stability with high power output making it ideal for open loop, high resolution control of piezos. The PA3 includes adjustable feet for desktop use, a... [See More]

  • Input Channels: 3
  • Features: Yes
  • Gain: 15 to 150
  • Maximum Output: 150
Compact Amplifier -- C1245
from Mahr Inc.

Product features. Analog indicator instrument for display of measurement values. Two-line LCD for measuring values and help texts. 5 three color status lamps for warning and tolerance limits. Up to 3 features can be simultaneously displayed. 2 input modules can be inserted into base unit. Following... [See More]

  • Input Channels: 8
  • Form Factor: Stand-alone
  • Maximum Output: 24
  • DC Voltage: 24 V
Instrumentation Amplifier -- Model FL651
from Encore Electronics, Inc.

The Model FL651 Differential Amplifier is a minimal-feature fixed gain amplifier module. Differential input signals up to ±10V are buffered to the output terminal. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation. [See More]

  • Maximum Output: 10
  • Input Impedance: 1
  • Bandwidth: 25
  • Output Impedance: 10000
Isolation Amplifier -- 2284
from PR electronics

Advanced features. Programmable input and output ranges using internal DIP-switches. Front panel fine adjustment of 0 and 100% values for special ranges. Application. Galvanic separation of analog signals. Measurement of floating signals. Technical characteristics. Analog signal conditioning with... [See More]

  • Features: Isolation Amplifier
  • DC Current: -50...+50 mADC
  • DC Voltage: -250...+250 VDC
  • Operating Temperature: -4 to 140
12" Circular Chart Recorder -- CT8100
from OMEGA Engineering, Inc.

The CT8000 Series Circular Chart Recorder/Controller measures, displays and controls up to two process variables. Choose from a variety of programmable inputs. All recorder, control and alarm functions are easily configured via front key pad with self-prompting displays. Two user configurable alarm... [See More]

  • Input Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Features: Isolation Amplifier
  • DC Voltage: 0-5 VDC
Left/Right Tension Measuring Amplifier -- EMGZ321
from FMS USA, Inc.

The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to setup. [See More]

  • Input Channels: 2
  • DC Voltage: 0 to 9 mV
  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Sensor Inputs: Bridge Input
DC Strain Gage In-Line Amplifier -- AP5201
from Stellar Technology

Description. The Series AP5201 In-Line Amplifier is a low cost, easy-to-use, general purpose single-channel conditioner designed for input of pressure, force, torque, weight, and other variables measured by conventional DC-excited strain gage transducers. It is ideal for applications where the... [See More]

  • Form Factor: Line Mount
  • User Interface: None
  • DC Voltage: 1mV-10V
  • Application: General Lab & Industrial
8 Channel Low Noise Differential Preamplifier -- Model 7008
from Krohn-Hite Corporation

PERFORMANCE. The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a... [See More]

  • Input Channels: 8
  • Gain: 1 to 1000
  • Differential Channels: Yes
  • Features: Yes
Single Axis Signal Conditioner -- MUPI-3
from Spectron Glass and Electronics Inc.

The MUPI-3 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module, with the added ability of scale factor temperature compensation. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any... [See More]

  • Input Channels: 1
  • Features: Yes
  • Differential Channels: Yes
  • Form Factor: PC Board; Stand-alone
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Input Channels: 6
  • Features: Yes
  • Differential Channels: Yes (optional feature)
  • Maximum Output: 0.5000
1-Channel Charge Amplifier -- 5015A
from Kistler Group

The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements in an industrial environment. It can display instantaneous, peak and average values as well as reference deviations. [See More]

  • Input Channels: 1
  • Output Impedance: 10
  • Maximum Output: 20
  • Form Factor: Stand-alone
Load Cell Amplifiers -- M-3200-HI/LO
from Montalvo Corporation

The M-3200-HI/LO Load Cell Amplifier is used in conjunction with semi-conductor strain gauge load cells and provides Dual Range Capability with two calibration adjustments for hi and lo gain setting. Features: Monitor Tension on Each Side and Total. More than 99% Accurate. DIN Rail Mountable. [See More]

  • Form Factor: DIN Rail
  • Sensor Inputs: Charge Input
  • DC Voltage: 115 VDC
  • User Interface: None
Compact Column Amplifier -- S1840
from Mahr Inc.

Product features. Easy to read 3 color analog display. Measurement in conjunction with inductive probes (e. g. Mahr P2004) or electronic plug gages etc. Two inputs for inductive probes (compatible with probes from Mahr, Mahr-Federal, Tesa). Extensive calculation of input signals: ±A,... [See More]

  • Input Channels: 2
  • Form Factor: Stand-alone
  • Maximum Output: 24
  • DC Voltage: 24 V
Isolation Amplifier/Attenuator -- Model FL644
from Encore Electronics, Inc.

The Model FL644 Isolation Amplifier is available in several versions, offering either gain or attenuation of an input signal. In all versions, the input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted... [See More]

  • Features: Isolation Amplifier
  • Form Factor: DIN Rail
  • Bandwidth: 15
  • DC Voltage: 0-1000 V DC
Trip Amplifier -- 2231
from PR electronics

Advanced features. The front-operated push buttons are used for programming the different standard functions. A password can prevent access for changing parameters. Application. Alarm detector in connection with measurement of AC/DC current or voltage signals. The unit is used where accurate... [See More]

  • DC Voltage: 0...250 VDC
  • AC Voltage: 0...250 VRMS
  • DC Current: 0...20 mA
  • AC Current: 0...1 ARMS
Isolated Signal Conditioner -- DMD-475
from OMEGA Engineering, Inc.

The DMD-470 Series bridge amplifiers are ac powered signal conditioning modules with triple isolated voltage or current outputs for load cells, bridge type sensors and strain gages. Both models have dual zero/tare functions. Zero is used for normal bridge balance and the tare feature allows up to... [See More]

  • Gain: 200 to 2000
  • Maximum Output: 10
  • Features: Isolation Amplifier
  • Form Factor: Stand-alone
PROFIBUS Tension Measuring Amplifier -- EMGZ470.D/472.D
from FMS USA, Inc.

Features. Advantages. Microprocessor controlled. High performance and speed. Functions parameterized via PROFIBUS ®. Easy set-up and programming. IP 67 aluminium housing. Can be used in harsh environments. Galvanically isolated. Protected against electrical noise [See More]

  • Input Channels: 2
  • DC Voltage: 0 to 7.2 mV
  • Form Factor: Connectorized
  • Sensor Inputs: Bridge Input
DC Strain Gage In-Line Amplifier -- AP5202
from Stellar Technology

Description. The Series AP5202 is an in-line DC amplifier designed to provide variable bridge excitation and signal conditioning for Stellar Technologies ’ strain gaged, mV/V pressure transducers, load cells, force sensors, and reaction torque transducers. The AP5202 provides up to 10V output... [See More]

  • Form Factor: Line Mount
  • User Interface: None
  • DC Voltage: 4mV-10V
  • Application: General Lab & Industrial
Low Noise Differential Preamplifier -- Model 7000
from Krohn-Hite Corporation

PERFORMANCE. The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a... [See More]

  • Input Channels: 1
  • Gain: 1 to 1000
  • Differential Channels: Yes
  • Features: Yes
Single Axis Signal Conditioner -- SSY0079
from Spectron Glass and Electronics Inc.

The SSY0079 Single Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with all Spectron Single Axis Tilt Sensors, and with the SP5000 Series Dual Axis Tilt... [See More]

  • Input Channels: 1
  • Features: Yes
  • Differential Channels: Yes
  • Form Factor: PC Board
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Input Channels: 6
  • Features: Yes
  • Differential Channels: Yes (optional feature)
  • Maximum Output: 10
1-Channel Charge Amplifier -- 5018A
from Kistler Group

Universal analog charge amplifier, optional Piezotron input; RS-232C & USB interface; extremely wide charge and frequency range; outstanding noise performance [See More]

  • Input Channels: 1
  • Output Impedance: 10
  • Maximum Output: 20
  • Form Factor: Stand-alone
Load Cell Amplifiers -- M-3200-LTR
from Montalvo Corporation

If amplification is all that is required, the amplifier module is all that is needed. The M-3200-LTR is used in conjunction with semi-conductor strain gauge load cells and provides an additional set of calibration and zero level adjustment for monitoring Left Side, Right Side and Total Tension... [See More]

  • Form Factor: DIN Rail
  • Sensor Inputs: Charge Input
  • DC Voltage: 115 VDC
  • User Interface: None
Strain Gage Amplifier -- Model 633
from Encore Electronics, Inc.

The Model 663 is a combination amplifier and integrator for accelerometer signals. One integration stage is provided, converting acceleration into velocity. The unity gain frequency of the integrator is factor-trimmed to 60Hz. Two outputs are provided per accelerometer –a buffered copy of the... [See More]

  • Bandwidth: 15
  • DC Voltage: 0 To +/- 10 V Max
  • Form Factor: Rack Mount
  • User Interface: None
Universal Trip Amplifier -- 4131
from PR electronics

Advanced features. Programmable via detachable display front (4501), process calibration, relay simulation, password protection, error diagnostics and selection of help text in several languages. Application. Process control with 2 pairs of potential-free relay contacts which can be configured to... [See More]

  • DC Voltage: 0...12 VDC
  • Sensor Inputs: Thermocouple Input; RTD Input
  • DC Current: 0...20 mA
  • Agency Approval: UL 508
Paperless Recorder -- RD8250
from OMEGA Engineering, Inc.

With its dual-function keys and sharp display, OMEGA ’s RD8250 is a sophisticated process recorder. The graphic user interface — comprising a nematic LCD with white LED backlight —makes configuration easy. This recorder can display real-time data in digital or trend format. Via the... [See More]

  • Input Channels: 2
  • Form Factor: DIN Rail
  • Features: Isolation Amplifier
  • DC Voltage: 0 - 25 V
PROFIBUS Tension Measuring Amplifier -- EMGZ470/472
from FMS USA, Inc.

Features. Advantages. Microprocessor controlled. High performance and speed. Functions parameterized via PROFIBUS ®. Easy set-up and programming. IP67 aluminium housing. Can be used in harsh environments. Galvanically isolated. Protected against electrical noise [See More]

  • Input Channels: 2
  • DC Voltage: 0 to 7.2 mV
  • Form Factor: Connectorized
  • Sensor Inputs: Bridge Input
DIN-Rail Amplifier for Strain Gage Transducers -- AP5101
from Stellar Technology

Description. The AP5101 Series is a DIN-rail mounted single channel DC amplifier designed to provide variable excitation and signal conditioning for Stellar Technology ’s strain gaged, mV/V, pressure transducers, load cells, force sensors, and reaction torque sensors. This DIN-rail amplifier... [See More]

  • Maximum Output: 2
  • Form Factor: DIN Rail
  • Bandwidth: 0.5000
  • DC Voltage: 4mV-10V
Wideband Power Amplifier -- Model 7500
from Krohn-Hite Corporation

Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power... [See More]

  • Features: Yes
  • Input Impedance: 1
  • Maximum Output: 125
  • Output Impedance: 10
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Input Channels: 6
  • Features: Yes
  • Differential Channels: Yes (optional feature)
  • Maximum Output: 10
1-Channel Charge Amplifier -- 5039A
from Kistler Group

The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree of protection IP-65 and conceived for industrial use. The Type 5039A is a... [See More]

  • Input Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Output Impedance: 10
  • DC Voltage: -10 - 10 V
Load Cell Amplifiers -- M-3224
from Montalvo Corporation

Montalvo's M-3224 is used to monitor and indicate the exact tension in a moving web by amplifying load cell signals. Features: 24 Volt Operation. Works with semiconductor type load cells. PLC, PC and Servo Ready. The output can be used to drive a digital or analog tension meter and can also be... [See More]

  • Form Factor: DIN Rail
  • Sensor Inputs: Charge Input
  • DC Voltage: 24 VDC
  • User Interface: None
Thermocouple Isolation Amplifier -- Model FL646
from Encore Electronics, Inc.

The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation. [See More]

  • Features: Isolation Amplifier
  • Form Factor: DIN Rail
  • Maximum Output: 10
  • DC Voltage: +/-40mV DC
Paperless Recorder -- RD8900
from OMEGA Engineering, Inc.

The OMEGA ® RD8900 Series paperless recorder offers real time display of data in a variety of formats on a high resolution (VGA) color TFT display. The user friendly unit with plug & play cards can easily be set to monitor, record, and evaluate any application. The user can access data on... [See More]

  • Input Channels: 18
  • Form Factor: Panel / Chassis Mount
  • Features: Isolation Amplifier
  • DC Voltage: 0 - 10 V
PROFIBUS Tension Measuring Amplifier -- EMGZ474
from FMS USA, Inc.

Features. Advantages. Microprocessor controlled. High performance & speed capability. All functions can be parametrized by PROFIBUS ®. Easy setup and programming. Compact design, DIN rail. Saves cabinet space and money. Galvanically isolated. Protected against electrical noise. Low space... [See More]

  • Input Channels: 2
  • DC Voltage: 0 to 7.2 mV
  • Form Factor: Connectorized
  • Sensor Inputs: Bridge Input
Wideband Power Amplifier -- Model 7600M
from Krohn-Hite Corporation

Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power... [See More]

  • Features: Yes
  • Input Impedance: 1
  • Maximum Output: 141
  • Output Impedance: 20
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Input Channels: 8
  • Features: Yes
  • Differential Channels: Yes (optional feature)
  • Maximum Output: 1
1-Channel Charge Amplifier -- 5067A
from Kistler Group

Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is as also possible to integrate Piezotron... [See More]

  • Input Channels: 1
  • Output Impedance: 10
  • Maximum Output: 30
  • Form Factor: Modular Bay or Slot System