Products & Services

See also: Categories | Featured Products | More Information
  • Supplier: Tanfel

    Description: Extrusion • Stamping • Die Casting • CNC-Machining & Lathe • MIM • Wire Forming • Etching

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Jig Boring, Milling, Screw Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Copper, Plastics, Stainless Steel
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Marshall offers "2D & 3D CNC Bending" of small diameter pre-machined wire and pre-machined tube. Capabilities for forming tubes range from .065 to .250 inches in diameter, and wire ranges from .065 to .200 inches in diameter. Our CNC bending processes offer many

    • Secondary Services: Anodizing, Electroplating
    • Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run
    • Capabilities: Bending
    • Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals

  • Supplier: FENN

    Description: Gauge interface available for most popular existing gauges Multiple wire lines allow for each machine to run the full wire range of the machine without changing feed rolls and guides.

  • Description: versions, with or without coil: DH2008 - wire bending capacity up to 8mm DH2010 - wire bending capacity up to 10mm DH2014 - wire bending capacity up to 14mm DH2030 - wire bending capacity up to 30mm

  • Supplier: FENN

    Description: Torin's CNC machines are easily set up. What takes hours to set up for some mechanical machines is reduced to minutes on Torin's new generation of CNC spring coilers. Now, small production runs can be profitable because a recalled spring can be quickly and accurately

  • Description: Marshall offers "2D & 3D CNC Bending" of small diameter pre-machined pre-machined tube and wire. Capabilities for forming tubes range from .065 to .250 inches in diameter, and wire ranges from .065 to .200 inches in diameter. Our CNC bending processes offer many

    • Outside Diameter / Width: 0.06 to 0.315 inch
    • Industry Served: Aerospace, Automotive, Compressed Air, Food Processing, General Purpose, Hydraulic Fluid, Medical / Pharmaceutical
    • Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Packaging / Shipping, Prototype

  • Description: South Bend Form Tool is an ISO 9001:2008 custom certified tool & die maker with general contract machining and tooling services. South Bend Form Tool uses the latest technologies to provide quality services. All our equipment is serviced regularly. All our equipment meets or exceeds industry

    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
    • Services: Assembly Services, CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: CNC Machining, Drilling, Electrode EDM, Honing, ID / Internal Grinding, Laser Machining, Milling, OD / External Grinding, Surface Grinding, Thread Grinding, Turning, Wire EDM
    • Specialty Machining: Casting Machining, Extrusion Machining, Forging Machining, Gear Manufacturing, Jigs and Fixtures, Tool & Die Manufacturing

  • Supplier: FENN

    Description: Torin's CNC machines are easily set up. What takes hours to set up for some mechanical machines is reduced to minutes on Torin's new generation of CNC spring coilers. Now, small production runs can be profitable because a recalled spring can be quickly and accurately

  • Description: available from Colombi. The features listed may not be found on every style system. Check the following pages to determine which system is best suited for your spring application. CNC controlled with correctional feed back and adjustment on spring dimensions Fully integrated spring testing

  • Description: you with the best after-sales service, and we look forward to establishing a long-term cooperative relationship with you. Processing Steps Design →Drawing→ Flat the wire →CNC Machining → Heat treatment→ Surface → Finishing→ Quality Inspection → Packing Finish Oil dip, passivation,

    • Shaft Diameter: 0.409055339 inch
    • Thickness: 0.025196864 inch
    • Ring Type: External
    • Design Units: Metric

  • Description: Gas Pipeline / Infrastructure Industrial: Chemical, Mining, Manufacturing, Assembly Transportation: Marine, Aerospace, Rail Established Centers of Excellence Cold Forming: World Class Near Net Shape Capability Hot Forging: Open and Closed Die Machining: Precision CNC Turning, Milling

    • Services: Assembly Services
    • Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
    • Machining Capabilities: Deep Hole Drilling, Milling, Surface Grinding, Thread Rolling, Turning, Wire EDM
    • Secondary Operations: Heat Treating / Stress Relieving

  • Description: complex products with greatly improved accuracy. The machining processes we can now provide include horizontal precision CNC machining, 3-4 axis vertical milling machining, centerless grinding, internal hole grinding, flat grinding, linear wire cutting, gear forming, Swiss

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: South Bend Form Tool is an ISO 9001:2000 Certified Custom Manufacturer of Tools and Dies with General Contract Machining and Tooling Services Additional machining services include; manual turning along with vertical and horizontal machining, drill press operations, tapping, honing, band saw and

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Laser Machining, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: Gas Pipeline / Infrastructure Industrial: Chemical, Mining, Manufacturing, Assembly Transportation: Marine, Aerospace, Rail Established Centers of Excellence Cold Forming: World Class Near Net Shape Capability Hot Forging: Open and Closed Die Machining: Precision CNC Turning, Milling

    • Additional Services: Assembly Services
    • Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
    • CNC Machining: Deep Hole Drilling, Milling, Turning, Wire EDM
    • Secondary Operations: Heat Treating / Stress Relieving

  • Description: the Northeast. Stainless steel can be fabricated using techniques such as lathes, milling machines, welding torches, laser machining centers, stamping presses, centerless grinding, swaging, forming machines, electrical discharge machining, and more. For an overview of our

    • Services: Assembly Services, Design Assistance
    • Machining Capabilities: CNC Machining, Centerless Grinding, Drilling, Electrode EDM, Honing, Laser Machining, Screw Machining, Swiss Machining, Wire EDM
    • Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
    • Materials: Nickel / Nickel Alloys, Stainless Steel, Titanium

  • Description: Our precision wire forms are available in a range of materials, including exotic materials, copper, and stainless steel. Precision wire forms can be manufactured to specific angle and length requirements with our high-speed, fourslide machines and CNC wire formers.

    • Secondary Services: Anodizing, Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
    • Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
    • Capabilities: Coiling / Spring Making
    • Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals

  • Description: Complex wire forms and fourslide components from a variety of equipment and technology. Bending, forming, stamping, and shaping capabilities provide unlimited flexibility to your custom components. Modern CNC machines allow unlimited shapes and sizes. Traditional

    • Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
    • Capabilities: Bending, Coiling / Spring Making, Grinding, Welding
    • Secondary Services: Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
    • Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals

  • Description: Because of its unique molecular structure, granular PTFE does not melt. It cannot be molded into complex forms like other plastics. However, it is easily machined on all standard equipment, including the most advanced CNC machining equipment. PTFE can be cut, bored, milled and turned using

    • Function: Abrasion / Sliding Wear
    • Liner Materials: Fluoropolymer
    • Features: Other
    • Industry / Application: Plastic

  • Supplier: Tanfel

    Description: Prototype - Small Production - Large Production Extrusion • Stamping • Die Casting • CNC - Machining & Lathe • MIM • Wire Forming • Etching

    • Materials: Aluminum / Aluminum Alloy
    • Secondary Operations: Coating, Heat Treating, Machining, Surface Finishing
    • Services Offered: Design Assistance, High Volume Production, Low to Mid Volume Production, Prototype / Market Entry Casting, Testing and Inspection, Tool Making
    • Casting Type: Die Casting

  • Supplier: AEM-LLC

    Description: AEM is known for providing a wide range of sheet metal fabrication and finishing services, including shearing, laser cutting, punching, forming, sheet rolling, tube rolling, tube bending, sheet bending, stamping, welding, CNC machining, CNC turning, powder coating, wet painting,

    • Secondary Services: Anodizing, Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
    • Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Specialty Packaging
    • Capabilities: Coiling / Spring Making, Grinding, Welding
    • Features: East Asia / Pacific Only, North America, Southern US Only, United States Only

  • Description: square wire. Order quantities can range from hand-produced prototypes to large quantities run on 4-slide machines or CNC wire formers. Alloys range from low-cost carbon steels through the super alloys, including titanium, to meet your functional and environmental

    • Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
    • Capabilities: Bending, Coiling / Spring Making, Grinding, Welding
    • Secondary Services: Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
    • Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals

  • Description: CREATIVE EDM SOLUTIONS AND COMPLEX PARTS The most rigorous specifications for precision manufacturing can be met at R.S. Precision Industries. Our high-tech capabilities in CNC Sinker and Wire EDM, CNC Milling and Form Grinding, Fixturing, Critical Deburring, and CAD/CAM plus

    • CNC Machining: 3-axis Machining, 4-axis Machining, Drilling, Electrode EDM, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving
    • Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: F&G Tool and Die is your dependable single source supplier for... Design/Engineering Progressive Dies Prototype/Reverse Engineering Precision CNC Machining, Grinding & EDM Stampings Precision Gages Die Repair & Alterations Delivering Precision Quality and Value Since 1946

    • Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run
    • Materials: Ferrous Metals, Nonferrous Metals
    • Features: Midwest US Only, North America, United States Only
    • Secondary Services: Tool Making

  • Description: An ISO 9001:2008 Certified source of precision metal fabricated parts, components, prototypes and integrated assemblies, we supply a variety of demanding industries, including Aerospace, Aviation, Military Defense, Medical and Commercial, offering custom solutions to the most difficult metal

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Electrode EDM, Laser Machining, Milling, Screw Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: available from Colombi. The features listed may not be found on every style system. Check the following pages to determine which system is best suited for your spring application. CNC controlled with correctional feed back and adjustment on spring dimensions Fully integrated spring testing

  • Description: Global Precision Parts Inc. supplies custom and standard machined parts to manufacturing partners throughout the world. GPP was formed in 2006 and is the host company of three manufacturing sites. These three divisions represent an important alliance that allows their customers to enjoy synergy,

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Honing, Milling, Screw Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Glass, Glass Ceramics, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Supplier: MCTD, Inc.

    Description: equipment, as well as our CNC mills and lathes, there is little our shop is not equipped to handle. Our wire EDM machine and diligent machine improvement plan top off our ability to fabricate in-house the majority of projects awarded us.

    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Specialty Machining: Jigs and Fixtures, Tool & Die Manufacturing
    • Features: Midwest US Only, North America, United States Only

  • Supplier: Tanfel

    Description: Extrusion • Stamping • Die Casting • CNC-Machining & Lathe • MIM • Wire Forming • Etching

    • Circle / Diameter Capabilities: 0.4724412 to 9.055123 inch
    • Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Embossing, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
    • Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Rod / Wire, Tubing / Hose
    • Features: Europe Only, Midwest US Only, North America, South / Central America Only, Southwest US Only, United States Only

  • Supplier: Tanfel

    Description: Extrusion • Stamping • Die Casting • CNC - Machining & Lathe • MIM • Wire Forming • Etching

    • Materials: Aluminum, Brass, Copper, Stainless Steel
    • Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
    • Operation: Electrochemical / Photochemical Machining, Etching / Chemical Milling
    • Features: Europe Only, North America, South / Central America Only, Southwest US Only, United States Only

  • Description: World Class MetalFabrication Eagle stocks both seamless and welded stainless steel tubingfor a variety of applications requiring strength, corrosion, and/or heatresistance. Eagle manufactures highquality custom fabricated components. Bending/Coiling,Flaring/Flanging, EDM (wire and ram),

    • Industry Served: Aerospace, General Purpose, Medical / Pharmaceutical
    • Materials: Aluminum, Copper / Copper Alloys, Steel - Stainless, Titanium
    • Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Slotting & Notching, Swaging, Welding / Brazing
    • Services: Assembly Services, Design Assistance

  • Description: you with the best after-sales service, and we look forward to establishing a long-term cooperative relationship with you. Processing Steps Design →Drawing→ Flat the wire →CNC Machining → Heat treatment→ Surface → Finishing→ Quality Inspection → Packing Finish Oil dip, passivation,

    • Shaft Diameter: 13.548038812 inch
    • Thickness: 0.187007975 inch
    • Ring Type: External
    • Design Units: Metric

  • Description: you with the best after-sales service, and we look forward to establishing a long-term cooperative relationship with you. Processing Steps Design →Drawing→ Flat the wire →CNC Machining → Heat treatment→ Surface → Finishing→ Quality Inspection → Packing Finish Oil dip, passivation,

    • Shaft Diameter: 0.348819086 inch
    • Thickness: 0.025196864 inch
    • Ring Type: External
    • Design Units: Metric

  • Description: you with the best after-sales service, and we look forward to establishing a long-term cooperative relationship with you. Processing Steps Design →Drawing→ Flat the wire →CNC Machining → Heat treatment→ Surface → Finishing→ Quality Inspection → Packing Finish Oil dip, passivation,

    • Shaft Diameter: 12.837014806 inch
    • Thickness: 0.187007975 inch
    • Ring Type: External
    • Design Units: Metric

  • Description: the Northeast. Stainless steel can be fabricated using techniques such as lathes, milling machines, welding torches, laser machining centers, stamping presses, centerless grinding, swaging, forming machines, electrical discharge machining, and more. For an overview of our

    • Materials: Aluminum, Copper, Steel - Stainless
    • Additional Services: Assembly Services, Design Assistance, Machining, Piping Fabrication
    • Brazing & Soldering: Laser Brazing / Soldering
    • Frictional / Other Fusion Welding: Laser Welding

  • Description: production orders. Protomatic also focuses on contract manufacturing for all industries specializing in CNC multi-axis vertical machining centers, C and Multi-Axis CNC lathes for precision turning, welding, plasma cutting, CAD, CAM, CMM, fixtures, tools and dies. In addition, custom

    • Industry / Application: Aerospace / Avionics, Automotive, Building / Construction, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Medical / Health Care, Military / Defense, Pharmaceutical / Biotech
    • Additional Services: Certification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
    • Capabilities: Electrical and Electromechanical Assembly, Machining, Mold Making, Molding, Plastic Fabrication, Sheet Metal Fabrication, Tool and Die Manufacturing, Tube and Pipe Bending, Welding and Fabrication, Wire Forming
    • Features: Midwest US Only, North America, United States Only


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire