Practical Process Control for Engineers and Technicians

A number of factors must be considered before a specific means of measuring the process variable (PV) can be selected for a particular loop:
The normal range over which the PV may vary, and if there are any extremes to this
The accuracy, precision and sensitivity required for the measurement
The sensor dynamics required
The reliability that is required
The costs involved, including installation and operating costs as well as purchase costs
The installation requirements and problems, such as size and shape restraints, remote transmission, corrosive fluids, explosive mixtures, etc.