Practical Process Control for Engineers and Technicians

Appendix A: Some Laplace Transform Pairs

Laplace transforms make it easy to represent difficult dynamic systems. A mathematical expression F( s) in the frequency domain represents a function in the time domain, a transfer function F( t) or a time function f( t). A transfer function represents the properties (or the behavior) of a mathematical block (or calculation). A time function represents a value (or signal) over time.

Table A.1: Some Laplace transform pairs useful for transfer function analysis

F( s)

Block type

1

Gain block (gain = 1)

Integral block

First order lag

Second order lag

Sine wave (2 integrators)

Second order system

ST

Derivative block

T is the time constant in formulas F(s)

Tables A.1 and A.2 shows some laplace transform pairs useful for control system analysis. The output signal f(s) output of a block is calculated as follows:


An explanation of laplace transform theorems is beyond the scope of this publication and not intended. [1] Two examples will be given in Figures A.1 and A.2.

Table A.2: Some Laplace transform pairs useful for transfer function analysis

F( s)

f( t)

1

Unit impulse

Unit step

Unit ramp

e ?at

sin Wt


Figure A.1: Integral block with step input

Figure A.2: Second order system with step input

The integral block and its input, a step function, is a good example to show that the same function 1/ s in the frequency domain...
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
Category: IC Electronic Filters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.