Dictionary of Energy

watt.
Electricity. a thin, flat sheet of semiconductor material (e.g., photovoltaic material) made by cutting it from a single crystal or ingot.
History. the earliest known type of railway, a track with wooden or iron rails intended to move wagons of coal easily; built in Britain. Also spelled waggonway.
Coal. a large-capacity shoveling machine designed to expose deeply buried coal seams that smaller machines cannot reach; it walks along the surface by the alternate movement of large mechanical feet.
History. the earliest form of plow, pulled by oxen or horses with a human walking behind to control the animal and maintain the plowing line.
Physics. a term for the energy per unit area existing between two ferromagnetic domains that have different orientations.
Transportation. a vehicle engine operating with a three-part rotor that turns in a close-fitting chamber, so that the power stroke is applied sequentially to each of the faces of the rotor. Compared to a reciprocating engine, a Wankel engine is simpler, lighter, contains fewer moving parts, and can burn lower octane fuel. However, it produces incomplete combustion and therefore high emissions and typically consumes more...