Learning MicroStation VBA

Chapter 24: Model Events

Overview

The last chapter dealt with Attachment Events; this one deals with model events. Two separate interfaces expose Model-related events: IModelActivateEvents and IModelChangeEvents. We will implement both interfaces in the same class module, clsModelEvents.

Implementing each of the interfaces in one class module makes it easy to identify the order in which these events are triggered. Here is the code in our class module clsModelEvents:

Implements IModelActivateEventsImplements IModelChangeEvents   Private Sub IModelActivateEvents_AfterActivate(ByVal TheModel _                                       As ModelReference)    Debug.Print "AfterActivate: " & vbTab & vbTab & _    TheModel.DesignFile.Name & vbTab & TheModel.NameEnd SubPrivate Sub IModelActivateEvents_BeforeActivate(ByVal TheModel As _                                     ModelReference)    Debug.Print "BeforeActivate: " & vbTab & _           TheModel.DesignFile.Name & vbTab & TheModel.NameEnd Sub   Private Sub IModelChangeEvents_ModelChange(ByVal TheModel As _               ModelReference, ByVal Change As MsdModelChangeType)    Debug.Print "Change: " & vbTab & vbTab & vbTab & _   ...
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
Category: Project Management Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.