Machine Design Databook, Second Edition

Chapter 3: Dynamic Stresses in Machine Elements

SYMBOLS [2], [3]

A

area of cross-section, m 2

a,b

coefficients

b

width of bar or beam, m

c

distance from neutral axis to extreme fibre, m velocity of propagation of plane wave along a thin bar, m/s

C L

velocity of propagation of plane longitudinal waves in an infinite plate, m/s

C T

velocity of propagation of plane transverse waves in an infinite plate, m/s

d

diameter of bar, m

E

modulus of elasticity, GPa

F

force or load, kN force acting on piston due to steam or gas pressure corrected for inertia effects of the piston and other reciprocating parts, kN

F ?

centrifugal force per unit volume, kN/m 3

F c

the component of F acting along the axis of connecting rod, kN

F d

dynamic load, kN

F g

gas load, kN

F i

inertia force, kN

F ic

inertia force due to connecting rod, kN

F ir

inertia force due to reciprocating parts of piston, kN

F s

static load, kN

g

acceleration due to gravity, 9.8066 m/s 2

h

depth of bar or beam, m height of fall of weight, m

J

polar moment of inertia, m 4 (cm 4)

k

radius of gyration, m

k p

radius of gyration, polar, m

K

kinetic energy, N m

l

length, m

m

mass, kg moving mass,...
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
Category: Hydraulic Cylinders
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.