Machine Design Databook, Second Edition

VERTICAL SHAFT ROTATING IN A GUIDE BEARING (FIG. 23-5)


Figure 23-5: Vertical shaft rotating in a cylindrical bearing.

The surface velocity of shaft


The length of bearing in the direction of motion


The torque (Fig. 23-5)


Refer to Fig. 23-6 for projected area ( Ld).


Figure 23-6: Projected area of a bearing.

Petroffs equation for coefficient of friction (Fig. 23-5)


Design practice for journal bearing 3

Refer to Table 23-2.

Table 23-2: Journal bearing design practices

Machinery

Bearing

Maximum pressure, P

Diameter clearance ratio ? =

Ratio

Viscosity, ? 1

Viscosity, ?

Bearing modulus (minimum)

kgf/mm 2

kpsi

MPa

cP

Pa s 10 ?3

USCSU

SI Units, 10 9

Automobile

Main

0.56-1.19

0.8-1.7

5.50-11.70

0.1-1.8

7

7

15

36.3

and aircraft

Crankpin

1.06-2.47

1.5-3.5

10.40-24.40

0.7-1.4

to

10

10

24.2

engines

Wrist pin

1.62-3.62

2.3-5.0

15.00-34.80

1.5-2.2

8

8

8

19.3

Gas and oil

Main

0.49-0.85

0.7-1.2

4.85-8.35

0.001

0.6-2.0

20

20

20

48.4

engines (four ?

Crankpin

0.90-1.27

1.4-1.8

8.80-12.40

<0.001

0.6-1.5

to

10

10

24.2

stroke)

Wrist pin

1.27-1.55

1.8-2.2

12.40-15.20

<0.001

1.5-2.0

65

65

5

12.1

Gas and oil

Main

0.35-0.56

0.5-0.8

3.42-5.50

0.001

0.6-2.0

20

20

25

60.4

engines (two ?

Crankpin

0.70-1.06

1.0-1.5

6.85-10.40

<0.001

0.6-1.5

to

to

12

29.0

stroke)

Wrist pin

0.85-1.07

1.2-1.8

8.35-12.50

<0.001

1.5-2.0

65

65

10

24.2

Marine steam

Main

0.35

0.5

3.42

<0.001

0.7-1.5

30

30

20

48.4

engines

Crankpin

0.42

0.6

4.14

<0.001

0.7-1.2

40

40

15

36.3

Wrist pin

1.06
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
Category: Boring Tools
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.