Machine Design Databook, Second Edition

Chapter 6: Cams

SYMBOLS [3], [4]

a

radius of circular area of contact, m (in)

A

acceleration of the follower, m/s 2 (in/s 2)

follower overhang, m (in)

A c

arc of pitch circle, m (in)

b

half the band of width of contact, m (in)

B

follower bearing length, m (in)

a o = ? o + ? i

distance between centers of rotation, m (in)

d

diameter of shaft, m (in)

d h

hub diameter, m (in)

D o

minimum diameter of the pitch surface of cam, m (in)

E 1, E 2

moduli of elasticity of the; materials which are in contact, GPa (Mpsi)

f

cam factor, dimensionless

f( ?)

the desired motion of follower, as a function of cam angle

F

applied load, kN (lbf)

F

total external load on follower (includes weight, spring force, inertia, friction, etc.), kN (lbf)

F n

force normal to cam profile (Fig. 6-6), kN (lbf)

F t

side thrust, kN (lbf)

h

depth to the point of maximum shear, m (in)

K i, K o

constants for input and output cams, respectively

L

length of cylinder in contact, m (in) total distance through which the follower is to rise, m (in)

n

cam speed, rpm

N 1, N 2

forces normal to follower stem, kN (lbf)

r

radius of follower,...
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
Category: Linear Bearings
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.