Machine Design Databook, Second Edition

Chapter 15: Flywheels

SYMBOLS [1], [2]

a

major axis of ellipse, m (in) negative acceleration or deceleration, m/s 2 (ft/s 2)

A

cross-sectional area of the rim, m 2 (in 2)

b

minor axis of ellipse, m (in) width of rim, m (in)

C f

coefficient of fluctuation of rotation

d

diameter of shaft, m (in)

d h

hub diameter, m (in)

D

flywheel diameter, m (in)

D o

outside diameter of rim, m (in)

E

excess energy, J (ft lbf)

F c

centrifugal force, kN (lbf)

F ? c

centrifugal force per unit width of rim, kN (lbf)

g

acceleration due to gravity, 9.8066 m/s 2 (32.2 ft/s 2)

h

depth of rim, m (in)

i

number of arms

k o

polar radius of gyration of the rim, m (in)

I

mass moment of inertia, N s 2 m (lbf s 2 ft)

J

polar second moment of inertia, m 4 (in 4)

K t

torsional stiffness of shaft, N m/rad (lbf in/rad)

M tm

mean torque, N m (lbf ft)

m t

transmitted torque, N m (lbf ft)

m

coefficient of steadiness

n

mean speed, rpm

n 1

maximum speed, rpm

n 2

minimum speed, rpm

r

mean radius of the flywheel, m (in)

t

time, s

T 1

tension in belt on...
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
Category: DC Motors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.