Machine Design Databook, Second Edition

Chapter 26: Retaining Rings and Circlips

SYMBOLS

a

acceleration of retained parts, m/s 2 (ft/s 2 or in/s 2)

Ch

actual chamfer, m (in)

Ch max

listed maximum allowable chamfer, m (in)

C F

conversion factor (refer to Table 26-1)

d

depth of groove, m (in)

D

shaft or housing diameter, m (in)

f

frequency of vibration, cps

F tg

allowable static thrust load on the groove wall, kN (lbf)

F ig

allowable impact load on groove, kN (lbf)

F rt

allowable static thrust load of the ring, kN (lbf)

F ir

allowable impact load on a retaining ring, kN (lbf)

F' r

listed allowable assembly load with maximum corner radius or chamfer, kN (lbf)

F ? r

allowable assembly load when cornor radius or chamfer is less than the listed, kN (lbf)

F trr

allowable thrust load exerted by the adjacent part, kN (lbf)

F sg

allowable sudden load an groove, kN (lbf)

F sr

allowable sudden load on ring, kN (lbf)

l

distance of the outer groove wall from the end of the shaft or bore as shown in Fig. 26-2, m (in)

n

factor of safety (about 2 to 4 may be assumed)

n max

maximum safe speed, rpm

q

reduction factor from Fig. 26-1.

r

actual corner radius or chamfer, m (in)

r max

listed maximum allowable corner radius, m (in)

t

ring thickness, m (in)
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
Category: Mast Guide Bearings
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.