Machine Design Databook, Second Edition

POWER LOSS

The power loss in the bearing due to viscous friction


where P in hp, F ? in lbf, and U in ft/min


where P in kW, F ? in kgf, U = ?dn' = velocity in m/s, d in m, and n in rps


where P in kW, F ? in N, and U in m/s

Table 24-15d: Values of factor k g for grease lubrication at various rotational speeds

Journal speed, n in rpm

k g

up to

100

0.1

250

0.2

500

0.4

1000

1.0

Courtesy: Neale, M. J., Tribology Handbook, Newnes Butterworth


Figure 23-19: Journal inside the bearing under Load ( W) at speed ( n ?).

Figure 23-20: Variation of coefficient of friction variable ?/ ? with S for 60 partial journal bearing.

Figure 23-21: Variation of coefficient of friction variable ?/ ? with S for 120 partial journal bearing.

Figure 23-22: Variation of coefficient of friction variable ?/ ? with S for 180 partial journal bearing.

Figure 23-23: Variation of coefficient of friction variable ?/ ? with S for 360 partial journal bearing.

Figure 23-24: Variation of the coefficient of friction variable ? ? = ?/ ? with S for 360 journal bearing. [Boyd and Raimondi 5]
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
Category: Hydrostatic and Hydrodynamic Bearings
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.