Machine Design Databook, Second Edition

Chapter 19: Couplings, Clutches, And Brakes

SYMBOLS [8], [9], [10]

a

distance between center lines of shafts in Oldham's coupling, m (in)

A

area, m 2 (in 2) external area, m 2 (in 2)

A r

radiating surface required, m 2 (in 2)

A c

contact area of friction surface, m 2 (in 2)

b

width of key, m (in) width of shoe, m (in) width of inclined face in grooved rim clutch, m (in) width of spring in centrifugal clutch, m (in) width of wheel, m (in) width of operating lever (Fig. 19-16), m (in)

c

heat transfer coefficient, kJ/m 2 K h (kcal/m 2/ C/h)

c 1

specific heat of material, kJ/kg K (kcal/kg/ C)

c 2

radiating factor for brakes, kJ/m 2 K s (kcal/m 2/min/ C)

d

diameter of shaft, m (in) diameter of pin, roller pin, m (in)

d 1

diameter of bolt, m (in) diameter of pin at neck in the flexible coupling, m (in)

d 2

diameter of hole for bolt, m (in)

d ?

outside diameter of bush, m (in)

D

diameter of wheel, m (in) diameter of sheave, m (in) outside diameter of flange coupling, m (in)

D 1

inside diameter of disk of friction material in disk clutches and brakes, m (in)

D 2

outside diameter of disk of friction material in disk clutches and brakes, m (in)

D i
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
Category: Electric Brakes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.