Machine Design Databook, Second Edition

Chapter 7: Pipes, Tubes, and Cylinders

SYMBOLS [5], [6], [9]

d

diameter of cylinder, m (in)

d c

diameter of contact surface in compound cylinder, m (in)

d i

inside diameter of cylinder or pipe or tube, m (in)

d o

outside diameter of cylinder or pipe or tube, m (in)

e

factor for expanded tube ends

E

modulus of elasticity, GPa (Mpsi)

h or t

thickness of cylinder or pipe or tube, m (in)

I

moment of inertia, area, m 4 or cm 4 (in 4)

K

constant

L

maximum distance between supports or stiffening rings, m (in)

p

maximum allowable working pressure, MPa (psi)

p c

unit pressure between the compound cylinders, MPa (psi)

p cr

collapsing pressure, MPa (psi)

p i

internal pressure, MPa (psi)

p o

external pressure, MPa (psi)

r i

inside radius of tube or pipe, m (in)

?

permissible working stress, from Table 7-1, MPa (psi)

? c

crushing stress, MPa (psi)

? r

radial stress (also with primes), MPa (psi)

? r(max)

maximum radial stress, MPa (psi)

? sa

maximum allowable stress value at design condition, MPa (psi)

? su

ultimate strength, MPa (psi)

? ?

tangential stress (also with primes), MPa (psi)

? ?(max)

maximum tangential stress, MPa (psi)

? max

maximum shear stress, MPa (psi)

?

Poisson's ratio

?

efficiency, from Table...
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
Category: Pressure Sensors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.