Machine Design Databook, Second Edition

Chapter 11: Metal Fits, Tolerances, and Surface Texture

SYMBOLS [1], [2], [3]

A

area of cross section, m 2 (in 2)

d

diameter of shaft, m (in)
diameter of cylinder, m (in)

E

modulus of elasticity, GPa (Mpsi)

E c

modulus of elasticity of cast iron, GPa (Mpsi)

E s

modulus of elasticity of steel, GPa (Mpsi)

F

force, kN [lbf or tonf (pound force or tonne force)]

l

length, m (in)
length of hub, m (in)
effective length of anchor, m (in)

L

original length of slot, m (in)

M t

torque or twisting moment, Nm (lbf in)

P

pressure, MPa (psi)

P c

contact pressure MPa (psi)

t

temperature, C ( F)

?

coefficient of linear expansion, (m/m)/ C [(in/in)/ F]

?

total change in diameter (interference), m (in)

? d

change in diameter, m (in)

?

Poisson's ratio

?

stress, MPa (psi)

?

coefficient of friction

n

factor of safety

[1]Lingaiah, K., and B. R. Narayana Iyengar, Machine Design Data Handbook, Engineering College Cooperative Society, Bangalore, India, 1962.

[2]Lingaiah, K., and B. R. Nardyana Iyengar, Machine Design Data Handbook, Vol. I, Suma Publishers, Bangalore, India, 1986.

[3]Lingaiah,' K., Machine Design Data Handbook, Vol. II ( SI and Customary Metric Units), Suma Publishers, Bangalore, India, 1986.

SUFFIXES

a

axial

b

bearing surface

c

contact surface, compressive

d

design

f

final

h

hub

i
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
Category: Wave Washers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.