Mastering Autodesk VIZ 2005

George Omura
Scott Onstott
Associate Publisher: Dan Brodnitz
Acquisitions Editor: Willem Knibbe
Developmental Editor: Jim Compton
Production Editor: Susan Berge
Technical Editor: Ryan Spruston
Copyeditor: Rebecca C. Rider
Compositor: Maureen Forys, Happenstance Type-O-Rama
CD Coordinator: Dan Mummert
CD Technician: Kevin Ly
Proofreaders: Laurie O'Connell, Nancy Riddiough
Indexer: Nancy Guenther
Book Designer: Maureen Forys, Happenstance Type-O-Rama
Cover Designer: Design Site
Cover Illustrator: Tania Kac, Design Site
Copyright 2004 SYBEX Inc., 1151 Marina Village Parkway, Alameda, CA 94501. World rights reserved. No part of this publication may be stored in a retrieval system, transmitted, or reproduced in any way, including but not limited to photocopy, photograph, magnetic, or other record, without the prior agreement and written permission of the publisher.
Library of Congress Card Number: 2004104230
ISBN: 0-7821-4343-1
SYBEX and the SYBEX logo are either registered trademarks or trademarks of SYBEX Inc. in the United States and/or other countries.
Mastering is a trademark of SYBEX Inc.
Screen reproductions produced with FullShot 99. FullShot 99 1991-1999 Inbit Incorporated. All rights reserved. FullShot is a trademark of Inbit Incorporated.
The CD interface was created using Macromedia Director, COPYRIGHT 1994, 1997-1999 Macromedia Inc. For more information on Macromedia and Macromedia Director, visit http://www.macromedia.com.
Autodesk VIZ is a 3D solution for modeling, rendering, animating, and creating photorealistic design visualizations. It can be used to explore design concepts, communicate design intent, and share work with clients, colleagues, and...