HVAC Fans and Blowers Information
HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. HVAC fans and blowers can be mounted to an exterior wall (ventilation unit) or above the ceiling (plenum fan),
or used as part of a ducted system (duct fan). The fan spins or the blower turns by means of an electric motor, thus creating unidirectional air flow. Often, the air is pre-heated or cooled. Types of HVAC fans and blowers include:
- Vents or ventilation fans
- Plenum fans
- Duct fans
- Duct blowers
- Roof fans
- Exhaust fans
- Inline fans
- Tube axial fans
- Vane axial fans
- Centrifugal blowers
Performance Specifications
HVAC fans and blowers differ in terms of performance and drive options. Parameters include air flow rate, static pressure, and media temperature.
Air flow rate is the rate at which air moves within or between HVAC zones.
Static pressure is the pressure at which an equal amount of air is supplied to and exhausted from a space.
Media temperature is expressed as a range.
The diameter of the fan, or the diameter or maximum dimension of the blower outlet is also an important specification to consider when selecting HVAC fans and blowers.
There are two drive options: direct drive and belt drive.
Video Credit: Global Industrial
Styles
There are two styles and three classes for HVAC fans and blowers. The two styles are forced draft and induced draft.
- Forced draft refers to the movement of air under pressure. Forced draft fans and blowers are so named because they "force" air to move.
- Induced draft refers to the movement of air by means of an induced partial vacuum. Induced draft fans and blowers "draw" air.
The AMCA class for HVAC fans and blowers describes the device’s compliance with requirements from Air Movement and Control Association (AMCA).
Design Configurations
Design configuration is an important parameter to consider when specifying HVAC fans and blowers. There are three main choices: axial, bi-lobal or tri-lobal, and centrifugal.
Axial fans include propeller vans, vane axial fans, and tube axial fans. With these designs, the fan blade circulates parallel to the air flow.
Bi-lobal and tri-lobal fans consist of multiple co-rotating, serpentine shafts that mesh to move air and gases in a controlled manner. The shafts mesh so tightly that backflow is prevented. Typically, bi-lobal fans and tri-lobal are used to recirculate gases in process equipment when environmental consistency is required.
Centrifugal fans include products with many different blade configurations.
HVAC fans and blowers that use other designs are also available.
Standards
AHRI Guideline G I-P - Guideline for mechanical balance of fans and blowers
DIN EN ISO 5802 - Industrial fans - performance testing
IL-B-23071/1 - Blowers: miniature, for cooling electronic equipment, tube axial
Image Credits:
Ostberg Americas, Inc. | Terra Universal, Inc. | Central Blower Co.
- Arizona
- California
- Colorado
- Connecticut
- Florida
- Georgia
- Idaho
- Illinois
- Indiana
- Kansas
- Kentucky
- Louisiana
- Massachusetts
- Maryland
- Michigan
- Minnesota
- Missouri
- Mississippi
- North Carolina
- Nebraska
- New Jersey
- New York
- Ohio
- Oklahoma
- Oregon
- Pennsylvania
- South Carolina
- Tennessee
- Texas
- Utah
- Virginia
- Washington
- Wisconsin
- Aluminum
- Axial
- Belt Drive
- Centrifugal
- Class I
- Class II
- Class III
- Clean Air / Gas
- Corrosive Gases
- Crossflow
- Dampers / Louvers
- Direct Drive
- Dirty Air / Gas
- Explosion Proof
- FRP / Composite
- Forced Draft
- Induced Draft
- Inspection / Access Doors
- Light Solids / Powder / Dust
- Plastic / Polymer
- Positive Displacement / Rotary Lobe
- Smoke
- Stainless Steel
- Steel
- Wall / Panel Mount
- torin HVAC blower
- CRAC
- 24 volt HVAC duct fan
- automotive HVAC blower
- dayton HVAC blower
- ECM HVAC plenum fan
- HVAC duct fan design software
- HVAC fan shroud
- HVAC fan speed control
- Impellers HVAC fan
- Kiosk cooling HVAC fan
- toyo HVAC fan
- venturi HVAC duct fan
- waterproof HVAC duct fan
- 24VDC HVAC blower
- BLDC HVAC blower
- toyo HVAC duct fan
- 10 inline duct fans
- 2 inch duct fans
- axial duct fans
- DC inline duct fans
- high pressure duct fans
- hot air duct fans
- reversible duct fans
- temperature controlled duct fans