Alarm / Visual Indicator Level Sensors
from DigiKey
Liquid Level Sensor Switch SPST-NC/NO Output Panel Mount, M16x2 Thread [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Operating Temp: -4 to 176
from Sierra Instruments, Inc.
Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]
- Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: 0.5000 to 120
- Device Classification: Transmitter
- Repeatability (Point Level): 0.0312
from Win Source Electronics
Manufacturer: Cynergy 3. Win Source Part Number: 794082-RSF124Y030KC. Series: RSF124. Type: Liquid. Operating Temperature Range: -10 °C ~ 80 °C. Voltage Rating: 120VDC, 240VAC. Mounting: Panel Mount, M12x1 Thread. Output Type: Switch (Single Float). Current: 600mA. Output Configuration:... [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Meter Technology Type: Mechanical/magnetic Floats
from Holykell Technology Company Limited
The non contact ultrasonic liquid level meter have all gold-plated circuit boards, internal electromagnetic shielding and software digital filter are tested for (industrial) 48 hour under high and low temperature aging. It promises higher and long-term reliability. [See More]
- Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
- Media Type: Liquid
- Measuring Range: 197 to 591
- Meter Technology Type: Ultrasonic/Sonic
from ifm efector inc.
Output function normally open / normally closed programmable. Clearly visible indication of the switching status. Easy adjustment to the empty and full state via pushbutton. Resistant to electrostatic discharge. Easy parameter setting via IO-Link. From May 1st 2025, products produced in EU and... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 0.4724
- Device Classification: Sensor Only
- Display: Digital Readouts
from Fluid Components Intl. (FCI)
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]
- Output Options: AnalogVoltage; Alarm / Visual Indicator
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Media Type: Liquid
from ABB Measurement & Analytics
The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal structures. FEATURES: ·... [See More]
- Output Options: AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: 4800
- Device Classification: Transmitter
- Media Type: Dry material (Bulk solids and powders)
from DigiKey
Liquid Level Sensor Switch SPST-NC/NO Output Panel Mount, M16x2 Thread [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Operating Temp: -4 to 176
from Win Source Electronics
Win Source Part Number: 1383732-TSF73H100DN. Category: Sensors, Transducers >Float, Level Sensors. Series: TSF70. Type: Liquid, Temperature. Package: Bulk. Voltage Rating: 300VAC, 300VDC. Standard Package: 5 pcs. Output Type: Switch (Single Float). Current: 1 A. Output Configuration: SPST-NC/NO. [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Meter Technology Type: Mechanical/magnetic Floats
from Holykell Technology Company Limited
UE3002 Ultrasonic distance level transmitter combines ultrasonic sensors, temperature sensors, ultrasonic servo circuit, transmission circuit and uses SMD components and ASIC. All these features realize a concise and smart level transmitter. [See More]
- Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: 0.0 to 78.74
- Device Classification: Transmitter
- Media Type: Liquid
from ifm efector inc.
Output function normally open / normally closed programmable. Clearly visible indication of the switching status. Easy adjustment to the empty and full state via pushbutton or IO-Link. Resistant to electrostatic discharge. Easy parameter setting via IO-Link. From May 1st 2025, products produced in... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 0.7874
- Device Classification: Sensor Only
- Display: Digital Readouts
from Fluid Components Intl. (FCI)
The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Output Options: AnalogVoltage; Alarm / Visual Indicator
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Media Type: Liquid
from ABB Measurement & Analytics
Based on pulsed laser technology, the LM80 embodies speed and accuracy in a single, easy to use and install product. Whether measuring a few meters into the confined space of a crusher, or to the bottom of the tallest silo, the LM80 with its laser pointer and long range is the plug-and-play solution... [See More]
- Output Options: AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: 6000
- Device Classification: Transmitter
- Accuracy (Continuous Level): 1.2
from DigiKey
Liquid Level Sensor Switch SPST-NC/NO Output Panel Mount, M16x2 Thread [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Operating Temp: -4 to 176
from Win Source Electronics
Win Source Part Number: 1380147-TSF73Y100DN. Category: Sensors, Transducers - Float, Level Sensors. Temperature Range - Operating: -20 °C ~ 75 °C. Fake Threat In the Open Market: 47 pct. Type: Liquid, Temperature. MSL Level: 1 (Unlimited). Mfr: Sensata-Cynergy3. Series: TSF70. Package:... [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Meter Technology Type: Mechanical/magnetic Floats
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. Easy parameter setting via IO-Link. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 0.0197 to 1.57
- Device Classification: Sensor Only
- Material Temperature Range: -13 to 230
from Fluid Components Intl. (FCI)
The FLT93S insertion type FlexSwitch for level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Output Options: AnalogVoltage; Alarm / Visual Indicator
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Media Type: Liquid
from ABB Measurement & Analytics
The LMS200 consists of two snap action switches operated by a precision actuation mechanism. The actuation mechanism consists of two cams arranged on a spindle assembly. A rod magnet is internally mounted to a spindle assembly in such a way as to cause the spindle to rotate when a magnetic... [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from DigiKey
Liquid Level Sensor Switch SPST-NC/NO Output Panel Mount, M16x2 Thread [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Operating Temp: -4 to 250
from Win Source Electronics
Win Source Part Number: 1383733-TSF74Y100DN. Category: Sensors, Transducers >Float, Level Sensors. Series: TSF70. Type: Liquid, Temperature. Package: Bulk. Voltage Rating: 120VDC, 240VAC. Standard Package: 5 pcs. Output Type: Switch (Single Float). Current: 600 mA. Output Configuration:... [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Meter Technology Type: Mechanical/magnetic Floats
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. Easy parameter setting via IO-Link. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 0.0197 to 1.57
- Device Classification: Sensor Only
- Material Temperature Range: -13 to 230
from ABB Measurement & Analytics
FEATURES: Low Cost. Totally Potted Electronics. Built-In Static Protection. Vibration Resistant. DPDT Relay. Ambient Temperatures Up to 185 ºF (85 ºC). NEMA 4 Enclosure. 5, 10 or 15 Second Time Delay. OPTIONS: PTFE or PVC Sheathed Probe or Cable. Extended Lower Bushing. Flanged Process... [See More]
- Output Options: Alarm / Visual Indicator
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Media Type: Liquid; Dry material (Bulk solids and powders)
from DigiKey
SENSOR LEVEL LIQ RELAY SPST/NO [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Operating Temp: -20 to 176
from Win Source Electronics
Win Source Part Number: 1383734-TSF78H100DN. Category: Sensors, Transducers >Float, Level Sensors. Series: TSF70. Type: Liquid, Temperature. Package: Bulk. Voltage Rating: 300VAC, 300VDC. Standard Package: 5 pcs. Output Type: Switch (Single Float). Current: 1 A. Output Configuration: SPST-NC/NO. [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Meter Technology Type: Mechanical/magnetic Floats
from ifm efector inc.
Easily adjustable sensing range. High protection rating for the requirements of harsh industrial environments. Use in high medium temperatures. For position detection or level monitoring. Easy parameter setting via IO-Link. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 0.0197 to 1.57
- Device Classification: Sensor Only
- Material Temperature Range: -13 to 230
from ABB Measurement & Analytics
FEATURES: Liquids and Bulk Solids. KSHIELD ™ Sensing Probes and Single Setpoint. Electronics that Provide Immunity to Buildup. Integral and Remote Electronics. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of Sensing Probes to (450 ºF / 800... [See More]
- Output Options: Alarm / Visual Indicator
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Media Type: Liquid
from DigiKey
SENSOR LEVEL LIQ RELAY SPST/NO [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Operating Temp: -20 to 176
from ifm efector inc.
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. Clearly visible numerical display. Modular system consisting of evaluation unit and probe. Probes may be cut to length for application flexibility. Convenient operation via buttons or parameter setting via... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 1.57 to 2.36
- Device Classification: Sensor Only
- Media Type: Liquid
from ABB Measurement & Analytics
FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]
- Output Options: Alarm / Visual Indicator
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Media Type: Liquid; Dry material (Bulk solids and powders)
from DigiKey
SENSOR LEVEL LIQ RELAY SPDT [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Operating Temp: -20 to 176
from ifm efector inc.
For the reliable level control in tanks and containers. Hygienic design for the requirements of the food and beverage industry. Clearly visible numerical display. Modular system consisting of evaluation unit and probe. Probes may be cut to length for application flexibility. Convenient operation via... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 1.57
- Device Classification: Sensor Only
- Media Type: Liquid
from ABB Measurement & Analytics
Since the Level Indicated by the ST95 is More Visible than with a Conventional Gauge Glass, it is Easier to Monitor Seal Performance. The ST95 was Developed to Decrease Installation Costs for Customers that were Sourcing the Pots without Gauge Glasses from Seal Manufacturers and Adding gauge to the... [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor System
- Level Measurement Type: Continuous Level; Single Point or Multi-Point Level (optional feature)
from DigiKey
SENSOR LEVEL LIQ SWITCH SPST/NO [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Operating Temp: -22 to 176
from ifm efector inc.
For the reliable level control in tanks and containers. Suitable for water and water-based media. Clearly visible numerical display. Modular system consisting of evaluation unit and probe. Probes may be cut to length for application flexibility. Convenient operation via buttons or parameter setting... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 1.57
- Device Classification: Sensor Only
- Repeatability (Point Level): 0.1969
from ABB Measurement & Analytics
The resonant frequency is continuously monitored for changes created by a wet or dry sensor and an alarm is provided via relay. The RS85 should be used when the application requires optional process connections, exotic materials of construction, coatings, finishes or adjustable time delay and... [See More]
- Output Options: Alarm / Visual Indicator
- Repeatability (Point Level): 0.1000
- Device Classification: Sensor Only
- Number of Switch Points Range: 1
from DigiKey
SENSOR LEVEL LIQ DIGITAL NO/NC [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Operating Temp: -13 to 185
from ifm efector inc.
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. Clearly visible numerical display. Modular system consisting of evaluation unit and probe. Probes may be cut to length for application flexibility. Convenient operation via buttons or parameter setting via... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 1.57 to 2.36
- Device Classification: Sensor Only
- Repeatability (Point Level): 0.1969
from DigiKey
"Liquid, Powder Level Sensor Digital SPDT Output Male 1/2"" (12.7mm) NPT" [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Device Classification: Sensor Only
- Operating Temp: -40 to 185
from ifm efector inc.
80 GHz radar enables level measurement with millimeter precision of up to 10 meters. Non-contact measuring principle: no malfunctions due to deposits or wear. Direct measurement or through non-metallic walls. Simple installation and maintenance-free operation. Remote sensor parameter setting and... [See More]
- Output Options: Alarm / Visual Indicator
- Level Measurement Type: Continuous Level
- Device Classification: Sensor Only
- Maximum Operating Pressure: 116
from DigiKey
"Liquid, Powder Level Sensor Digital SPDT Output Male 1/2"" (12.7mm) NPT" [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Device Classification: Sensor Only
- Operating Temp: -40 to 185
from ifm efector inc.
Reliable level detection in containers and tanks. For use in water, oils and coolants. User-friendly setting of switching function and switch points. Level and temperature monitoring with just one unit. Clearly visible numerical display. Convenient operation via buttons or parameter setting via... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 7.68
- Device Classification: Sensor Only
- Media Type: Liquid
from DigiKey
SENSOR LEVEL LIQ SWITCH NO [See More]
- Output Options: Alarm / Visual Indicator
- Operating Temp: -40 to 176
- Media Type: Liquid
from ifm efector inc.
Reliable level detection in containers and tanks. For use in water, oils and coolants. User-friendly setting of switching function and switch points. Level and temperature monitoring with just one unit. Clearly visible numerical display. Convenient operation via buttons or parameter setting via... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 23.03
- Device Classification: Sensor Only
- Media Type: Liquid
from DigiKey
SEN LVL LIQ SWITCH SPST/NC/NO [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Operating Temp: -22 to 185
from ifm efector inc.
Reliable level detection in containers and tanks. For use in water, oils and coolants. User-friendly setting of switching function and switch points. Level and temperature monitoring with just one unit. Clearly visible numerical display. Convenient operation via buttons or parameter setting via... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 15.35
- Device Classification: Sensor Only
- Media Type: Liquid
from DigiKey
SENSOR LEVEL LIQ/SLD RELAY SPDT [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Operating Temp: -40 to 230
from ifm efector inc.
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 15.35
- Device Classification: Sensor Only
- Media Type: Liquid
from DigiKey
SEN LVL LIQ/SLD SWITCH SPDT SPDT [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Operating Temp: -40 to 230
from ifm efector inc.
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. Clearly visible numerical display. When used as overflow prevention with approval according to the German Federal Water Act (WHG). Convenient operation via buttons or parameter setting via IO-Link. From... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 7.68
- Device Classification: Sensor Only
- Media Type: Liquid
from DigiKey
SENSOR LEVEL LIQ/SLD RELAY SPDT [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Operating Temp: -40 to 230
from ifm efector inc.
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 15.35
- Device Classification: Sensor Only
- Media Type: Liquid
from DigiKey
SENSOR LEVEL LIQ/SLD RELAY SPDT [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Operating Temp: -40 to 230
from ifm efector inc.
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 7.68
- Device Classification: Sensor Only
- Media Type: Liquid
from DigiKey
SEN LVL GRAN SLD RELAY SPDT SPDT [See More]
- Output Options: Alarm / Visual Indicator
- Operating Temp: -40 to 158
- Device Classification: Sensor Only
from ifm efector inc.
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. Clearly visible numerical display. Convenient operation via buttons or parameter setting via IO-Link. For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 15.35
- Device Classification: Sensor Only
- Media Type: Liquid
from SSI Technologies, LLC
The Digital Fluid-Trac drum liquid level gauge is a cost competitive non-contact continuous drum liquid level gauge. It is designed for use on vertical drums ( ≤32 inch depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic fluid and diesel fuel. The Digital... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: ? to 32
- Device Classification: Sensor System
- Media Type: Liquid
from Introtek International
Introtek's AD8 (for rigid tubing), AD9 (for soft tubing), and ADU (adjustable for rigid tubing) sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Integral to the sensor's assembly, the Micro-Electronic Controller (MEC) features programmable algorithms for functionality... [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1.Description. LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch within the unit stem. The level switches usually used for high or low alarm vessels. Since technologies... [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Accuracy (Continuous Level): 0.1181
- Maximum Operating Pressure: 261
from Clark Solutions
The FS00Z level switch consists of a polypropylene housing with an integrated watertight and position dependent electromechanical microswitch. The unit works according to the lift principle. The hollow float is raised (lowered) by the rising (falling) liquid until it reaches an angle of 45 °... [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only; Sensor System; Transmitter
- Level Measurement Type: Continuous Level
from ControlAir LLC
The Dahl L100 Bubble-Tube Level System is a fully self contained instrument, requiring only connections to air or gas supply, dip tube and electrical power source to provide precise level indication. Because only the stationary dip tube and the purge gas come in contact with the liquid, this system... [See More]
- Output Options: AnalogCurrent; Alarm / Visual Indicator
- Repeatability (Point Level): 0.1000
- Device Classification: Sensor System
- Accuracy (Continuous Level): 0.2000
from Sitron
The SC850 was designed to detect and control the level of all types of oils (1x SPDT relay) and also provide a separate alarm relay to detect the presence of water. Each relay has its own LED indication including a second LED for alarm status. This unique probe can be widely applied in petroleum... [See More]
- Output Options: AnalogVoltage; Alarm / Visual Indicator
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Media Type: Liquid
from Mid-West Instrument
Dry gauge design with no internal liquid fill [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor System; Gauge
- Level Measurement Type: Continuous Level
from Time Mark Corporation
The Model 409 is a compact, socket-mount device for level control of conductive liquids. The internal relay is energized when operating power is applied. When the liquid level reaches the probe, the relay de-energizes. When the level drops below the probe, the relay will reset. A fixed, two-second... [See More]
- Output Options: Alarm / Visual Indicator
- Number of Switch Points Range: 1 to ?
- Device Classification: Sensor Only
- Media Type: Liquid
from Baumer Ltd.
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]
- Output Options: Alarm / Visual Indicator
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Media Type: Liquid
from OMEGA Engineering, Inc.
The LV-110 Series Drum Level Indicators are compact, self contained liquid level indicators designed for use in 55 gallon drums. A magnet equipped float senses level and readout is obtained by removing the protective cap on the unit and reading the indicator measuring tape. LV-110 units can be used... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 0.0 to 33
- Device Classification: Gauge
- Media Type: Liquid
from Albér
The Alber ELS is a non-invasive level sensor designed to save you time and money!. ● Designed specifically to comply with the NERC PRC-005 requirements for electrolyte level inspection. ● Eliminate the required quarterly inspection of battery electrolyte levels. ● No alarm …... [See More]
- Output Options: Alarm / Visual Indicator
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Media Type: Liquid
from Winland Electronics, Inc.
Winland offers three WaterBug ® models for dependable water detection. Ideal for basement sump pumps, drain storage areas, computer rooms, document storage areas, warehouses and sprinkler systems. WaterBug ® sensors work by forming a conductive bridge between to contacts. Utilizes 9V... [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Transmitter
- Level Measurement Type: Single Point or Multi-Point Level
from OPW Engineered Systems
A unique, pulsed — and intrinsically safe — electrical signal is generated by the control monitor and is transmitted to the sensors via a coiled cord and optic format plug.When sensors on the transport are dry a signal is returned to the monitor. If the signal meets pre-determined... [See More]
- Output Options: AnalogVoltage; Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from ifm electronic gmbh
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. Clearly visible 4-digit LED display. Modular system consisting of evaluation unit and probe. Adaptation to different container heights through shortening of the probe. Convenient operation via buttons or... [See More]
- Output Options: AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: 1.57 to 2.36
- Device Classification: Sensor Only; Transmitter
- Media Type: Liquid
from Solutions with Innovation, LLC
The L505 is a simple and economical liquid level indicator for quick, continuous readings in remote and mobile storage tanks. Requiring no electricity, the L505 provides an accurate and reliable visual indication within a 1/16 of an inch. Available in brass, 316 stainless steel or PVC stem and... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 6 to 72
- Device Classification: Sensor System
- Media Type: Liquid
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1.Description. LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch within the unit stem. The level switches usually used for high or low alarm vessels. Since technologies... [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Accuracy (Continuous Level): 0.1181
- Maximum Operating Pressure: 261
from Clark Solutions
The L007 series horizontal mount level switches have a no-leak construction and are ideal for small tanks. The units side-wall mount internally or externally and offer a broad range of media compatibility due to the selection of construction materials. Model L007 operates on falling or rising level. [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from Uehling Instrument Company
The Tank-O-Meter ® is used extensively throughout the Dairy, Food, Chemical and Pharmaceutical Industries, along with the U.S. Navy, Commercial Marine, Power Plants, Cosmetic Manufacturing Plants, Municipalities, Water Treatment Facilities, Distilleries, Breweries, and wherever there is a need... [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor Only
- Level Measurement Type: Continuous Level
from Sitron
The SOP400 Opto Eletronic Level Switches are used for level detection in liquids, independent of physical characteristics such as density, dielectric constant or the conductivity of the medium. The SOP400 provides an accurate, repeatable point level switch which can be mounted in any position,... [See More]
- Output Options: AnalogCurrent; Alarm / Visual Indicator
- Repeatability (Point Level): 0.0197
- Device Classification: Sensor Only
- Number of Switch Points Range: 1
from Baumer Ltd.
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]
- Output Options: Alarm / Visual Indicator
- Number of Switch Points Range: 1
- Device Classification: Sensor Only
- Media Type: Liquid
from Winland Electronics, Inc.
Winland offers three WaterBug ® models for dependable water detection. Ideal for basement sump pumps, drain storage areas, computer rooms, document storage areas, warehouses and sprinkler systems. WaterBug ® sensors work by forming a conductive bridge between to contacts. Connect up to 8... [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Transmitter
- Level Measurement Type: Single Point or Multi-Point Level
from OPW Engineered Systems
Civacon thermistor rack monitors are used with up to six compatible thermistor liquid level sensors or onboard monitors to monitor the status of liquid within transports (compartments) or other storage tanks. Overfill detection systems, such as the 8300 series thermistor rack monitors, provide... [See More]
- Output Options: AnalogVoltage; Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from ifm electronic gmbh
For the reliable level control in tanks and containers. Suitable for water and water-based media. Clearly visible 4-digit LED display. Modular system consisting of evaluation unit and probe. Adaptation to different container heights through shortening of the probe. Convenient operation via buttons... [See More]
- Output Options: AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: 1.57
- Device Classification: Sensor Only
- Media Type: Liquid
from Solutions with Innovation, LLC
The VLI-2500A and the compact VLI-1250A provide safe durable and accurate direct tank level indication for most any industrial liquid or environment. [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: ? to 240
- Device Classification: Sensor Only (optional feature); Sensor System
- Media Type: Liquid
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1.Description. LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch within the unit stem. The level switches usually used for high or low alarm vessels. Since technologies... [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Accuracy (Continuous Level): 0.1181
- Maximum Operating Pressure: 261
from Clark Solutions
The L312 series level switches are individually designed from over 360 component parts to create a custom switch available in lengths from one foot (304mm) to four feet (1.2m). Switch point tolerance is +/- 1/8" (3mm). The L500 series level switches are individually designed from over 1,400... [See More]
- Output Options: Alarm / Visual Indicator
- Number of Switch Points Range: 3 to 5
- Device Classification: Sensor Only
- Media Type: Liquid
from Baumer Ltd.
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]
- Output Options: AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: 2.36 to 15.75
- Device Classification: Sensor Only
- Repeatability (Point Level): 0.0197
from OPW Engineered Systems
The Civacon Opti-Therm rack monitors are used to automatically recognize the type of overfill system (optic or thermistor signal technology) that is being used on a transport. When connected to the transport, the monitor checks the status of sensors within tanks or compartments. Overfill detection... [See More]
- Output Options: AnalogVoltage; Alarm / Visual Indicator
- Media Type: Liquid
- Device Classification: Sensor System
- Level Measurement Type: Single Point or Multi-Point Level
from ifm electronic gmbh
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. Clearly visible 4-digit LED display. Modular system consisting of evaluation unit and probe. Adaptation to different container heights through shortening of the probe. Convenient operation via buttons or... [See More]
- Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: 1.57 to 2.36
- Device Classification: Sensor Only; Transmitter
- Repeatability (Point Level): 0.1969
from Solutions with Innovation, LLC
VLIT-2500 combines a magnetically coupled local tank indicator with a separate transmitter that sends a current or voltage signal back to a PLC, network or remote controller. The transmitter can be easily calibrated in the field for different liquids and the indicator can be supplied in custom... [See More]
- Output Options: AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: ? to 240
- Device Classification: Sensor Only (optional feature); Sensor System; Transmitter
- Media Type: Liquid
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Applications. The float level switch is used for level monitoring and measuring of various liquids such as water, oil, diesel. Available with various choices of mountings, 3A and 5A level switches can be provided. In addition, the switch integrated with level and temperature control is also... [See More]
- Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
- Media Type: Liquid
- Accuracy (Continuous Level): 0.1181
- Maximum Operating Pressure: 261
from Baumer Ltd.
Ultrasonic Distance Measuring Sensor [See More]
- Output Options: AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: 3.94 to 39.37
- Device Classification: Sensor Only
- Repeatability (Point Level): 0.0197
from ifm electronic gmbh
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. Modular system consisting of evaluation unit and probe. Adaptation to different container heights through shortening of the probe. Precise analogue output and user-friendly communication via IO-Link. [See More]
- Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: 1.57 to 2.36
- Device Classification: Sensor Only
- Repeatability (Point Level): 0.1969
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Single Level Refrigerant Recovery Switch. Yuanben Company's P/N :LS-726 and LS-988 are 80% shut-off switches for all standard 30 and 50 pound D.O.T. approved recovery tanks. P/N: LS-988 – Yellow Brass stem and fitting; 316L Stainless Steel float,. P/N: LS-726 – Yellow Brass stem... [See More]
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
from Baumer Ltd.
Ultrasonic Distance Measuring Sensor [See More]
- Output Options: AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: 3.94 to 39.37
- Device Classification: Sensor Only
- Repeatability (Point Level): 0.0197
from ifm electronic gmbh
For the reliable level control in tanks and containers. Suitable for water and water-based media. Modular system consisting of evaluation unit and probe. Adaptation to different container heights through shortening of the probe. User-friendly communication and parameterisation via IO-Link. For high... [See More]
- Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: 1.57
- Device Classification: Sensor Only
- Repeatability (Point Level): 0.1969
from Baumer Ltd.
Ultrasonic Distance Measuring Sensor [See More]
- Output Options: AnalogVoltage; Alarm / Visual Indicator
- Measuring Range: 3.94 to 39.37
- Device Classification: Sensor Only
- Repeatability (Point Level): 0.0197
from ifm electronic gmbh
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. When used as overflow prevention with approval according to the German Federal Water Act (WHG). Modular system consisting of evaluation unit and probe. Adaptation to different container heights through... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 1.57 to 2.36
- Device Classification: Sensor Only; Transmitter
- Repeatability (Point Level): 0.1969
from Baumer Ltd.
Ultrasonic Distance Measuring Sensor [See More]
- Output Options: AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: 15.75 to 98.43
- Device Classification: Sensor Only
- Repeatability (Point Level): 0.0394
from ifm electronic gmbh
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. Modular system consisting of evaluation unit and probe. Adaptation to different container heights through shortening of the probe. User-friendly communication and parameterisation via IO-Link. For high... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 1.57 to 2.36
- Device Classification: Sensor Only
- Repeatability (Point Level): 0.1969
from Baumer Ltd.
Ultrasonic Distance Measuring Sensor [See More]
- Output Options: AnalogVoltage; Alarm / Visual Indicator
- Measuring Range: 0.7874 to 7.87
- Device Classification: Sensor Only
- Repeatability (Point Level): 0.0197
from ifm electronic gmbh
Reliable level detection in containers and tanks. For use in water, oils and coolants. User-friendly setting of switching function and switch points. Level and temperature monitoring with just one unit. Clearly visible 4-digit LED display. Convenient operation via buttons or parameter setting via... [See More]
- Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: 15.35
- Device Classification: Sensor Only
- Media Type: Liquid
from ifm electronic gmbh
Reliable level detection in containers and tanks. For use in water, oils and coolants. User-friendly setting of switching function and switch points. Level and temperature monitoring with just one unit. Clearly visible 4-digit LED display. Convenient operation via buttons or parameter setting via... [See More]
- Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: 7.68
- Device Classification: Sensor Only
- Media Type: Liquid
from ifm electronic gmbh
Reliable level detection in containers and tanks. For use in water, oils and coolants. User-friendly setting of switching function and switch points. Level and temperature monitoring with just one unit. Clearly visible 4-digit LED display. Convenient operation via buttons or parameter setting via... [See More]
- Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: 15.35
- Device Classification: Sensor Only
- Media Type: Liquid
from ifm electronic gmbh
Reliable level detection in containers and tanks. For use in water, oils and coolants. User-friendly setting of switching function and switch points. Level and temperature monitoring with just one unit. Clearly visible 4-digit LED display. Convenient operation via buttons or parameter setting via... [See More]
- Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
- Measuring Range: 23.03
- Device Classification: Sensor Only
- Media Type: Liquid
from ifm electronic gmbh
Reliable level detection in containers and tanks. For use in water, oils and coolants. User-friendly setting of switching function and switch points. Level and temperature monitoring with just one unit. Clearly visible 4-digit LED display. Convenient operation via buttons or parameter setting via... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 7.68
- Device Classification: Sensor Only
- Media Type: Liquid
from ifm electronic gmbh
Reliable level detection in containers and tanks. For use in water, oils and coolants. User-friendly setting of switching function and switch points. Level and temperature monitoring with just one unit. Clearly visible 4-digit LED display. Convenient operation via buttons or parameter setting via... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 23.03
- Device Classification: Sensor Only
- Media Type: Liquid
from ifm electronic gmbh
Reliable level detection in containers and tanks. For use in water, oils and coolants. User-friendly setting of switching function and switch points. Level and temperature monitoring with just one unit. Clearly visible 4-digit LED display. Convenient operation via buttons or parameter setting via... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 7.68
- Device Classification: Sensor Only
- Media Type: Liquid
from ifm electronic gmbh
Reliable level detection in containers and tanks. For use in water, oils and coolants. User-friendly setting of switching function and switch points. Level and temperature monitoring with just one unit. Clearly visible 4-digit LED display. Convenient operation via buttons or parameter setting via... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 15.35
- Device Classification: Sensor Only
- Media Type: Liquid
from ifm electronic gmbh
Reliable level detection in containers and tanks. For use in water, oils and coolants. User-friendly setting of switching function and switch points. Level and temperature monitoring with just one unit. Clearly visible 4-digit LED display. Convenient operation via buttons or parameter setting via... [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 23.03
- Device Classification: Sensor Only
- Media Type: Liquid
from ifm electronic gmbh
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. Clearly visible 4-digit LED display. Convenient operation via buttons or parameter setting via IO-Link [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 7.68
- Device Classification: Sensor Only
- Media Type: Liquid
from ifm electronic gmbh
For the reliable level control in tanks and containers. Suitable for water, oils and coolants. Clearly visible 4-digit LED display. Convenient operation via buttons or parameter setting via IO-Link [See More]
- Output Options: Alarm / Visual Indicator
- Measuring Range: 23.03
- Device Classification: Sensor Only
- Media Type: Liquid