Weigh Scales Force and Load Sensors
from Siemens Process Instrumentation
The SIWAREX WL230 BB is a bending beam load cell with a maximum resolution up to 15.000 divisions. This allows the built up of very precise scales e.g. for batching, dosing or filling scales. Rated loads offered range from 10kg to 500kg and degree of protection of IP68. [See More]
- Application: Weigh Scales
- Force Measured: Tension; Compression
- Force Rating: 1102
- Package: Bolt; Rod End - Male
from Siemens Process Instrumentation
The ring torsion load cell is suitable for implementation in container, conveyor and platform scales. Due to its high resolution this load cell can also be adapted to batching applications. The SIWAREX WL280 RN is available with nominal loads from 60kg to 60t. The load cell is constructed of... [See More]
- Application: Weigh Scales
- Package: Pancake
- Force Rating: 120000
- Device: Sensor / Transducer
from Siemens Process Instrumentation
The compression load cell SIWAREX WL270 CP-S SA is a compact load cell, offering rated loads of 10t, 20t, 30t and 50t. The load cell is optimal for use in small and medium sized containers or truck scales. It is available with the accuracy class of C3 according to OIML R60. With the SIWAREX mounting... [See More]
- Application: Weigh Scales
- Force Measured: Compression
- Force Rating: 100000
- Package: Canister
from Siemens Process Instrumentation
With a rated load of 100t, the SIWAREX WL270 CP-S SB is suitableĀ for high load container scales and truck scales. The load cell is made of stainless steel and provides IP68 protection for harsh environments. [See More]
- Application: Weigh Scales
- Force Measured: Compression
- Force Rating: 200000
- Package: Canister
from Siemens Process Instrumentation
The compression load cell SIWAREX WL270 K-S CA is characterized by its very high load class up to 500t and its extremely low installation height -making it particularly suitable for implementation in container and hopper scales, e.g. for level measurement. Beside the existing options for expanded... [See More]
- Application: Weigh Scales
- Force Measured: Compression
- Force Rating: 1.00E6
- Package: Canister
from Siemens Process Instrumentation
The SIWAREX WL290 DB double shear beam load cell consists of nickel-plated special steel and is suitable for large platform and hopper scales. In combination with a special mounting unit for vehicles the load cell can be optimally used for the mounting of scales in vehicles. It can be mounted... [See More]
- Application: Weigh Scales
- Package: Rod End - Male
- Force Rating: 68000
- Shear Type: Shear Beam
from Siemens Process Instrumentation
The SIWAREX S-Type load cell is favorable for use with suspended containers, e.g. Super Sacks. The load cell is made of stainless steel and is hermetically sealed so its degree of protection is IP67. SIWAREX WL250 ST is available with nominal loads from 50kg to 10 tons. [See More]
- Application: Weigh Scales
- Package: S-beam
- Force Rating: 20000
- Device: Sensor / Transducer
from Siemens Process Instrumentation
SIWAREX WL260 SP series single point load cells are designed for the use in platform scales with just one load cell or in some cases belt scales. With load ranges from 0.3 kg to 500 kg and platforms up to 23.6" X 23.6" the SIWAREX WL260 SP single point load cell has the options available to... [See More]
- Application: Weigh Scales
- Shear Type: Single Point Bending Beam
- Force Rating: 220
- Output: Analog Voltage
from Siemens Process Instrumentation
With a resolution up to 10.000, rated loads ranging from 50kg to 500kg and a maximum platform size of 600x600 mm, the WL260 SP-S AB is a real multitalent, suitable for a wide variety of mid-sized platform scales [See More]
- Application: Weigh Scales
- Shear Type: Single Point Bending Beam
- Force Rating: 1102
- Output: Analog Voltage
from Siemens Process Instrumentation
SIWAREX WL260 SP-S AE is a miniature single point load cell made of aluminum. It is suitable for smallest load classes from 0.3 kg (0.7 lb) up to 3kg (6.7 lb) and platform size up to 200mm x 200mm (7.9 inches x 7.9 inches).With an accuracy class of 0.015% the load cell can be used in high resolution... [See More]
- Application: Weigh Scales
- Shear Type: Single Point Bending Beam
- Force Rating: 6.62
- Output: Analog Voltage
from Siemens Process Instrumentation
The platform load cell SIWAREX WL260 SP-S SA is made of stainless steel and hermetically sealed. With a grade of protection of IP68 it is especially suitable for use in raw environments. [See More]
- Application: Weigh Scales
- Shear Type: Single Point Bending Beam
- Force Rating: 441
- Output: Analog Voltage
from Siemens Process Instrumentation
The single point load cell SIWAREX WL260 SP-S SB is made of stainless steel, hermetically sealed and meets IP68 degree of protection. The load cell has a load range from 6kg up to 60kg and a maximum platform size of 350x350mm. Typical fields of application for the SIWAREX WL260 SP-S SB are platform... [See More]
- Application: Weigh Scales
- Shear Type: Single Point Bending Beam
- Force Rating: 132
- Output: Analog Voltage
from Siemens Process Instrumentation
The single point load cell SIWAREX WL260 SP-S SC is made of stainless steel and hermetically sealed. The degree of protection IP68/69K is especially suitable for the food- and beverage industry as well as for pharmaceutical production. Typical fields of application for the SIWAREX WL260 SP-S SC are... [See More]
- Application: Weigh Scales
- Shear Type: Single Point Bending Beam
- Force Rating: 1102
- Output: Analog Voltage
from OMEGA Engineering, Inc.
OMEGA ’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models... [See More]
- Application: Weigh Scales
- Accuracy: -0.15 to 0.15
- Force Rating: 25
- Force Measured: Compression
from Strainsert
Strainsert has been designing and manufacturing precision Flat Load Cells ® for nearly half a century. Strainsert has always been and continues to be a pioneer in the manufacturing of high quality precision load cells. Outstanding Features. Precision Accuracies. Standard Capacities from 250 lbs. [See More]
- Application: Structural Stress; Weigh Scales
- Accuracy: 0.30
- Force Rating: 250 to ?
- Force Measured: Compression
from NOSHOK, Inc.
Engineered to provide superior performance in level measurement, rope and belt tension and torque measurement, bearing support forces on lifting equipment and other compression force measurement applications. Ranges from 230 lbs.-force to 500,000 lbs.-force. Accuracy levels range from ±0.125%... [See More]
- Application: Structural Stress; Weigh Scales
- Accuracy: 0.12 to 0.50
- Force Rating: 90000 to 220000
- Force Measured: Compression
from Sherborne Sensors
The SS2 load cell was designed for applications where precision measurement of extremely low forces is required. It is are based upon bonded semi-conductor strain gauge technology, conferring excellent sensitivity and eliminating the fragility associated with unbonded strain gauge types. The... [See More]
- Application: Weigh Scales
- Force Measured: Tension; Compression
- Force Rating: -0.0661 to 0.0661
- Package: Bolt
from Minebea Intec GmbH
The MP 79/79T Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 227 kg to 5099 kg. This weigh cell is specially designed for use in weighing platforms and simple hopper weighing applications. Protection class IP68, IP69K. For economic vessel weighing... [See More]
- Application: Weigh Scales
- Accuracy: 0.02
- Force Rating: 501 to 11241
- Package: Cantilever
from Emery Winslow Scale Co.
Designed for long term reliability in harsh conditions, lifetime warranty [See More]
- Application: Weigh Scales
- Accuracy: 0.01
- Force Rating: ? to 5000
- Force Measured: Compression
from OMEGA Engineering, Inc.
OMEGA ’s DFG55 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry. With capacities from 0.12 to 500 lb (0.5 to 2500 N) the gauges feature an industry-leading sampling rate of 7000 Hz, producing accurate... [See More]
- Application: Weigh Scales
- Accuracy: 0.10
- Force Rating: 0.1200 to 500
- Force Measured: Tension; Compression
from Strainsert
Strainsert has been designing and manufacturing precision Flat Load Cells ® for nearly half a century. Strainsert has always been and continues to be a pioneer in the manufacturing of high quality precision load cells. Outstanding Features. Precision Accuracies. Standard Capacities from 250 lbs. [See More]
- Application: Structural Stress; Weigh Scales
- Accuracy: 0.30
- Force Rating: 247 to ?
- Force Measured: Tension; Compression; Shear
from NOSHOK, Inc.
Features & Benefits. Thin film sensor is laser welded to the deformation body for superior strength and performance. Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale. Custom-designed to customer... [See More]
- Application: Weigh Scales; Other; Machinery
- Accuracy: 0.20 to 1.00
- Force Rating: 1000 to 100000
- Force Measured: Tension; Compression; Shear
from Sherborne Sensors
A range of multi shear web transducers designed to meet high fatigue requirements in the aerospace, automotive and other repetitive fatigue applications. The units can be supplied with a range of standard thread sizes and fittings or may be specified to suit individual requirements. [See More]
- Application: Weigh Scales
- Force Measured: Tension; Compression
- Force Rating: 450 to 224800
- Package: Pancake
from Minebea Intec GmbH
The PR 6207 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 200 kg. This weigh cell is specially designed for use in simple hopper weighing applications and is suitable for integration into hybrid scales and dosing systems. Protection class: IP67. [See More]
- Application: Weigh Scales
- Accuracy: 0.02 to 0.05
- Force Rating: 22.05 to 441
- Package: Cantilever
from OMEGA Engineering, Inc.
The LC509 Series load cell is a unique combination of a high accuracy beam type load cell with an internal amplifier giving a high level dc voltage output. Applications include industrial weighing and automated batching operations where the interfacing controller requires an amplified voltage input. [See More]
- Application: Weigh Scales
- Accuracy: 0.25
- Force Rating: 5
- Force Measured: Compression
from Strainsert
Strainsert has been designing and manufacturing precision Flat Load Cells ® for nearly half a century. Strainsert has always been and continues to be a pioneer in the manufacturing of high quality precision load cells. Outstanding Features. Precision Accuracies. Standard Capacities from 250 lbs. [See More]
- Application: Structural Stress; Weigh Scales
- Accuracy: 0.30
- Force Rating: 250 to ?
- Force Measured: Tension; Compression; Shear
from NOSHOK, Inc.
Available in a variety of sizes and shapres to fit almost any application. Measuring ranges from 0 kN to 5 kN through 0 kN to 5,000 kN. Accuracy levels range from ±2.0% Full Scale (B.F.S.L.) to ±0.04% Full Scale, depending on the version. Several outputs are available in both amplified and... [See More]
- Application: Weigh Scales; Other; Cable Tension
- Accuracy: 0.20
- Force Rating: 0.0 to 112400
- Force Measured: Tension; Compression
from Sherborne Sensors
The U4000M ultra miniature load cell is equally suitable for tension or compression applications and is especially useful where space is limited. The internal construction consists of a full bridge of transducer quality strain gauges that are bonded to the transducer element. This element is... [See More]
- Application: Weigh Scales
- Force Measured: Tension; Compression
- Force Rating: -112 to 112
- Package: S-beam
from Minebea Intec GmbH
Compression load cells from 30 kg to 10 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20, 21, 22 and FM DIV 1. Compact design ensuring a low system height. Load cell capacity range from 30 kg to 300 kg. Accuracy class: 0.05 %. Extreme... [See More]
- Application: Weigh Scales
- Accuracy: 0.05
- Force Rating: 66.15 to 662
- Force Measured: Compression
from OMEGA Engineering, Inc.
The LCEA series is an economical, bending beam load cell suitable for use in a variety of industrial and OEM force measurement and weighing applications. It is made of an aluminum alloy and comes in 1, 2 and 5 kilogram ranges. [See More]
- Application: Weigh Scales
- Force Measured: Compression
- Force Rating: 2.2 to 11
- Package: Cantilever
from Sherborne Sensors
The SS5000 series are miniature, strain gauge based tension/compression load cells with integral amplification providing a high level output signal, operating from an unregulated supply voltage. [See More]
- Application: Weigh Scales
- Force Measured: Tension; Compression
- Force Rating: 56.2 to 450
- Package: Miniature
from Minebea Intec GmbH
The load cell PR 6212 is a state-of-the-art product. This corrosion resistant load cell has a compact design and also features high heat resistance. Its long product lifetime minimizes downtime and ensures safer and more reliable processes in the chemical and steel industry. Compact design ensuring... [See More]
- Application: Weigh Scales
- Accuracy: 0.04 to 0.25
- Force Rating: 1102 to 22046
- Force Measured: Compression
from OMEGA Engineering, Inc.
Model LCM602 is a heavy duty industrial load cell designed for industrial weighing and scale applications. The LCM602 offers a highly accurate, rugged design in a small, economical package. [See More]
- Application: Weigh Scales
- Accuracy: -0.05 to 0.05
- Force Rating: 250
- Force Measured: Tension; Compression
from Sherborne Sensors
The compactness of the U2000 load cell makes it ideal for use in applications where space is limited. The robust shear web design uses multiple strain gauges, strategically placed to counteract and minimise errors due to unwanted side or non-axial forces. The low deflection and high frequency... [See More]
- Application: Weigh Scales
- Force Measured: Tension; Compression
- Force Rating: 225 to 11240
- Package: Miniature
from Minebea Intec GmbH
As digital weighing solution with the converter Connexx ®, the load cell Inteco ® offers fast signaling times and optimal transparency in dosing and weighing processes. With an output signal of 2 mV/V, load levels of up to 75 t, accuracy classes up to C6 and high-quality stainless steel, it... [See More]
- Application: Weigh Scales
- Accuracy: 0.01 to 0.05
- Force Rating: 1102 to 165346
- Force Measured: Compression
from OMEGA Engineering, Inc.
Model LC602 is a heavy duty industrial load cell designed for industrial weighing and scale applications. The LC602 offers a highly accurate, rugged design in a small, economical package. [See More]
- Application: Weigh Scales
- Accuracy: -0.05 to 0.05
- Force Rating: 50
- Force Measured: Tension; Compression
from Sherborne Sensors
The SS6000 series are strain gauge based shear force sensing load cells incorporating cylindrical ends to facilitate the mounting of bearings direct to the load cell [See More]
- Application: Weigh Scales
- Force Measured: Shear
- Force Rating: 4410 to 11025
- Package: Cantilever
from Minebea Intec GmbH
The PR 6202 is the world's first load cell designed strictly in accordance with the hygienic design principles developed by the European Hygienic Engineering Design Group (EHEDG). Proven rocker-pin principle. Easy corner adjustment by matched load cell output. Full stainless steel construction. Wide... [See More]
- Application: Weigh Scales
- Accuracy: 0.01 to 0.03
- Force Rating: 2205 to 110231
- Force Measured: Compression
from OMEGA Engineering, Inc.
OMEGA ’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications. [See More]
- Application: Weigh Scales
- Accuracy: -2.00 to 2.00
- Force Rating: 25
- Force Measured: Tension; Compression
from Sherborne Sensors
These load cells are suitable for use in a multitude of general purpose force measurement applications and are equally suitable for tension, compression of universal load application. The product may be readily customized by Sherborne Sensors ensuring a cost effective optimal force measurement... [See More]
- Application: Weigh Scales
- Force Measured: Tension; Compression
- Force Rating: 11.24 to 11240
- Package: S-beam
from Minebea Intec GmbH
Compression load cells from 100 kg to 5 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20, 21, 22 and FM DIV 1. Ultra-high precision load cell for batching applications. Load cell capacity range from 100 kg to 5 t. Accuracy class: 0.04 %... [See More]
- Application: Weigh Scales
- Accuracy: 0.01 to 0.04
- Force Rating: 220 to 11023
- Force Measured: Compression
from OMEGA Engineering, Inc.
OMEGA ’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and... [See More]
- Application: Weigh Scales
- Accuracy: -1.00 to 1.00
- Force Rating: 5000
- Force Measured: Tension
from Sherborne Sensors
The "UNIWEIGH" series load cell was originally developed for use in electronic scales where the load may be placed at any random position on a loading platform. The "UNIWEIGH" series load cells are available in two distinct sensitivities offering the customer considerably lower ranges of this device... [See More]
- Application: Weigh Scales
- Force Measured: Compression
- Force Rating: 0.2205 to 110
- Package: Plate / Platform
from Minebea Intec GmbH
More hygiene for your process vessel weighing. The innovative weighing module is the solution for hygienic applications - designed by EHEDG guidelines. Preassembled weighing module, including load cell, integrated constrainer and lift-off protection, saving installation time. Integrated jack-up... [See More]
- Application: Weigh Scales
- Accuracy: 0.01 to 0.04
- Force Rating: 220 to 4410
- Force Measured: Compression
from OMEGA Engineering, Inc.
The LCMUW Series hydrostatically compensated load cell is a unique load cell designed for operation underwater. Applications include dry docks, marine weighing, submerged platforms and industrial weighing applications where pit flooding is common. The all stainless steel construction and rugged... [See More]
- Application: Weigh Scales
- Accuracy: 0.25
- Force Rating: 100 to 10000
- Force Measured: Tension; Compression
from Minebea Intec GmbH
The PR 6251 fill-level sensor is specially designed for basic weighing of silos and horizontal tanks. It meets all requirements for years of trouble-free operation without adjustment. For use in EX zones 1, 2, 20, 21, 22 and DIV 1. Ultra-flat load cell for low precision tank weighing as alternative... [See More]
- Application: Weigh Scales
- Accuracy: 0.50
- Force Rating: 1102 to 35274
- Force Measured: Compression
from OMEGA Engineering, Inc.
The LCUC Series hydrostatically compensated compression load cell is a unique load cell designed for submerged or underwater operation. Applications include dry docks, marine weighing, submerged platforms and industrial weighing applications where pit flooding is common. The all stainless steel... [See More]
- Application: Weigh Scales
- Accuracy: -0.25 to 0.25
- Force Rating: 100
- Force Measured: Compression
from Minebea Intec GmbH
The digital load cells in the Pendeo ® Process series from Minebea Intec are specially designed for silo and process vessel weighing. They are based on the tried-and-tested pendulum support principle, which in combination with Minebea Intec installation kits allows for the horizontal expansion... [See More]
- Application: Weigh Scales
- Accuracy: 0.01 to 0.01
- Force Rating: 1102 to 110231
- Force Measured: Compression
from OMEGA Engineering, Inc.
The LCUW Series hydrostatically compensated load cell is a unique load cell designed for operation underwater. Applications include dry docks, marine weighing, submerged platforms and industrial weighing applications where pit flooding is common. The all stainless steel construction and rugged... [See More]
- Application: Weigh Scales
- Accuracy: 0.25
- Force Rating: 100
- Force Measured: Tension; Compression
from Minebea Intec GmbH
The digital Pendeo ® Truck load cell is the optimal solution for weighbridges. Its takes the performance of our products to the next level and makes the setup, calibration and operation of weighing systems now even easier and more reliable. Ideally suited to use in weighbridges. Standardized,... [See More]
- Application: Weigh Scales
- Accuracy: 0.01 to 0.01
- Force Rating: 55116 to 110231
- Force Measured: Compression
from OMEGA Engineering, Inc.
These stainless steel load cells are ideal for measuring in-line tension forces. Applications vary from cables on cranes, support rods in architectural designs, engine test beds, to industrial weighing applications. The LC701 Tension Link has a 6 ft. (2 m) cable while the LC711 has an integral MS... [See More]
- Application: Weigh Scales
- Accuracy: -1.00 to 1.00
- Force Rating: 100
- Force Measured: Tension
from Minebea Intec GmbH
The MP 55 Platform Weigh Cell is made completely from stainless steel, is available in a load range from 11 kg to 200 kg and platform sizes up to 600 mm x 600 mm. It is specially designed for integration into beltweighers, counting scales and checkweighers. Protection class IP68, IP69K. Full... [See More]
- Application: Weigh Scales
- Force Measured: Compression
- Force Rating: 24.25 to 441
- Package: Plate / Platform
from OMEGA Engineering, Inc.
The LCM701 models have a 2 m cable with stripped end terminations. The LCM711 models have an integral connector on the body. These stainless steel load cells are ideal for measuring in-line tension forces. Applications include cables, cranes, support rods, engine test beds and industrial weighing. [See More]
- Application: Weigh Scales
- Accuracy: 0.15
- Force Rating: 100 to 2000
- Force Measured: Tension
from Minebea Intec GmbH
Compression load cell from 100 t to 520 t. They provide absolute precision for container cars and dosing systems. Made of stainless steel, they are highly resistant and also insensitive to vibrations. Proven rocker pin principle for best compensation of expansion and shear forces. Load cell capacity... [See More]
- Application: Weigh Scales
- Accuracy: 0.01 to 0.50
- Force Rating: 1102 to 1.15E6
- Force Measured: Compression
from OMEGA Engineering, Inc.
OMEGA ’s LCM601 Series comprises extremely low-capacity industrial load cells with built-in overload stops in all 4 directions for added durability. They offer high accuracy and rugged construction in a small package and are ideal for small scales and for industrial weighing applications. [See More]
- Application: Weigh Scales
- Force Measured: Tension; Compression
- Force Rating: 1 to 25
- Package: Link
from Minebea Intec GmbH
Cast stainless steel load cell for use in platform scales and for basic weighing of small to medium-sized containers. The load cell is available in threaded and T-end versions. IP67 protected. Available for use in EX-zones 1, 20, 21. For economic vessel weighing solutions. Load cell capacity range... [See More]
- Application: Weigh Scales
- Accuracy: 0.02
- Force Rating: 201 to 5000
- Package: Cantilever
from OMEGA Engineering, Inc.
OMEGA ’s Model LC601 is an extremely low capacity industrial load cell with built-in overload stops in all four directions for added durability . The LC601 offers high accuracy and a rugged design in a small package. It is ideal for small scales and industrial weighing applications. [See More]
- Application: Weigh Scales
- Accuracy: -0.03 to 0.03
- Force Rating: 1
- Force Measured: Tension; Compression
from Minebea Intec GmbH
Ideal for integration in bench scales, counting scales and checkweighers: with the LC series Single Point load cells, you can rely on the tried-and tested quality of a leading manufacturer of industrial weighing technology. Suitable for load ranges of 7.5 kg to 500 kg and a platform size of up to... [See More]
- Application: Weigh Scales
- Accuracy: 0.02
- Force Rating: 16.54 to 1102
- Package: Plate / Platform
from OMEGA Engineering, Inc.
The LC703 Series is an economical universal (Tension/Compression) load cell with an extremely low profile. Ranges above 100 lb are Stainless Steel; 100 lb and below are Aluminum. The LC703 ’s low profile, economical price and rugged design make it suitable for many industrial applications... [See More]
- Application: Weigh Scales
- Accuracy: -1.00 to 1.00
- Force Rating: 10
- Force Measured: Tension; Compression
from Minebea Intec GmbH
The load cell is specially designed for use in truck scales. Problems typical for use in this area were taken into account during the design process. For use in EX zones 1, 2, 20, 21, 22 and DIV 1. Easy installation and commissioning. High overload capacity. Precise measurement results from 12.5 t... [See More]
- Application: Weigh Scales
- Accuracy: 0.01 to 0.01
- Force Rating: 27558 to 165346
- Force Measured: Compression
from OMEGA Engineering, Inc.
The LCM703 Series is an economical universal (Tension/Compression) load cell with an extremely low profile. Ranges above 50 kg are Stainless Steel; 50 kg and below are Aluminum. The LCM703 ’s low profile, economical price and rugged design make it suitable for many industrial applications... [See More]
- Application: Weigh Scales
- Accuracy: -1.00 to 1.00
- Force Rating: 50
- Force Measured: Tension; Compression
from Minebea Intec GmbH
The weighing module Novego ® was specifically developed to meet the increasingly stringent requirements of the food industry. This hygienic all-in-one solution boasts a range of innovative properties to ensure simple, error-free installation and maximum resistance to lateral forces. Hygienic... [See More]
- Application: Weigh Scales
- Accuracy: 0.01
- Force Rating: 276 to 4409
- Force Measured: Compression
from OMEGA Engineering, Inc.
OMEGA ’s LCM204 and LCM214 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LCM204 make it ideal for industrial and commercial weighing and force measuring applications. [See More]
- Application: Weigh Scales
- Force Measured: Tension; Compression
- Force Rating: 25 to 10000
- Package: Miniature
from OMEGA Engineering, Inc.
OMEGA ’s LCM305 Cable Style and LCM315 Connectory Style Load Cells are heavy duty miniature (50.8 mm) compression load cells. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing... [See More]
- Application: Weigh Scales
- Accuracy: -2.00 to 2.00
- Force Rating: 100
- Force Measured: Compression
from OMEGA Engineering, Inc.
Model LCEB load cells offer exceptional accuracy in compression in controlled environments (in general anywhere a digital readout is used). Their high accuracy, small size, low creep, and excellent temperature compensation make the LCEB series an excellent choice for applications such as force... [See More]
- Application: Weigh Scales
- Force Measured: Compression
- Force Rating: 5 to 250
- Package: Cantilever
from OMEGA Engineering, Inc.
OMEGA ’s LCAE series is a low cost, highly accurate, single point load cell, ideal for OEM applications such as electronic scales and weighing machines. The single point design is highly resistant to eccentric loading, allowing direct mounting to the scale base and weighing platform. The LCAE... [See More]
- Application: Weigh Scales
- Force Measured: Compression
- Force Rating: 1.3 to 440
- Package: Cantilever
from OMEGA Engineering, Inc.
The LCAD Series Platform Load Cell is a hermetically sealed load cell. Applications include industrial food processing and weighing and automated weighing stations, where high accuracy and watertightness are important. The all-stainless-steel construction and rugged design give the LCAD high... [See More]
- Application: Weigh Scales
- Accuracy: -0.02 to 0.02
- Force Rating: 50
- Force Measured: Compression
from OMEGA Engineering, Inc.
The LCMAD Series platform load cells are hermetically sealed and designed for applications such as industrial food processing and weighing and automated weighing stations, where high accuracy and watertightness are important. The all stainless steel construction and rugged design make the LCMAD load... [See More]
- Application: Weigh Scales
- Force Measured: Compression
- Force Rating: 50 to 1000
- Package: Plate / Platform
from OMEGA Engineering, Inc.
•. Heavy Duty Design. •. For Tank and Bin Weighing. •. Corrosion Resistant Material. •. Self-Adjusting for Accurate Measurements [See More]
- Application: Weigh Scales
- Force Measured: Tension; Compression
- Force Rating: 100
- Package: Plate / Platform; Cantilever