Orange Digital Panel Meters
from Cole-Parmer
1/8-DIN [See More]
- Display Colors: Green; Orange; Red
- Display Technology: LCD
from OTEK Corporation
Programmable Intelligent Controllers with bargraph digital LED or LCD display. [See More]
- Display Colors: Green; Orange; Red
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 6.0
from Sifam Tinsley UK
N43 rail mounted power network meter. Features. • For direct (up to 63A) and indirect measurement, in 3 phase 4 wire/3 wire balanced and unbalanced systems. • The measurement of: rms values of voltage and current, active, reactive and apparent power, active, reactive, energy, power... [See More]
- Display Colors: Orange
- Number Digits: 18.0
- Display Type: Alphanumeric
- Display Technology: LED
from Cole-Parmer
bull; Versatile temperature and process controller at an incredible price. • Control critical temperature applications using the PID feature with auto-tune. • Output DC analog signal for proportioning control or data recording. • Program relay as alarm or SSR drive. • Setup... [See More]
- Display Colors: Green; Orange
- Current Range: 0.0040 to 0.0200
- Display Technology: LCD
from OTEK Corporation
HFE and HSI compliant display with OTEK's exclusiveautomatic tricolor bargraph. OTEK's new HI-Q2Knot only replaces form fit and fuction the old units butincludes the newest technology made popular by the HIQSeries for ultra high reliability. Hence, its "LifetimeWarranty" (Ltd.). [See More]
- Display Colors: Green; Orange; Red
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED