Single Pole, SP Thermal Switches and Thermal Protectors

101 Results
Indicating Temperature Switch -- 800 Series
from United Electric Controls Company

The 800 Series is designed for ordinary and hazardous location applications requiring visual indication of process or ambient temperature and set point. Simple to operate, the 800 Series provides end-users multi-output alarm, control and emergency shutdown functionality. Application requirements are... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary)
  • High Temperature Set Point: -180 to 650
  • Switch Type: Normally Open, NO (optional feature); Normally Closed, NC (optional feature)
1/2" Disc-Type Thermostat -- CO
from Portage Electric Products, Inc.

PEPI ®-1/2" Disc Type devices offer a number of versatile options to meet specific application requirements. Included are optional contact and mounting configurations as well as special engineering features to enhance performance in particular applications. These snap-action devices, with Quick... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 23 to 392
  • Switch Type: Normally Open, NO; Open on Temperature Rise
Nason TT-F3A-100R/WL Temperature Switches, 100°F, Rising, SPST-NO -- 76306 [TT-F3A-100RWL from Nason Company]
from Waytek, Inc.

Nason TT-F3A-100R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Set Temperature: 100 °F (37.8 °C). Set Temperature Tolerance: +/- 5 °F. Max. Temperature: 325... [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 100
  • Switch Type: Bi-Metal
Temperature Sensors - Thermostats - Mechanical -- 317-1000-ND [F20A07005ACFA06E from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 70DEG C SPST-NC WIRE [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 158
  • Switch Type: Normally Closed, NC
Electronic Thermostat -- ETS1000
from Tecmark Corporation

The ETS1000 electronic thermostats are temperature regulating devices specifically designed around rigorous parameters. The Series ETS thermostats integrate a solid state thermistor to an electronic comparator circuit for accurate temperature control. All input and output connections are made via... [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 2
  • High Temperature Set Point: 107
  • Switch Type: Other
Pressure Switch -- 54 Series
from United Electric Controls Company

The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs can... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • High Temperature Set Point: 0 to 425
  • Throws: Double Throw, DT
1/2" Disc-Type Thermostat -- KS
from Portage Electric Products, Inc.

PEPI ®-1/2" Disc Type devices offer a number of versatile options to meet specific application requirements. Included are optional contact and mounting configurations as well as special engineering features to enhance performance in particular applications. These snap-action devices, with Quick... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Bi-Metal
  • High Temperature Set Point: -5 to 190
  • Switch Type: Normally Open, NO; Open on Temperature Rise
Nason TT-F3A-110R/WL Temperature Switches, 110°F, Rising, SPST-NO -- 76307 [TT-F3A-110RWL from Nason Company]
from Waytek, Inc.

Nason TT-F3A-110R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Set Temperature: 110 °F (43.3 °C). Set Temperature Tolerance: +/- 5 °F. Max. Temperature: 325... [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 110
  • Switch Type: Bi-Metal
Temperature Sensors - Thermostats - Mechanical -- 317-1019-ND [F20B07005ACFA06E from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 70DEG C SPST-NO WIRE [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 158
  • Switch Type: Normally Open, NO
Remote Mounting Temperature Switch and Control -- 55 Series
from United Electric Controls Company

The 55 Series is designed to provide end-users and OEMs with dependable, repeatable temperature control in a compact size. A single SPDT or dual SPDT output provides critical temperature alarm and emergency shutdown. Standard length thermal assemblies or custom-sized lengths are available to meet... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary)
  • High Temperature Set Point: 130 to 650
  • Switch Type: Normally Open, NO (optional feature); Normally Closed, NC (optional feature)
Creep-Action Thermostat With Crimp Connections -- A
from Portage Electric Products, Inc.

A Low-cost creep-action thermostat with crimp connections for fast, easy termination. Available in same end (Model A) or opposite (Model AA) configurations. Designed for use on low-current, 120 VAC loads. [See More]

  • Poles: Single Pole, SP
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 41 to 302
  • Switch Type: Normally Closed, NC; Open on Temperature Rise
Nason TT-F3A-120R/WL Temperature Switches, 120°F, Rising, SPST-NO -- 76308 [TT-F3A-120RWL from Nason Company]
from Waytek, Inc.

Nason TT-F3A-120R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 120 °F (48.9 °C). Set Temperature Tolerance: +/-... [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 120
  • Switch Type: Bi-Metal
Temperature Sensors - Thermostats - Mechanical -- 317-1027-ND [F20B11005ACFA06E from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 110DEG C SPST-NO WIRE [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 230
  • Switch Type: Normally Open, NO
Temperature Switch -- 100 Series
from United Electric Controls Company

The 100 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A rugged switch, the 100 Series is ideal for both heavy industry and the OEM, and carries global agency... [See More]

  • Poles: Single Pole, SP
  • Throws: Double Throw, DT
  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Features: Direct Immersion
Creep-Action Thermostat With Crimp Connections -- A1
from Portage Electric Products, Inc.

A low-cost creep-action thermostat with crimp connections for fast, easy termination. Available in same end (Model A1) or opposite end (Model AA1) configurations. Designed and approved for use in heating pads and electric blankets. Features. Conductive bimetal construction; the bimetallic element... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 41 to 302
  • Switch Type: Normally Closed, NC; Open on Temperature Rise
Nason TT-F3A-130R/WL Temperature Switches, 130°F, Rising, SPST-NO -- 76309 [TT-F3A-130R/WL from Nason Company]
from Waytek, Inc.

Nason TT-F3A-130R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 130 °F (54.4 °C). Set Temperature Tolerance: +/-... [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 130
  • Switch Type: Bi-Metal
Temperature Sensors - Thermostats - Mechanical -- 317-1038-ND [F20A070051ZA0060 from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 70DEG C SPST-NC 2SIP [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 158
  • Switch Type: Normally Closed, NC
Temperature Switch and Transmitter -- One Series
from United Electric Controls Company

The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Other
  • High Temperature Set Point: -40 to 1000
  • Switch Type: Normally Open, NO (optional feature); Normally Closed, NC (optional feature)
Creep-Action Thermostat/Thermal Protector -- -A2
from Portage Electric Products, Inc.

A creep-action thermostat/thermal protector with highest contact rating of all Model A Series thermostats. Available with gold diffused contacts for use in low voltage/low current applications, or with fine silver contacts for 120 VAC applications. Features. Conductive bimetal construction; the... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 41 to 392
  • Switch Type: Normally Closed, NC; Open on Temperature Rise
Nason TT-F3A-140R/WL Temperature Switches, 140°F, Rising, SPST-NO -- 76310 [TT-F3A-140RWL from Nason Company]
from Waytek, Inc.

Nason TT-F3A-140R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 140 °F (60 °C). Set Temperature Tolerance: +/- 5... [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 140
  • Switch Type: Bi-Metal
Temperature Sensors - Thermostats - Mechanical -- 317-1318-ND [F20A100053600060 from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 100DEG C SPST-NC 2SIP [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 212
  • Switch Type: Normally Closed, NC
Creep-Action Thermostat/Thermal Protector -- B
from Portage Electric Products, Inc.

A creep-action thermostat/thermal protector. Shunted type bimetal design allows for higher contact ratings. Equipped with gold diffused contacts for use in low voltage/low current applications. Features. Shunted bimetal construction; the bimetallic element does not carry the circuit current. Creep... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 41 to 302
  • Switch Type: Normally Closed, NC; Open on Temperature Rise
Nason TT-F3A-150R/WL Temperature Switches, 150°F, Rising, SPST-NO -- 76311 [TT-F3A-150RWL from Nason Company]
from Waytek, Inc.

Nason TT-F3A-150R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 150 °F (65.6 °C). Set Temperature Tolerance: +/-... [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 150
  • Switch Type: Bi-Metal
Temperature Sensors - Thermostats - Mechanical -- 317-1395-ND [B12A06005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 60DEG C SPST-NC RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 140
  • Switch Type: Normally Closed, NC
Creep-Action Thermostat/Thermal Protector -- E
from Portage Electric Products, Inc.

An economical creep-action thermostat for low-current 120 VAC applications. Its opposite-end terminals and low profile allow for various installation options. Approvals include both appliance and heating pad ratings. Features. Conductive bimetal construction; the bimetallic element carries the... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 86 to 194
  • Switch Type: Normally Closed, NC; Open on Temperature Rise
Nason TT-F3A-160R/WL Temperature Switches, 160°F, Rising, SPST-NO -- 76312 [TT-F3A-160RWL from Nason Company]
from Waytek, Inc.

Nason TT-F3A-160R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 160 °F (71.1 °C). Set Temperature Tolerance: +/-... [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 160
  • Switch Type: Bi-Metal
Temperature Sensors - Thermostats - Mechanical -- 317-1396-ND [B12A07005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 70DEG C SPST-NC RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 158
  • Switch Type: Normally Closed, NC
Creep-Action Thermostat/Thermal Protector -- K
from Portage Electric Products, Inc.

A creep-action thermostat/thermal protector with a higher resistive-bimetallic element for increased current sensitivity. Available with gold diffused contacts for use in low voltage/low current applications. Features. Creep action device; slow make/slow break switching action. No built-in... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 104 to 302
  • Switch Type: Normally Closed, NC; Open on Temperature Rise
Nason TT-F3A-170R/WL Temperature Switches, 170°F, Rising, SPST-NO -- 76313 [TT-F3A-170RWL from Nason Company]
from Waytek, Inc.

Nason TT-F3A-170R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 170 °F (76.6 °C). Set Temperature Tolerance: +/-... [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 170
  • Switch Type: Bi-Metal
Temperature Sensors - Thermostats - Mechanical -- 317-1397-ND [B12A07505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 75DEG C SPST-NC RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 167
  • Switch Type: Normally Closed, NC
Multipurpose Creep Action Thermostat/Thermal Protector -- C
from Portage Electric Products, Inc.

Versatile, multipurpose creep action thermostats/ thermal protectors for temperature sensing applications, heaters, motors and more. Available with gold-diffused contacts for exceptionally low contact resistance in critical low-voltage/ low current circuits. Features. Conductive bimetal... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 41 to 392
  • Switch Type: Normally Closed, NC; Open on Temperature Rise
Nason TT-F3A-180R/WL Temperature Switches, 180°F, Rising, SPST-NO -- 76314 [TT-F3A-180RWL from Nason Company]
from Waytek, Inc.

Nason TT-F3A-180R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 180 °F (82.2 °C). Set Temperature Tolerance: +/-... [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 180
  • Switch Type: Bi-Metal
Temperature Sensors - Thermostats - Mechanical -- 317-1398-ND [B12A08505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 85DEG C SPST-NC RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 185
  • Switch Type: Normally Closed, NC
Self Hold Thermostat -- CSO
from Portage Electric Products, Inc.

PEPI ®-1/2" Disc Type devices offer a number of versatile options to meet specific application requirements. Included are optional contact and mounting configurations as well as special engineering features to enhance performance in particular applications. These snap-action devices, with Quick... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 23 to 392
  • Switch Type: Normally Closed, NC; Open on Temperature Rise
Nason TT-F3A-190R/WL Temperature Switches, 190°F, Rising, SPST-NO -- 76315 [TT-F3A-190RWL from Nason Company]
from Waytek, Inc.

Nason TT-F3A-190R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 190 °F (87.7 °C). Set Temperature Tolerance: +/-... [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 190
  • Switch Type: Bi-Metal
Temperature Sensors - Thermostats - Mechanical -- 317-1399-ND [B12A09505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 95DEG C SPST-NC RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 203
  • Switch Type: Normally Closed, NC
Single Operation Bimetallic Thermal Control -- H-7
from Portage Electric Products, Inc.

These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. The ceramic case isolates them from the electrical circuit and allows them to operate at temperatures up to 260 °C. As single operation thermostates they perform like a thermal fuse with the... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 392 to 500
  • Switch Type: Normally Closed, NC; Open on Temperature Rise
Nason TT-F3A-200R/WL Temperature Switches, 200°F, Rising, SPST-NO -- 76316 [TT-F3A-200RWL from Nason Company]
from Waytek, Inc.

Nason TT-F3A-200R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 200 °F (93.3 °C). Set Temperature Tolerance: +/-... [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 200
  • Switch Type: Bi-Metal
Temperature Sensors - Thermostats - Mechanical -- 317-1400-ND [B12A10505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 105DEG C SPST-NC RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 221
  • Switch Type: Normally Closed, NC
Snap Action Thermostat -- J
from Portage Electric Products, Inc.

A snap action thermostat that functions like a non-resettable type control. This single operation thermostat performs like a thermal fuse with the reliability of a 100% tested bimetallic thermal control. Features. Conductive bimetal construction; the bimetallic element carries the circuit current... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 158 to 320
  • Switch Type: Normally Closed, NC; Open on Temperature Rise
Nason TT-F3A-210R/WL Temperature Switches, 210°F, Rising, SPST-NO -- 76317 [TT-F3A-210RWL from Nason Company]
from Waytek, Inc.

Nason TT-F3A-210R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 210 °F (98.9 °C). Set Temperature Tolerance: +/-... [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 210
  • Switch Type: Bi-Metal
Temperature Sensors - Thermostats - Mechanical -- 317-1401-ND [B12A11505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 115DEG C SPST-NC RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 240
  • Switch Type: Normally Closed, NC
Snap-Action Thermostat -- J (A)
from Portage Electric Products, Inc.

A snap-action thermostat specially designed for 120 and 240 VAC appliance and other heated applications. Available with either a wide or narrow differential between opening and closing temperatures for tighter temperature control. Features. Snap-action device; quick make/quick break switching... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 140 to 302
  • Switch Type: Normally Closed, NC; Open on Temperature Rise
Nason TT-F3A-220R/WL Temperature Switches, 220°F, Rising, SPST-NO -- 76318 [TT-F3A-220RWL from Nason Company]
from Waytek, Inc.

Nason TT-F3A-220R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 220 °F (104.4 °C). Set Temperature Tolerance: +/-... [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 220
  • Switch Type: Bi-Metal
Temperature Sensors - Thermostats - Mechanical -- 317-1402-ND [B12A12505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 125DEG C SPST-NC RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 257
  • Switch Type: Normally Closed, NC
Snap-Action Thermostat/Thermal Protector -- W
from Portage Electric Products, Inc.

A snap-action thermostat/thermal protector with the highest contact ratings of any of our controls. Suitable for use on 120/240 VAC loads. Available with variety of bi-metallic elements to enhance performance characteristics. Features. Conductive bimetal construction; the bimetallic element carries... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 194 to 302
  • Switch Type: Normally Closed, NC; Open on Temperature Rise
Temperature Sensors - Thermostats - Mechanical -- 317-1403-ND [B12A13505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 135DEG C SPST-NC RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 275
  • Switch Type: Normally Closed, NC
Snap-Action, Self-Hold Thermostat -- J(S)
from Portage Electric Products, Inc.

A snap-action, self-hold thermostat for motor and appliance applications. In a fault condition, the Model JS opens the circuit, and an internal heat source holds it open until power is removed, and the unit is allowed to cool. The thermostat then resets, allowing continued operation. Features. [See More]

  • Poles: Single Pole, SP
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 140 to 302
  • Switch Type: Normally Closed, NC; Open on Temperature Rise
Temperature Sensors - Thermostats - Mechanical -- 317-1404-ND [B12A15005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 150DEG C SPST-NC RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 302
  • Switch Type: Normally Closed, NC
Temperature Sensors - Thermostats - Mechanical -- 317-1405-ND [B12A16005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 160DEG C SPST-NC RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 320
  • Switch Type: Normally Closed, NC
Temperature Sensors - Thermostats - Mechanical -- 317-1447-ND [B12B06005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 60DEG C SPST-NO RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 140
  • Switch Type: Normally Open, NO
Temperature Sensors - Thermostats - Mechanical -- 317-1448-ND [B12B06505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 65DEG C SPST-NO RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 149
  • Switch Type: Normally Open, NO
Temperature Sensors - Thermostats - Mechanical -- 317-1449-ND [B12B07005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 70DEG C SPST-NO RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 158
  • Switch Type: Normally Open, NO
Temperature Sensors - Thermostats - Mechanical -- 317-1450-ND [B12B07505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 75DEG C SPST-NO RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 167
  • Switch Type: Normally Open, NO
Temperature Sensors - Thermostats - Mechanical -- 317-1451-ND [B12B08005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 80DEG C SPST-NO RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 176
  • Switch Type: Normally Open, NO
Temperature Sensors - Thermostats - Mechanical -- 317-1452-ND [B12B08505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 85DEG C SPST-NO RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 185
  • Switch Type: Normally Open, NO
Temperature Sensors - Thermostats - Mechanical -- 317-1453-ND [B12B09005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 90DEG C SPST-NO RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 194
  • Switch Type: Normally Open, NO
Temperature Sensors - Thermostats - Mechanical -- 317-1454-ND [B12B09505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 95DEG C SPST-NO RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 203
  • Switch Type: Normally Open, NO
Temperature Sensors - Thermostats - Mechanical -- 317-1455-ND [B12B10005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 100DEG C SPST-NO RAD [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 212
  • Switch Type: Normally Open, NO
Temperature Switch -- PDTF Series
from Gems Sensors & Controls

70 °F to 285 °F (20 °C to 140 °C). Withstands Acceleration to 8G. Small Capillary for harsh applications. Gems ™ PDTF Series temperature switch is a factory set sensor for the protection of all types of internal combustion engines, pumps, compressors, gear boxes, hydraulic... [See More]

  • Poles: Single Pole, SP; Double Pole, DP
  • Repeatability / Tolerance: -6 to 6
  • High Temperature Set Point: 70 to 285
  • Switch Type: Other
Bulb and Capillary Thermostats
from Thermtrol

Thermtrol offers the versatile TS Series of adjustable bulb and capillary thermostats suitable for applications requiring variable temperature setting ability and remote control. The TS Series design incorporates a changeover thermal switch and an auxiliary switch useful for fan control or alarm... [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5.4 to 18
  • High Temperature Set Point: 86 to 608
  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
TRS - Thermal Reed Temperature Switch
from KOBOLD Instruments, Inc.

Product Features. Switchpoints From 50 to 248 °F. For Pipe Sizes 1/4 â € to 1-1/2 â €. Brass or Stainless Steel Wetted Parts. Simple Installation. Highly Repeatable Setpoint. The TRS series temperature switches are ideal for temperature monitoring and control applications... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Reed
  • High Temperature Set Point: 50 to 248
  • Throws: Single Throw, ST
3600 Series TO-5 Thermal Switches -- 3600 040010001
from Honeywell Sensing & IoT

The 3600 Series consists of a single pole, single throw, bimetal snap-action switch available to open or close on temperature rise. These devices are specifically designed and often suited for mounting on products such as printed circuit boards to protect against hazardous temperatures associated... [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7.92
  • High Temperature Set Point: -58 to 302
  • Switch Type: Bi-Metal
AB Series -- AB001
from Control Products, Inc.

SPDT, snap-action circuit. Hermetically sealed. Higher current carrying capability (5 amps). Torque free mounting [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 70 to 350
  • Switch Type: Rod & Tube
Non-Indicating Temperature Controllers -- CCD100
from OMEGA Engineering, Inc.

The CCD Temperature Controller is used as a remote control thermostat for individual circuits requiring a weatherproof device. The OMEGALUX CCD100N SPST Thermostat uses a temperature-sensitive bi-metal disc in an epoxy-sealed housing. Upon reaching the non-adjustable calibrated setpoint, the disc... [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 35 to 200
  • Switch Type: Bi-Metal
Temperature Switches -- NEMA 4, NEMA 4X, NEMA 7/9 Options
from Ashcroft Inc.

Ashcroft ® Temperature Switchs are designed for use on virtually all OEM and Industrial applications. Providing repeatability, reliability and compatibility to meet your application requirements. This model is ideal for satisfying the requirements for temperature control, shutdown or alarm... [See More]

  • Poles: Single Pole, SP; Double Pole, DP (optional feature)
  • Throws: Double Throw, DT
  • Switch Type: Rod & Tube; Gas-Actuated / Vapor-Tension (Bulb & Capillary) (optional feature) (Flexible Capillary)
  • Features: Direct Immersion; Explosion Proof (optional feature)
Cold Capillary Thermostats
from Selco Products Company

Selco's WK and WP series of thermostats provide a wide variety of functions designed specifically for refrigeration, freezers and air conditioning applications. There is a wide range of temperatures and capillary lengths. This series offer accurate temperature control and narrow differential. Form,... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Rod & Tube
  • High Temperature Set Point: -5 to 45
  • Switch Type: Normally Open, NO; Close on Temperature Rise
Bi-Metallic Temperature Switch -- Series ML1S
from Barksdale Control Products

ML1S Series temperature switches are economic, bi-metallic, factory pre-set temperature switches that complement both our new and traditional temperature switch lines. The ML1S features a one-piece, brass thermowell design, which houses a bi-metallic, SPST snap switch. This one piece, brass housing... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 50 to 200
  • Switch Type: Normally Open, NO; Normally Closed, NC
AD Series -- AD001
from Control Products, Inc.

Bimetallic snap disc, threaded bushings with or without a probe [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
Hot Capillary Thermostats
from Selco Products Company

The CAP and CAP-MR series are commercial and domestic electric thermostats for heating and cooling applications. These 20 amp snap acting switches are SPST or SPDT available in auto or manual reset. The remote bulb and capillary are available in copper or stainless steel in lengths up to 13 feet. [See More]

  • Poles: Single Pole, SP
  • Switch Type: Rod & Tube; Other
  • High Temperature Set Point: 40 to 752
  • Throws: Single Throw, ST; Double Throw, DT
Compact Explosion Proof Temperature Switch -- T9692X
from Barksdale Control Products

Barksdale's explosion proof compact temperature switches are ideal for hazardous location and heavy industrial applications where space is a premium and the customer needs a compact and rugged design, UL and CSA Class 1 Div 1, and ATEX approvals, and easy set point adjustment. Paired with the 9681X... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary (optional feature))
  • High Temperature Set Point: -10 to 330
  • Switch Type: Normally Open, NO; Normally Closed, NC
AD Series -- AD003
from Control Products, Inc.

Bimetallic snap disc, threaded bushings with or without a probe [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
Dual Level/Temperature Switch -- UNS-MS1/4NPT-BN30/1(2)-TPXX/2
from Barksdale Control Products

Barksdale's BLS-810 family of level switches offers both level and temperature control in one compact unit. With brass stems and Buna-N floats, these dual function switches are compatible with a broad range of media, including most hydraulic oils. All units are shipped with 100 VA limit switches as... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Normally Closed, NC
  • High Temperature Set Point: 122 to 194
  • Throws: Single Throw, ST
AD Series -- AD004
from Control Products, Inc.

SnapStat, temperature sensing of surface area using various bracket designs [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
Explosion Proof Temperature Switches -- Series T1X, T2X, & L1X
from Barksdale Control Products

Barksdale's L1X, T1X & T2X Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat - a safe solution for hazardous locations. The single set point L1X & T1X and dual set point T2X, can switch, measure & control temperatures from 50... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary (optional feature))
  • High Temperature Set Point: -50 to 600
  • Switch Type: Normally Open, NO; Normally Closed, NC
AD Series -- AD005
from Control Products, Inc.

Through-hole mounting, brackets allow mounting to panels/enclosures [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
Explosion Proof Temperature Switches -- Series TXR & TXL
from Barksdale Control Products

Barksdale's TXR & TXL Series Temperature Switches add flexibility to Barksdale's solid reputation for quality & reliability and offer versatility for your temperature switching needs. These thermostats are ideal for freeze protection or temperature control in hazardous applications. The TXR... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary (optional feature))
  • High Temperature Set Point: 15 to 325
  • Switch Type: Normally Open, NO; Normally Closed, NC
AD Series -- AD006
from Control Products, Inc.

Through-hole mounting, brackets allow mounting to panels/enclosures [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
General Purpose Temperature Switch -- Series TPR
from Barksdale Control Products

Barksdale's TPR Series Temperature Switch adds flexibility to Barksdale's solid reputation for quality & reliability, and offers versatility for your temperature sensing needs. This switch is ideal for applications where freeze protection or lower temperature control is critical. The TPR is... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary)
  • High Temperature Set Point: 40
  • Switch Type: Normally Open, NO; Normally Closed, NC
AD Series -- AD007
from Control Products, Inc.

Bimetallic snap disc, threaded bushings with or without a probe [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
Local Mount Temperature Switch -- L2H
from Barksdale Control Products

Barksdale's ML1H & L2H Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat. The single set point ML1H and dual set point L2H, can switch, measure & control temperatures from -50 ° to 450 °F (-45 ° to 232 °C), while... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Normally Open, NO; Normally Closed, NC
  • High Temperature Set Point: -50 to 450
  • Throws: Double Throw, DT
AD Series -- AD013
from Control Products, Inc.

Bimetallic snap disc, threaded bushings with or without a probe [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
Remote Mount Temperature Switch -- Series MT1H
from Barksdale Control Products

Barksdale's MT1H & T2H Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat. The single set point MT1H and dual set point T2H, can switch, measure & control temperatures from -50 ° to 650 °F (-45 ° to 343 °C), The... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary)
  • High Temperature Set Point: -50 to 600
  • Throws: Double Throw, DT
AD Series -- AD014
from Control Products, Inc.

Bimetallic snap disc, threaded bushings with or without a probe [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
Temperature Switches for Industrial Applications -- Series THR & THL
from Barksdale Control Products

Barksdale's THR & THL Series Temperature Switches add flexibility to Barksdale's solid reputation for quality & reliability and offers versatility for your temperature switching needs. These thermostats are ideal for freeze protection or temperature control in more demanding industrial... [See More]

  • Poles: Single Pole, SP
  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary (optional feature))
  • High Temperature Set Point: 15 to 325
  • Switch Type: Normally Open, NO; Normally Closed, NC
AD Series -- AD017
from Control Products, Inc.

SnapStat, temperature sensing of surface area using various bracket designs [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD019
from Control Products, Inc.

Bimetallic snap disc, threaded bushings with or without a probe [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD020
from Control Products, Inc.

SnapStat, temperature sensing of surface area using various bracket designs [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD021
from Control Products, Inc.

SnapStat, temperature sensing of surface area using various bracket designs [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD031
from Control Products, Inc.

Ring and other clamp-mounted designs for use on pipes and rounded conduits [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD057
from Control Products, Inc.

Snapstat, aerospace and military standard switches with MIL connectors [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD060
from Control Products, Inc.

SnapStat, temperature sensing of surface area using various bracket designs [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD071
from Control Products, Inc.

Through-hole mounting, brackets allow mounting to panels/enclosures [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD110
from Control Products, Inc.

Two bimetallic snap discs in a single housing [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
L1 Series -- L1001
from Control Products, Inc.

Small. Lightweight. Environmentally sealed. 1 wire grounded body. All stainless steel. See specifications below [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 70 to 500
  • Switch Type: Bi-Metal
M1 Series -- M1001
from Control Products, Inc.

Hermetically sealed. All stainless construction. Meets MIL environments. 2 wire construction. Wide range of connectors available [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 0 to 650
  • Switch Type: Bi-Metal
M2 Series -- M2001
from Control Products, Inc.

Hermetically sealed. All stainless construction. Meets MIL environments. 2 wire construction. Wide range of connectors available [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 0 to 650
  • Switch Type: Bi-Metal
R Series -- R1001
from Control Products, Inc.

Small. Lightweight. Hermetically sealed. 2 wire construction. All stainless steel. Withstands MIL environments. See specifications below [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 0 to 500
  • Switch Type: Bi-Metal
W1 Series -- W1001
from Control Products, Inc.

One wire: ground to case. All stainless steel. Meets MIL environments. Torque free mounting. Factory calibrated and sealed. Optional field adjustment feature available [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 3
  • High Temperature Set Point: 70 to 800
  • Switch Type: Rod & Tube
X1 Series -- X1003
from Control Products, Inc.

SPST, two terminal. All stainless steel. Meets MIL environments. Torque free mounting. Factory calibrated and sealed. Optional field adjustment feature available [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 0 to 133
  • Switch Type: Rod & Tube
X3 Series -- X3001
from Control Products, Inc.

High temperature, quick response, sealed, withstands shock and vibration [See More]

  • Poles: Single Pole, SP
  • Repeatability / Tolerance: 10
  • High Temperature Set Point: 70 to 1750
  • Switch Type: Rod & Tube