Bubble Mount Vibration Isolators and Machine Mounts
Last Updated: April 1, 2025
Description
Bubble Mount Vibration Isolators and Machine Mounts are designed to reduce the transmission of vibrations from machinery to surrounding structures. They serve as a buffer between the machine and its support structure, helping to maintain stability and reduce noise.
Working Principle
Bubble Mount Vibration Isolators work by absorbing and dissipating the energy generated by machine vibrations. These mounts typically use materials such as elastomers or rubber, which have inherent damping properties. When vibrations occur, the material deforms, absorbing the energy and reducing the amplitude of the vibrations transmitted to the surrounding environment. This principle is crucial in prolonging the life of machinery and maintaining the integrity of the structures they are mounted on.
Applications
Bubble Mount Vibration Isolators are used in a variety of applications where vibration reduction is critical. For example, they are commonly employed in industrial settings to isolate heavy machinery such as compressors, pumps, and generators. They are also used in precision equipment like measuring tables and test benches, where even minor vibrations can affect performance and accuracy.
Advantages over other Vibration Isolators and Machine Mounts
Bubble Mount Vibration Isolators offer several advantages over other types of mounts. They provide excellent vibration damping due to their material properties, which can be more effective than metal-based isolators in certain applications. Additionally, their ability to absorb a wide range of frequencies makes them versatile for different types of machinery and environments.
Limitations
One limitation of Bubble Mount Vibration Isolators is their potential for degradation over time, especially when exposed to harsh environmental conditions such as extreme temperatures or chemicals. This can lead to reduced effectiveness and the need for more frequent replacements compared to more durable materials like metal.
Considerations
When selecting Bubble Mount Vibration Isolators, it is important to consider factors such as initial cost, operating expenses, and maintenance requirements. While they may offer cost savings in terms of reduced noise and vibration-related damage, their durability and lifespan should be evaluated to ensure they meet the specific needs of the application. Regular inspections and maintenance can help extend their service life and maintain their performance.
from Advanced Antivibration Components - AAC
ISOLATOR: EPDM Rubber. BODY: Aluminized Steel. SCREW: Steel, Zinc Plated. TEMPERATURE RANGE: -20 ºF to +250 ºF (-29 ºC to +121 ºC). APPLICATIONS: • Vibration dampening in harsh environmental conditions. • SUPERIOR ENVIRONMENTAL CORROSION RESISTANCE. • STRENGTH OF... [See More]
- Type: Bubble Mount
- Thickness: 1.71
- Application: Vibration Isolation
- Mount Size (To Machine): 0.38