Urethane Timing Belts (metric)
from Stock Drive Products & Sterling Instrument - SDP/SI
5.08 mm (XL) Pitch, 20 Teeth, 9.5mm wide Single Sided Urethane Belt with Kevlar Cords [See More]
- Belt Material: Urethane
- Number of Teeth: 20
- Belt Width: 9.5
- Reinforcement: Reinforced; Kevlar®
from Megadyne Americas
AT10 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length [See More]
- Belt Material: Urethane
- Belt Width: 10
- Metric Pitch: AT 10mm
- Reinforcement: Reinforced (optional feature); Kevlar® (optional feature)
from Ondrives.US Corporation, formerly Rino Mechanical
Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US ’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of profiles and configurations to pair with our... [See More]
- Belt Material: Neoprene; Urethane
- Reinforcement: Reinforced; Fiberglass; Kevlar®; Polyester
from F.N. Sheppard & Co.
Positive drive, perfect synchronization, no slippage, less maintenance [See More]
- Belt Material: Urethane
- Belt Width: 9 to 125
- Metric Pitch: S 2mm (optional feature); S 3mm (optional feature); S 4.5mm (optional feature); S 5mm (optional feature); S 8mm (optional feature); S 14mm (optional feature); 8MGT, 14MGT
- Number of Teeth: 31 to 560
from F.N. Sheppard & Co.
Backings can be applied to outside of Base Belts. F.N. Sheppard would like to assist in the selection and design process. Select the Base Belt and then let us know your application and thoughts, we can then give you suggestions and advise on choosing the Additional... [See More]
- Belt Material: Urethane
- Metric Pitch: T 2.5mm (optional feature); T 5mm (optional feature); T 10mm (optional feature); T 20mm (optional feature); AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature)
from F.N. Sheppard & Co.
Up to 36" or 900 mm wide. Available in H or T10 pitch. Available with v-guide for self tracking. Available with vacuum holes and vacuum lanes on tooth side [See More]
- Belt Material: Urethane
- Belt Width: 450 to 900
- Metric Pitch: T 10mm (optional feature); HTD 3mm (optional feature); HTD 5mm (optional feature); HTD 8mm (optional feature); HTD 14mm (optional feature); HTD 20mm (optional feature)
- Belt Length: 36000
from F.N. Sheppard & Co.
F. N. Sheppard Flex - Timing Belts are made to custom lengths ranging from 1.5 to 13.5 meters. Our unique manufacturing process provides you with the benefit of custom length belts with the additional power, strength and reliability of truly endless construction. [See More]
- Belt Material: Urethane
- Belt Width: 150
- Metric Pitch: T 5mm (optional feature); T 10mm (optional feature); T 20mm (optional feature); AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature); HTD 8mm (optional feature)
- Belt Length: 1500 to 13500
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- Belt Material: Urethane
- Belt Width: ? to 100
- Metric Pitch: T 2.5mm (optional feature); T 5mm (optional feature); T 10mm (optional feature); T 20mm (optional feature); AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature)
- Number of Teeth: 20 to 520
from F.N. Sheppard & Co.
These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications. [See More]
- Belt Material: Urethane
- Reinforcement: Reinforced; Kevlar® (optional feature); Steel (optional feature)
- Metric Pitch: T 5mm (optional feature); T 10mm (optional feature); T 20mm (optional feature); AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature); S 5mm (optional feature); S 8mm (optional feature); S 14mm (optional feature)
- Features: Open-Ended