Panel / Chassis Mount Signal Converters

27 Results
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module -- SCM9B-1100/2100
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Form Factor: Panel / Chassis Mount
  • Channels: 1
  • Signal Converter Type: Analog-to-Digital Converter
  • Differential Channels: Yes
Voltage Attenuator System -- SCMVAS-Mnnn
from Dataforth Corporation

The SCMVAS (Signal Conditioning Modular Voltage Attenuator System) is an analog signal conditioning system designed to safely monitor and accurately measure voltage potentials up to 495VAC (1400V peak-to-peak). These highlevel voltages are typically found in industrial applications such as induction... [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail
  • AC Voltage: ±100Vpeak to ±700Vpeak (70VAC to 495VAC
  • Signal Converter Type: Voltage Converter
  • Outputs: Analog Voltage Output
Flow Signal Conditioners -- FLSC-45 / FLSC-45B
from OMEGA Engineering, Inc.

The FLSC-45 is a dc powered frequency-to-analog output signal conditioner with a 4 to 20 mA or 1 to 5 Vdc field selectable output. The high performance electronics will accept a low level magnetic pickup signal from a paddlewheel or turbine meter directly without amplification and convert it to an... [See More]

  • Form Factor: Panel / Chassis Mount
  • Accuracy: 0.1000
  • Signal Converter Type: Frequency-to-Voltage Converter
  • Frequency: 65-7600 Hz
1-4 Channel Charge Amplifier -- 5073A
from Kistler Group

Analogue amplifier for industrial application. Properties: Open measuring range 100 pC … 1000000 pC. Bandwidth ≈ 0 kHz up to 20 kHz. *Connector BNC / TNC / D-Sub 9p/15p. *Output Voltage / Current. Control via IO / RS232 [See More]

  • Form Factor: Panel / Chassis Mount
  • Channels: 4
  • Signal Converter Type: Charge Converter
  • Accuracy: 0.0500
Digital to Analog Converter -- PET Series
from Hoffer Flow Controls, Inc.

PRODUCT DESCRIPTION. The PET Series converter receives frequency input and converts it to a proportional 4-20mA or 0-10V analog output. It has been designed to fit a compact "ELBY" explosion-proof enclosure. The frequency range is field selectable to fit most applications. ZERO and SPAN adjustments... [See More]

  • Form Factor: Panel / Chassis Mount
  • Channels: 1
  • Signal Converter Type: Digital-to-Analog Converter
  • Frequency: 75 Hz to 10 kHz
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Channels: 6
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Differential Channels: Yes (optional feature)
Vibrating-Wire Spectrum Analyzer -- AVW200
from Campbell Scientific, Inc.

The AVW200 interface module applies a new method for measuring a sensor's frequency. The AVW200 eliminates the problem of incorrect readings due to noise sources. The noise problems are overcome by an advancement in technology and mathematical processing, resulting in frequency-based measurements... [See More]

  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Yes (optional feature)
  • Signal Converter Type: Frequency Converters
  • Resolution: 24
Frequency Transducer -- S343 Series
from American Aerospace Controls, Inc.

Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost [See More]

  • Form Factor: Panel / Chassis Mount
  • Channels: 1
  • Signal Converter Type: Frequency-to-Voltage Converter
  • Differential Channels: Yes
Charge Amplifier -- DACU 800
from Baumer Ltd.

Charge amplifiers convert electrical charges (pC) emitted by piezo electric sensors into a proportional output voltage. Baumer charge amplifiers ars developed for industrial applications and are equipped with a digital reset and digital range switch. • Charge amplifier for piezo electric strain... [See More]

  • Form Factor: Panel / Chassis Mount
  • Inputs: Charge Input
  • Signal Converter Type: Charge Converter
  • Outputs: Analog Voltage Output
I/P Converters -- MPC-4
from Montalvo Corporation

Montalvo electro-pneumatic converters provides accurate, dependable conversion of a DC current signal into a proportional pneumatic output. They are used in conjunction with a Tension Controller to control a pneumatic brake. Features: Performance. Rapid Response Rate. High flow rate provides the... [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Current: 4-20ma
  • Signal Converter Type: DC to Pneumatic
  • Inputs: Charge Input
Digital-Analog Converter -- Vulcain 420I
from Honeywell Analytics, Inc.

The 420I communicates digitally with Vulcain transmitters within a true daisy chain network, converting the transmitters ’ digital signals to analog outputs. This allows each transmitter to provide a 4-20mA signal to a BMS from one central location. The unit can accommodate up to eight... [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Current: 4-20 mA
  • Signal Converter Type: Digital-to-Analog Converter
  • Outputs: Analog Current Output
Transimpedance Amplifiers -- TZA200
from Artifex Engineering

The TZA series of amplifiers employs precision differential or single ended transimpedance input stages to provide for low offset and high linearity throughout the full dynamic range. The single ended input stage is required for applications where the current source is inherently grounded... [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Current: 4.5 mA
  • Signal Converter Type: Current-to-Voltage Converter; High Speed Transimpedance Amplifier
  • Outputs: Analog Voltage Output
Switch-to-Loop Converter -- Model 460D
from Time Mark Corporation

Liquid level controllers generally require a 4-20mA loop current that represents zero to 34.6 feet. The loop current indicates the level of liquid in a tank or reservoir, and is usually generated by an expensive pressure transducer or ultrasonic sensor. If you already have a tank with float switches... [See More]

  • Form Factor: Panel / Chassis Mount
  • Channels: 6
  • Signal Converter Type: Current Loop Converter
  • DC Voltage: 15VDC
Charge Amplifier -- 5624
from Columbia Research Labs, Inc.

Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both... [See More]

  • Form Factor: Panel / Chassis Mount
  • Channels: 1
  • Signal Converter Type: Charge Converter
  • Accuracy: 1
Integral Signal Conditioner -- FLSC-18
from OMEGA Engineering, Inc.

OMEGA ® high accuracy integral signal conditioners are designed for direct mounting onto OMEGA FTB-100 and 200 Series turbine meters. The input circuitry of the signal conditioners has been designed to receive and condition low level turbine meter signals while rejecting unwanted noise and... [See More]

  • Form Factor: Panel / Chassis Mount
  • Accuracy: 0.0500
  • Signal Converter Type: Frequency Converters
  • DC Voltage: 120V RMS Max
1-4 Channel Digital Charge Amplifier -- 5074A
from Kistler Group

Digital amplifier for industrial application. Properties: Open measuring range 20 pC … 1000000 pC. Bandwidth ≈ 0 kHz up to 20 kHz. Connector KIAG 10-32 UNF neg. Interface: EtherCat, Ethernet/IP or ProfiNet. Features: Peak acquisition, Integral, Filter, etc [See More]

  • Form Factor: Panel / Chassis Mount
  • Channels: 4
  • Signal Converter Type: Charge Converter
  • Resolution: 24
Preamp Signal Conditioner -- PET Series
from Hoffer Flow Controls, Inc.

PRODUCT DESCRIPTION. The PET Series mag-preamps are designed to convert low level sinusoidal signals into stable square wave pulses. The signal conditioners are built to fit a compact “ELBY ” type explosion-proof enclosure. This PET is designed for use with the Lo-Co Series and TriFlo... [See More]

  • Form Factor: Panel / Chassis Mount
  • Channels: 1
  • Signal Converter Type: Frequency Converters
  • Outputs: Analog Voltage Output (optional feature); Analog Current Output (optional feature); Frequency or Pulse Output; TTL/CMOS
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Channels: 6
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Differential Channels: Yes (optional feature)
I/P Converters -- MPC-5
from Montalvo Corporation

Montalvo electro-pneumatic converters provides accurate, dependable conversion of a DC current signal into a proportional pneumatic output. They are used in conjunction with a Tension Controller to control a pneumatic brake. Features: Performance. Rapid Response Rate. High flow rate provides the... [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Current: 4-20ma
  • Signal Converter Type: DC to Pneumatic
  • Inputs: Charge Input
Charge Amplifier -- 5820
from Columbia Research Labs, Inc.

The Columbia Series 5820 Charge Amplifiers are designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. These devices feature a very small package size and extremely low power consumption. The Series 5820 Charge Amplifiers... [See More]

  • Form Factor: Panel / Chassis Mount
  • Channels: 1
  • Signal Converter Type: Charge Converter
  • Inputs: Charge Input
Pulse Control Module -- PCM5
from OMEGA Engineering, Inc.

The OMEGA PCM5 Series converter is designed to convert a 4 to 20 mA signal from a process/ temperature controller or computer to a time proportional output. The modules mount directly to the input terminals on a 3 to 32 Vdc input SSR, and supports single phase 50 or 60 Hz operation. Lever clamps are... [See More]

  • Form Factor: PC Board; Panel / Chassis Mount
  • Channels: 1
  • Signal Converter Type: Current to Time
  • DC Voltage: 3-32VDC
1-Channel Charge Amplifier -- 5039A
from Kistler Group

The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree of protection IP-65 and conceived for industrial use. The Type 5039A is a... [See More]

  • Form Factor: Panel / Chassis Mount
  • Channels: 1
  • Signal Converter Type: Charge Converter
  • DC Voltage: -10 - 10 V
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Channels: 6
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Differential Channels: Yes (optional feature)
Differential Charge Amplifier -- 5840
from Columbia Research Labs, Inc.

Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840... [See More]

  • Form Factor: Panel / Chassis Mount
  • Channels: 1
  • Signal Converter Type: Charge Converter
  • Differential Channels: Yes
1-Channel Mini Charge Amplifier -- 5030A
from Kistler Group

The MiniAmp Type 5030A... is a single channel, industrial charge amplifier, which converts the charge signal from piezo electric sensors into a proportional voltage signal. Compact size. 2 measuring ranges 10:1. External control (PLC) of "Measure" and " range" (measuring range). Signal output... [See More]

  • Form Factor: Panel / Chassis Mount
  • Channels: 1
  • Signal Converter Type: Charge Converter
  • Inputs: Charge Input
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Channels: 6
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Differential Channels: Yes (optional feature)
Military-Grade Strain Gauge Amplifier -- 5804
from Columbia Research Labs, Inc.

The Columbia Model 5804 Military-Grade Strain Gage Amplifier is designed to amplify signals from Columbia's DT and DTD Series Full-Bridge Strain Sensors. The system will provide both strain and temperature outputs. The strain output incorporates a microprocessor-driven auto zeroing circuit capable... [See More]

  • Form Factor: Panel / Chassis Mount
  • Channels: 1
  • Signal Converter Type: Charge Converter
  • DC Current: 15-35 Volts