Fiber / Cork / Wood Plugs, Stoppers, and Inserts
from Caplugs
RCK-SH Series cork plugs are designed to plug and mask plain holes. Recommended for painting applications, but may also be used to protect during plating, anodizing and blasting processes. Also good for protection during transportation. They can be used on plain and threaded bores. Recommended... [See More]
- Material: Fiber/Cork/Wood
from RS Components, Ltd.
Polyamide metric blanking plugs. Thread Size = M12. Threaded/Unthreaded = Threaded. Material = Fibreglass PA. Plug Type = Blanking. IP Rating = IP54. Colour = Grey. Minimum Operating Temperature = -40 °C. Maximum Operating Temperature = +100 °C [See More]
- Material: Fiber/Cork/Wood; Fibreglass PA
- NPT Thread: M12
- Features: Threaded
from Caplugs
The SCK-SH short corks are used plug and mask plain holes. Recommended for painting applications, but may also be used to protect during plating, anodizing and blasting processes. Also good for protection during transportation. It can be used on plain and threaded bores. Recommended temperatures up... [See More]
- Material: Fiber/Cork/Wood
from RS Components, Ltd.
Polyamide metric blanking plugs. Thread Size = M16. Threaded/Unthreaded = Threaded. Material = Fibreglass PA. Plug Type = Blanking. IP Rating = IP54. Colour = Grey. Minimum Operating Temperature = -40 °C. Maximum Operating Temperature = +100 °C [See More]
- Material: Fiber/Cork/Wood; Fibreglass PA
- NPT Thread: M16
- Features: Threaded
from RS Components, Ltd.
Polyamide metric blanking plugs. Thread Size = M20. Threaded/Unthreaded = Threaded. Material = Fibreglass PA. Plug Type = Blanking. IP Rating = IP54. Colour = Grey. Minimum Operating Temperature = -40 °C. Maximum Operating Temperature = +100 °C [See More]
- Material: Fiber/Cork/Wood; Fibreglass PA
- NPT Thread: M20
- Features: Threaded
from RS Components, Ltd.
Polyamide metric blanking plugs. Thread Size = M25. Threaded/Unthreaded = Threaded. Material = Fibreglass PA. Plug Type = Blanking. IP Rating = IP54. Colour = Grey. Minimum Operating Temperature = -40 °C. Maximum Operating Temperature = +100 °C [See More]
- Material: Fiber/Cork/Wood; Fibreglass PA
- NPT Thread: M25
- Features: Threaded
from RS Components, Ltd.
Polyamide metric blanking plugs. Thread Size = M32. Threaded/Unthreaded = Threaded. Material = Fibreglass PA. Plug Type = Blanking. IP Rating = IP54. Colour = Grey. Minimum Operating Temperature = -40 °C. Maximum Operating Temperature = +100 °C [See More]
- Material: Fiber/Cork/Wood; Fibreglass PA
- NPT Thread: M32
- Features: Threaded
from RS Components, Ltd.
Polyamide metric blanking plugs. Thread Size = M40. Threaded/Unthreaded = Threaded. Material = Fibreglass PA. Plug Type = Blanking. IP Rating = IP54. Colour = Grey. Minimum Operating Temperature = -40 °C. Maximum Operating Temperature = +100 °C [See More]
- Material: Fiber/Cork/Wood; Fibreglass PA
- NPT Thread: M40
- Features: Threaded
from RS Components, Ltd.
Polyamide metric blanking plugs. Thread Size = M50. Threaded/Unthreaded = Threaded. Material = Fibreglass PA. Plug Type = Blanking. IP Rating = IP54. Colour = Grey. Minimum Operating Temperature = -40 °C. Maximum Operating Temperature = +100 °C [See More]
- Material: Fiber/Cork/Wood; Fibreglass PA
- NPT Thread: M50
- Features: Threaded
from RS Components, Ltd.
Polyamide metric blanking plugs. Thread Size = M63. Threaded/Unthreaded = Threaded. Material = Fibreglass PA. Plug Type = Blanking. IP Rating = IP54. Colour = Grey. Minimum Operating Temperature = -40 °C. Maximum Operating Temperature = +100 °C [See More]
- Material: Fiber/Cork/Wood; Fibreglass PA
- NPT Thread: M63
- Features: Threaded