Tapered Plugs, Stoppers, and Inserts

87 Results
Serviceline Plugs for Oil and Chemical Leaks -- Yelloc
from HydraCheck Inc.

Yelloc Serviceline plugs offer an environmental and material protection system preventing oil and chemical spills and leakage. They have multiple uses in applications such as any hydraulic maintenance, heavy industry, offshore, forestry, construction, lifting, shipping, mining, agriculture, oil and... [See More]

  • Shape / Application: Cone
  • Overall Length: 0.0400 to 1.7
  • Features: Tapered; Pull Tab
  • Material: Rubber - Styrene Butadiene (SBR)
EPDM Tapered Plugs -- MEP.062/187
from MOCAP LLC

Material: EPDM (Ethylene Propylene Diene Monomer). Tapered Design Allows for Masking of Various Hole Diameters [See More]

  • Features: Tapered
  • Overall Length: 0.7520
Center Pull-Tab Tapered Plugs -- CPT-0
from Caplugs

CPT Series offers a integral center-pull tab which facilitates insertion and removal of the plug. The tab is molded fully into the end and side walls of the plug, and will not break off during plug removal. Concentric design allows a straight-pull removal. Same configuration and dimensions of T... [See More]

  • Features: Tapered
  • Material: Polyethylene (PE)
STP Series - Tapered Masking Plugs
from Arizona Sealing Devices, Inc.

Features: Plugs threaded or unthreaded holes. Silicone: premium masking material (due to high temperature rating) can be used multiple times. EPDM: a more economical material with slightly reduced heat resistance, but superior chemical resistance. Also reusable. Applications: powder coating,... [See More]

  • Shape / Application: Round
  • Material: Rubber - Silicone
  • Features: Tapered
Silicone Rubber Tapered Plugs -- MSP.062/187
from MOCAP LLC

Material: Silicone. Tapered Design Allows for Masking of Various Hole Diameters. Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series [See More]

  • Features: Tapered
  • Material: Rubber - Silicone
  • Overall Length: 0.7520
Center Pull-Tab Tapered Plugs without Flange -- CPT-NF-11
from Caplugs

The CPT-NF series is Ideal for use in tight places or when two or more openings need to be plugged close together, where there is no room for a flange. Follows standard taper design. Flangeless. Easy to install and remove using tab feature. Material: Low-Density Polyethylene. Standard Color: Orange [See More]

  • Features: Tapered
  • Material: Polyethylene (PE)
Flexible Tapered Plugs - Flex500™ -- HTP-10
from Caplugs

Designed with a distinct tapered configuration, the HTP series is ideal for plugging small holes, ranging in diameter from .07 " to .343 ". The flexibility of the vinyl allows these plugs to push in and pull out easily. Made of high-temperature vinyl and ideal for masking applications... [See More]

  • Features: Tapered
  • Material: Vinyl
Flexible Vinyl Tapered Plugs -- VTP-05
from Caplugs

VTP Series vinyl plugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed VTP breaks the seal for easy removal. The plugs are molded from a specially formulated,... [See More]

  • Features: Threaded; Tapered
  • Material: Vinyl
High Temperature Vinyl Tapered Plugs -- HVTP-05
from Caplugs

HVTP high-temperature, Flex500 ™ plugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed HVTP breaks the seal for easy removal. Ideal for masking... [See More]

  • Features: Threaded; Tapered
  • Material: Vinyl
Lift-Tab Tapered Plugs -- L-1
from Caplugs

Tapered design with a lift-tab feature to facilitate removal. Great for small size openings and in tight areas where a side tab would not be preferred. Pulling the tab exerts an off-center force which breaks the seal between the plug and wall of the opening. Tapered Design. Lift Tab for easy... [See More]

  • Features: Tapered
  • Material: Polyethylene (PE)
Paper Tapered Plugs -- PTP-100-3
from Caplugs

Manufactured from natural paper which is 100% recyclable, PTP Series Paper Plugs are the answer for applications requiring “environmentally friendly ” components. These closures will withstand intermittent temperatures up to 400 °F (204 °C), making them ideal for high-temperature... [See More]

  • Features: Tapered
  • Material: Paper
Tapered Caps & Plugs with Extra-Wide, Extra-Thick Flanges -- WWX-10
from Caplugs

The extra-wide flange of the WWX Series provides extended visibility. The fail-proof design prevents the mating component from being installed without first removing the cap. Now available in 17 sizes, this versatile part may easily be used as a cap or plug, depending on application. Highly visible... [See More]

  • Features: Tapered
  • Material: Polyethylene (PE)
Tapered Caps & Plugs with Wide Flanges -- W-0
from Caplugs

W Series tapered caps and plugs with wide flanges offer added protection and prevent accidental force into or through an opening when used as a plug. Covers a vast range of cap or plug applications. Easy to install and remove. Added protection for bearing surfaces. Material: Low-density... [See More]

  • Features: Tapered
Tapered Caps & Plugs with Wide, Thick Flanges -- WW-0
from Caplugs

WW Series tapered caps & plugs are designed with a wide, thick flange to insure against being erroneously forced "all the way through " when used as a plug. This versatile part may easily be used as a cap or plug depending upon the application. Accepted by the aircraft industry. Easy... [See More]

  • Features: Tapered
  • Material: Polyethylene (PE)
Tapered Caps and Plugs -- T-0
from Caplugs

Designed to be used as a cap or a plug, the T Series is tapered to fit a wide range of applications to protect from contaminants and debris. May be used for MIL Std, SAE-type fittings, hydraulic and threaded or non threaded fittings. Tapered design. Covers a vast range of cap or plug applications. [See More]

  • Features: Tapered
  • Material: Polyethylene (PE)
Tapered Silicone Caps and Plugs -- TS-0
from Caplugs

The TS series offers all the versatility of our traditional tapers with the added resilience of silicone. Ideal for use in masking applications that require temperature and corrosion resistance. Available in two durometers: 70 Red and 45 Natural. TS series 70 Red has a more structured, rigid feel,... [See More]

  • Features: Tapered
  • Material: Rubber - Silicone
Tapered Vinyl Caps & Plugs -- TV-1
from Caplugs

TV Series features an injection-molded vinyl tapered design that can be used as a cap or a plug. Using an A-80 Shore durometer (hardness) vinyl, these caps resist tearing, cracking, splitting and shredding. Highly flexible, they enable snug fits even with smaller dimensions and irregular shapes. [See More]

  • Features: Tapered
  • Material: Vinyl
Tapered Vinyl Plugs -- TP-10
from Caplugs

TP Series tapered vinyl plugs are designed with a distinct tapered configuration, making them ideal for plugging small holes, ranging in diameter from .080 " to .343 ". Flexibility of the vinyl allows these plugs to push in and pull out easily. Color coded for easy size identification. [See More]

  • Features: Tapered
  • Material: Vinyl
Vented Tapered Caps & Plugs -- TSV-0
from Caplugs

The Caplugs TSV Series is ideal for powder coaters to use as a tapered cap or plug during coating and curing when back-pressure could be an issue. The material choice of silicone allows for high temperature coating and curing temperatures vs. standard plastic tapers, up to 600 ° F (315 ° C). [See More]

  • Features: Tapered
  • Material: Rubber - Silicone
Hex Socket Flange Head Screw Plugs - Steel -- SFF-1
from NBK America LLC

Screw plugs for high-power hydraulic applications. SFF is made of steel and can be used in highpressure applications up to 49 MPa. [See More]

  • Shape / Application: Round
  • BSP Thread: G1/8
  • Features: Threaded; Tapered; Flange
  • Fitted Depth: 0.3937
Rubber Stopper -- MR 200-0026
from Western Rubber & Supply, Inc.

Standard compound 40 durometer, available solid or with holes [See More]

  • Shape / Application: Round
  • Diameter: 0.3228 to 0.5000
  • Features: Tapered
  • Overall Length: 0.8268
P Series -- P-7
from Polymer Molding, Inc.

Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032. Color: Blue. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). RoHS Compliant [See More]

  • Shape / Application: Round
  • Diameter: 0.3280
  • Features: Tapered; Flange; Pull Tab
  • Fitted Depth: 0.3850
CPT Series (Centre Pull-Tab Tapered Plugs) -- CPT-0
from Daemar Inc.

Series CPT Plugs have the same configuration and dimensions of standard Tapered Caplugs but with an integral center-pull tab which facilitates insertion and removal of the plug. The tab extends well above the plug body, making it easy to grasp. Since the tab is molded fully into the end and side... [See More]

  • Features: Tapered; Pull Tab
Tapered Cup Type Expansion Plug
from Seastrom Manufacturing Co., Inc.

Tapered Cup Expansion Plugs, Cupped Plugs. Tapered cup expansion plugs are used to plug or seal an existing hole for higher pressure than concave style. Use our Quick Search below to source steel (cold rolled steel) tapered cup expansion plugs from our wide selection of options. Available Materials:... [See More]

  • Shape / Application: Round
  • Material: Steel - Stainless
  • Features: Tapered
Masking Tapered Plugs -- DMVP0360B
from Essentra Components

Masking Tapered Plugs are available as a solid plug or with a hollow core to aid in compression. The reusable plugs have excellent chemical resistance and are available in cost-effective EPDM or silicone for higher temperature applications. [See More]

  • Features: Tapered
  • Material: Polyvinyl Chloride
Tapered Plug -- CP
from Hi-Tech Seals, Inc.

With the exception of the Vinyl plug, Hi-Tech Seals carries plugs made of a low-density polyethylene. The various style cap and plug styles are only a few of the many protectors sold buy Hi-Tech Seals to protect the threads of pipes. Caps and plugs are excellent for protecting threading from damage... [See More]

  • Shape / Application: Round
  • Diameter: 0.1770 to 8.12
  • Features: Tapered
  • Fitted Depth: 1
Pipe Plug Fittings
from International Polymer Solutions Inc.

Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]

  • Shape / Application: Round
  • NPT Thread: 1/8" NPT; 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/2" NPT; 1/16 NPT
  • Features: Tapered
  • Diameter: 0.4400 to 2
EPDM Tapered Plug Kit -- ETPKI
from Custom Fabricating & Supplies

Product Features. A variety of EPDM Tapered Plugs. Ideal for small job shops with a variety of masking needs. Test out different sizes before buying in bulk. Temperature Rating: 350 ° F / 177 ° C. Used in Wet Painting, Anodizing and Plating. Includes a selection of the following sizes:... [See More]

  • Features: Tapered
  • Material: EPDM
Tapered Masking Plugs
from Precision Associates Incorporated

Pull-Thru Hol-Masks ™ are used to protect through holes during plating, painting, anodizing, de-burring, etc. PAI Hol-Masks ™ are made of a specially developed high-strength compound that is resistant to all plating soloutions, high temperatures, etc. as normally encountered in the... [See More]

  • Shape / Application: Round
  • Diameter: 0.1120 to 4.19
  • Features: Tapered
  • Overall Length: 0.4650 to 1.5
Tapered Polyethylene Plugs -- 41142
from U.S. Plastic Corporation

These plugs are tapered and flexible to install easily and remove easily for a snug fit. They protect threads and keep dirt and moisture out of pipes, castings, valves, tubes, or most everything. They are also good as a paint mask. NOT FDA. [See More]

  • Features: Tapered
#8 Tap-On Screw Cover
from ARKPLAS

Ark-Plas ® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Tap-On Screw Covers are ideal for use with Phillips head screws and feature a tapered edge that blends nicely into any... [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Straight Thread: #8
  • Features: Tapered; Flange
  • Fitted Depth: 0.1550
Hex Socket Flange Head Screw Plugs - Steel -- SFFS-1
from NBK America LLC

Screw plugs for high-power hydraulic applications. SFF is made of steel and can be used in highpressure applications up to 49 MPa. [See More]

  • Shape / Application: Round
  • BSP Thread: G1/8
  • Features: Threaded; Tapered; Flange
  • Fitted Depth: 0.3937
PR Series -- PR-4
from Polymer Molding, Inc.

The PR Series Pull-Ring Plugs offer product protection with easy removal. The tapered style polyethylene plugs have built-in lift rings for easy installation and removal resulting in reduced product damage and increased cost savings. Ring design lays flat resulting in more efficient packaging. All... [See More]

  • Shape / Application: Round
  • Diameter: 0.1890
  • Features: Tapered; Flange; Pull Tab
  • Fitted Depth: 0.4270
CPT-NF Series (Centre Pull-Tab Tapered Plugs without Flange) -- CPT-11NF
from Daemar Inc.

These plugs are ideal for use in tight places or when two or more openings need to be plugged so close together there is no room for a flange. The pull-tab is fully molded into the body of the plug ensuring it will not break off during removal. Material: Low-Density Polyethylene Colour*: Orange [See More]

  • Features: Tapered; Pull Tab
Masking Tapered Plugs -- HSTP079106A
from Essentra Components

Masking Tapered Plugs are available as a solid plug or with a hollow core to aid in compression. The reusable plugs have excellent chemical resistance and are available in cost-effective EPDM or silicone for higher temperature applications. [See More]

  • Features: Tapered
  • Material: Rubber - Silicone; 55 Shore A Silicone
Tool Joint Protector -- IF Style
from Hi-Tech Seals, Inc.

End Protectors are used to protect the pipe threads for tool joints of downhole tools, during shipping and storage. The distinct styles are selected based on the type of tool or threading involved. Tool joint protectors are designed for API threads. [See More]

  • Shape / Application: Round
  • Features: Threaded; Tapered
Silicone Hollow Tapered Plugs -- HTP
from Custom Fabricating & Supplies

Product Features. Temperature Rating: 600 ° F / 315 ° C. Hollow plug offers a more economical option for masking large, blind holes. For use in both threaded and non-threaded holes - compresses for a tight fit. Tapered design fits a variety of hole diameters. Color coded for easy... [See More]

  • Features: Tapered
  • Material: Rubber - Silicone; Silicone
1/16 Commercial Grade Barb Plug, Natural -- AP01PLG06N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.0625
  • Features: Tapered; Flange
  • Fitted Depth: 0.3750
Hex Socket Pipe Plugs -- SFT-0.5
from NBK America LLC

Sinking type Pipe Taper Screw Plugs. SFT-PS and SFTS-PS are precoated seal types which do not require sealing tape or sealant. This dramatically reduces work time. The sealing effect is also excellent. Precoated seals have excellent resistance to oil, gasoline, water, and heat. [See More]

  • Shape / Application: Round
  • BSP Thread: R1/16
  • Features: Threaded; Tapered
  • Fitted Depth: 0.2362
SLP Series -- SLP .125
from Polymer Molding, Inc.

The SLP Series Silicone Plugs are constructed of a tapered design and are meant to easily fit into threaded ports or other inside diameters undergoing chrome plating, E-coating or powder coating and a variety of other applications requiring high-heat resistance. [See More]

  • Shape / Application: Round; High-Heat Resistance Silicone Plug
  • Diameter: 0.1250
  • Features: Tapered
  • Fitted Depth: 0.6250
L Series (Lift-Tab Tapered Tapered Plugs) -- L-1
from Daemar Inc.

Having the same dimensions as standard Tapered Caplugs of like sizes, Series L plugs offer the added convenience of an integral lift-tab which facilitates their removal. Since it extends above the plug body, the tab is easy to grasp. This is particularly advantageous with plugs in the smaller sizes... [See More]

  • Features: Tapered
Masking Tapered Plugs -- STP001006A
from Essentra Components

Masking Tapered Plugs are available as a solid plug or with a hollow core to aid in compression. The reusable plugs have excellent chemical resistance and are available in cost-effective EPDM or silicone for higher temperature applications. [See More]

  • Features: Tapered
  • Material: Rubber - Silicone; 55 Shore A Silicone
Silicone Multi Tapered Plugs -- SMTP
from Custom Fabricating & Supplies

Product Features. Temperature Rating: 600 ° F / 315 ° C. For use in threaded and non-threaded holes. Multi-flange design means this plug can be used for multiple hole sizes. Handle provides easy insertion and removal. Color coded for easy identification. Used in Powder Coating, E-Coating,... [See More]

  • Features: Tapered
  • Material: Rubber - Silicone; Silicone
1/16 Commercial Grade Barb Plug, Natural -- AP01PLG06P
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.0625
  • Features: Tapered; Flange
  • Fitted Depth: 0.3750
Hex Socket Pipe Plugs -- SFT-0.5-PS
from NBK America LLC

Sinking type Pipe Taper Screw Plugs. SFT-PS and SFTS-PS are precoated seal types which do not require sealing tape or sealant. This dramatically reduces work time. The sealing effect is also excellent. Precoated seals have excellent resistance to oil, gasoline, water, and heat. [See More]

  • Shape / Application: Round
  • BSP Thread: R1/16
  • Features: Threaded; Tapered
  • Fitted Depth: 0.2362
Tapered Series -- POLY-PLUG-1
from Polymer Molding, Inc.

The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads,... [See More]

  • Shape / Application: Round
  • Diameter: 0.1150
  • Features: Tapered; Flange
  • Fitted Depth: 0.4030
PTP Series (Tapered Paper Plugs) -- PTP-100-3
from Daemar Inc.

Manufactured from natural paper which is 100% recyclable, Paper Caplugs are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caplugs is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These... [See More]

  • Features: Tapered
Tapered Caps & Plugs - Heavy Duty -- GP642A
from Essentra Components

LDPE Heavy Duty Tapered Caps & Plugs include a rugged wall and seal rings for maximum protection. The tapered profile allows the versatile part to plug multiple I.D. ’s or cap multiple O.D. ’s [See More]

  • Features: Tapered
  • Material: Polyethylene (PE); Low Density Polyethylene
Silicone Tapered Flange Plugs -- TFP
from Custom Fabricating & Supplies

Product Features. Temperature Rating: 600 ° F / 315 ° C. For use in threaded or non-threaded blind or through holes. Masks a grounding area. Color coded for easy identification. Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating. Custom sizes available [See More]

  • Features: Tapered; Flange
  • Material: Rubber - Silicone; Silicone
1/4 Commercial Grade Barb Plug, Natural -- AP01PLG25N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.2500
  • Features: Tapered; Flange
  • Fitted Depth: 1.03
Hex Socket Pipe Plugs -- SFTS-0.5
from NBK America LLC

Sinking type Pipe Taper Screw Plugs. SFT-PS and SFTS-PS are precoated seal types which do not require sealing tape or sealant. This dramatically reduces work time. The sealing effect is also excellent. Precoated seals have excellent resistance to oil, gasoline, water, and heat. [See More]

  • Shape / Application: Round
  • BSP Thread: R1/16
  • Features: Threaded; Tapered
  • Fitted Depth: 0.2362
T Series (Tapered Caps & Plugs) -- 1153
from Daemar Inc.

Tapered Caplugs can be used as either caps or plugs. Because they are tapered in design and made from highly pliable (or flexible) polyethylene, they can not only be applied to fit snugly but are readily removable...whether used for capping or plugging. Especially recommended for use on MIL Std. and... [See More]

  • Features: Tapered
Tapered Caps & Plugs - Standard -- 103A
from Essentra Components

Standard Tapered Caps & Plugs are designed for each part to cap multiple O.D. ’s or plug multiple I.D. ’s. The durable material protects against damage, dirt, moisture and corrosion during storage and shipping. [See More]

  • Features: Tapered
  • Material: Polyethylene (PE); Low Density Polyethylene
Silicone Tapered Plug Kit -- STPKI
from Custom Fabricating & Supplies

Product Features. A variety of Silicone Tapered Plugs. Perfect for Cerakote masking (Cerakote Plug Kit). Ideal for small job shops with a variety of masking needs. Test out different sizes before buying in bulk. Temperature Rating: 600 ° F / 315 ° C. Used in Powder Coating, E-Coating, Wet... [See More]

  • Features: Tapered
  • Material: Rubber - Silicone; Silicone
1/4 Commercial Grade Barb Plug, Natural -- AP01PLG25P
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.2500
  • Features: Tapered; Flange
  • Fitted Depth: 1.03
Hex Socket Pipe Plugs -- SFTS-0.5-PS
from NBK America LLC

Sinking type Pipe Taper Screw Plugs. SFT-PS and SFTS-PS are precoated seal types which do not require sealing tape or sealant. This dramatically reduces work time. The sealing effect is also excellent. Precoated seals have excellent resistance to oil, gasoline, water, and heat. [See More]

  • Shape / Application: Round
  • BSP Thread: R1/16
  • Features: Threaded; Tapered
  • Fitted Depth: 0.2362
TP Series (Tapered Vinyl Plugs) -- TP-10
from Daemar Inc.

Series TP Vinyl Plugs are designed with a distinct tapered configuration, making them ideal for plugging small holes, ranging in diameter from .080" to .343". Flexibility of the vinyl allows these plugs to push in and pull out easily. They are color coded for ease of size identification. If your... [See More]

  • Features: Tapered
Tapered Caps & Plugs - Standard -- 106B
from Essentra Components

Standard Tapered Caps & Plugs are designed for each part to cap multiple O.D. ’s or plug multiple I.D. ’s. The durable material protects against damage, dirt, moisture and corrosion during storage and shipping. [See More]

  • Features: Tapered
  • Material: Polyethylene (PE); Low Density Polyethylene
Silicone Tapered Plug W/Handle -- STPH
from Custom Fabricating & Supplies

Our STPH is a silicone tapered rubber plug molded with a handle to assist in applying and removing to reduce time in masking. Made from high temperature silicone rubber. Product Features. Temperature Rating: 600 ° F / 315 ° C. Our standard tapered plug with a molded handle for easy... [See More]

  • Features: Tapered
  • Material: Rubber - Silicone; Silicone
1/8 Commercial Grade Barb Plug, Natural -- AP01PLG12N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.1250
  • Features: Tapered; Flange
  • Fitted Depth: 0.4750
Hexagon Socket Flange Head Screw Plugs with O-rings -- SFMS-1
from NBK America LLC

Because an O-ring is included, grooving is not required on the surface surrounding the female screw. Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for oil hydraulic equipment / pneumatic devices that are often mounted and... [See More]

  • Shape / Application: Round
  • BSP Thread: G1/8
  • Features: Threaded; Tapered; Flange
  • Fitted Depth: 0.3150
TS Series (Tapered Caps & Plugs) -- TS-0
from Daemar Inc.

Tapered Silicone Caps and Plugs. A new line of patent pending tapered caps / plugs in flexible and durable silicone material. The TS series offers all the versatility of our traditional tapers with the added resilience of silicone. Ideal for use in masking applications that require temperature and... [See More]

  • Features: Tapered
Tapered Caps & Plugs - Vinyl -- DMVP0360A
from Essentra Components

Vinyl Tapered Caps & Plugs are designed for each part to cap multiple O.D. ’s or plug multiple I.D. ’s. The soft yet durable PVC material is flexible ensuring a secure fit during transit, processing, and storage. [See More]

  • Features: Tapered
  • Material: Polyvinyl Chloride
Silicone Tapered Plugs -- STP
from Custom Fabricating & Supplies

Silicone tapered rubber plugs mask blind and through holes during a finishing process such as powder coating and wet spray painting. Use on threaded and non-threaded holes. Reusable and color coded. Made from high temperature silicone rubber. Product Features. Temperature Rating: 600 ° F / 315... [See More]

  • Features: Tapered
  • Material: Rubber - Silicone; Silicone
1/8 Commercial Grade Barb Plug, Natural -- AP01PLG12P
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.1250
  • Features: Tapered; Flange
  • Fitted Depth: 0.4750
Plastic Screw - Socket Head Cap Screw Plugs - PEEK -- SPE-1-R
from NBK America LLC

PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid. These screws... [See More]

  • Features: Threaded; Tapered
  • Fitted Depth: 0.3150
  • BSP Thread: R1/8
  • Material: Polyetheretherketon (PEEK); PEEK/Light Brown
TV Series (Flexible Vinyl Tapered Caps & Plugs) -- TV-1
from Daemar Inc.

The TV series features an injection-molded vinyl tapered design that can be used as a cap or a plug. Using an A-80 Shore durometer (hardness) vinyl, these caps resist tearing, cracking, splitting and shredding. Highly flexible, they enable snug fits even with smaller dimensions and irregular shapes;... [See More]

  • Features: Tapered
Tapered Caps & Plugs - Vinyl -- GPV101B
from Essentra Components

Vinyl Tapered Caps & Plugs are designed for each part to cap multiple O.D. ’s or plug multiple I.D. ’s. The soft yet durable PVC material is flexible ensuring a secure fit during transit, processing, and storage. [See More]

  • Features: Tapered
  • Material: Polyethylene (PE); Low Density Polyethylene
3/16 Commercial Grade Barb Plug, Natural -- AP01PLG18N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.1875
  • Features: Tapered; Flange
  • Fitted Depth: 0.6700
VTP Series (Flexible Vinyl Tapered Plugs) -- VTP-05
from Daemar Inc.

Series VTP Caplugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed VTP breaks the seal for easy removal. Molded from a specially formulated vinyl that is... [See More]

  • Features: Tapered
Tapered Caps & Plugs - Wide Flange -- LF13XA
from Essentra Components

Wide Flange Tapered Caps & Plugs can plug multiple I.D. ’s or cap multiple O.D. ’s. The wider flange assures added protection on bearing surfaces and prevents the plug from being pushed through the mating part. [See More]

  • Features: Tapered
  • Material: Polyethylene (PE); Low Density Polyethylene
3/16 Commercial Grade Barb Plug, Natural -- AP01PLG18P
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.1875
  • Features: Tapered; Flange
  • Fitted Depth: 0.6700
W Series (Tapered Caps & Plugs with Wide Flanges) -- W-0
from Daemar Inc.

Featuring a wider flange than standard Tapered Caplugs, the Series W offers added protection for bearing surfaces and cannot be accidentally pushed all the way into or through an opening being plugged. Material: Low-Density Polyethylene. Colour*: Red [See More]

  • Features: Tapered; Flange
3/32 Commercial Grade Barb Plug, Natural -- AP01PLG09N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.0938
  • Features: Tapered; Flange
  • Fitted Depth: 0.3850
WW Series (Tapered Caps & Plugs with Wide, Thick Flanges) -- 1064
from Daemar Inc.

Accepted by the aircraft industry, Series WW Caps are designed with a wide, thick flange to ensure against being erroneously forced "all the way through" when used as a plug. Available in 76 sizes, this versatile part may easily be used as a cap or plug, depending upon application. Material:... [See More]

  • Features: Tapered; Flange
3/32 Commercial Grade Barb Plug, Natural -- AP01PLG09P
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.0938
  • Features: Tapered; Flange
  • Fitted Depth: 0.3850
WWX Series (Tapered Caps & Plugs with Extra-Wide, Extra-Thick Flanges) -- WWX-10
from Daemar Inc.

The extra wide flange of the WWX Series provides extended visibility. This dummy-proof design prevents the mating component from being installed without first removing the cap. Available in thirteen sizes, this versatile part may easily be used as a cap or plug depending on application. Material:... [See More]

  • Features: Tapered; Flange
3/8 Commercial Grade Barb Plug, Natural -- AP01PLG37N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.3750
  • Features: Tapered; Flange
  • Fitted Depth: 1.03
3/8 Commercial Grade Barb Plug, Natural -- AP01PLG37P
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.3750
  • Features: Tapered; Flange
  • Fitted Depth: 1.03
5/32 Commercial Grade Barb Plug, Natural -- AP01PLG16N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.1562
  • Features: Tapered; Flange
  • Fitted Depth: 0.6300
5/32 Commercial Grade Barb Plug, Natural -- AP01PLG16P
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.1562
  • Features: Tapered; Flange
  • Fitted Depth: 0.6300
Female Female Luer Plug -- AP17FLP00CL
from ARKPLAS

All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]

  • Shape / Application: Round; Luer Plug
  • Fitted Depth: 0.3600
  • Features: Threaded; Tapered; Knurled
  • Overall Length: 0.3600
Female Female Luer Plug -- AP17FLP00N
from ARKPLAS

All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]

  • Shape / Application: Round; Luer Plug
  • Fitted Depth: 0.3550
  • Features: Tapered; Flange
  • Overall Length: 0.3550
Female Female Luer Plug -- AP17FLP00P
from ARKPLAS

All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]

  • Shape / Application: Round; Luer Plug
  • Fitted Depth: 0.3550
  • Features: Tapered; Flange
  • Overall Length: 0.3550
Female Female Luer Plug -- AP17FTFLP00CL
from ARKPLAS

All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]

  • Shape / Application: Round; Luer Plug
  • Fitted Depth: 0.3600
  • Features: Threaded; Tapered; Knurled
  • Overall Length: 0.3600
Female Female Luer Plug -- AP17FTFLP00N
from ARKPLAS

All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]

  • Shape / Application: Round; Luer Plug
  • Fitted Depth: 0.3600
  • Features: Threaded; Tapered; Knurled
  • Overall Length: 0.3600
Female Female Luer Plug -- AP17FTFLP00P
from ARKPLAS

All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]

  • Shape / Application: Round; Luer Plug
  • Fitted Depth: 0.3600
  • Features: Threaded; Tapered; Knurled
  • Overall Length: 0.3600