Paper Plugs, Stoppers, and Inserts
2 Results
Paper Tapered Plugs -- MPTP002
from MOCAP LLC
from MOCAP LLC
Material: Paper (Brown). Environmentally Friendly and Economical Masking Solution. Does Not Promote Condensation [See More]
- Material: Paper
- Overall Length: 0.3425
- NPT Thread: 1/8" NPT; 1/8
Paper Tapered Plugs -- PTP-100-3
from Caplugs
from Caplugs
Manufactured from natural paper which is 100% recyclable, PTP Series Paper Plugs are the answer for applications requiring “environmentally friendly ” components. These closures will withstand intermittent temperatures up to 400 °F (204 °C), making them ideal for high-temperature... [See More]
- Material: Paper
- Features: Tapered