Polyethylene (PE) Plugs, Stoppers, and Inserts
from bisco industries
Hole Plugs [See More]
- Material: Nylon; Polyethylene (PE); Nylon 6/6 and TPE
from Petersen Products Co.
Country of Origin USA. Diameter 4.62"(117mm). Material, Body Polyethylene. Material, Seal Natural Rubber. Nominal Pipe 6" (152mm). Pipe End Spigot. Pipe Type Polyethylene Pipe. Sage Subcategory Number W140. Shipping Wt. 3 Lb (1.36 Kg). Style End of Pipe Plug. Temperature Max. Service F 120 F (48.89... [See More]
- Material: Polyethylene (PE); Polyethylene
- Shape / Application: Round
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black), LDPE (Natural). General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal [See More]
- Material: Polyethylene (PE)
- Straight Thread: M10x1
- Features: Threaded; Flange
- Overall Length: 0.1772
from Arizona Sealing Devices, Inc.
Features: Threaded plug with a serrated grip (used for a variety of applications). Can be applied or removed by hand, hex wrench or screwdriver [See More]
- Material: Polyethylene (PE)
- Features: Threaded
- Shape / Application: Round
- NPT Thread: 9/16"-18
from Caplugs
The FBH series securely fastens FAN Series onto a flange. The outer ribs accommodate various hole diameter tolerances and a thick flange allows for easy removal. FAN selector guide for size reference. Durable HDPE material. Covers a wide range of bolt hole sizes. Material: High-density polyethylene. [See More]
- Material: Polyethylene (PE)
from bisco industries
Hole Plugs [See More]
- Material: Polyethylene (PE); LDPE
from MOCAP LLC
Material: LDPE (Low Density Polyethylene) (Red). Pull Tab Allows for Quick and Easy Removal. Extra Strong Tab is Molded into Plug so it Will Not Break Off. Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.5315
- Features: Flange; Pull Tab
from Arizona Sealing Devices, Inc.
Features: Designed specifically to be used to plug NPT tapered threaded fittings. The tapered design allows the part to plug multiple inner diameters [See More]
- Material: Polyethylene (PE)
from Caplugs
Series BP Button Plugs have recessed type heads and can be used for plugging holes in equipment made of sheet metal such as auto bodies, tanks, refrigeration units, etc. These plugs can be snapped into holes easily and are held in place by a bead until deliberately removed. Material: Low-density... [See More]
- Material: Polyethylene (PE)
from bisco industries
Hole Plugs [See More]
- Material: Polyethylene (PE); LDPE
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Red). Pull Tab Allows for Quick and Easy Removal. Extra Strong Tab is Molded into Plug so it Will Not Break Off [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.3780
- Features: Pull Tab
from Arizona Sealing Devices, Inc.
Features: The integral side pull tab feature is designed for easy removal in awkward locations. The tapered design allows the part to plug multiple inner diameters [See More]
- Material: Polyethylene (PE)
from Caplugs
The CXT series tapered plugs have the same configuration and dimensions of standard tapered plugs but with an integral cross-design pull tab which facilitates insertion and removal of the plug. The tab extends well above the plug body, making it easy to grasp. Since the tab is molded fully into the... [See More]
- Material: Polyethylene (PE)
from bisco industries
Hole Plugs [See More]
- Material: Polyethylene (PE); HDPE
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Red). Designed for Flange to Fit Flush with Outside Wall of Tube [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.3110
- Features: Flange
from Arizona Sealing Devices, Inc.
Features: Series accommodates an extensive range of metric and BSP/Gas threaded sizes. Knurled head for easy grip. Secure fit for excellent protection against dirt, moisture and corrosion. [See More]
- Material: Polyethylene (PE)
- Features: Threaded
- Shape / Application: Round
- NPT Thread: M8 x 1
from Caplugs
CPT Series offers a integral center-pull tab which facilitates insertion and removal of the plug. The tab is molded fully into the end and side walls of the plug, and will not break off during plug removal. Concentric design allows a straight-pull removal. Same configuration and dimensions of T... [See More]
- Material: Polyethylene (PE)
- Features: Tapered
from bisco industries
Hole Plugs [See More]
- Material: Polyethylene (PE); LDPE Low Density Polyethylene
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Red). Pull Tab Allows for Quick and Easy Removal. Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.3780
- Features: Pull Tab
from Arizona Sealing Devices, Inc.
Features: Series accommodates an extensive range of metric and BSP/Gas threaded sizes. Knurled head for easy grip. Secure fit for excellent protection against dirt, moisture and corrosion [See More]
- Material: Polyethylene (PE)
- Features: Threaded
- Shape / Application: Round
- NPT Thread: M10 x 1
from Caplugs
The CPT-NF series is Ideal for use in tight places or when two or more openings need to be plugged close together, where there is no room for a flange. Follows standard taper design. Flangeless. Easy to install and remove using tab feature. Material: Low-Density Polyethylene. Standard Color: Orange [See More]
- Material: Polyethylene (PE)
- Features: Tapered
from bisco industries
Tapered Caps and Plugs [See More]
- Material: Polyethylene (PE); LDPE
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris [See More]
- Material: Polyethylene (PE)
- BSP Thread: 1/2" BSP; 1/2"
- NPT Thread: 1/2" NPT; 1/2"
from Caplugs
The DP series cap/plug is designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications. This product has been fabricated from a conductive material that: Surface... [See More]
- Material: Polyethylene (PE)
from bisco industries
Threaded Caps and Plugs [See More]
- Material: Polyethylene (PE); LDPE Low Density Polyethylene
- Features: Threaded
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Red). Designed to Fit MS-21921 Tube and Nut Assemblies Interchangeably. Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.3504
- Features: Knurled
from Caplugs
Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. Applicable specifications: SAE AS85049/138. This product has been fabricated from a... [See More]
- Material: Polyethylene (PE)
- NPT Thread: 1/2" NPT
- Features: Threaded
from bisco industries
Threaded Caps and Plugs [See More]
- Material: Polyethylene (PE); HDPE
- Features: Threaded
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Multiple Ribs for a Secure Fit. Angled Top is Curved to Accommodate Varying Degrees of 1 ° Through 21 °. Heavy End Walls for Durability and Abrasion Resistance [See More]
- Material: Polyethylene (PE)
from bisco industries
Threaded Caps and Plugs [See More]
- Material: Polyethylene (PE); HDPE
- Features: Threaded
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Multiple Ribs for a Secure Fit. Heavy End Walls for Durability and Abrasion Resistance [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.4528
from Caplugs
DO Series domed ribbed tubing plugs feature exterior ribs designed to provide a secure grip inside a tube. The series domed finish is ideal for use on a variety of metal furniture as attractive finishing plugs. Shield against injury and impact. Material: Low-Density Polyethylene. Standard Color:... [See More]
- Material: Polyethylene (PE)
from bisco industries
Tube and Pipe Plugs [See More]
- Material: Polyethylene (PE); LDPE
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Multiple Ribs for a Secure Fit. Heavy End Walls for Durability and Abrasion Resistance [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.4528
from bisco industries
Tube and Pipe Plugs [See More]
- Material: Nylon; Polyethylene (PE); Nylon 6/6 and TPE
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Multiple Ribs for a Secure Fit. Ideal for Applications With Fixed Leg Angles. Heavy End Walls for Durability and Abrasion Resistance [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.4331
from Caplugs
SH Series finishing plugs for socket head screws keep foreign matter out of screw head driving recess and counterbore. Ideal for sanitary equipment, screws that need periodic resetting, production and maintenance spray painting, and numerous other applications. Translucent polyethylene ensures... [See More]
- Material: Polyethylene (PE)
from bisco industries
Tube and Pipe Plugs [See More]
- Material: Polyethylene (PE); LDPE
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Multiple Ribs for a Secure Fit. Heavy End Walls for Durability and Abrasion Resistance [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.5000
from Caplugs
FP Series finishing plugs are designed for square tubing. These plugs are sized for different gauges, their shoulders fit flush with tubing sides and keep dirt and moisture out of sensitive areas. Protect against sharp tube edges. Provide clean finish on completed products. Material: Low-Density... [See More]
- Material: Polyethylene (PE)
- NPT Thread: 3/4" NPT
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Multiple Ribs for a Secure Fit. Provides an Enhanced Aesthetic Appearance. Heavy End Walls for Durability and Abrasion Resistance [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.4291
from Caplugs
The TB Series plugs are designed to protect British Standard Pipe fittings from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Fits BSP Threads. Great... [See More]
- Material: Polyethylene (PE)
- Features: Threaded
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Multiple Ribs for a Secure Fit. Heavy End Walls for Durability and Abrasion Resistance [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.4409
from Caplugs
TH Series threaded plugs are designed to protect internal threads during low pressure testing and in-plant process. Keeps contaminants and moisture from threaded ports. Oil & heat resistant to 250 ºF. Not for permanent applications. Hex design socket for installation and removal. Protects... [See More]
- Material: Polyethylene (PE)
- Features: Threaded
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Multiple Ribs for a Secure Fit. Ideal for Applications With Fixed Leg Angles. Heavy End Walls for Durability and Abrasion Resistance [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.4449
from Caplugs
Tapered design with a lift-tab feature to facilitate removal. Great for small size openings and in tight areas where a side tab would not be preferred. Pulling the tab exerts an off-center force which breaks the seal between the plug and wall of the opening. Tapered Design. Lift Tab for easy... [See More]
- Material: Polyethylene (PE)
- Features: Tapered
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Multiple Ribs for a Secure Fit. Accommodates Any Degree of Leg Angle. Provides an Enhanced Aesthetic Appearance. Heavy End Walls for Durability and Abrasion Resistance [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.4213
from Caplugs
The TM series is designed to protect metric threads from damage and contaminants. The plugs knurled head and screwdriver slot allow for easy installation and removal. Fits metric threads. Easy to use. Range of sizes. Material: Linear low-density polyethylene. Standard Color: Yellow [See More]
- Material: Polyethylene (PE)
- Features: Threaded
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Multiple Ribs for a Secure Fit. Heavy End Walls for Durability and Abrasion Resistance [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.4213
from Caplugs
MSP Series plugs feature two concentric raised rings on the underside of the flange to provide a positive seal. Designed with a cross-slotted head making it easy to tighten with a screwdriver. Makes a positive seal when installed. Slotted to be tightened or removed with a screwdriver. Material:... [See More]
- Material: Polyethylene (PE)
- Features: Threaded
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Multiple Ribs for a Secure Fit [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.4409
from Caplugs
Designed to plug NPT fittings, the EZP series plugs can also be used to protect a variety of items. A heavy-duty, tapered, multi-use cap with a flange for easy insertion and removal. NPT Tapered Design. Flange for easy installation and removal. Material: LDPE. Standard Color: Orange [See More]
- Material: Polyethylene (PE)
- Features: Threaded
from MOCAP LLC
Material: LDPE (Low Density Polyethylene) (Red). Designed to Simply Snap into Place to Protect Threads [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.2205
- Features: Threaded
from Caplugs
PVCP Series straight wall plugs are designed to fit into plastic pipe conduit used in construction. This piping is commonly used as conduit between floors of a structure. The piping needs to be sealed to ensure it doesn ’t fill with concrete. The PVCP Series fits securely into the pipe to... [See More]
- Material: Polyethylene (PE)
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Snap-in Design for an Attractive and Secure Fit. Used on Auto Bodies, Tanks, HVAC Units, etc. [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.2520
from Caplugs
PDE Series threaded plugs are designed to fit tube and nut assemblies interchangeably. Knurled to aid with finger tightening installation and removal. Fits common thread sizes. Knurled for ease of use. Material: Low-density polyethylene. Standard Color: Red [See More]
- Material: Polyethylene (PE)
- NPT Thread: 7/8
- Features: Threaded
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Snap-in Design for an Attractive and Secure Fit. Used on Auto Bodies, Tanks, HVAC Units, etc. [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.3504
from Caplugs
The P Series plugs are available in six different styles for tapered and straight threads. Designed to keep out moisture, dirt and other contaminants in pipe fittings. Material: High-density polyethylene. Standard Color: Red [See More]
- Material: Polyethylene (PE)
- NPT Thread: 1 1/4" NPT
- Features: Threaded
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Red). Intended for Use on SAE 3000 LB, Four-bolt Split Hydraulic Flanges. Designed to Protect the Port, Flange Surface and Bolt Holes from Damage and Debris [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.5000
- Features: Flange
from Caplugs
PDO Series threaded plastic plugs are designed to provide a positive seal for SAE straight-threaded O-Ring type ports and bosses on fluid power components. Integral O-Ring-type bead seals in the bevel of the port to prevent fluid leakage or entrance of contaminants. Molded in seal bead. Fits common... [See More]
- Material: Polyethylene (PE)
- NPT Thread: 7/16
- Features: Threaded
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Multiple Ribs for a Secure Fit. Ideal for Applications With Fixed Leg Angles. Heavy End Walls for Durability and Abrasion Resistance [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.4449
from Caplugs
Caplugs' NPT series threaded plugs can be used as dust plugs to keep out contaminants and moisture, and to protect against thread damage during shipping and storage. The tapered design allows for a tight fit, but the plug does not seat all the way down on the fitting as is commonly found with true... [See More]
- Material: Polyethylene (PE)
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Multiple Ribs for a Secure Fit. Heavy End Walls for Durability and Abrasion Resistance [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.4685
from Caplugs
The USB Series cap/plug protect both type A and type B ports from dust, moisture, and contaminants. Inexpensive protection. Material: Vinyl (USB-A) and Low-Density Polyethylene (USB-B). Standard Color: Red (USB-A) and Black (USB-B). For additional colors and materials, please contact Caplugs... [See More]
- Material: Polyethylene (PE); Vinyl
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Multiple Ribs for a Secure Fit. Provides an Enhanced Aesthetic Appearance. Heavy End Walls for Durability and Abrasion Resistance [See More]
- Material: Polyethylene (PE)
- Overall Length: 0.4685
from Caplugs
IEC series non-conductive plugs will keep your female connectors free of dust, moisture and contaminants during transit and storage. Inexpensive. Flanged end offers ease of installation and removal. Material: Low-Density Polyethylene. Standard Color: Black. Please contact us at 1.888.CAPLUGS for... [See More]
- Material: Polyethylene (PE)
from IDEX Health & Science
Our Bottle Cap Plug is designed to seal the third "tapered" luer hole found in most Bottle Caps. This plug is manufactured from durable UHMWPE. This plug is for 1/16", 1/8" or 3/16" holes. [See More]
- Material: Polyethylene (PE)
- NPT Thread: 1/8" NPT
- Shape / Application: Round
from icotek Corp
The openings at the fastening points of the cable entry frames can be closed with the cover plugs. There are two versions: One version to cover the openings when using threaded bushings, one to cover the screws. The cover plugs can be used with the products of the KEL series. The cover plugs can... [See More]
- Material: Polyethylene (PE); Polyethylene
- Features: Threaded
from TFC Ltd.
Adds the finishing touch where appearance matters. Resistant to corrosion or attack by chemicals. Moulded in soft polyethylene. Suits an extensive number of hole sizes. Inexspensive. Material: Soft Polyethylene. Colour: Natural. Note: These parts have a reverse profile [See More]
- Material: Polyethylene (PE)
from Techcon
Designed to securely clip over the large end of the syringe barrel ensuring no contaminants come into contact with the area behind the air powered piston, during storage and shipment. Made from polyethylene. [See More]
- Material: Polyethylene (PE)
- Shape / Application: Round
from Polymer Molding, Inc.
Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads. Typical wall thickness: .032. Color: Black. Material: Low... [See More]
- Material: Polyethylene (PE)
- Diameter: 0.4050
- Shape / Application: Round; Button Plug; Sheet Metal Plug
- Fitted Depth: 0.2470
from diaago
Polyethylene (PE) flanged plug caps provide exceptional leak-resistance in test tubes, centrifuge tubes and round cuvettes. Features two flexible flanges that press firmly against the inside wall of the tubes, thereby providing better leak-resistance than standard plug caps. The caps are available... [See More]
- Material: Polyethylene (PE)
from Custom Fabricating & Supplies
Cap Plugs can be used as either a plug or cap depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads, N.P.T. and... [See More]
- Material: Polyethylene (PE); Polyethylene
from Essentra Components
37deg JIC Flared Fitting Plugs are made of red LDPE and used to seal light pressure requirements on 37-degree flared fittings without gaskets. These plugs are designed with a knurled head for easy installation and will seal with a light finger tightening. [See More]
- Material: Polyethylene (PE); Low Density Polyethylene
from Daemar Inc.
Standard Fit [See More]
- Material: Polyethylene (PE)
from Hi-Tech Seals, Inc.
The flared- fitting plugs are commonly used by hydraulic companies. This protector will meet low- pressure requirements. Note that unlike most other plugs, this plug is made with high-density polyethylene. [See More]
- Material: Polyethylene (PE)
- Features: Threaded; Tapered (optional feature)
- Shape / Application: Round
- NPT Thread: 1/4" NPT (optional feature); 3/8" NPT (optional feature); 1/2" NPT (optional feature); 3/4" NPT (optional feature); 1" NPT (optional feature); 1 1/4" NPT (optional feature); 1 1/2" NPT (optional feature); 2" NPT (optional feature)
from Taylor Made Plastics, Inc.
The Pipe Plug is a patented polyethylene plug used to keep all types of pipe clean. If you need to keep your pipe free of water, sand, mud, animals, or just about anything else, this is the answer. It saves time and money and fits pipe from 6" to 60". It's THE PIPE PLUG, and it's made to fit your... [See More]
- Material: Polyethylene (PE)
- Diameter: 15
- Shape / Application: Round; Bell End Plug
from SKS Science Products
The natural LDPE dropper tip plugs are great for dispensing laboratory liquids where you need to control the amount of product released. These droppers are good for dispensing items such as cell culture media or for treating your microscope slides [See More]
- Material: Polyethylene (PE); Polypropylene (PP)
from Qosina Corp.
Qosina is a leading supplier of Tethered Luer Cap Plug, Blue with .245 inch ID Tube End. Get fast shipping and volume discounts on Male Luer Caps parts. [See More]
- Material: Polyethylene (PE)
from IDEX Health & Science
Female LuerTight Fitting Systems reliably holds your fluoropolymer tubing in place while giving the convenience of a luer connection. Our system's streamline design allows for an easy and quick disconnect and no need for barbs. This Systems is for 1/8" OD tubing and includes one ferrule. It can be... [See More]
- Material: Polyethylene (PE)
- Shape / Application: Round
from icotek Corp
The openings at the fastening points of the cable entry frames can be closed with the cover plugs. There are two versions: One version to cover the openings when using threaded bushings, one to cover the screws. The cover plugs can be used with the products of the KEL series. The cover plugs can... [See More]
- Material: Polyethylene (PE); Polyethylene
- Features: Threaded
from Polymer Molding, Inc.
Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032. Color: Red. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). Available specs: MIL-C-5501/1... [See More]
- Material: Polyethylene (PE)
- Features: Threaded; Knurled
- Shape / Application: Round
- Straight Thread: 5/16" x 24 Threads
from Essentra Components
Banjo Union Plugs prevent damage to hydraulic systems banjo fittings. One style of push fit plug easily inserts and goes completely through the banjo union. The second style has two plugs connected by a strap that goes around the union to hold securely in place. [See More]
- Material: Polyethylene (PE); Low Density Polyethylene
from Daemar Inc.
Medium Duty [See More]
- Material: Polyethylene (PE)
from Hi-Tech Seals, Inc.
With the exception of the Vinyl plug, Hi-Tech Seals carries plugs made of a low-density polyethylene. The various style cap and plug styles are only a few of the many protectors sold buy Hi-Tech Seals to protect the threads of pipes. Caps and plugs are excellent for protecting threading from damage... [See More]
- Material: Polyethylene (PE)
- Features: Threaded
- Shape / Application: Round; Square Head Plug
- Diameter: 0.1770 to 8.12
from SKS Science Products
These natural LDPE dropper tip plugs are ideal for the controlled dispensing of liquids. The controlled drop tips are available in 8mm, 13 mm, and 15 mm sizes. The 8mm tip dispenses 42 µL per drop; the 13mm and 15mm tips dispense 40 µL per drop. Each tip dispenses one drop per second,... [See More]
- Material: Polyethylene (PE); Polypropylene (PP)
from Qosina Corp.
Qosina is a leading supplier of Luer Lock Plug Cap on Strap, Blue with 0.25 inch ID Tube End (6.4 mm). Get fast shipping and volume discounts on Port Plugs parts. [See More]
- Material: Polyethylene (PE)
from icotek Corp
The openings at the fastening points of the cable entry frames can be closed with the cover plugs. There are two versions: One version to cover the openings when using threaded bushings, one to cover the screws. The cover plugs can be used with the products of the KEL series. The cover plugs can... [See More]
- Material: Polyethylene (PE); Polyethylene
- Features: Threaded
from Polymer Molding, Inc.
Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032. Color: Blue. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). RoHS Compliant [See More]
- Material: Polyethylene (PE)
- Features: Tapered; Flange; Pull Tab
- Shape / Application: Round
- Diameter: 0.3280
from Essentra Components
Butt Weld Plugs provide maximum protection from damage and contaminants for butt weld ends on valves, pumps, and heat exchangers. The special reverse angle of our butt weld plugs match the butt weld angle and will completely cover the pipe end during shipping and storage. [See More]
- Material: Polyethylene (PE); Polyethylene
from Daemar Inc.
Square Shape with 2" Plug [See More]
- Material: Polyethylene (PE)
from SKS Science Products
he white LDPE controlled dropper tip plugs are great for dispensing liquids where you need to control the amount of product released. The controlled drop tips are available in 8mm, 13 mm, and 15 mm sizes. The 8mm tip dispenses 42 µL per drop; the 13mm and 15mm tips dispense 40 µL per drop. [See More]
- Material: Polyethylene (PE); Polypropylene (PP)
from Qosina Corp.
Qosina is a leading supplier of Temp Sensor Port Cap, Clear with 0.416 inch ID Tube End (10.6 mm). Get fast shipping and volume discounts on Port Plugs parts. [See More]
- Material: Polyethylene (PE)
from Polymer Molding, Inc.
Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032. Color: Yellow. Material: Low Density Polyethylene. LDPE service temperature: 150 °... [See More]
- Material: Polyethylene (PE)
- Features: Threaded; Flange
- Shape / Application: Round; Button Plug
- Straight Thread: Standard Thread 1/4"
from Essentra Components
Center pull tab plugs have an integral pull tab feature combined with a tapered design to fit multiple diameters while being efficiently applied and removed. The plug is resistant to chemicals and features a +1 ° taper per side. [See More]
- Material: Polyethylene (PE); Low Density Polyethylene
from Qosina Corp.
Qosina is a leading supplier of Test Tube Plug, Clear with Fits 13 mm Tubes. Get fast shipping and volume discounts on Vials and Test Tubes parts. [See More]
- Material: Polyethylene (PE)
from Polymer Molding, Inc.
The PR Series Pull-Ring Plugs offer product protection with easy removal. The tapered style polyethylene plugs have built-in lift rings for easy installation and removal resulting in reduced product damage and increased cost savings. Ring design lays flat resulting in more efficient packaging. All... [See More]
- Material: Polyethylene (PE)
- Features: Tapered; Flange; Pull Tab
- Shape / Application: Round
- Diameter: 0.1890
from Essentra Components
Ideal for use in thin-walled copper tube, our Finned Plugs are quick to fit and easy to remove. Finned Plugs prevent ingress of dirt into tubing, and feature a small unobtrusive pull-tab. Offered in blue LDPE. Prevents ingress of dirt into tubing. Quick to fit and remove. Small... [See More]
- Material: Polyethylene (PE); Low Density Polyethylene
from Qosina Corp.
Qosina is a leading supplier of Test Tube Plug, Natural with Fits 12 mm Tubes. Get fast shipping and volume discounts on Vials and Test Tubes parts. [See More]
- Material: Polyethylene (PE)
from Polymer Molding, Inc.
The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages. Color: Black. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). Some parts available with domed and/or other... [See More]
- Material: Polyethylene (PE)
- Features: Ribbed
- Shape / Application: Rectangular; Furniture, Tubular Display
- Width: 0.5000
from Essentra Components
LDPE NPT Thread Plugs are specifically designed to be used when plugging NPT tapered threaded fittings. The tapered design allows each part to plug multiple inner diameters to guard against damage from dirt, oil, and moisture. [See More]
- Material: Polyethylene (PE); Low Density Polyethylene
- Features: Threaded
from Polymer Molding, Inc.
The RTI Series of finishing plugs can be used in a variety of round applications. Similar to the STI, the external tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). Some parts are... [See More]
- Material: Polyethylene (PE)
- Features: Flange; Ribbed
- Shape / Application: Round; Patio, Exercise Equipment
- Straight Thread: 42371
from Essentra Components
Oval Inserts & Glides have a highly-polished metal finish shell to provide an enhanced aesthetic appearance to tube ends. Horizontal ribbing allows for built-in flexibility to fit multiple tube gauges. [See More]
- Material: Polyethylene (PE); Low Density Polyethylene
from Polymer Molding, Inc.
The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). Some parts are available with domed... [See More]
- Material: Polyethylene (PE)
- Features: Ribbed
- Shape / Application: Square; Most Commonly for Office Furniture
- Width: 0.5000
from Essentra Components
The HDPE overfill prevention device cylinder valve plug protect the overfill prevention device valve threads during transportation and use. This OPD Valve Plug comes with a flat strap attachment tag printed with product instructions and warning. 7/8-14 left hand threads provide a tight fit to guard... [See More]
- Material: Polyethylene (PE); High Density Polyethylene
from Polymer Molding, Inc.
The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads,... [See More]
- Material: Polyethylene (PE)
- Features: Tapered; Flange
- Shape / Application: Round
- Diameter: 0.1150
from Essentra Components
Parallel Protection Plugs are a popular range of general purpose plugs suitable for a wide range of applications. These LDPE, TPR or PVC plugs provide excellent protection during storage and shipment and can be easily applied and removed by hand or with automated equipment. [See More]
- Material: Polyethylene (PE); Low Density Polyethylene
from Essentra Components
Parallel Protection Plugs are a popular range of general purpose plugs suitable for a wide range of applications. These LDPE, TPR or PVC plugs provide excellent protection during storage and shipment and can be easily applied and removed by hand or with automated equipment. [See More]
- Material: Polyethylene (PE); Low Density Polyethylene
from Essentra Components
Push-In Plugs are quick-fitting and suitable for protection against damage from dirt, oil, and moisture. The LDPE material has excellent chemical resistance and snaps easily into place providing an attractive finish while keeping contaminants away from fittings. [See More]
- Material: Polyethylene (PE); Low Density Polyethylene
from Essentra Components
Raised Face Flange Protector Plugs have a tapered design to fit snugly into the pipe's interior without requiring fasteners. The PE material protects raised machine faces from dirt and moisture during shot and sandblasting operations. Typically used to protect petroleum, gas and water type... [See More]
- Material: Polyethylene (PE); Polyethylene
from Essentra Components
Rectangular Inserts & Glides have a highly-polished chrome finish shell to provide an enhanced aesthetic appearance to tube ends. Horizontal ribbing allows for built-in flexibility to fit multiple tube gauges. [See More]
- Material: Polyethylene (PE); Low Density Polyethylene
- Shape / Application: Rectangular
from Essentra Components
Standard Rectangular Inserts & Glides plug ends to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing. [See More]
- Material: Polyethylene (PE); Low Density Polyethylene
- Shape / Application: Rectangular
from Essentra Components
Standard Rectangular Inserts & Glides plug ends to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing. [See More]
- Material: Polyethylene (PE); Low Density Polyethylene
- Shape / Application: Rectangular
from Essentra Components
Metal Rectangular Inserts have a zinc-plated steel-threaded insert to accommodate adjustable leveling mounts and feet. Horizontal ribbing allows for built-in flexibility to fit multiple tube gauges and a secure fit. [See More]
- Material: Polyethylene (PE); High Density Polyethylene with Zinc-plated Steel Nut
- Features: Threaded
- Shape / Application: Rectangular
from Essentra Components
Ribbed pipe plugs are available in two styles with flexible ribs of different diameters to fit multiple schedules of NPT and drill pipe. The straight wall on the plug s O.D. provides a secure friction fit with the mating pipe s I.D. providing excellent protection against contaminants... [See More]
- Material: Polyethylene (PE); Low Density Polyethylene
from Essentra Components
Chrome finish Round Inserts & Glides have a polished metallic finish to provide an enhanced aesthetic appearance for tube ends. Horizontal ribbing allows for built-in flexibility to fit multiple tube gauges. [See More]
- Material: Polyethylene (PE); Low Density Polyethylene
- Shape / Application: Round
from Essentra Components
Domed Round Inserts & Glides provide a neat finish for tube ends. Available with a step lead for a secure hold, or horizontal ribs for built-in flexibility to fit multiple tube gauges. [See More]
- Material: Polyethylene (PE); Low Density Polyethylene
- Shape / Application: Round
from Essentra Components
Domed Round Inserts & Glides provide a neat finish for tube ends. Available with a step lead for a secure hold, or horizontal ribs for built-in flexibility to fit multiple tube gauges. [See More]
- Material: Polyethylene (PE); Low Density Polyethylene
- Shape / Application: Round
from Essentra Components
Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications. [See More]
- Material: Polyethylene (PE); High Density Polyethylene
- Features: Threaded
- Shape / Application: Round
from Essentra Components
Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications. [See More]
- Material: Polyethylene (PE); High Density Polyethylene
- Features: Threaded
- Shape / Application: Round
from Essentra Components
Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing. [See More]
- Material: Polyethylene (PE); Low Density Polyethylene
- Shape / Application: Round
from Essentra Components
Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing. [See More]
- Material: Polyethylene (PE); High Density Polyethylene
- Shape / Application: Round
from Essentra Components
Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing. [See More]
- Material: Polyethylene (PE); High Density Polyethylene
- Shape / Application: Round