Slotted Head Plugs, Stoppers, and Inserts
from MOCAP LLC
Material: PP (Polypropylene) (Red). Designed to Protect BSP Threads and Fittings from Damage, Dust, Debris and Contaminants. Knurled Head and Slot for Easy On-Off Application [See More]
- Features: Threaded; Knurled; Slotted Head
- Overall Length: 0.3504
- BSP Thread: G1/8
- Material: Polypropylene (PP)
from Altech Corp.
Features: Polyamide. 25 % glass fiber reinforced Characteristics: Metric Threads. Round, with slot [See More]
- Features: Threaded; Slotted Head
- Straight Thread: 1
- Shape / Application: Round
- Diameter: 0.5512
from Takachi Electronics Enclosure Co., Ltd.
Hole plug for sealing holes that are not in use. IP67 rating is achieved through the use of a lock nut. Available in 6 sizes for φ12.2 to φ40.3 holes in Black and Light gray colors. Waterproofing is not guaranteed when directly secured through thread holes. [See More]
- Features: Threaded; Slotted Head
- Straight Thread: M12, M16, M20, M25, M32, M40
- Shape / Application: Round
- Material: Nylon
from MOCAP LLC
Material: PP (Polypropylene) (Red). Designed to Protect Metric Threads and Fittings from Damage, Dust, Debris and Contaminants. Knurled Head and Slot for Easy On-Off Application [See More]
- Features: Threaded; Knurled; Slotted Head
- Material: Polypropylene (PP)
- Overall Length: 0.3504
from U.S. Plastic Corporation
Easy to use and very strong, use these drum wrenches to remove cap and plugs from. Lightweight and made of fiberglass filled nylon. Non-sparking. [See More]
- Features: Slotted Head
from Remke Industries
Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]
- Features: Threaded; Slotted Head
- Material: Nylon
- Shape / Application: Round
from BOXCO Inc.
Material : nylon plastic. Protection degree : IP54. Ambient temperature : -40C to 100C. Supply color : Grey, Black [See More]
- Features: Threaded; Flange; Slotted Head
- Diameter: 0.5906
- Shape / Application: Round; Screw Cap or Plug
- Fitted Depth: 0.3346
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Features: Threaded; Slotted Head; Recessed Socket
- NPT Thread: 1/2" NPT
- Shape / Application: Round; Screw Cap or Plug
- Fitted Depth: 0.5700
from Remke Industries
Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]
- Features: Threaded; Slotted Head
- Material: Nylon
- Shape / Application: Round
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Features: Threaded; Slotted Head; Recessed Socket
- NPT Thread: 1/4" NPT
- Shape / Application: Round; Screw Cap or Plug
- Fitted Depth: 0.5000
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Features: Threaded; Slotted Head; Recessed Socket
- NPT Thread: 1/8" NPT
- Shape / Application: Round; Screw Cap or Plug
- Fitted Depth: 0.3900
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Features: Threaded; Slotted Head; Recessed Socket
- NPT Thread: 3/4" NPT
- Shape / Application: Round; Screw Cap or Plug
- Fitted Depth: 0.6100
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Features: Threaded; Slotted Head; Recessed Socket
- NPT Thread: 3/8" NPT
- Shape / Application: Round; Screw Cap or Plug
- Fitted Depth: 0.5500