3/8 BSP Plugs, Stoppers, and Inserts
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black), LDPE (Natural). General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal [See More]
- BSP Thread: 3/8" BSP; 3/8
- Straight Thread: M16x1
- Features: Threaded; Flange
- Overall Length: 0.3150
from MOCAP LLC
Material: PP (Polypropylene) (Red). Designed to Protect BSP Threads and Fittings from Damage, Dust, Debris and Contaminants. Knurled Head and Slot for Easy On-Off Application [See More]
- BSP Thread: 3/8" BSP; G3/8
- Overall Length: 0.3898
- Features: Threaded; Knurled; Slotted Head
- Material: Polypropylene (PP)
from MOCAP LLC
Material: Paper (Brown). Environmentally Friendly and Economical Masking Solution. Does Not Promote Condensation [See More]
- BSP Thread: 3/8" BSP; G3/8
- Overall Length: 0.4213
- NPT Thread: 3/8" NPT; 3/8
- Material: Paper
from MOCAP LLC
Material: PP (Polypropylene), Nylon. Stocked Material: PP (Red), NYLON (Yellow). Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit. Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required [See More]
- BSP Thread: 3/8" BSP; G3/8
- Material: Nylon; Polypropylene (PP)
- Features: Threaded
from MOCAP LLC
Material: LDPE (Low Density Polyethylene) (Red). Designed for Maximum Flexibility to Fit Many Different Thread Types and Sizes with a Simple Push-In and Turn to Lock-In-Place [See More]
- BSP Thread: 3/8" BSP; 3/8"
- Overall Length: 0.6693
- Features: Threaded
- Material: Polyethylene (PE)
from Daemar Inc.
The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or... [See More]
- BSP Thread: 3/8" BSP
from NBK America LLC
Screw plugs for high-power hydraulic applications. SFF is made of steel and can be used in highpressure applications up to 49 MPa. [See More]
- BSP Thread: 3/8" BSP
- Features: Threaded; Tapered; Flange
- Shape / Application: Round
- Fitted Depth: 0.4724
from Daemar Inc.
Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene... [See More]
- BSP Thread: 3/8" BSP
from NBK America LLC
Screw plugs for high-power hydraulic applications. SFF is made of steel and can be used in highpressure applications up to 49 MPa. [See More]
- BSP Thread: 3/8" BSP
- Features: Threaded; Tapered; Flange
- Shape / Application: Round
- Fitted Depth: 0.4724
from NBK America LLC
Sinking type Pipe Taper Screw Plugs. SFT-PS and SFTS-PS are precoated seal types which do not require sealing tape or sealant. This dramatically reduces work time. The sealing effect is also excellent. Precoated seals have excellent resistance to oil, gasoline, water, and heat. [See More]
- BSP Thread: 3/8" BSP
- Features: Threaded; Tapered
- Shape / Application: Round
- Fitted Depth: 0.3937
from NBK America LLC
Sinking type Pipe Taper Screw Plugs. SFT-PS and SFTS-PS are precoated seal types which do not require sealing tape or sealant. This dramatically reduces work time. The sealing effect is also excellent. Precoated seals have excellent resistance to oil, gasoline, water, and heat. [See More]
- BSP Thread: 3/8" BSP
- Features: Threaded; Tapered
- Shape / Application: Round
- Fitted Depth: 0.3937
from NBK America LLC
Sinking type Pipe Taper Screw Plugs. SFT-PS and SFTS-PS are precoated seal types which do not require sealing tape or sealant. This dramatically reduces work time. The sealing effect is also excellent. Precoated seals have excellent resistance to oil, gasoline, water, and heat. [See More]
- BSP Thread: 3/8" BSP
- Features: Threaded; Tapered
- Shape / Application: Round
- Fitted Depth: 0.3937