Screw Plug Plugs, Stoppers, and Inserts
from Shenzhen Milvent Technology Co., Limited
Breather Plug. Thread: NPT1/4 Metal Vent Plug. Waterproof, IP66, IP67, IP68. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. etc. Performance: · Pressure equalization and release in order to extend seal life. · Prevent condensation. · Block... [See More]
- Shape / Application: Screw Cap or Plug
- NPT Thread: 1/4" NPT; NPT1/4
- Features: Threaded
- Material: AL
from HydraCheck Inc.
For use with the Pressure/Leak, Hand-operated Pump. These HydraCheck pressure/leak test connectors are designed exclusively for pressure/leak testing components with NPT connectors – you are ready to test!. Comes with STAUFF Test 20 connector. [See More]
- Shape / Application: Round; Screw Cap or Plug
- NPT Thread: 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
- Features: Threaded
from PennEngineering®
PEM ® PreTect ™ thread masking plugs have been redesigned for improved thread protection during the paint or powder coating process. PreTect ™ plugs are available for standard type self-clinching nuts in a variety of thread sizes and materials. Features include: Fasteners are shipped... [See More]
- Shape / Application: Round; Screw Cap or Plug
from Shenzhen Milvent Technology Co., Limited
Breather Plug. Thread: M12x1.5-10mm. Waterproof, IP66, IP67, IP68. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS enclosure. [See More]
- Shape / Application: Screw Cap or Plug
- NPT Thread: 1 1/2" NPT; M12X1.5
- Features: Threaded
- Material: pa6
from HydraCheck Inc.
For use with the Pressure/Leak, Hand-operated Pump. These HydraCheck pressure/leak test connectors are designed exclusively for pressure/leak testing components with SAE male connectors – you are ready to test!. Comes with STAUFF Test 20 (M16x2) connector. [See More]
- Shape / Application: Screw Cap or Plug
from Shenzhen Milvent Technology Co., Limited
The new design tiny venting screw (pressure release elements) with an Inner Hexagon Head. 1. Easy for mass assembly or automation assembly. 2. IP66, IP67, IP68, IP69K high protection rating. 3. Keep from dust and waterproof. 4. Keep Venting always for small size/volume outdoor enclosure. 5. [See More]
- Shape / Application: Screw Cap or Plug
- Material: Plastic
- NPT Thread: 1/2" NPT; M3x0.5-4.5
from Shenzhen Milvent Technology Co., Limited
M6x1.0 Metal Vent Plug, Venting Screw, Breather Vent Plug, Waterproof Metal Vents. Breather Plug. Thread: M6x1.0 metal Vent Plug. Part no.: MIV-06MB(black color). Waterproof, IP66, IP67, IP68. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure... [See More]
- Shape / Application: Screw Cap or Plug
- NPT Thread: 1" NPT; M6x1.0
- Features: Threaded
- Material: Brass In Nickel Plate
from Shenzhen Milvent Technology Co., Limited
Breather Plug. Thread: M4x0.7-4.5mm. Waterproof, IP66, IP67, IP68. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. etc. Performance: · Pressure equalization and release in order to extend seal life. · Prevent condensation. · Block contaminants... [See More]
- Shape / Application: Screw Cap or Plug
- NPT Thread: M4x0.7-4.5
- Features: Threaded
- Material: SUS303
from Shenzhen Milvent Technology Co., Limited
Milvent Plastic M3x0.5-4 Breather Screw in Protective Air Vent Plug Waterproof and IP68. Ventilation and Waterproof. Please feel free to contact with us for datasheet and quote. Looking forward to your reply . thanks a lot! [See More]
- Shape / Application: Screw Cap or Plug
- Material: pa6
- NPT Thread: 1/2" NPT; M3X0.5-4
from Shenzhen Milvent Technology Co., Limited
Milvent Plastic M4x0.7-4 Breather Screw in Protective Air Vent Plug Waterproof and IP68. Ventilation and Waterproof. Please feel free to contact with us for datasheet and quote. Looking forward to your reply . thanks a lot! [See More]
- Shape / Application: Screw Cap or Plug
- Material: pa6
- NPT Thread: M4X0.7-4
from Shenzhen Milvent Technology Co., Limited
Breather Plug. Thread: M12X1.5 metal Vent Plug. Waterproof, IP66, IP67, IP68. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order to extend seal life. · Prevent... [See More]
- Shape / Application: Screw Cap or Plug
- NPT Thread: 1 1/2" NPT; M12X1.5
- Features: Threaded
- Material: Steel - Stainless; Stainless Steel
from Shenzhen Milvent Technology Co., Limited
Waterproof, IP66, IP67, IP68. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order to extend seal life. · Prevent condensation. · Block contaminants like dust, dirt and... [See More]
- Shape / Application: Screw Cap or Plug
- Material: Plastic
- NPT Thread: 1 1/2" NPT; M16X1.5
from Shenzhen Milvent Technology Co., Limited
BSP / Metric Screwed Converters, Male 32BSP Female 25mm. Product details. Material :UL approved nylon PA66 ( Flammability UL 94 V-2)Features: Transform different thread O.D. Also, the products can be ordered as customers ’ request. 32BSP-M25x1.5 32BSP M25x1.5 [See More]
- Shape / Application: Screw Cap or Plug
from Shenzhen Milvent Technology Co., Limited
G1/8 Metal Breather Plug Screw In Protective Vents [See More]
- Shape / Application: Screw Cap or Plug
- Material: Brass In Nickel Plate
- NPT Thread: MIV-G1/8MS-10
from Shenzhen Milvent Technology Co., Limited
Hexagonal Shape Brass Screw Plugs. Product details. Materials :Brass with nickel plated, EPDM rubberProtection Degree :IP54,IP68Working temperature :-40 ℃-100 ℃ [See More]
- Shape / Application: Screw Cap or Plug
from Shenzhen Milvent Technology Co., Limited
This order link is for 100pcs. This kind of IP69K Powertrain Vents Screw-in Type M20x1.5 is good for Powertrain, Gearbox, New Energy Battery Pack IP69K, IP68, Breather with Valve. Milvent Venting Plug for Outdoor automotive Protection Harsh or changing environmental conditions such as powertrain... [See More]
- Shape / Application: Round; Screw Cap or Plug
- Fitted Depth: 0.0591
- Features: Threaded
- Material: Aluminum
from Shenzhen Milvent Technology Co., Limited
M10x1.0 Plastic Vent Plug Breather Air Vent, Waterproof Plugs, Screw-In Vents, Pressure Release Element. Main advantages of Milvent vents: 1, Balance Pressure on the device;. 2, protects the components inside from water, dust and other liquid;. 3, Diffuse water vapor or harmful battery gas inside of... [See More]
- Shape / Application: Screw Cap or Plug
- Material: PA6
- NPT Thread: 1" NPT; M10x1.0
from Shenzhen Milvent Technology Co., Limited
Waterproof, IP66, IP67, IP68. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order to extend seal life. · Prevent condensation. · Block contaminants like dust, dirt and... [See More]
- Shape / Application: Screw Cap or Plug
- Material: Plastic
- NPT Thread: 1" NPT; M12x1.0-5
from Shenzhen Milvent Technology Co., Limited
Waterproof, IP66,. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order to extend seal life. · Prevent condensation. · Block contaminants like dust, dirt and debris. [See More]
- Shape / Application: Screw Cap or Plug
- Material: Plastic
- NPT Thread: 1 1/2" NPT; M12x1.5-10
from Shenzhen Milvent Technology Co., Limited
This M20 metal breather integrates a venting membrane with an internal valve to maintain pressure balance while providing controlled pressure relief under abnormal conditions. It allows continuous airflow to prevent condensation and protects sealed systems from water, dust, and environmental... [See More]
- Shape / Application: Screw Cap or Plug
- Straight Thread: M20 × 1.5
- Features: Threaded; Vented
- Material: Aluminum; Aluminum housing (black anodized)
from Shenzhen Milvent Technology Co., Limited
Waterproof, IP66, IP67, IP68. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order to extend seal life. · Prevent condensation. · Block contaminants like dust, dirt and... [See More]
- Shape / Application: Screw Cap or Plug
- Material: Plastic
- NPT Thread: 1 1/2" NPT; M20x1.5
from Shenzhen Milvent Technology Co., Limited
Waterproof, IP66,. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order to extend seal life. · Prevent condensation. · Block contaminants like dust, dirt and debris. [See More]
- Shape / Application: Screw Cap or Plug
- Material: Plastic
- NPT Thread: 1 1/2" NPT; M32x1.5
from Shenzhen Milvent Technology Co., Limited
Breather Plug. Thread: M4x0.7-4.5mm. Waterproof, IP66, IP67, IP68. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. etc. Performance: · Pressure equalization and release in order to extend seal life. · Prevent condensation. · Block contaminants... [See More]
- Shape / Application: Screw Cap or Plug
- NPT Thread: M4x0.7-4.5
- Features: Threaded
- Material: SUS303
from Shenzhen Milvent Technology Co., Limited
Breather Plug. Thread: M4x0.7-3.25mm. Waterproof, IP66, IP67, IP68. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. etc. Performance: · Pressure equalization and release in order to extend seal life. · Prevent condensation. · Block contaminants... [See More]
- Shape / Application: Screw Cap or Plug
- NPT Thread: M4X0.7-3.25
- Features: Threaded
- Material: Aluminum; Aluminum
from Custom Fabricating & Supplies
Hanging threaded plugs combine hanging and masking capabilities all in one. Uses high temperature silicone rubber over-molded onto a threaded metal plug. Product Features. Temperature Rating: 600 ° F / 315 ° C. Silicone over-molding allows hanging, grounding and masking all in one part. [See More]
- Shape / Application: Screw Cap or Plug
- Features: Threaded
from ARKPLAS
Ark-Plas ® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Tap-On Screw Covers are ideal for use with Phillips head screws and feature a tapered edge that blends nicely into any... [See More]
- Shape / Application: Round; Screw Cap or Plug
- Straight Thread: #8
- Features: Tapered; Flange
- Fitted Depth: 0.1550
from G.L. Huyett
Pipe plugs are used to seal off threaded holes in a variety of applications including in oil galleys, water jackets, vacuum manifolds and header blocks. They can also be used to temporarily fill a hole when welding is performed nearby to prevent debris from accumulating in the opening. [See More]
- Shape / Application: Screw Cap or Plug
- Material: Steel - Stainless; Carbon Steel
- Overall Length: 0.3100 to 0.6500
from igus® inc.
514: Screw plug. These plug screws are suitable for an accurate termination where no thread holes in casing and distribution boxes are needed. Temperature range: -4 °F to +212 °F (-20 °C to +100 °C), or a short time up to +302 °F (+150 °C). Features: product with metric... [See More]
- Shape / Application: Screw Cap or Plug
from Fibox Enclosures
About MNX Enclosures. MNX non-metallic enclosures are designed to house and protect electrical and electronic components in hostile environments. All MNX enclosure are UL listed and rated NEMA 4X (National Electrical Manufacturers Association). The MNX polycarbonate enclosure series range now... [See More]
- Shape / Application: Round; Screw Cap or Plug
from BOXCO Inc.
Material : nylon plastic. Protection degree : IP54. Ambient temperature : -40C to 100C. Supply color : Grey, Black [See More]
- Shape / Application: Round; Screw Cap or Plug
- Diameter: 0.5906
- Features: Threaded; Flange; Slotted Head
- Fitted Depth: 0.3346
from Custom Fabricating & Supplies
Our High Temp Self Threading Plugs were designed for superior sealing and holding power. These plugs will seal lead threads extremely well avoiding gauging issues. The plugs have a high-temperature resistance and won't break off during removal. They can be used on heli-coil sizes. Temperature... [See More]
- Shape / Application: Screw Cap or Plug
- Material: Vinyl; Vinyl
- Features: Threaded
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Shape / Application: Round; Screw Cap or Plug
- NPT Thread: 1/2" NPT
- Features: Threaded; Slotted Head; Recessed Socket
- Fitted Depth: 0.5700
from G.L. Huyett
Used to seal threaded pipes when you no longer need to use the opening. We carry a variety of sizes and materials. [See More]
- Shape / Application: Round; Square; Screw Cap or Plug
- Material: Steel - Stainless; Carbon Steel
- Overall Length: 0.1880 to 19.5
from Custom Fabricating & Supplies
Product Features. Temperature Rating: 180 ° F / 82 ° C. For use in masking threaded holes. Creates an excellent seal especially for lead-in threads. Works well with Heli-Coil inserts. An inexpensive solution when high temperatures are not encountered. Use in anodizing, plating and wet... [See More]
- Shape / Application: Screw Cap or Plug
- Material: LDPE
- Features: Threaded
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Shape / Application: Round; Screw Cap or Plug
- Straight Thread: 1/2-20 UNF
- Features: Threaded; Knurled
- Fitted Depth: 0.6800
from Custom Fabricating & Supplies
Product Features. *Patent Pending*. Temperature Rating: 600 ° F / 315 ° C. For use in threaded holes when a watertight seal is needed. Strong enough to withstand pressure build-up. Insert by hand or with power tool for efficiency. Metric and standard, coarse and fine threads available. [See More]
- Shape / Application: Screw Cap or Plug
- Material: Rubber - Silicone; Silicone
- Features: Threaded
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Shape / Application: Screw Cap or Plug
- NPT Thread: 1/4" NPT
- Features: Threaded; Knurled
- Fitted Depth: 0.7200
from Custom Fabricating & Supplies
Product Features. *Patent Pending*. Temperature Rating: 600 ° F / 315 ° C. For use in threaded holes when a watertight seal is needed. Strong enough to withstand pressure build-up. Insert by hand or with power tool for efficiency. Metric and standard, coarse and fine threads available. [See More]
- Shape / Application: Screw Cap or Plug
- Material: Rubber - Silicone; Silicone
- Features: Threaded
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Shape / Application: Screw Cap or Plug
- NPT Thread: 1/4" NPT
- Features: Threaded; Knurled
- Fitted Depth: 0.7200
from Custom Fabricating & Supplies
Product Features. Temperature Rating: 600 ° F / 315 ° C. For use in blind, threaded holes. Designed to mask lead-in thread chamfers. Handle aids in placement and removal. Color coded for easy identification. Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating. Custom... [See More]
- Shape / Application: Screw Cap or Plug
- Material: Rubber - Silicone; Silicone
- Features: Threaded
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Shape / Application: Round; Screw Cap or Plug
- NPT Thread: 1/4" NPT
- Features: Threaded; Slotted Head; Recessed Socket
- Fitted Depth: 0.5000
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Shape / Application: Screw Cap or Plug
- NPT Thread: 1/8" NPT
- Features: Threaded; Knurled
- Fitted Depth: 0.5800
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Shape / Application: Screw Cap or Plug
- NPT Thread: 1/8" NPT
- Features: Threaded; Knurled
- Fitted Depth: 0.5800
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Shape / Application: Round; Screw Cap or Plug
- NPT Thread: 1/8" NPT
- Features: Threaded; Slotted Head; Recessed Socket
- Fitted Depth: 0.3900
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Shape / Application: Screw Cap or Plug
- Straight Thread: 10-32 UNF
- Features: Threaded; Knurled
- Fitted Depth: 0.2750
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Shape / Application: Screw Cap or Plug
- Straight Thread: 10-32 UNF
- Features: Threaded; Knurled
- Fitted Depth: 0.2750
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Shape / Application: Round; Screw Cap or Plug
- NPT Thread: 3/4" NPT
- Features: Threaded; Slotted Head; Recessed Socket
- Fitted Depth: 0.6100
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Shape / Application: Round; Screw Cap or Plug
- NPT Thread: 3/8" NPT
- Features: Threaded; Slotted Head; Recessed Socket
- Fitted Depth: 0.5500
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Shape / Application: Round; Screw Cap or Plug
- Straight Thread: 3/8-24 UNF
- Features: Threaded; Knurled
- Fitted Depth: 0.5800
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Shape / Application: Round; Screw Cap or Plug
- Straight Thread: 7/16-24 UNF
- Features: Threaded; Knurled
- Fitted Depth: 0.6200
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Shape / Application: Round; Screw Cap or Plug
- Straight Thread: 9/16-18 UNF
- Features: Threaded; Knurled
- Fitted Depth: 0.6900
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Shape / Application: Round; Screw Cap or Plug
- Straight Thread: 9/16-20 UNF
- Features: Threaded; Knurled
- Fitted Depth: 0.6900