Ribbed Plugs, Stoppers, and Inserts
from Polymer Molding, Inc.
The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages. Color: Black. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). Some parts available with domed and/or other... [See More]
- Shape / Application: Rectangular; Furniture, Tubular Display
- Width: 0.5000
- Features: Ribbed
- Length: 1
from Polymer Molding, Inc.
The RTI Series of finishing plugs can be used in a variety of round applications. Similar to the STI, the external tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). Some parts are... [See More]
- Shape / Application: Round; Patio, Exercise Equipment
- Straight Thread: 42371
- Features: Flange; Ribbed
- Diameter: 0.5000
from Polymer Molding, Inc.
The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). Some parts are available with domed... [See More]
- Shape / Application: Square; Most Commonly for Office Furniture
- Width: 0.5000
- Features: Ribbed
- Length: 0.5000