Vented Plugs, Stoppers, and Inserts
from Takachi Electronics Enclosure Co., Ltd.
The VE7 series vent filter protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. Excellent breathability adjusts the humidity inside the enclosure, suppressing condensation. Highly water- and... [See More]
- Shape / Application: Round; Adhesive
- Material: ePTFE
- Features: Vented
from Shenzhen Milvent Technology Co., Limited
This turn-bayonet vent plug is designed for battery pack applications, enabling rapid pressure release under abnormal conditions while maintaining reliable sealing during normal operation. It helps prevent pressure buildup, condensation, and contamination, improving system safety and durability. [See More]
- Features: Vented
from STEGO
High degree of protection. Waterproof membrane. Corrosion resistant. Food safe. Pressure differentials in enclosures with a high degree of protection are a result of internal and external temperature changes. In the case of negative pressure or partical vacuum, dust and humidity can enter the... [See More]
- Shape / Application: Button Plug
- Fitted Depth: 0.3543
- Features: Vented
- Material: Steel - Stainless
from DigiKey
"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon Black" [See More]
- Features: Vented
- Material: Nylon
from Petersen Products Co.
By-Pass 2" F. Country of Origin USA. Dia. Max 32.875" (835mm). Dia. Min 31.875" (810mm). Lngth, Overall Approx. 12.3" (312mm). Lngth, Seal 2.0" O-Ring. Material, Body Aluminum. Material, Hardware Steel. Material, Seal Nitrile. Pipeline Max PSI 100 psi (6.89 bar). Plug Slip Restraint Method Integral... [See More]
- Shape / Application: Round
- NPT Thread: 2" F
- Features: Vented
- Material: Aluminum; Aluminum
from Takachi Electronics Enclosure Co., Ltd.
Adhesive type vent filter sheet. Vent filter protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. Allows water vapor molecules to diffuse through the microporous membrane. Highly water and oil... [See More]
- Shape / Application: Round; Adhesive
- Material: PTFE
- Features: Vented
from Shenzhen Milvent Technology Co., Limited
This breather vent is designed to equalize pressure and reduce condensation in sealed enclosures while providing reliable protection against water, dust, and contaminants. The internal membrane allows continuous airflow while maintaining enclosure integrity in harsh environments. Enables pressure... [See More]
- Features: Vented
- Material: Nylon; Plastic housing (PA / Nylon)
from STEGO
High degree of protection. Waterproof membrane. Easy to install due to snap-in action. Pressure differentials in enclosures with a high degree of protection are a result of internal and external temperature changes. In the case of negative pressure or partical vacuum, dust and humidity can enter the... [See More]
- Shape / Application: Button Plug
- Fitted Depth: 0.5906
- Features: Vented
- Material: Plastic
from DigiKey
"Hole Plug 1.000"" (25.40mm) 1"" Nylon Black" [See More]
- Features: Vented
- Material: Nylon
from Petersen Products Co.
Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15-1/8" (384mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 300 Lb (136.08 Kg). Flange Size 2" DN50. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]
- Features: Flange; Vented
- Material: Steel - Stainless; Steel, Plated
from Takachi Electronics Enclosure Co., Ltd.
The VE9 series vent filter protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. Excellent breathability adjusts the humidity inside the enclosure, suppressing condensation. Highly water- and... [See More]
- Shape / Application: Round; Adhesive
- Material: ePTFE
- Features: Vented
from Shenzhen Milvent Technology Co., Limited
This protective vent plug is designed to balance internal and external pressure in sealed enclosures while preventing water, dust, and contaminants from entering. The integrated breathable membrane enables continuous airflow, reducing condensation and extending the service life of sensitive... [See More]
- Features: Vented
from DigiKey
"Hole Plug 0.500"" (12.70mm) Nylon Black" [See More]
- Features: Vented
- Material: Nylon
from Petersen Products Co.
Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15-1/8" (384mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 300 Lb (136.08 Kg). Flange Size 2" DN50. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]
- Features: Flange; Vented
- Material: Steel - Stainless; Steel, Plated
from Takachi Electronics Enclosure Co., Ltd.
Protective vent protects the enclosure from deformation by equalizing internal and external pressure differences,. as well as venting the gas generated within the enclosure. IP68 protection class (water depth 2 meters / 60 mins) with an operating temperature range -40 °C ~ +125 °C. allows... [See More]
- Shape / Application: Round
- Material: Steel - Stainless (optional feature); PA6, Polycarbonate
- Features: Threaded; Vented
from Shenzhen Milvent Technology Co., Limited
This M20 metal breather integrates a venting membrane with an internal valve to maintain pressure balance while providing controlled pressure relief under abnormal conditions. It allows continuous airflow to prevent condensation and protects sealed systems from water, dust, and environmental... [See More]
- Shape / Application: Screw Cap or Plug
- Straight Thread: M20 × 1.5
- Features: Threaded; Vented
- Material: Aluminum; Aluminum housing (black anodized)
from DigiKey
"Hole Plug 0.500"" (12.70mm) Nylon Black" [See More]
- Features: Vented
- Material: Nylon
from Petersen Products Co.
Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 14-1/4" (362mm). Dimension L1-B IN 3" (76.2mm). Dimension L3 IN 1-1/4" (31.8mm). Dimension L4 IN 24-11/16" (627mm). Flange Class 150 Lb (68.04 Kg). Flange Size 3/4" DN20. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]
- Features: Flange; Vented
- Material: Steel - Stainless; Steel, Plated
from Takachi Electronics Enclosure Co., Ltd.
High durability yet highly affordable economical metal ventilation plug. IP68 protection class rated (water depth 2 meters / 60 mins). Ventilation plug protects the enclosure from deformation by equalizing internal and. external pressure differences, as well as venting the gas generated within the... [See More]
- Shape / Application: Round
- Straight Thread: M6, M12, M20
- Features: Threaded; Flange; Vented
- Fitted Depth: 0.5906 to 0.7441
from Shenzhen Milvent Technology Co., Limited
This M40 battery pack vent is designed for large-capacity battery systems, delivering high airflow for effective pressure equalization and condensation control. It maintains enclosure integrity by allowing continuous gas exchange while blocking water, dust, and contaminants, and provides pressure... [See More]
- Features: Vented
- Material: Plastic (PA66 typical, customizable to ABS / PC, etc.)
from DigiKey
Hole Plug Nylon Black [See More]
- Features: Vented
- Material: Nylon
from Petersen Products Co.
Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 14-1/4" (362mm). Dimension L1-B IN 3" (76.2mm). Dimension L3 IN 1-1/4" (31.8mm). Dimension L4 IN 24-11/16" (627mm). Flange Class 150 Lb (68.04 Kg). Flange Size 3/4" DN20. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]
- Features: Flange; Vented
- Material: Steel - Stainless; Steel, Plated
from Takachi Electronics Enclosure Co., Ltd.
IP68 protection class rated (water depth 2 meters / 60 mins) yet highly affordable economical ventilation plug. Ventilation plug protects the enclosure from deformation by equalizing internal and. external pressure differences, as well as venting the gas generated within the enclosure. Recommended... [See More]
- Shape / Application: Round
- Straight Thread: M6, M12, M16, M24
- Features: Threaded; Flange; Vented
- Fitted Depth: 0.5000 to 0.9291
from Shenzhen Milvent Technology Co., Limited
This M25 battery pack vent valve is designed for large-capacity battery enclosures, providing high airflow for effective pressure equalization and condensation control. The integrated valve structure enables automatic pressure release under abnormal conditions while maintaining sealing protection... [See More]
- Shape / Application: Screw Cap or Plug
- Material: Nylon; Plastic (PA / Nylon) housing
- Features: Threaded; Vented
from DigiKey
"Hole Plug 0.437"" (11.10mm) Nylon Black" [See More]
- Features: Vented
- Material: Nylon
from Petersen Products Co.
Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 14-1/4" (362mm). Dimension L1-B IN 3" (76.2mm). Dimension L3 IN 1-1/4" (31.8mm). Dimension L4 IN 24-11/16" (627mm). Flange Class 150 Lb (68.04 Kg). Flange Size 3/4" DN20. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]
- Features: Flange; Vented
- Material: Steel - Stainless; Steel, Plated
from Takachi Electronics Enclosure Co., Ltd.
Stainless steel protective vent for superior durability and chemical resistance. IP68 protection class (water depth 2 meters / 60 mins) and -40 ℃ ~ +125 ℃ operating temperature range allows it to be used in various environments. Suitable for enclosures with capacities of 20 liters or... [See More]
- Shape / Application: Round
- Material: Steel - Stainless
- Features: Threaded; Vented
from Shenzhen Milvent Technology Co., Limited
This outside-mount plastic vent valve is designed for sealed enclosures, enabling pressure equalization while protecting against water, dust, and environmental contaminants. Installed externally, it simplifies assembly and allows reliable airflow through an integrated microporous membrane, reducing... [See More]
- Shape / Application: Screw Cap or Plug
- Material: Nylon; PA / Nylon housing
- Features: Threaded; Vented
from Petersen Products Co.
Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 14-1/4" (362mm). Dimension L1-B IN 3" (76.2mm). Dimension L3 IN 1-1/4" (31.8mm). Dimension L4 IN 24-11/16" (627mm). Flange Class 150 Lb (68.04 Kg). Flange Size 3/4" DN20. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]
- Features: Flange; Vented
- Material: Steel - Stainless; Steel, Plated
from Shenzhen Milvent Technology Co., Limited
This powertrain vent is designed to protect oil-cooled motors and electric drive components by enabling pressure equalization while blocking harmful contaminants. The integrated membrane ensures reliable airflow, preventing moisture ingress and maintaining system performance in harsh operating... [See More]
- Features: Vented
- Material: Nylon; Plastic housing (PA / Nylon typical)
from Petersen Products Co.
Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 14-1/4" (362mm). Dimension L1-B IN 3" (76.2mm). Dimension L3 IN 1-1/4" (31.8mm). Dimension L4 IN 24-11/16" (627mm). Flange Class 300 Lb (136 Kg). Flange Size 3/4" DN20. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]
- Features: Flange; Vented
- Material: Steel - Stainless; Steel, Plated
from Shenzhen Milvent Technology Co., Limited
Battery pack vents are designed to maintain pressure balance and ensure safe operation of sealed battery systems under both normal and abnormal conditions. By enabling continuous airflow while blocking water and contaminants, these vents reduce condensation and protect enclosure integrity. Maintains... [See More]
- Features: Vented
from Petersen Products Co.
Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 14-1/4" (362mm). Dimension L1-B IN 3" (76.2mm). Dimension L3 IN 1-1/4" (31.8mm). Dimension L4 IN 24-11/16" (627mm). Flange Class 300 Lb (136 Kg). Flange Size 3/4" DN20. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]
- Features: Flange; Vented
- Material: Steel - Stainless; Steel, Plated
from Petersen Products Co.
Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 14-1/4" (362mm). Dimension L1-B IN 3" (76.2mm). Dimension L3 IN 1-1/4" (31.8mm). Dimension L4 IN 24-11/16" (627mm). Flange Class 300 Lb (136.1 Kg). Flange Size 3/4" DN20. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]
- Features: Flange; Vented
- Material: Steel - Stainless; Steel, Plated
from Petersen Products Co.
Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 14-1/4" (362mm). Dimension L1-B IN 3" (76.2mm). Dimension L3 IN 1-1/4" (31.8mm). Dimension L4 IN 24-11/16" (627mm). Flange Class 300 Lb (136.1 Kg). Flange Size 3/4" DN20. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]
- Features: Flange; Vented
- Material: Steel - Stainless; Steel, Plated
from Petersen Products Co.
Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15-1/8" (384mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 150 Lb (68.04 Kg). Flange Size 1-1/2" DN40. Material, Body Steel, Plated. Material, Seal Urethane. Pipe... [See More]
- Features: Flange; Vented
- Material: Steel - Stainless; Steel, Plated
from Petersen Products Co.
Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15-1/8" (384mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 150 Lb (68.04 Kg). Flange Size 1-1/2" DN40. Material, Body Steel, Plated. Material, Seal Urethane. Pipe... [See More]
- Features: Flange; Vented
- Material: Steel - Stainless; Steel, Plated
from Petersen Products Co.
Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15-1/8" (384mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 150 Lb (68.04 Kg). Flange Size 1-1/2" DN40. Material, Body Steel, Plated. Material, Seal Urethane. Pipe... [See More]
- Features: Flange; Vented
- Material: Steel - Stainless; Steel, Plated
from Petersen Products Co.
Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15-1/8" (384mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 150 Lb (68.04 Kg). Flange Size 1-1/2" DN40. Material, Body Steel, Plated. Material, Seal Urethane. Pipe... [See More]
- Features: Flange; Vented
- Material: Steel - Stainless; Steel, Plated
from Petersen Products Co.
Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15-1/8" (384mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 300 Lb (136.08 Kg). Flange Size 1-1/2" DN40. Material, Body Steel, Plated. Material, Seal Urethane. Pipe... [See More]
- Features: Flange; Vented
- Material: Steel - Stainless; Steel, Plated
from Petersen Products Co.
Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15-1/8" (384mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 300 Lb (136.08 Kg). Flange Size 1-1/2" DN40. Material, Body Steel, Plated. Material, Seal Urethane. Pipe... [See More]
- Features: Flange; Vented
- Material: Steel - Stainless; Steel, Plated
from Remke Industries
Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]
- Shape / Application: Round
- Material: Nylon
- Features: Threaded; Vented
from Fibox Enclosures
Maintain your type 4 rating with a NEMA 4 vent kit. These ventilation kits ensure proper ventilation for an electrical enclosure, and allow for needed airflow for critical electronic components housed in your NEMA enclosure. Fibox ’s enclosure ventilation device features a molded in place... [See More]
- Shape / Application: Round
- Straight Thread: M12 x 1.5
- Features: Threaded; Flange; Vented
from Oil-Rite Corp.
Vent Plugs with Filters can be used to relieve pressure or vacuum on bearing housings, gear boxes, reservoirs, or any application where venting is necessary. These vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure. The... [See More]
- Features: Threaded; Vented
- Material: Brass
- NPT Thread: 3/8" NPT
from Remke Industries
Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]
- Shape / Application: Round
- Material: Steel - Stainless
- Features: Threaded; Vented
from Oil-Rite Corp.
Vent plugs with Deflectors feature a sturdy one-piece construction, safe for use anywhere. They are used on bearings, gear boxes, reservoirs, and any application where pressure or vacuum relief is necessary. They can also be used as filler plugs. This vent plug features a splash deflector to prevent... [See More]
- Features: Threaded; Vented
- Material: Steel
- NPT Thread: 1" NPT
from Oil-Rite Corp.
Vent plugs with Deflectors feature a sturdy one-piece construction, safe for use anywhere. They are used on bearings, gear boxes, reservoirs, and any application where pressure or vacuum relief is necessary. They can also be used as filler plugs. This vent plug features a splash deflector to prevent... [See More]
- Features: Threaded; Vented
- Material: Steel
- NPT Thread: 1/8" NPT
from Oil-Rite Corp.
Vent Plugs with Filters and Check Valves can be used to relieve pressure or vacuum on bearing housings, gear boxes, reservoirs, or any application where venting is necessary. Vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive... [See More]
- Features: Threaded; Vented
- Material: Aluminum
- NPT Thread: 1/4" NPT
from Oil-Rite Corp.
Vent Plugs with Filters and Deflectors can be used to relieve pressure or vacuum on bearing housing, gear boxes, reservoirs, or any application where venting is necessary. These vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive... [See More]
- Features: Threaded; Vented
- Material: Steel
- NPT Thread: 1/2" NPT
from Oil-Rite Corp.
Vent Plugs with Filters can be used to relieve pressure or vacuum on bearing housings, gear boxes, reservoirs, or any application where venting is necessary. These vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure. The... [See More]
- Features: Threaded; Vented
- Material: Steel
- NPT Thread: 1/2" NPT