1/2 BSP Plugs, Stoppers, and Inserts

14 Results
Barrel Plugs with Flange -- BPF251
from MOCAP LLC

Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black), LDPE (Natural). General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal [See More]

  • BSP Thread: 1/2" BSP; 1/2
  • NPT Thread: 1/2" NPT; 1/2
  • Features: Threaded; Flange
  • Straight Thread: M20x1.5
General Purpose Plugs for BSP Threads -- GPB0500RD4
from MOCAP LLC

Material: PP (Polypropylene) (Red). Designed to Protect BSP Threads and Fittings from Damage, Dust, Debris and Contaminants. Knurled Head and Slot for Easy On-Off Application [See More]

  • BSP Thread: 1/2" BSP; G1/2
  • Overall Length: 0.4685
  • Features: Threaded; Knurled; Slotted Head
  • Material: Polypropylene (PP)
Paper Tapered Plugs -- MPTP012
from MOCAP LLC

Material: Paper (Brown). Environmentally Friendly and Economical Masking Solution. Does Not Promote Condensation [See More]

  • BSP Thread: 1/2" BSP; G1/2
  • Material: Paper
  • Overall Length: 0.4528
Pipe Plugs -- PP114
from MOCAP LLC

Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris [See More]

  • BSP Thread: 1/2" BSP; 1/2"
  • Material: Polyethylene (PE)
  • NPT Thread: 1/2" NPT; 1/2"
Sealing Plugs for BSP Threads -- SPB0500
from MOCAP LLC

Material: PP (Polypropylene), Nylon. Stocked Material: PP (Red), NYLON (Yellow). Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit. Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required [See More]

  • BSP Thread: 1/2" BSP; G1/2
  • Material: Nylon; Polypropylene (PP)
  • Features: Threaded
Universal Thread Plugs -- U120RD1
from MOCAP LLC

Material: LDPE (Low Density Polyethylene) (Red). Designed for Maximum Flexibility to Fit Many Different Thread Types and Sizes with a Simple Push-In and Turn to Lock-In-Place [See More]

  • BSP Thread: 1/2" BSP; 1/2", 5/8"
  • Overall Length: 0.7402
  • Features: Threaded
  • Material: Polyethylene (PE)
BT Series (BSP Sealing Plugs) -- BT 0500
from Daemar Inc.

The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or... [See More]

  • BSP Thread: 1/2" BSP
Hex Socket Flange Head Screw Plugs - Steel -- SFF-4
from NBK America LLC

Screw plugs for high-power hydraulic applications. SFF is made of steel and can be used in highpressure applications up to 49 MPa. [See More]

  • BSP Thread: 1/2" BSP
  • Features: Threaded; Tapered; Flange
  • Shape / Application: Round
  • Fitted Depth: 0.6299
TB Series (BSP General-Purpose Plugs) -- TB 0500
from Daemar Inc.

Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene... [See More]

  • BSP Thread: 1/2" BSP
Hex Socket Flange Head Screw Plugs - Steel -- SFFS-4
from NBK America LLC

Screw plugs for high-power hydraulic applications. SFF is made of steel and can be used in highpressure applications up to 49 MPa. [See More]

  • BSP Thread: 1/2" BSP
  • Features: Threaded; Tapered; Flange
  • Shape / Application: Round
  • Fitted Depth: 0.6299
Hex Socket Pipe Plugs -- SFT-4
from NBK America LLC

Sinking type Pipe Taper Screw Plugs. SFT-PS and SFTS-PS are precoated seal types which do not require sealing tape or sealant. This dramatically reduces work time. The sealing effect is also excellent. Precoated seals have excellent resistance to oil, gasoline, water, and heat. [See More]

  • BSP Thread: 1/2" BSP
  • Features: Threaded; Tapered
  • Shape / Application: Round
  • Fitted Depth: 0.4724
Hex Socket Pipe Plugs -- SFT-4-PS
from NBK America LLC

Sinking type Pipe Taper Screw Plugs. SFT-PS and SFTS-PS are precoated seal types which do not require sealing tape or sealant. This dramatically reduces work time. The sealing effect is also excellent. Precoated seals have excellent resistance to oil, gasoline, water, and heat. [See More]

  • BSP Thread: 1/2" BSP
  • Features: Threaded; Tapered
  • Shape / Application: Round
  • Fitted Depth: 0.4724
Hex Socket Pipe Plugs -- SFTS-4
from NBK America LLC

Sinking type Pipe Taper Screw Plugs. SFT-PS and SFTS-PS are precoated seal types which do not require sealing tape or sealant. This dramatically reduces work time. The sealing effect is also excellent. Precoated seals have excellent resistance to oil, gasoline, water, and heat. [See More]

  • BSP Thread: 1/2" BSP
  • Features: Threaded; Tapered
  • Shape / Application: Round
  • Fitted Depth: 0.4724
Hex Socket Pipe Plugs -- SFTS-4-PS
from NBK America LLC

Sinking type Pipe Taper Screw Plugs. SFT-PS and SFTS-PS are precoated seal types which do not require sealing tape or sealant. This dramatically reduces work time. The sealing effect is also excellent. Precoated seals have excellent resistance to oil, gasoline, water, and heat. [See More]

  • BSP Thread: 1/2" BSP
  • Features: Threaded; Tapered
  • Shape / Application: Round
  • Fitted Depth: 0.4724