2 NPT Plugs, Stoppers, and Inserts
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black), LDPE (Natural). General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal [See More]
- NPT Thread: 2" NPT; 2
- BSP Thread: 2
- Features: Threaded; Flange
- Overall Length: 0.7087
from Caplugs
Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. Applicable specifications: SAE AS85049/138. This product has been fabricated from a... [See More]
- NPT Thread: 2" NPT
- Material: Polyethylene (PE)
- Features: Threaded
from MOCAP LLC
Material: Paper (Brown). Environmentally Friendly and Economical Masking Solution. Does Not Promote Condensation [See More]
- NPT Thread: 2" NPT; 2
- Overall Length: 0.6417
- BSP Thread: G2
- Material: Paper
from Caplugs
FP Series finishing plugs are designed for square tubing. These plugs are sized for different gauges, their shoulders fit flush with tubing sides and keep dirt and moisture out of sensitive areas. Protect against sharp tube edges. Provide clean finish on completed products. Material: Low-Density... [See More]
- NPT Thread: 2" NPT
- Material: Polyethylene (PE)
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris [See More]
- NPT Thread: 2" NPT; 2"
- Material: Polyethylene (PE)
- BSP Thread: 2"
from Caplugs
SEP plugs are designed to fit inside both threaded and non-threaded bayonet-type connectors. Material: Static Dissipative Polyethylene. Standard Color: Pin. Optional Color: Available in other material & color options [See More]
- NPT Thread: 2" NPT
- Material: Polyethylene (PE)
- Features: Threaded
from Daemar Inc.
These tapered plugs were designed to cap NPT fittings, but have a universal design ideal for a variety of applications. These durable, multi-use plugs have a flange for easy installation and removal. Material: Low-Density Polyethylene Colour: Orange [See More]
- NPT Thread: 2" NPT
from Polymer Molding, Inc.
The PR Series Pull-Ring Plugs offer product protection with easy removal. The tapered style polyethylene plugs have built-in lift rings for easy installation and removal resulting in reduced product damage and increased cost savings. Ring design lays flat resulting in more efficient packaging. All... [See More]
- NPT Thread: 2" NPT
- Features: Threaded; Tapered; Flange; Pull Tab
- Shape / Application: Round
- Diameter: 2.23
from Polymer Molding, Inc.
The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads,... [See More]
- NPT Thread: 2" NPT
- Features: Threaded; Tapered; Flange
- Shape / Application: Round
- Diameter: 2.21