Round Plugs, Stoppers, and Inserts

163 Results
ADHESIVE PROTECTIVE VENT FILTER -- VE7 series
from Takachi Electronics Enclosure Co., Ltd.

The VE7 series vent filter protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. Excellent breathability adjusts the humidity inside the enclosure, suppressing condensation. Highly water- and... [See More]

  • Shape / Application: Round; Adhesive
  • Material: ePTFE
  • Features: Vented
Plugs for Round Tubing -- CCF-1 1/2-10-14
from Caplugs

CCF Series plugs for round tubing features a series of tapered ribs which ensures a secure fit perfect for use on a wide range of metal furniture, appliances and similar items. A thick, impact and abrasion resistant base makes these plugs ideal tubing closures for products subject to heavy-duty... [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE)
Pilug, Mech, Hand Tight, Cleanout Style, 1.89" To 2.285" Dia -- 143-002-C
from Petersen Products Co.

By-Pass Tire Type Valve, Removable. Country of Origin USA. Depth, Overall 3.7" (94mm). Dia. Max 2.375" (60mm). Dia., Nominal 2.0" (51mm). Material, Body Nylon. Material, Hardware Polypro & Brass. Material, Seal Soft PVC. Pressure, Estimated Blowout PSI 25 psi (2.07 bar). Sage Subcategory Number... [See More]

  • Shape / Application: Round
  • Fitted Depth: 3.7
  • NPT Thread: Tire Type Valve, Removable
  • Material: Nylon; Nylon
ADP Series - Threaded Aluminum Plugs for Flareless Tube and Hose Assemblies
from Arizona Sealing Devices, Inc.

Series ADP Plugs have a dimpled nose section that forms a low pressure seal with flareless tube ends. The addition of a neoprene shoulder gasket enables the ADP-GN to provide a positive seal on the spot face of the O-ring port. Gaskets are also optionally available in Butyl or Buna N rubber. [See More]

  • Shape / Application: Round
  • NPT Thread: 3/16 in
  • Features: Threaded
  • Material: Aluminum
Plug Locks
from McGard Special Products Division

Plug Locks protect against water theft & losses. Registered key patterns. Simple one-piece construction. Easy installation. Constructed from heat treated alloy steel to prevent removal with common tools. Triple-nickel chrome plating to resist corrosion. Locks into standard NPT and coupling... [See More]

  • Shape / Application: Round
  • Overall Length: 0.5000 to 4
  • Features: Threaded
Hand-Operated Pump Caterpillar-Style Split Flange Plug
from HydraCheck Inc.

For use with the Pressure/Leak, Hand-operated Pump. These HydraCheck connectors are designed exclusively for pressure/leak testing components with split flange connectors. Simply remove the transmission line and install the HydraCheck pressure/leak connector – you are ready to test!. Comes... [See More]

  • Shape / Application: Round
  • Diameter: 0.5000 to 2
  • Features: Flange
PEM® PreTect™ Thread Masking Plugs
from PennEngineering®

PEM ® PreTect ™ thread masking plugs have been redesigned for improved thread protection during the paint or powder coating process. PreTect ™ plugs are available for standard type self-clinching nuts in a variety of thread sizes and materials. Features include: Fasteners are shipped... [See More]

  • Shape / Application: Round; Screw Cap or Plug
Amphenol Sine Systems A114017 AT Blank Seal, Size 16 -- 38491 [A114017 from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems A114017 Blank Seal Plugs. Category: Amphenol AT Connectors. Manufacturer: Amphenol Sine Systems. Deutsch PN# 114017. Series: AT, ATP & AHD. Contact Size: 16. Deutsch DT compatible connector line [See More]

  • Shape / Application: Round
.010 - .027" Cable Diameter Threaded brass Plug -- A 6B 9-01005
from Stock Drive Products & Sterling Instrument - SDP/SI

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]

  • Shape / Application: Round
  • Straight Thread: #5-40
  • Features: Threaded
  • Overall Length: 1
093 15-5PH High Strength Lee Plug®
from Lee Co. (The)

This member of our classic Lee Plug family is designed to seal passageways in high strength, high hardness materials such as titanium and inconel. Its construction from high strength material and unique geometry, coupled with the proven reliability of our Lee Plug expansion principal are what gives... [See More]

  • Shape / Application: Round
  • Material: 15-5PH
  • NPT Thread: 0.093 inches
High Temperature Septa -- 75801
from Hamilton Company

High Temperature Septa is made of preconditioned PTFE/silicone rubber and is 3.175 mm (0.125 in) thick. The average life of these septa is up to 100 injections with a 26s gauge needle. The maximum operating temperature is 212 ° C. [See More]

  • Shape / Application: Round
  • Fitted Depth: 0.1252
  • Diameter: ? to 0.2500
  • Material: Rubber - Silicone
Hole Plug: .875" Hole Dia -- 8612
from Keystone Electronics Corp.

Part Number: 8612. Hole Diameter: .875 [22.2]. Material: Nylon 6/6 V-2. Style: Vented. Type: Hole Plug. Nylon Vent Plug for .875 [22.2] Dia Hole [See More]

  • Shape / Application: Round
  • Material: Nylon; Nylon 6/6 V-2
  • NPT Thread: .875 [22.2]
Nickel-Plated Brass Metric Thread Plugs -- 6700612
from Altech Corp.

Features: Polyamide. 25 % glass fiber reinforced Characteristics: Metric Threads. Round, with slot [See More]

  • Shape / Application: Round
  • Straight Thread: 1
  • Features: Threaded; Slotted Head
  • Diameter: 0.5512
IP69K M20x1.5 Powertrain Vents Breather with Valve
from Shenzhen Milvent Technology Co., Limited

This order link is for 100pcs. This kind of IP69K Powertrain Vents Screw-in Type M20x1.5 is good for Powertrain, Gearbox, New Energy Battery Pack IP69K, IP68, Breather with Valve. Milvent Venting Plug for Outdoor automotive Protection Harsh or changing environmental conditions such as powertrain... [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Fitted Depth: 0.0591
  • Features: Threaded
  • Material: Aluminum
Adhesive Protective Vent Filter -- VE8 Series
from Takachi Electronics Enclosure Co., Ltd.

Adhesive type vent filter sheet. Vent filter protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. Allows water vapor molecules to diffuse through the microporous membrane. Highly water and oil... [See More]

  • Shape / Application: Round; Adhesive
  • Material: PTFE
  • Features: Vented
Pipe Plug Mech, Abs & Steel, Dwv Hub Test, 2.35"-2.49" -- 143-8020-B
from Petersen Products Co.

By-Pass None. Country of Origin USA. Dia. Max 2.49" (63mm). Dia. Min 2.35" (60mm). Lngth, Overall 1.9" (48mm). Material, Body Glass Reinforced ABS. Material, Hardware Galvanized Steel. Material, Seal Natural Rubber. Pipeline Max PSI 13 psi (0.90 bar). Pressure Pipeline Max Head 30 ft (9.14 m). Range... [See More]

  • Shape / Application: Round
  • Material: Glass Reinforced ABS
  • NPT Thread: None
AFO Series - Threaded Aluminum Plugs for Flat - Faced O - Ring Hydraulic Fittings
from Arizona Sealing Devices, Inc.

Series AFO Plugs are designed for positive, metal to metal threaded protection of fluid lines and fittings. Available with optional neoprene gaskets. Sealing gaskets are also available in Butyl or Buna N rubber. [See More]

  • Shape / Application: Round
  • Material: Aluminum
  • Features: Threaded
Hand-Operated Pump Split Flange Plug, Code 61
from HydraCheck Inc.

For use with the Pressure/Leak, Hand-operated Pump. These HydraCheck connectors are designed exclusively for pressure/leak testing components with split flange connectors. Simply remove the transmission line and install the HydraCheck pressure/leak connector –you are ready to test!. Comes with... [See More]

  • Shape / Application: Round
  • Diameter: 0.5000 to 2
  • Features: Flange
Amphenol Sine Systems A114018 A-Series Blank Seal Plug, Size 8, 10-8 Gauge -- 39219 [A114018 from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems A114018 A-Series Blank Seal Plug. Category: Amphenol AT Connectors. Manufacturer: Amphenol Sine Systems. Deutsch PN# 114018. Series: ATHD, AHDP, AHDM. Component Type: Circuit Plug. Contact Size: 8. Deutsch DT compatible connector line [See More]

  • Shape / Application: Round
093 Aluminum Lee Plug®
from Lee Co. (The)

This member of our classic Lee Plug family is ideal for installation into aluminum manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite... [See More]

  • Shape / Application: Round
  • Material: Aluminum; Aluminum
  • NPT Thread: 0.093 inches
Long Life GC Autosampler Septa -- 75826
from Hamilton Company

Long Life GC Autosampler Septa are designed for use with GC Autosamplers. The 5, 9, 11 and 11.5 mm diameter Long Life septa are available with our unique pre-pierced center depression which guides the syringe needle to the same injection point, extending septa life, reducing needle bending and... [See More]

  • Shape / Application: Round
  • Material: Rubber - Silicone
  • Diameter: ? to 0.4331
Steel Hole Plug -- 7600
from Keystone Electronics Corp.

Part Number: 7600. Finish/Plating: Nickel Plate. For Panel Thickness: .032 [.8] - .062 [1.6]. Hole Diameter: .250 [6.4]. Material: Steel. Type: Hole Plug [See More]

  • Shape / Application: Round
  • Material: Steel - Stainless; Steel
  • NPT Thread: 1/4" NPT
Round Shape Brass Screw Plugs -- MIV-RSBSP
from Shenzhen Milvent Technology Co., Limited

Round Shape Brass Screw Plugs. Product details. Materials :Brass with nickel plated, EPDM rubberProtection Degree :IP54,IP68Working temperature :-40 ℃-100 ℃ [See More]

  • Shape / Application: Round; Screw Cap or Plug
ADHESIVE PROTECTIVE VENT FILTER -- VE9 series
from Takachi Electronics Enclosure Co., Ltd.

The VE9 series vent filter protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. Excellent breathability adjusts the humidity inside the enclosure, suppressing condensation. Highly water- and... [See More]

  • Shape / Application: Round; Adhesive
  • Material: ePTFE
  • Features: Vented
Pipe Plug Mech, Abs & Steel, Dwv Hub Test, 3.55"-3.85" -- 143-8030-B
from Petersen Products Co.

By-Pass None. Country of Origin USA. Dia. Max 3.85" (98mm). Dia. Min 3.55" (90mm). Lngth, Overall 2.4" (61mm). Material, Body Glass Reinforced ABS. Material, Hardware Galvanized Steel. Material, Seal Natural Rubber. Pipeline Max PSI 13 psi (0.90 bar). Pressure Pipeline Max Head 30 ft (9.14 m). Range... [See More]

  • Shape / Application: Round
  • Material: Glass Reinforced ABS
  • NPT Thread: None
ASP Series - Threaded Aluminum Plugs for 37 Degree Flared Fittings and Straight - Threaded Ports
from Arizona Sealing Devices, Inc.

Designed for protection of 37 º flared fittings and straight-threaded ports, series ASP plugs have a nose section that seals on flared fittings without a gasket. The optional ASP-GN series has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also... [See More]

  • Shape / Application: Round
  • Material: Aluminum
  • Features: Threaded
Hand-Operated Pump Split Flange Plug, Code 62
from HydraCheck Inc.

For use with the Pressure/Leak, Hand-operated Pump. These HydraCheck connectors are designed exclusively for pressure/leak testing components with split flange connectors. Simply remove the transmission line and install the HydraCheck pressure/leak connector – you are ready to test!. Comes... [See More]

  • Shape / Application: Round
  • Diameter: 0.5000 to 2
  • Features: Flange
Amphenol Sine Systems AT13-204-2005 ATM Sealing Plug, Size 20 -- 38649 [AT13-204-2005 from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems AT13-204-2005 Sealing Plugs. Category: Amphenol ATM Series ™ Connectors. Manufacturer: Amphenol Sine Systems. Deutsch PN# 0413-204-2005. Series: ATM. Contact Size: 20. Deutsch DTM compatible connector line [See More]

  • Shape / Application: Round
093 Aluminum Lee QIP® Expansion Plug
from Lee Co. (The)

This Quick Installation Plug is a pre-assembled plug set that combines ease of handling and installation with the proven reliability and performance of Lee expansion plugs. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin,... [See More]

  • Shape / Application: Round
  • Material: Aluminum; Aluminum
  • NPT Thread: 0.093 inches
Low Bleed High Temperatre Septa -- 75833
from Hamilton Company

Low Bleed High Temperature Septa are designed for the lowest bleed possible at temperatures up to 400 °C. They can be used in combination with Mass Spectrometers or in applications where septa bleed interferes with trace analysis. The 5, 9, 11 and 11.5 mm diameter septa are available with center... [See More]

  • Shape / Application: Round
  • Material: Rubber - Silicone
  • Diameter: ? to 0.3740
BLIND PLUG with O-ring -- SHP series
from Takachi Electronics Enclosure Co., Ltd.

Hole plug for sealing holes that are not in use. IP67 rating is achieved through the use of a lock nut. Available in 6 sizes for φ12.2 to φ40.3 holes in Black and Light gray colors. Waterproofing is not guaranteed when directly secured through thread holes. [See More]

  • Shape / Application: Round
  • Straight Thread: M12, M16, M20, M25, M32, M40
  • Features: Threaded; Slotted Head
  • Material: Nylon
Pipe Plug Mech, Abs & Steel, Dwv Hub Test, 4.44"-4.83" -- 143-8040-B
from Petersen Products Co.

By-Pass None. Country of Origin USA. Dia. Max 4.83" (123mm). Dia. Min 4.44" (113mm). Lngth, Overall 2.4" (61mm). Material, Body Glass Reinforced ABS. Material, Hardware Galvanized Steel. Material, Seal Natural Rubber. Pipeline Max PSI 13 psi (0.90 bar). Pressure Pipeline Max Head 30 ft (9.14 m). [See More]

  • Shape / Application: Round
  • Material: Glass Reinforced ABS
  • NPT Thread: None
B Series - UNF Standard Threaded Plugs
from Arizona Sealing Devices, Inc.

Features: Threaded plug with a serrated grip (used for a variety of applications). Can be applied or removed by hand, hex wrench or screwdriver [See More]

  • Shape / Application: Round
  • NPT Thread: 9/16"-18
  • Features: Threaded
  • Material: Polyethylene (PE)
Pressure/Leak Test NPT Male Plug
from HydraCheck Inc.

For use with the Pressure/Leak, Hand-operated Pump. These HydraCheck pressure/leak test connectors are designed exclusively for pressure/leak testing components with NPT connectors – you are ready to test!. Comes with STAUFF Test 20 connector. [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • NPT Thread: 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
  • Features: Threaded
Amphenol Sine Systems AT13-204-2005-SR, SR01 Series, Blank Sealing Plug, Black, Size 20 -- 39325 [AT13-204-2005-SR from Amphenol Sine Systems]
from Waytek, Inc.

Amphenol Sine Systems AT13-204-2005-SR, SR01 Series. Category: Amphenol AT Connectors. Manufacturer: Amphenol Sine Systems. Series: AT Series. Contact Size: 20. Designed as a Deutsch DT series drop-in replacement [See More]

  • Shape / Application: Round
093 Monel Lee Plug®
from Lee Co. (The)

This member of our classic Lee Plug family is made from Monel, a nickel alloy that provides exceptional corrosion resistance in a variety of applications. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion... [See More]

  • Shape / Application: Round
  • Material: Monel; Monel
  • NPT Thread: 0.093 inches
Three Layer Septa -- 76001
from Hamilton Company

Three Layer Septa is made of preconditioned silicone rubber and is 3.81 mm (0.150 in) thick. The average life of these septa is up to 100 injections with a 26s gauge needle. The maximum operating temperature is 200 ° C. [See More]

  • Shape / Application: Round
  • Fitted Depth: 0.1500
  • Diameter: ? to 0.2500
  • Material: Rubber - Silicone
Goretex Protective Vent -- PMF Series
from Takachi Electronics Enclosure Co., Ltd.

Protective vent protects the enclosure from deformation by equalizing internal and external pressure differences,. as well as venting the gas generated within the enclosure. IP68 protection class (water depth 2 meters / 60 mins) with an operating temperature range -40 °C ~ +125 °C. allows... [See More]

  • Shape / Application: Round
  • Material: Steel - Stainless (optional feature); PA6, Polycarbonate
  • Features: Threaded; Vented
Pipe Plug Mech, Night Cap Spigot End 6"dia Polyethylene -- 140-006-2S
from Petersen Products Co.

Country of Origin USA. Diameter 4.62"(117mm). Material, Body Polyethylene. Material, Seal Natural Rubber. Nominal Pipe 6" (152mm). Pipe End Spigot. Pipe Type Polyethylene Pipe. Sage Subcategory Number W140. Shipping Wt. 3 Lb (1.36 Kg). Style End of Pipe Plug. Temperature Max. Service F 120 F (48.89... [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE); Polyethylene
BL Series - UNF Standard Threaded Plugs (O - Ring Optional)
from Arizona Sealing Devices, Inc.

Features: Can be applied or removed by hand, hex wrench or screwdriver. Optional O-ring gives this part a water tight seal for superior leakage protection. The BL4A and the BL4B are in black [See More]

  • Shape / Application: Round
  • NPT Thread: 1/2" NPT
  • Features: Threaded
  • Material: Polypropylene (PP)
Aptiv 12010300 1-Way Cable Cavity Plug Seal, Round, Green -- 39010 [12010300 from Aptiv]
from Waytek, Inc.

Aptiv 12010300 Cable Cavity Plugs. Category: Aptiv Metri-Pack 280 Series. Manufacturer: Aptiv. Series: 280 Series. Use the cavity plug for all pin locations not filled with terminals. Cable seals must be used with mating terminals to create a weather-tight connection. The plug or tower half... [See More]

  • Shape / Application: Round
093 MP35N Lee Plug®
from Lee Co. (The)

This member of our classic Lee Plug ® family is made from MP35N, a NACE-compliant nickel-cobalt alloy that provides excellent corrosion resistance for harsh-duty applications found in the oil and gas industry. Lee plugs continue to be the simplest, most successful method for sealing... [See More]

  • Shape / Application: Round
  • Material: MP35N
  • NPT Thread: 0.093 inches
LOW-COST METAL VENTILATION PLUG -- CVP-M series
from Takachi Electronics Enclosure Co., Ltd.

High durability yet highly affordable economical metal ventilation plug. IP68 protection class rated (water depth 2 meters / 60 mins). Ventilation plug protects the enclosure from deformation by equalizing internal and. external pressure differences, as well as venting the gas generated within the... [See More]

  • Shape / Application: Round
  • Straight Thread: M6, M12, M20
  • Features: Threaded; Flange; Vented
  • Fitted Depth: 0.5906 to 0.7441
Pipe Plug Mechanical, High Pres., 31.9"-32.8"dia, Mech Seal -- 145-9318
from Petersen Products Co.

By-Pass 2" F. Country of Origin USA. Dia. Max 32.875" (835mm). Dia. Min 31.875" (810mm). Lngth, Overall Approx. 12.3" (312mm). Lngth, Seal 2.0" O-Ring. Material, Body Aluminum. Material, Hardware Steel. Material, Seal Nitrile. Pipeline Max PSI 100 psi (6.89 bar). Plug Slip Restraint Method Integral... [See More]

  • Shape / Application: Round
  • NPT Thread: 2" F
  • Features: Vented
  • Material: Aluminum; Aluminum
FP Series - NS & NF Class 1-2-3 Threaded Plugs (O-Ring Optional)
from Arizona Sealing Devices, Inc.

Features: Can be applied or removed by hand, hex wrench or screwdriver. The FP series plugs will fit NS and NF Class 1-2-3 standard threads. Optional O-ring gives this part a watertight seal for superior leakage protection [See More]

  • Shape / Application: Round
  • NPT Thread: 7/16"-20
  • Features: Threaded
  • Material: Polypropylene (PP)
Aptiv 12059168 150 Series Red Cable Cavity Plug, 1-Way -- 39011 [12059168 from Aptiv]
from Waytek, Inc.

Aptiv 12059168 Cable Cavity Plugs. Category: Aptiv Metri-Pack 150 Series. Manufacturer: Aptiv. Series: 150 Series. Color: Red [See More]

  • Shape / Application: Round
093 Stainless Steel Lee Plug®
from Lee Co. (The)

This member of our classic Lee Plug family is ideal for installation into stainless steel manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to... [See More]

  • Shape / Application: Round
  • Material: Steel - Stainless; Stainless Steel
  • NPT Thread: 0.093 inches
LOW-COST VENTILATION PLUG -- CVP series
from Takachi Electronics Enclosure Co., Ltd.

IP68 protection class rated (water depth 2 meters / 60 mins) yet highly affordable economical ventilation plug. Ventilation plug protects the enclosure from deformation by equalizing internal and. external pressure differences, as well as venting the gas generated within the enclosure. Recommended... [See More]

  • Shape / Application: Round
  • Straight Thread: M6, M12, M16, M24
  • Features: Threaded; Flange; Vented
  • Fitted Depth: 0.5000 to 0.9291
Pipe Plug, Mech High Pres 16.375"-17.125" Dia Mech Seal -- 145-9163
from Petersen Products Co.

By-Pass 1" F. Country of Origin USA. Dia. Max 17.125" (435mm). Dia. Min 16.375" (416mm). Lngth, Overall Approx. 3.83" (97mm). Lngth, Seal 1.5" O-Ring. Material, Body Aluminum. Material, Hardware Steel. Material, Seal Nitrile. Pipeline Max PSI 100 psi (6.89 bar). Plug Restraint Set Screw Torque 45... [See More]

  • Shape / Application: Round
  • Material: Aluminum; Aluminum
  • NPT Thread: 1" F
STP Series - Tapered Masking Plugs
from Arizona Sealing Devices, Inc.

Features: Plugs threaded or unthreaded holes. Silicone: premium masking material (due to high temperature rating) can be used multiple times. EPDM: a more economical material with slightly reduced heat resistance, but superior chemical resistance. Also reusable. Applications: powder coating,... [See More]

  • Shape / Application: Round
  • Material: Rubber - Silicone
  • Features: Tapered
Aptiv 12059255 Metri-Pack 630 Series 1-Way Green Cable Cavity Plug -- 39019 [12059255 from Aptiv]
from Waytek, Inc.

Aptiv 12059255 Cable Cavity Plugs. Category: Aptiv Metri-Pack 630 Series. Manufacturer: Aptiv. Series: 630 Series. Color: Green. Emptycavities must be filled with cavity plugs [See More]

  • Shape / Application: Round
11 mm Short Betaplug®
from Lee Co. (The)

This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its unique tapered design eliminates the need for tight manufacturing tolerances and allows designers to minimize... [See More]

  • Shape / Application: Round
  • Material: Aluminum; Aluminum
  • NPT Thread: 11.03 mm
Stainless Steel Protective Vent -- PMF-12M
from Takachi Electronics Enclosure Co., Ltd.

Stainless steel protective vent for superior durability and chemical resistance. IP68 protection class (water depth 2 meters / 60 mins) and -40 ℃ ~ +125 ℃ operating temperature range allows it to be used in various environments. Suitable for enclosures with capacities of 20 liters or... [See More]

  • Shape / Application: Round
  • Material: Steel - Stainless
  • Features: Threaded; Vented
Pipe Plug, Mech High Pres 21.875"-22.875" Dia Mech Seal -- 145-9218
from Petersen Products Co.

By-Pass 1" F. Country of Origin USA. Dia. Max 22.875" (581mm). Dia. Min 21.875" (556mm). Lngth, Overall Approx. 4.83" (123mm). Lngth, Seal 1.5" O-Ring. Material, Body Aluminum. Material, Hardware Steel. Material, Seal Nitrile. Pipeline Max PSI 100 psi (6.89 bar). Plug Restraint Set Screw Torque 55... [See More]

  • Shape / Application: Round
  • Material: Aluminum; Aluminum
  • NPT Thread: 1" F
TP Metric Series - Metric Threaded Plugs
from Arizona Sealing Devices, Inc.

Features: Series accommodates an extensive range of metric and BSP/Gas threaded sizes. Knurled head for easy grip. Secure fit for excellent protection against dirt, moisture and corrosion. [See More]

  • Shape / Application: Round
  • NPT Thread: M8 x 1
  • Features: Threaded
  • Material: Polyethylene (PE)
Aptiv 12066082 Metri-Pack 1-Way Cavity Plug 480 Series, Gray -- 39015 [35232480 from Aptiv]
from Waytek, Inc.

Aptiv 12066082 1-Way Cable Cavity Plugs. Category: Aptiv Metri-Pack 480 Series. Manufacturer: Aptiv. Series: 480 Series. Outer Diameter: 9.05 mm. Color: Gray [See More]

  • Shape / Application: Round
13 mm Short Betaplug®
from Lee Co. (The)

This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its unique tapered design eliminates the need for tight manufacturing tolerances and allows designers to minimize... [See More]

  • Shape / Application: Round
  • Material: Aluminum; Aluminum
  • NPT Thread: 13.03 mm
Pipe Plug, Mech High Pres. 12.625"-13.375"dia Mech Seal -- 145-9126
from Petersen Products Co.

By-Pass 1/2" F. Country of Origin USA. Dia. Max 13.375" (340mm). Dia. Min 12.625" (321mm). Lngth, Overall Approx. 3.83" (97mm). Lngth, Seal 1.0" O-Ring. Material, Body Aluminum. Material, Hardware Steel. Material, Seal Nitrile. Nominal Pipe 14" Std. Pipeline Max PSI 100 psi (6.89 bar). Plug... [See More]

  • Shape / Application: Round
  • Material: Aluminum; Aluminum
  • NPT Thread: 1/2" F
TP Series - Metric Threaded Plugs
from Arizona Sealing Devices, Inc.

Features: Series accommodates an extensive range of metric and BSP/Gas threaded sizes. Knurled head for easy grip. Secure fit for excellent protection against dirt, moisture and corrosion [See More]

  • Shape / Application: Round
  • NPT Thread: M10 x 1
  • Features: Threaded
  • Material: Polyethylene (PE)
Aptiv 15305170 GT Series, 1-Way Cavity Plug Seal, White -- 39039 [15305170 from Aptiv]
from Waytek, Inc.

Aptiv 15305170 Cable Cavity Plugs. Category: GT 280 Series Connectors. Manufacturer: Aptiv. Color: White. Empty cavities must be filled with cavity plugs [See More]

  • Shape / Application: Round
156 Aluminum R.F.O.® Plug
from Lee Co. (The)

This R.F.O. plug is designed to apply radial force only on an installation hole. This plug can be used to seal openings in thin shells as well as fragile materials. It is engineered to fit into passages without the need for a support shoulder and there is no downward pressure during installation. [See More]

  • Shape / Application: Round
  • Material: Aluminum; Aluminum
  • NPT Thread: 0.156 inches
Pipe Plug, Mech Med Pres. 0.51" -0.562" Dia 1/8" Bypass -- 146-90056
from Petersen Products Co.

By-Pass 1/8" MNPT. By-Pass Flow Through Cap Type Not Included. Country of Origin USA. Dia. Max 0.562" (14.27mm). Dia. Min 0.51" (12.95mm). Lngth, Overall 5" (127mm). Lngth, Seal 2" (51mm). Material, Body Carbon Steel, Plated. Material, Hardware Steel, Plated. Material, Seal Nitrile. Nominal Pipe... [See More]

  • Shape / Application: Round
  • Material: Steel - Stainless; Carbon Steel, Plated
  • NPT Thread: 1/8" MNPT
TSSP Series - Metric & BSP/Gas Positive Sealing Threaded Plugs
from Arizona Sealing Devices, Inc.

Features: The double sealing ring design on the underside of the flange provides a positive seal. Design includes five complete threads for a secure fit. Can be applied or removed with a screwdriver, spanner, socket or allen key. Head designed not to trap liquid. The nylon material absorbs paint,... [See More]

  • Shape / Application: Round
  • Material: Nylon
  • Features: Threaded
Aptiv 15305171 GT 150 Series, 1-Way, Green Cavity Plug Seal -- 38348 [15305171 from Aptiv]
from Waytek, Inc.

Aptiv 15305171 Cable Cavity Plugs. Category: GT 150 Series Connectors. Manufacturer: Aptiv. Component Type: Cavity Plugs. Color: Green. Empty cavities must be filled with cavity plugs. Rugged and waterproof for off-road applications. GT terminal and connector system was developed with global... [See More]

  • Shape / Application: Round
16 mm Short Betaplug®
from Lee Co. (The)

This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its unique tapered design eliminates the need for tight manufacturing tolerances and allows designers to minimize... [See More]

  • Shape / Application: Round
  • Material: Aluminum; Aluminum
  • NPT Thread: 16.08 mm
Pipe Plug, Mech, Abs & Ss, Threaded, 2.17"-2.46" Dia -- 143-8020
from Petersen Products Co.

By-Pass None. Country of Origin USA. Dia. Max 2.46" (62mm). Dia. Min 2.17" (55mm). Lngth, Overall 1.9" (48mm). Material, Body Glass Reinforced ABS. Material, Hardware Stainless Steel. Material, Seal Natural Rubber. Pipeline Max PSI 17 psi (1.19 bar). Pressure Pipeline Max Head 40 ft (12.19 m). Range... [See More]

  • Shape / Application: Round
  • NPT Thread: None
  • Features: Threaded
  • Material: Glass Reinforced ABS
Aptiv 15324985 Metri-Pack Seal, 280 Series, 1-Way Cable, Purple -- 39007 [15324985 from Aptiv]
from Waytek, Inc.

Aptiv 15324985 Metri-Pack Seal. Category: Aptiv Metri-Pack 280 Series. Manufacturer: Aptiv. Color: Purple. Material: Liquid Silicone. Cable diameter: 2.15 mm - 1.60 mm. Used with 22-20 Ga. wire. Use with Metri-Pack series connectors [See More]

  • Shape / Application: Round
18 mm Short Betaplug®
from Lee Co. (The)

This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its unique tapered design eliminates the need for tight manufacturing tolerances and allows designers to minimize... [See More]

  • Shape / Application: Round
  • Material: Aluminum; Aluminum
  • NPT Thread: 18.08 mm
Pipe Plug, Mech, Abs & Ss, Threaded, 3.23"-3.5" Dia -- 143-8030
from Petersen Products Co.

By-Pass None. Country of Origin USA. Dia. Max 3.5" (89mm). Dia. Min 3.23" (82mm). Lngth, Overall 2.2" (56mm). Material, Body Glass Reinforced ABS. Material, Hardware Stainless Steel. Material, Seal Natural Rubber. Pipeline Max PSI 17 psi (1.19 bar). Pressure Pipeline Max Head 40 ft (12.19 m). Range... [See More]

  • Shape / Application: Round
  • NPT Thread: None
  • Features: Threaded
  • Material: Glass Reinforced ABS
Eaton's Bussmann Series 17-21543 NGR Black Panel Plug -- 43240 [17-21543 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series 17-21543 NGR Black Panel Plug. Category: Rocker Switches. Manufacturer: Eaton. NGR Series. Opening Size: 44 mm x 22 mm [See More]

  • Shape / Application: Round
190 MP35N A.F.O.® Plug
from Lee Co. (The)

This thread-retained plug is designed to apply axial force only on the installation hole, making it ideal for sealing holes with thin walls. Constructed entirely of MP35N nickel-cobalt alloy, this A.F.O. plug is NACE-compliant and provides excellent corrosion resistance for harsh-duty applications... [See More]

  • Shape / Application: Round
  • Material: MP35N
  • NPT Thread: 0.190 inches
Pipe Plug, Mech, Abs & Ss, Threaded, 3.78"-4.25" Dia -- 143-8035
from Petersen Products Co.

By-Pass None. Country of Origin USA. Dia. Max 4.25" (108mm). Dia. Min 3.78" (96mm). Lngth, Overall 2.2" (56mm). Material, Body Glass Reinforced ABS. Material, Hardware Stainless Steel. Material, Seal Natural Rubber. Pipeline Max PSI 17 psi (1.19 bar). Pressure Pipeline Max Head 40 ft (12.19 m). [See More]

  • Shape / Application: Round
  • NPT Thread: None
  • Features: Threaded
  • Material: Glass Reinforced ABS
Eaton's Bussmann Series 17-22145 SVR Black Panel Plug -- 43242 [17-22145 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series 17-22145 SVR Black Panel Plug. Category: Rocker Switches. Manufacturer: Eaton. SVR Series. Opening Size 37mm x 21mm [See More]

  • Shape / Application: Round
190 Stainless Steel A.F.O.® Plug
from Lee Co. (The)

This thread-retained plug is designed to apply axial force only on the installation hole, making it ideal for sealing holes with thin walls. It uses a metal-to-metal seal for high pressure applications and is both removable and reusable, providing easy access to sealed passageways. A.F.O. plugs... [See More]

  • Shape / Application: Round
  • Material: Steel - Stainless; Stainless Steel
  • NPT Thread: 0.190 inches
Rubber Stopper -- MR 200-0026
from Western Rubber & Supply, Inc.

Standard compound 40 durometer, available solid or with holes [See More]

  • Shape / Application: Round
  • Diameter: 0.3228 to 0.5000
  • Features: Tapered
  • Overall Length: 0.8268
Black Sealing Plug For Cover Screw -- DP 14553B
from Fibox Enclosures

About MNX Enclosures. MNX non-metallic enclosures are designed to house and protect electrical and electronic components in hostile environments. All MNX enclosure are UL listed and rated NEMA 4X (National Electrical Manufacturers Association). The MNX polycarbonate enclosure series range now... [See More]

  • Shape / Application: Round; Screw Cap or Plug
Angle Pin Insert -- API Series
from DME Company

D-M-E Angle Pin Inserts are pre-machined with 10 °, 15 ° or 20 ° angle holes to eliminate costly angle set-ups and machining. Supplied with a machined flat to prevent rotation, Angle Pin Inserts are available in over 50 size/angle combinations to suit most applications. Made from... [See More]

  • Shape / Application: Round
  • Fitted Depth: 2.88
  • Diameter: 0.6250 to 2.25
  • Overall Length: 0.8750 to 2.88
Concave Type Expansion Plugs
from Seastrom Manufacturing Co., Inc.

Concave Expansion Plugs, Dome Expansion Plugs, Welch Style Expansion Plugs, Core Plugs. Concave expansion plugs are used to plug or seal a shallower depth existing hole than the tapered cup style. Use our Quick Search below to source aluminum, brass, steel (cold rolled steel), stainless steel and... [See More]

  • Shape / Application: Round
  • Material: Aluminum (optional feature); Steel - Stainless (optional feature); Brass
Pipe Plugs
from G.L. Huyett

Used to seal threaded pipes when you no longer need to use the opening. We carry a variety of sizes and materials. [See More]

  • Shape / Application: Round; Square; Screw Cap or Plug
  • Material: Steel - Stainless; Carbon Steel
  • Overall Length: 0.1880 to 19.5
K Series (Plugs For Round Tubing) -- K-10
from Daemar Inc.

Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially suitable for general... [See More]

  • Shape / Application: Round
Bell End Plug -- 301-106
from Taylor Made Plastics, Inc.

The Pipe Plug is a patented polyethylene plug used to keep all types of pipe clean. If you need to keep your pipe free of water, sand, mud, animals, or just about anything else, this is the answer. It saves time and money and fits pipe from 6" to 60". It's THE PIPE PLUG, and it's made to fit your... [See More]

  • Shape / Application: Round; Bell End Plug
  • Material: Ductile Iron & C-900
  • Diameter: 6
Round Inserts & Glides - Angled -- RAG1220A
from Essentra Components

Round Angled Inserts & Glides are ideal for load bearing applications with fixed leg angles. The glides fit flush with tubing outer dimensions for a clean, finished appearance. [See More]

  • Shape / Application: Round
  • Material: Nylon; Nylon
Hydraulic Fitting Plugs -- HF
from Hi-Tech Seals, Inc.

The flared- fitting plugs are commonly used by hydraulic companies. This protector will meet low- pressure requirements. Note that unlike most other plugs, this plug is made with high-density polyethylene. [See More]

  • Shape / Application: Round
  • NPT Thread: 1/4" NPT (optional feature); 3/8" NPT (optional feature); 1/2" NPT (optional feature); 3/4" NPT (optional feature); 1" NPT (optional feature); 1 1/4" NPT (optional feature); 1 1/2" NPT (optional feature); 2" NPT (optional feature)
  • Features: Threaded; Tapered (optional feature)
  • Diameter: 0.3750 to 2
Bottle Cap Plug for 1/8" OD -- A-628
from IDEX Health & Science

Our Bottle Cap Plug is designed to seal the third "tapered" luer hole found in most Bottle Caps. This plug is manufactured from durable UHMWPE. This plug is for 1/16", 1/8" or 3/16" holes. [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE)
  • NPT Thread: 1/8" NPT
Grey Cap 6 D30 -- 0.0.634.45
from item America, LLC

Caps for the ends of Profiles and Tubes are available in two variants - grey and a black, electrostatically dissipative version. This makes it easy to identify the intended application of a Cap. [See More]

  • Shape / Application: Round
  • Overall Length: 0.1181
  • Diameter: 1.18
  • Material: Nylon
Pull Thru Masking Plugs
from Precision Associates Incorporated

Pull-Thru Hol-Masks ™ are used to protect through holes during plating, painting, anodizing, de-burring, etc. PAI Hol-Masks ™ are made of a specially developed high-strength compound that is resistant to all plating soloutions, high temperatures, etc. as normally encountered in the... [See More]

  • Shape / Application: Round
  • Overall Length: 1.12 to 2.79
  • Diameter: 0.0550 to 0.7650
Round Black Tubing Plugs -- 41161
from U.S. Plastic Corporation

Fits tubes with an outside diameter of .750", an inside diameter of .58" to .68" and a wall thickness of 14-20 gauge (.083" - .035"). [See More]

  • Shape / Application: Round
Orifice Reducers -- OR 15
from Pacific Vial Manufacturing, Inc.

Pacific Vial carries coordinating sizes of screw caps,corks,and plastic stoppers in stock. A variety of other closures/liners are available,depending on customer requirements and requests.All closures are packaged and sold separately. [See More]

  • Shape / Application: Round
  • Material: Plastic
End Caps
from Techcon

Designed to securely clip over the large end of the syringe barrel ensuring no contaminants come into contact with the area behind the air powered piston, during storage and shipment. Made from polyethylene. [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE)
Dome Cap Blind Stop Plug, M16 thread, gray -- RBMP16-GY
from Remke Industries

Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]

  • Shape / Application: Round
  • Material: Nylon
  • Features: Threaded; Slotted Head
#8 Tap-On Screw Cover
from ARKPLAS

Ark-Plas ® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Tap-On Screw Covers are ideal for use with Phillips head screws and feature a tapered edge that blends nicely into any... [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Straight Thread: #8
  • Features: Tapered; Flange
  • Fitted Depth: 0.1550
Hex Socket Flange Head Screw Plugs - Steel -- SFF-1
from NBK America LLC

Screw plugs for high-power hydraulic applications. SFF is made of steel and can be used in highpressure applications up to 49 MPa. [See More]

  • Shape / Application: Round
  • BSP Thread: G1/8
  • Features: Threaded; Tapered; Flange
  • Fitted Depth: 0.3937
Plug -- P
from SAS Automation, LLC

Plugs for one-touch fittings. Ideal for testing or for blocking off unnecessary air lines [See More]

  • Shape / Application: Round; Air Line Plug
  • Diameter: 0.1575 to 0.3150
Pipe Plug Fittings
from International Polymer Solutions Inc.

Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]

  • Shape / Application: Round
  • NPT Thread: 1/8" NPT; 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/2" NPT; 1/16 NPT
  • Features: Tapered
  • Diameter: 0.4400 to 2
F&R Series -- F-3/8
from Polymer Molding, Inc.

Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads. Typical wall thickness: .032. Color: Black. Material: Low... [See More]

  • Shape / Application: Round; Button Plug; Sheet Metal Plug
  • Fitted Depth: 0.2470
  • Diameter: 0.4050
  • Material: Polyethylene (PE)
Hexagon Plug (BC-DPM-P Type) -- BC-DPM-P 7
from BOXCO Inc.

Material : Nickel-plated brass. Protection degree : IP68 [See More]

  • Shape / Application: Round
  • Diameter: 0.4921
  • Features: Flange
  • Fitted Depth: 0.1969
Pressure Equalizer Plug -- MB 10894
from Fibox Enclosures

Maintain your type 4 rating with a NEMA 4 vent kit. These ventilation kits ensure proper ventilation for an electrical enclosure, and allow for needed airflow for critical electronic components housed in your NEMA enclosure. Fibox ’s enclosure ventilation device features a molded in place... [See More]

  • Shape / Application: Round
  • Straight Thread: M12 x 1.5
  • Features: Threaded; Flange; Vented
Cashew Gate Insert -- GIR Series
from DME Company

Improves product surface quality. Enables smaller diameters in the gate area. Provides automatic separation of runner from part. Suitable for flat or thin-walled part applications. Available off-the-shelf to reduce mold build time and costs. Easy to replace, allowing maximum mold uptime [See More]

  • Shape / Application: Round
  • Overall Length: 1.06
  • Diameter: 0.2362 to 0.4724
  • Material: Steel - Stainless
Tapered Cup Type Expansion Plug
from Seastrom Manufacturing Co., Inc.

Tapered Cup Expansion Plugs, Cupped Plugs. Tapered cup expansion plugs are used to plug or seal an existing hole for higher pressure than concave style. Use our Quick Search below to source steel (cold rolled steel) tapered cup expansion plugs from our wide selection of options. Available Materials:... [See More]

  • Shape / Application: Round
  • Material: Steel - Stainless
  • Features: Tapered
High Pressure Inflatable Plug -- 60887
from Taylor Made Plastics, Inc.

The inflatable pressure plugs come in a wide range of sizes and PSI ratings. The great thing about these plugs is the durability and the size range of the multi-size plugs. Along with these durable plugs we carry a nice selection of accessories that make these plugs safe and easy to use. [See More]

  • Shape / Application: Round; High Pressure Inflatable Plugs
  • Overall Length: 21.1
  • Diameter: 4 to 6
Round Inserts & Glides - Chrome Finish -- RDP465337A
from Essentra Components

Chrome finish Round Inserts & Glides have a polished metallic finish to provide an enhanced aesthetic appearance for tube ends. Horizontal ribbing allows for built-in flexibility to fit multiple tube gauges. [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE); Low Density Polyethylene
Square Head Plug -- CP
from Hi-Tech Seals, Inc.

With the exception of the Vinyl plug, Hi-Tech Seals carries plugs made of a low-density polyethylene. The various style cap and plug styles are only a few of the many protectors sold buy Hi-Tech Seals to protect the threads of pipes. Caps and plugs are excellent for protecting threading from damage... [See More]

  • Shape / Application: Round; Square Head Plug
  • Diameter: 0.1770 to 8.12
  • Features: Threaded
  • Fitted Depth: 1
Extra Long PEEK Plug, 10-32 Coned Black -- P-550BLK
from IDEX Health & Science

Our Extra Long PEEK Plug is biocompatible and offers excellent chemical resistance. It is specifically designed to close off unused ports in valves and multi-port connectors. It has a Standard Knurl Head Style. It is for 10-32 Coned Ports and comes in natural and black. [See More]

  • Shape / Application: Round
  • Material: Polyetheretherketon (PEEK)
  • Features: Threaded; Knurled
Grey Cap for Profile Tube 8 D30 -- 0.0.666.95
from item America, LLC

Cap, Profile Tube 8 3M seals the end-face of Profile Tube 8 3M. It safely covers free profile ends and helps prevent injuries. The Cap is available in grey. Due to its geometry, Profile Tube 8 3M requires a different Cap to Profile Tube 3M. [See More]

  • Shape / Application: Round
  • Overall Length: 0.1181
  • Diameter: 1.18
  • Material: Nylon
Tapered Masking Plugs
from Precision Associates Incorporated

Pull-Thru Hol-Masks ™ are used to protect through holes during plating, painting, anodizing, de-burring, etc. PAI Hol-Masks ™ are made of a specially developed high-strength compound that is resistant to all plating soloutions, high temperatures, etc. as normally encountered in the... [See More]

  • Shape / Application: Round
  • Diameter: 0.1120 to 4.19
  • Features: Tapered
  • Overall Length: 0.4650 to 1.5
Dome Cap Blind Stop Plug, PG09 thread, gray -- RBP09-GY
from Remke Industries

Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]

  • Shape / Application: Round
  • Material: Nylon
  • Features: Threaded; Slotted Head
1/16 Commercial Grade Barb Plug, Natural -- AP01PLG06N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.0625
  • Features: Tapered; Flange
  • Fitted Depth: 0.3750
Hex Socket Flange Head Screw Plugs - Steel -- SFFS-1
from NBK America LLC

Screw plugs for high-power hydraulic applications. SFF is made of steel and can be used in highpressure applications up to 49 MPa. [See More]

  • Shape / Application: Round
  • BSP Thread: G1/8
  • Features: Threaded; Tapered; Flange
  • Fitted Depth: 0.3937
FP Series -- FP-1
from Polymer Molding, Inc.

Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032. Color: Red. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). Available specs: MIL-C-5501/1... [See More]

  • Shape / Application: Round
  • Straight Thread: 5/16" x 24 Threads
  • Features: Threaded; Knurled
  • Fitted Depth: 0.4100
Hole Plug (BC-HP-PG Type) -- BC-HP-PG 8
from BOXCO Inc.

To cover the spare holes, by pushing the plug with your hand, you can finish the assembly easily without additional tools, suitable for the steel board below 3.2m. [See More]

  • Shape / Application: Round; Button Plug
  • Diameter: 0.3071
  • Features: Flange
  • Overall Length: 0.3150
Front Removable Date Insert -- FOB Series
from DME Company

D-M-E Front Removable Mold Dating Inserts provide traceability required in part quality programs. The Front-Removable Inserts allow placement of year, month, day, shift or numerals (0-9) on parts for batch identification. An easily adjustable inner insert is removable with a screwdriver, and... [See More]

  • Shape / Application: Round
  • Overall Length: 0.6299
  • Diameter: 0.1575 to 0.7874
  • Material: Steel - Stainless
Mechanical Pressure Plug -- 601-075
from Taylor Made Plastics, Inc.

These Mechanical plugs are non-inflatable pressure plugs. They are an easy and cost effective way to plug your pipe. They easily expand to fit your pipe by simply turning the handle of the plug. The more you tighten the plug the larger the plug will become and the tighter it becomes against the... [See More]

  • Shape / Application: Round; Mechanical Pressure Plug
  • Diameter: 0.7500
Round Inserts & Glides - Domed -- BI1000A
from Essentra Components

Domed Round Inserts & Glides provide a neat finish for tube ends. Available with a step lead for a secure hold, or horizontal ribs for built-in flexibility to fit multiple tube gauges. [See More]

  • Shape / Application: Round
  • Material: Acrylonitrile Butadiene Styrene
Tool Joint Protector -- IF Style
from Hi-Tech Seals, Inc.

End Protectors are used to protect the pipe threads for tool joints of downhole tools, during shipping and storage. The distinct styles are selected based on the type of tool or threading involved. Tool joint protectors are designed for API threads. [See More]

  • Shape / Application: Round
  • Features: Threaded; Tapered
PEEK Plug, 10-32 Coned Black -- P-551BLK
from IDEX Health & Science

Our PEEK Plug is biocompatible and offers excellent chemical resistance. It is specifically designed to close off unused ports in valves and multi-port connectors. It has a Standard Knurl Head Style. It is for 10-32 Coned Ports and comes in natural and black. [See More]

  • Shape / Application: Round
  • Material: Polyetheretherketon (PEEK)
  • Features: Threaded; Knurled
Grey Heavy Duty Cap for Profile Tube D30 -- 0.0.648.68
from item America, LLC

The new Cap seals the ends of the corresponding tubes. Cut edges do not need to be deburred. [See More]

  • Shape / Application: Round
  • Overall Length: 0.6299
  • Diameter: 1.18
  • Material: Nylon
Dome Vent Plug, M12 thread, Polyamide 6 -- RVP15-M12-NM
from Remke Industries

Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]

  • Shape / Application: Round
  • Material: Nylon
  • Features: Threaded; Vented
1/16 Commercial Grade Barb Plug, Natural -- AP01PLG06P
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.0625
  • Features: Tapered; Flange
  • Fitted Depth: 0.3750
Hex socket flange head screw plugs -- SFMS-M10
from NBK America LLC

Because an O-ring is included, grooving is not required on the surface surrounding the female screw. Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for hydraulic equipment/pneumatic devices that are often mounted and... [See More]

  • Shape / Application: Round
  • Straight Thread: M10
  • Features: Threaded; Flange
  • Fitted Depth: 0.3150
P Series -- P-7
from Polymer Molding, Inc.

Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032. Color: Blue. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). RoHS Compliant [See More]

  • Shape / Application: Round
  • Diameter: 0.3280
  • Features: Tapered; Flange; Pull Tab
  • Fitted Depth: 0.3850
Screw Plug (BC-SP-PG Type) -- BC-SP-PG 7
from BOXCO Inc.

Material : nylon plastic. Protection degree : IP54. Ambient temperature : -40C to 100C. Supply color : Grey, Black [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Diameter: 0.5906
  • Features: Threaded; Flange; Slotted Head
  • Fitted Depth: 0.3346
IN Series Mold Date Insert -- OUU Series
from DME Company

D-M-E Indexable Mold Dating Inserts provide traceability required in part quality programs. Offering a distinctive indexable, snap-in-place arrow alignment, Indexable Mold Dating Inserts' unique design keeps the inner insert flush for three full turns. [See More]

  • Shape / Application: Round
  • Overall Length: 0.6299
  • Diameter: 0.1575 to 0.7874
  • Material: Steel - Stainless
Round Inserts & Glides - Domed -- DFRD111522A
from Essentra Components

Domed Round Inserts & Glides provide a neat finish for tube ends. Available with a step lead for a secure hold, or horizontal ribs for built-in flexibility to fit multiple tube gauges. [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE); Low Density Polyethylene
Plug Tefzel™ (ETFE) - M6 Flat-Bottom Natural -- P-314N
from IDEX Health & Science

Our Tefzel (ETFE) Plugs are specifically used to close off unused ports in valves and multi-port connectors. It is for M6 Flat-Bottom port configuration. It comes in black and natural color. [See More]

  • Shape / Application: Round
  • Material: Genuine Tefzel™ ETFE Resin
  • Features: Threaded; Knurled
Dome Vent Plug, M12 thread, SS -- RVP15-M12-SS
from Remke Industries

Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]

  • Shape / Application: Round
  • Material: Steel - Stainless
  • Features: Threaded; Vented
1/2-14 NPT Commercial Grade Slotted Thread Plug, Natural -- AP03SPLG50014N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • NPT Thread: 1/2" NPT
  • Features: Threaded; Slotted Head; Recessed Socket
  • Fitted Depth: 0.5700
Hex Socket Flange Head Screw Plugs with O-rings -- SFM-M10
from NBK America LLC

Because an O-ring is included, grooving is not required on the surface surrounding the female screw. Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for oil hydraulic equipment / pneumatic devices that are often mounted and... [See More]

  • Shape / Application: Round
  • Straight Thread: M10
  • Features: Threaded; Flange
  • Fitted Depth: 0.3150
PI Series -- PI-1/4
from Polymer Molding, Inc.

Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032. Color: Yellow. Material: Low Density Polyethylene. LDPE service temperature: 150 °... [See More]

  • Shape / Application: Round; Button Plug
  • Straight Thread: Standard Thread 1/4"
  • Features: Threaded; Flange
  • Diameter: 0.2050
Mold Dating Insert -- MDI Series
from DME Company

The new Dual-Ring Mold Dating Insert from D-M-E features a date insert valid for six years and is based on Indexable Mold Date Insert technology. The Dual-Ring Insert eliminates the need to install two date inserts or change the inner insert each year. The unit's outer ring displays 12 months (1... [See More]

  • Shape / Application: Round
  • Overall Length: 0.4724
  • Diameter: 0.2362 to 0.3937
  • Material: Steel - Stainless
Round Inserts & Glides - Felt Base -- TSFB465557A
from Essentra Components

Round Inserts & Glides with a Felt Base are ideal for wood and other soft surfaces that need protection from sharp tube ends. The external ribs allows for built-in flexibility to fit multiple tube gauges. [See More]

  • Shape / Application: Round
  • Material: Nylon; Nylon
Set Plug P-830/835 -- P-830T
from IDEX Health & Science

Female LuerTight Fitting Systems reliably holds your fluoropolymer tubing in place while giving the convenience of a luer connection. Our system's streamline design allows for an easy and quick disconnect and no need for barbs. This Systems is for 1/8" OD tubing and includes one ferrule. It can be... [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE)
1/2-20 UNF Commercial Grade Automotive Thread Plug, Natural -- AP085020SP00N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Straight Thread: 1/2-20 UNF
  • Features: Threaded; Knurled
  • Fitted Depth: 0.6800
Hex Socket Pipe Plugs -- SFT-0.5
from NBK America LLC

Sinking type Pipe Taper Screw Plugs. SFT-PS and SFTS-PS are precoated seal types which do not require sealing tape or sealant. This dramatically reduces work time. The sealing effect is also excellent. Precoated seals have excellent resistance to oil, gasoline, water, and heat. [See More]

  • Shape / Application: Round
  • BSP Thread: R1/16
  • Features: Threaded; Tapered
  • Fitted Depth: 0.2362
PR Series -- PR-4
from Polymer Molding, Inc.

The PR Series Pull-Ring Plugs offer product protection with easy removal. The tapered style polyethylene plugs have built-in lift rings for easy installation and removal resulting in reduced product damage and increased cost savings. Ring design lays flat resulting in more efficient packaging. All... [See More]

  • Shape / Application: Round
  • Diameter: 0.1890
  • Features: Tapered; Flange; Pull Tab
  • Fitted Depth: 0.4270
Molding Supplies -- Jiffy-Tite Plug
from DME Company

Jiffy-Tite Plug [See More]

  • Shape / Application: Round
  • Material: Brass
Round Inserts & Glides - Threaded -- LRT1100A
from Essentra Components

Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications. [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE); High Density Polyethylene
  • Features: Threaded
1/4 Commercial Grade Barb Plug, Natural -- AP01PLG25N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.2500
  • Features: Tapered; Flange
  • Fitted Depth: 1.03
Hex Socket Pipe Plugs -- SFT-0.5-PS
from NBK America LLC

Sinking type Pipe Taper Screw Plugs. SFT-PS and SFTS-PS are precoated seal types which do not require sealing tape or sealant. This dramatically reduces work time. The sealing effect is also excellent. Precoated seals have excellent resistance to oil, gasoline, water, and heat. [See More]

  • Shape / Application: Round
  • BSP Thread: R1/16
  • Features: Threaded; Tapered
  • Fitted Depth: 0.2362
RTI Series -- RTI-1/2 - 16
from Polymer Molding, Inc.

The RTI Series of finishing plugs can be used in a variety of round applications. Similar to the STI, the external tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). Some parts are... [See More]

  • Shape / Application: Round; Patio, Exercise Equipment
  • Straight Thread: 42371
  • Features: Flange; Ribbed
  • Diameter: 0.5000
Recycling Insert -- MRI001 Series
from DME Company

Improves product surface quality. Enables smaller diameters in the gate area. Provides automatic separation of runner from part. Suitable for flat or thin-walled part applications. Available off-the-shelf to reduce mold build time and costs. Easy to replace, allowing maximum mold uptime [See More]

  • Shape / Application: Round
  • Overall Length: 0.6299
  • Diameter: 0.3937 to 0.7874
  • Material: Aluminum (optional feature); Steel - Stainless (optional feature)
Round Inserts & Glides - Threaded -- RDH0100A
from Essentra Components

Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications. [See More]

  • Shape / Application: Round
  • Material: Nylon; Glass Filled Nylon;Brass insert
  • Features: Threaded
1/4 Commercial Grade Barb Plug, Natural -- AP01PLG25P
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.2500
  • Features: Tapered; Flange
  • Fitted Depth: 1.03
Hex Socket Pipe Plugs -- SFTS-0.5
from NBK America LLC

Sinking type Pipe Taper Screw Plugs. SFT-PS and SFTS-PS are precoated seal types which do not require sealing tape or sealant. This dramatically reduces work time. The sealing effect is also excellent. Precoated seals have excellent resistance to oil, gasoline, water, and heat. [See More]

  • Shape / Application: Round
  • BSP Thread: R1/16
  • Features: Threaded; Tapered
  • Fitted Depth: 0.2362
SLP Series -- SLP .125
from Polymer Molding, Inc.

The SLP Series Silicone Plugs are constructed of a tapered design and are meant to easily fit into threaded ports or other inside diameters undergoing chrome plating, E-coating or powder coating and a variety of other applications requiring high-heat resistance. [See More]

  • Shape / Application: Round; High-Heat Resistance Silicone Plug
  • Diameter: 0.1250
  • Features: Tapered
  • Fitted Depth: 0.6250
Runner Shut-Off Insert -- MRS Series
from DME Company

D-M-E Runner Shut-Off Inserts provide a precise method of blocking or directing material flow to one or more cavities in multi-cavity or family molds. [See More]

  • Shape / Application: Round
  • Overall Length: 1.26
  • Diameter: 0.5118 to 1.02
  • Material: Steel - Stainless
Round Inserts & Glides - Threaded -- RDM0100A
from Essentra Components

Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications. [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE); High Density Polyethylene
  • Features: Threaded
1/4-18 NPT Commercial Grade Slotted Thread Plug, Natural -- AP03SPLG25018N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • NPT Thread: 1/4" NPT
  • Features: Threaded; Slotted Head; Recessed Socket
  • Fitted Depth: 0.5000
Hex Socket Pipe Plugs -- SFTS-0.5-PS
from NBK America LLC

Sinking type Pipe Taper Screw Plugs. SFT-PS and SFTS-PS are precoated seal types which do not require sealing tape or sealant. This dramatically reduces work time. The sealing effect is also excellent. Precoated seals have excellent resistance to oil, gasoline, water, and heat. [See More]

  • Shape / Application: Round
  • BSP Thread: R1/16
  • Features: Threaded; Tapered
  • Fitted Depth: 0.2362
SLPP Series -- SLPP .062
from Polymer Molding, Inc.

SLPP Series Silicone Pull Plugs are designed and most commonly used in “through-hole ” applications. It is recommended that these parts be pulled through the threaded or non-threaded hole that required protection until snug. [See More]

  • Shape / Application: Round; Thru-Hole Application
  • Diameter: 0.0470 to 0.0620
  • Features: Pull Tab
  • Material: Rubber - Silicone
Sprue Puller Plug -- SPP Series
from DME Company

MUD Quick-Change Components. Sprue Puller Plugs [See More]

  • Shape / Application: Round
Round Inserts & Glides - Threaded -- TAR010A
from Essentra Components

Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications. [See More]

  • Shape / Application: Round
  • Material: Steel
  • Features: Threaded
1/8 Commercial Grade Barb Plug, Natural -- AP01PLG12N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Barb Plug
  • Diameter: 0.1250
  • Features: Tapered; Flange
  • Fitted Depth: 0.4750
Hexagon Socket Flange Head Screw Plugs with O-rings -- SFMS-1
from NBK America LLC

Because an O-ring is included, grooving is not required on the surface surrounding the female screw. Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for oil hydraulic equipment / pneumatic devices that are often mounted and... [See More]

  • Shape / Application: Round
  • BSP Thread: G1/8
  • Features: Threaded; Tapered; Flange
  • Fitted Depth: 0.3150
Tapered Series -- POLY-PLUG-1
from Polymer Molding, Inc.

The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads,... [See More]

  • Shape / Application: Round
  • Diameter: 0.1150
  • Features: Tapered; Flange
  • Fitted Depth: 0.4030
Vortex Plug -- PP Series
from DME Company

Porcerax II ® Vortex Core Pins and Plugs are made from Porcerax II. Porcerax II is a porous, sintered metal with a porosity of 20 to 30% by volume. With a series of interconnected pores averaging a diameter of 7 (.0003 ”) or 20 (.0008 ”) microns throughout, the primary function is... [See More]

  • Shape / Application: Round
  • Overall Length: 1
  • Diameter: 0.2500 to 0.3750
  • Material: Porcerax II®
Round Inserts & Glides -- 460789
from Essentra Components

Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing. [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE); Low Density Polyethylene
1/8-27 NPT Commercial Grade Slotted Thread Plug, Natural -- AP03SPLG12527N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • NPT Thread: 1/8" NPT
  • Features: Threaded; Slotted Head; Recessed Socket
  • Fitted Depth: 0.3900
Round Inserts & Glides -- LRDR071620A
from Essentra Components

Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing. [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE); High Density Polyethylene
3/8-24 UNF Commercial Grade Automotive Thread Plug, Natural -- AP083724SP00N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Straight Thread: 3/8-24 UNF
  • Features: Threaded; Knurled
  • Fitted Depth: 0.5800
Round Inserts & Glides -- RDG1100A
from Essentra Components

Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing. [See More]

  • Shape / Application: Round
  • Material: Acrylonitrile Butadiene Styrene
Female Female Luer Plug -- AP17FTFLP00CL
from ARKPLAS

All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]

  • Shape / Application: Round; Luer Plug
  • Fitted Depth: 0.3600
  • Features: Threaded; Tapered; Knurled
  • Overall Length: 0.3600
Round Inserts & Glides -- RLI0516A
from Essentra Components

Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing. [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE); Low Density Polyethylene
Locking Male Male Luer Plug, Natural -- AP117LMLP0CL
from ARKPLAS

All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]

  • Shape / Application: Round; Locking Luer Plug
  • Fitted Depth: 0.3050
  • Features: Threaded; Knurled
  • Overall Length: 0.3050