Flange Plugs, Stoppers, and Inserts

83 Results
Hand-Operated Pump Caterpillar-Style Split Flange Plug
from HydraCheck Inc.

For use with the Pressure/Leak, Hand-operated Pump. These HydraCheck connectors are designed exclusively for pressure/leak testing components with split flange connectors. Simply remove the transmission line and install the HydraCheck pressure/leak connector – you are ready to test!. Comes... [See More]

  • Features: Flange
  • Diameter: 0.5000 to 2
  • Shape / Application: Round
Barrel Plugs with Flange -- BPF100
from MOCAP LLC

Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black), LDPE (Natural). General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal [See More]

  • Features: Threaded; Flange
  • Overall Length: 0.1772
  • Straight Thread: M10x1
  • Material: Polyethylene (PE)
Pipe Plug Restraint Assy - 1.5" Ram, 6" & 8" X 150 Flange -- 931-1515-080
from Petersen Products Co.

Comment 1 Plug Restraint Assembly, 1.5" Ram. Description Plug Restraint Assembly - 1.5" Ram, 6" & 8" X 150 Flange. Sage Subcategory Number W2663 [See More]

  • Features: Flange
LOW-COST METAL VENTILATION PLUG -- CVP-M series
from Takachi Electronics Enclosure Co., Ltd.

High durability yet highly affordable economical metal ventilation plug. IP68 protection class rated (water depth 2 meters / 60 mins). Ventilation plug protects the enclosure from deformation by equalizing internal and. external pressure differences, as well as venting the gas generated within the... [See More]

  • Features: Threaded; Flange; Vented
  • Straight Thread: M6, M12, M20
  • Shape / Application: Round
  • Fitted Depth: 0.5906 to 0.7441
Hand-Operated Pump Split Flange Plug, Code 61
from HydraCheck Inc.

For use with the Pressure/Leak, Hand-operated Pump. These HydraCheck connectors are designed exclusively for pressure/leak testing components with split flange connectors. Simply remove the transmission line and install the HydraCheck pressure/leak connector –you are ready to test!. Comes with... [See More]

  • Features: Flange
  • Diameter: 0.5000 to 2
  • Shape / Application: Round
Center Pull Plugs with Wide Flanges -- CPW.48/.54
from MOCAP LLC

Material: LDPE (Low Density Polyethylene) (Red). Pull Tab Allows for Quick and Easy Removal. Extra Strong Tab is Molded into Plug so it Will Not Break Off. Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces [See More]

  • Features: Flange; Pull Tab
  • Material: Polyethylene (PE)
  • Overall Length: 0.5315
Pipe Plug, Mechanical, High Lift Flange Weld 2" 300# Sch80 -- 151-3020-S80
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15-1/8" (384mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 300 Lb (136.08 Kg). Flange Size 2" DN50. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
LOW-COST VENTILATION PLUG -- CVP series
from Takachi Electronics Enclosure Co., Ltd.

IP68 protection class rated (water depth 2 meters / 60 mins) yet highly affordable economical ventilation plug. Ventilation plug protects the enclosure from deformation by equalizing internal and. external pressure differences, as well as venting the gas generated within the enclosure. Recommended... [See More]

  • Features: Threaded; Flange; Vented
  • Straight Thread: M6, M12, M16, M24
  • Shape / Application: Round
  • Fitted Depth: 0.5000 to 0.9291
Hand-Operated Pump Split Flange Plug, Code 62
from HydraCheck Inc.

For use with the Pressure/Leak, Hand-operated Pump. These HydraCheck connectors are designed exclusively for pressure/leak testing components with split flange connectors. Simply remove the transmission line and install the HydraCheck pressure/leak connector – you are ready to test!. Comes... [See More]

  • Features: Flange
  • Diameter: 0.5000 to 2
  • Shape / Application: Round
EPDM Rubber Washer Plugs -- MEWP10
from MOCAP LLC

Material: EPDM (Ethylene Propylene Diene Monomer). Features a Flange for Masking the Area Around a Hole [See More]

  • Features: Flange
  • Overall Length: 0.1575
Pipe Plug, Mechanical, High Lift Flange Weld Test 2" -- 151-3020-S40
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15-1/8" (384mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 300 Lb (136.08 Kg). Flange Size 2" DN50. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
General Purpose Plugs for Type L and M Tubing -- GKP0188
from MOCAP LLC

Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Red). Designed for Flange to Fit Flush with Outside Wall of Tube [See More]

  • Features: Flange
  • Material: Polyethylene (PE)
  • Overall Length: 0.3110
Pipe Plug, Mechanical, High Lift Flange Weld Test, 0.75" -- 151-1007-S10
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 14-1/4" (362mm). Dimension L1-B IN 3" (76.2mm). Dimension L3 IN 1-1/4" (31.8mm). Dimension L4 IN 24-11/16" (627mm). Flange Class 150 Lb (68.04 Kg). Flange Size 3/4" DN20. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
General Purpose Plugs for Unified/Straight Threads -- GPU0437-20
from MOCAP LLC

Material: PP (Polypropylene). Stocked Material: PP (Red). Designed to Provide Positive Seal on SAE Straight-Thread Ports. Features a Molded-In O-Ring Style Bead and External Lip on the Flange to Seal Out Contaminants [See More]

  • Features: Threaded; Flange
  • Material: Polypropylene (PP)
  • Overall Length: 0.3386
Pipe Plug, Mechanical, High Lift Flange Weld Test, 0.75" -- 151-1007-S160
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 14-1/4" (362mm). Dimension L1-B IN 3" (76.2mm). Dimension L3 IN 1-1/4" (31.8mm). Dimension L4 IN 24-11/16" (627mm). Flange Class 150 Lb (68.04 Kg). Flange Size 3/4" DN20. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
High Temperature Vinyl Insertion Plugs -- MCP9252T
from MOCAP LLC

Material: High-Temp Vinyl (Black). Flexible Yet Durable - Won't Split, Tear or Shred. Wide Flange for Easy Removal [See More]

  • Features: Flange
  • Material: Ethyl Vinyl Acetate (EVA); Vinyl
Pipe Plug, Mechanical, High Lift Flange Weld Test, 0.75" -- 151-1007-S40
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 14-1/4" (362mm). Dimension L1-B IN 3" (76.2mm). Dimension L3 IN 1-1/4" (31.8mm). Dimension L4 IN 24-11/16" (627mm). Flange Class 150 Lb (68.04 Kg). Flange Size 3/4" DN20. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
High Temperature Vinyl Tapered Plugs -- TP9211T
from MOCAP LLC

Material: High-Temp Vinyl (Black). Wide Flange for Easy Removal [See More]

  • Features: Flange
  • Material: Ethyl Vinyl Acetate (EVA); Vinyl
Pipe Plug, Mechanical, High Lift Flange Weld Test, 0.75" -- 151-1007-S80
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 14-1/4" (362mm). Dimension L1-B IN 3" (76.2mm). Dimension L3 IN 1-1/4" (31.8mm). Dimension L4 IN 24-11/16" (627mm). Flange Class 150 Lb (68.04 Kg). Flange Size 3/4" DN20. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Silicone Rubber Washer Plugs -- MSWP10
from MOCAP LLC

Material: Silicone. Features a Flange for Masking the Area Around a Hole [See More]

  • Features: Flange
  • Material: Rubber - Silicone
  • Overall Length: 0.1575
Pipe Plug, Mechanical, High Lift Flange Weld Test, 0.75" -- 151-3007-S10
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 14-1/4" (362mm). Dimension L1-B IN 3" (76.2mm). Dimension L3 IN 1-1/4" (31.8mm). Dimension L4 IN 24-11/16" (627mm). Flange Class 300 Lb (136 Kg). Flange Size 3/4" DN20. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Split Hydraulic Flange Plugs -- SHF.750
from MOCAP LLC

Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Red). Intended for Use on SAE 3000 LB, Four-bolt Split Hydraulic Flanges. Designed to Protect the Port, Flange Surface and Bolt Holes from Damage and Debris [See More]

  • Features: Flange
  • Material: Polyethylene (PE)
  • Overall Length: 0.5000
Pipe Plug, Mechanical, High Lift Flange Weld Test, 0.75" -- 151-3007-S160
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 14-1/4" (362mm). Dimension L1-B IN 3" (76.2mm). Dimension L3 IN 1-1/4" (31.8mm). Dimension L4 IN 24-11/16" (627mm). Flange Class 300 Lb (136 Kg). Flange Size 3/4" DN20. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Square Head Flanged Plugs for NPT Threads -- SFPN0125
from MOCAP LLC

Material: PP (Polypropylene). Stocked Material: PP (Red). Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling. Flange Allows for Protection of the Outside of Port [See More]

  • Features: Threaded; Flange
  • Material: Polypropylene (PP)
  • NPT Thread: 1/8" NPT; 1/8 - 27
Pipe Plug, Mechanical, High Lift Flange Weld Test, 0.75" -- 151-3007-S40
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 14-1/4" (362mm). Dimension L1-B IN 3" (76.2mm). Dimension L3 IN 1-1/4" (31.8mm). Dimension L4 IN 24-11/16" (627mm). Flange Class 300 Lb (136.1 Kg). Flange Size 3/4" DN20. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Vinyl Plastic Insertion Plugs -- MCP9252
from MOCAP LLC

Material: Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred. Wide Flange for Easy Removal. Stretches for a Snug Fit but Won't Split, Tear or Shred [See More]

  • Features: Flange
  • Material: Ethyl Vinyl Acetate (EVA); Vinyl
Pipe Plug, Mechanical, High Lift Flange Weld Test, 0.75" -- 151-3007-S80
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 14-1/4" (362mm). Dimension L1-B IN 3" (76.2mm). Dimension L3 IN 1-1/4" (31.8mm). Dimension L4 IN 24-11/16" (627mm). Flange Class 300 Lb (136.1 Kg). Flange Size 3/4" DN20. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Pipe Plug, Mechanical, High Lift Flange Weld Test, 1 1/2" -- 151-1015-S10
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15-1/8" (384mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 150 Lb (68.04 Kg). Flange Size 1-1/2" DN40. Material, Body Steel, Plated. Material, Seal Urethane. Pipe... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Pipe Plug, Mechanical, High Lift Flange Weld Test, 1 1/2" -- 151-1015-S160
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15-1/8" (384mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 150 Lb (68.04 Kg). Flange Size 1-1/2" DN40. Material, Body Steel, Plated. Material, Seal Urethane. Pipe... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Pipe Plug, Mechanical, High Lift Flange Weld Test, 1 1/2" -- 151-1015-S40
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15-1/8" (384mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 150 Lb (68.04 Kg). Flange Size 1-1/2" DN40. Material, Body Steel, Plated. Material, Seal Urethane. Pipe... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Pipe Plug, Mechanical, High Lift Flange Weld Test, 1 1/2" -- 151-1015-S80
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15-1/8" (384mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 150 Lb (68.04 Kg). Flange Size 1-1/2" DN40. Material, Body Steel, Plated. Material, Seal Urethane. Pipe... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Pipe Plug, Mechanical, High Lift Flange Weld Test, 1 1/2" -- 151-3015-S10
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15-1/8" (384mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 300 Lb (136.08 Kg). Flange Size 1-1/2" DN40. Material, Body Steel, Plated. Material, Seal Urethane. Pipe... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Pipe Plug, Mechanical, High Lift Flange Weld Test, 1 1/2" -- 151-3015-S160
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15-1/8" (384mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 300 Lb (136.08 Kg). Flange Size 1-1/2" DN40. Material, Body Steel, Plated. Material, Seal Urethane. Pipe... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Pipe Plug, Mechanical, High Lift Flange Weld Test, 1 1/2" -- 151-3015-S40
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15-1/8" (384mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 300 Lb (136.08 Kg). Flange Size 1-1/2" DN40. Material, Body Steel, Plated. Material, Seal Urethane. Pipe... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Pipe Plug, Mechanical, High Lift Flange Weld Test, 1 1/4" -- 151-1012-S10
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15" (381mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 150 Lb (68.04 Kg). Flange Size 1-1/4" DN32. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Pipe Plug, Mechanical, High Lift Flange Weld Test, 1 1/4" -- 151-1012-S160
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15" (381mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 150 Lb (68.04 Kg). Flange Size 1-1/4" DN32. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Pipe Plug, Mechanical, High Lift Flange Weld Test, 1 1/4" -- 151-1012-S40
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15" (381mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 150 Lb (68.04 Kg). Flange Size 1-1/4" DN32. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Pipe Plug, Mechanical, High Lift Flange Weld Test, 1 1/4" -- 151-1012-S80
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15" (381mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 150 Lb (68.04 Kg). Flange Size 1-1/4" DN32. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Pipe Plug, Mechanical, High Lift Flange Weld Test, 1 1/4" -- 151-3012-S160
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15" (381mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 300 Lb (136.08 Kg). Flange Size 1-1/4" DN32. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Pipe Plug, Mechanical, High Lift Flange Weld Test, 1 1/4" -- 151-3012-S40
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15" (381mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 300 Lb (136.08 Kg). Flange Size 1-1/4" DN32. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Pipe Plug, Mechanical, High Lift Flange Weld Test, 1 1/4" -- 151-3012-S80
from Petersen Products Co.

Country of Origin USA. Dim. L1-A IN 12" (305mm). Dim. L2 Max. IN 15" (381mm). Dimension L1-B IN 3-3/8" (86mm). Dimension L3 IN 1-3/4" (44.5mm). Dimension L4 IN 20-3/8" (518mm). Flange Class 300 Lb (136.08 Kg). Flange Size 1-1/4" DN32. Material, Body Steel, Plated. Material, Seal Urethane. Pipe Type... [See More]

  • Features: Flange; Vented
  • Material: Steel - Stainless; Steel, Plated
Extra-Wide Flange Centre Pull-Tab Plugs -- 153-2-WP
from Daemar Inc.

This tapered plug features a center pull-tab design that extends above the flange for easy removal. The extra-wide flange protects more surface area, preventing improper installation. Material: Low-Density Polyethylene Colour: Orange [See More]

  • Features: Flange; Pull Tab
Pressure Equalizer Plug -- MB 10894
from Fibox Enclosures

Maintain your type 4 rating with a NEMA 4 vent kit. These ventilation kits ensure proper ventilation for an electrical enclosure, and allow for needed airflow for critical electronic components housed in your NEMA enclosure. Fibox ’s enclosure ventilation device features a molded in place... [See More]

  • Features: Threaded; Flange; Vented
  • Straight Thread: M12 x 1.5
  • Shape / Application: Round
#8 Tap-On Screw Cover
from ARKPLAS

Ark-Plas ® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Tap-On Screw Covers are ideal for use with Phillips head screws and feature a tapered edge that blends nicely into any... [See More]

  • Features: Tapered; Flange
  • Straight Thread: #8
  • Shape / Application: Round; Screw Cap or Plug
  • Fitted Depth: 0.1550
Tube Insert Fittings
from International Polymer Solutions Inc.

Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]

  • Features: Flange
  • Diameter: 0.1900 to 0.8800
  • Shape / Application: Round
  • Overall Length: 0.9300
Hex Socket Flange Head Screw Plugs - Steel -- SFF-1
from NBK America LLC

Screw plugs for high-power hydraulic applications. SFF is made of steel and can be used in highpressure applications up to 49 MPa. [See More]

  • Features: Threaded; Tapered; Flange
  • BSP Thread: G1/8
  • Shape / Application: Round
  • Fitted Depth: 0.3937
Hexagon Plug (BC-DPM-P Type) -- BC-DPM-P 7
from BOXCO Inc.

Material : Nickel-plated brass. Protection degree : IP68 [See More]

  • Features: Flange
  • Diameter: 0.4921
  • Shape / Application: Round
  • Fitted Depth: 0.1969
Wide Flange Plug -- CP
from Hi-Tech Seals, Inc.

With the exception of the Vinyl plug, Hi-Tech Seals carries plugs made of a low-density polyethylene. The various style cap and plug styles are only a few of the many protectors sold buy Hi-Tech Seals to protect the threads of pipes. Caps and plugs are excellent for protecting threading from damage... [See More]

  • Features: Flange
  • Diameter: 0.1770 to 8.12
  • Shape / Application: Round; Wide Flange Plug
  • Fitted Depth: 1
P Series -- P-7
from Polymer Molding, Inc.

Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032. Color: Blue. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). RoHS Compliant [See More]

  • Features: Tapered; Flange; Pull Tab
  • Diameter: 0.3280
  • Shape / Application: Round
  • Fitted Depth: 0.3850
Silicone Dual Flange Pull Plug -- DFPP
from Custom Fabricating & Supplies

Product Features. Temperature Rating: 600 ° F / 315 ° C. Specifically designed to mask weld nuts. Offers additional protection for lead-in and exit threads. For easy removal pull through after coating. Color coded for easy identification. Used in Powder Coating, E-Coating, Wet Painting,... [See More]

  • Features: Flange
  • Material: Rubber - Silicone; Silicone
TPN-F Series (Square Head with Flange Plugs) -- TPN 1F *
from Daemar Inc.

The flange design protects the circumference of the port while simultaneously protecting the threads from damage, contaminants and moisture. The TPN-F series is commonly used for low-pressure testing and in-plant processing. These plugs combat oil and heat up to 250F. Material: High... [See More]

  • Features: Flange
  • Shape / Application: Square
1/16 Commercial Grade Barb Plug, Natural -- AP01PLG06N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Features: Tapered; Flange
  • Diameter: 0.0625
  • Shape / Application: Round; Barb Plug
  • Fitted Depth: 0.3750
Hex Socket Flange Head Screw Plugs - Steel -- SFFS-1
from NBK America LLC

Screw plugs for high-power hydraulic applications. SFF is made of steel and can be used in highpressure applications up to 49 MPa. [See More]

  • Features: Threaded; Tapered; Flange
  • BSP Thread: G1/8
  • Shape / Application: Round
  • Fitted Depth: 0.3937
Hole Plug (BC-HP-PG Type) -- BC-HP-PG 8
from BOXCO Inc.

To cover the spare holes, by pushing the plug with your hand, you can finish the assembly easily without additional tools, suitable for the steel board below 3.2m. [See More]

  • Features: Flange
  • Diameter: 0.3071
  • Shape / Application: Round; Button Plug
  • Overall Length: 0.3150
PI Series -- PI-1/4
from Polymer Molding, Inc.

Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032. Color: Yellow. Material: Low Density Polyethylene. LDPE service temperature: 150 °... [See More]

  • Features: Threaded; Flange
  • Straight Thread: Standard Thread 1/4"
  • Shape / Application: Round; Button Plug
  • Diameter: 0.2050
Silicone Flange Plugs -- SFC
from Custom Fabricating & Supplies

Product Features. Temperature Rating: 600 ° F / 315 ° C. For use in threaded or non-threaded blind or through holes. Masks lead-in threads. May be used to cap long studs. Color coded for easy identification. Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating. Custom... [See More]

  • Features: Flange
  • Material: Rubber - Silicone; Silicone
W Series (Tapered Caps & Plugs with Wide Flanges) -- W-0
from Daemar Inc.

Featuring a wider flange than standard Tapered Caplugs, the Series W offers added protection for bearing surfaces and cannot be accidentally pushed all the way into or through an opening being plugged. Material: Low-Density Polyethylene. Colour*: Red [See More]

  • Features: Tapered; Flange
1/16 Commercial Grade Barb Plug, Natural -- AP01PLG06P
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Features: Tapered; Flange
  • Diameter: 0.0625
  • Shape / Application: Round; Barb Plug
  • Fitted Depth: 0.3750
Hex socket flange head screw plugs -- SFMS-M10
from NBK America LLC

Because an O-ring is included, grooving is not required on the surface surrounding the female screw. Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for hydraulic equipment/pneumatic devices that are often mounted and... [See More]

  • Features: Threaded; Flange
  • Straight Thread: M10
  • Shape / Application: Round
  • Fitted Depth: 0.3150
Screw Plug (BC-SP-PG Type) -- BC-SP-PG 7
from BOXCO Inc.

Material : nylon plastic. Protection degree : IP54. Ambient temperature : -40C to 100C. Supply color : Grey, Black [See More]

  • Features: Threaded; Flange; Slotted Head
  • Diameter: 0.5906
  • Shape / Application: Round; Screw Cap or Plug
  • Fitted Depth: 0.3346
PR Series -- PR-4
from Polymer Molding, Inc.

The PR Series Pull-Ring Plugs offer product protection with easy removal. The tapered style polyethylene plugs have built-in lift rings for easy installation and removal resulting in reduced product damage and increased cost savings. Ring design lays flat resulting in more efficient packaging. All... [See More]

  • Features: Tapered; Flange; Pull Tab
  • Diameter: 0.1890
  • Shape / Application: Round
  • Fitted Depth: 0.4270
Silicone Flange Pull Plugs -- SFPP
from Custom Fabricating & Supplies

Product Features. Temperature Rating: 600 ° F / 315 ° C. Specifically designed to mask through holes with lead-in threads. Color coded for easy identification. Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating. Custom sizes available [See More]

  • Features: Flange
  • Material: Rubber - Silicone; Silicone
WW Series (Tapered Caps & Plugs with Wide, Thick Flanges) -- 1064
from Daemar Inc.

Accepted by the aircraft industry, Series WW Caps are designed with a wide, thick flange to ensure against being erroneously forced "all the way through" when used as a plug. Available in 76 sizes, this versatile part may easily be used as a cap or plug, depending upon application. Material:... [See More]

  • Features: Tapered; Flange
1/4 Commercial Grade Barb Plug, Natural -- AP01PLG25N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Features: Tapered; Flange
  • Diameter: 0.2500
  • Shape / Application: Round; Barb Plug
  • Fitted Depth: 1.03
Hex Socket Flange Head Screw Plugs with O-rings -- SFM-M10
from NBK America LLC

Because an O-ring is included, grooving is not required on the surface surrounding the female screw. Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for oil hydraulic equipment / pneumatic devices that are often mounted and... [See More]

  • Features: Threaded; Flange
  • Straight Thread: M10
  • Shape / Application: Round
  • Fitted Depth: 0.3150
RTI Series -- RTI-1/2 - 16
from Polymer Molding, Inc.

The RTI Series of finishing plugs can be used in a variety of round applications. Similar to the STI, the external tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). Some parts are... [See More]

  • Features: Flange; Ribbed
  • Straight Thread: 42371
  • Shape / Application: Round; Patio, Exercise Equipment
  • Diameter: 0.5000
Silicone Tapered Flange Plugs -- TFP
from Custom Fabricating & Supplies

Product Features. Temperature Rating: 600 ° F / 315 ° C. For use in threaded or non-threaded blind or through holes. Masks a grounding area. Color coded for easy identification. Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating. Custom sizes available [See More]

  • Features: Tapered; Flange
  • Material: Rubber - Silicone; Silicone
WWX Series (Tapered Caps & Plugs with Extra-Wide, Extra-Thick Flanges) -- WWX-10
from Daemar Inc.

The extra wide flange of the WWX Series provides extended visibility. This dummy-proof design prevents the mating component from being installed without first removing the cap. Available in thirteen sizes, this versatile part may easily be used as a cap or plug depending on application. Material:... [See More]

  • Features: Tapered; Flange
1/4 Commercial Grade Barb Plug, Natural -- AP01PLG25P
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Features: Tapered; Flange
  • Diameter: 0.2500
  • Shape / Application: Round; Barb Plug
  • Fitted Depth: 1.03
Hexagon Socket Flange Head Screw Plugs with O-rings -- SFMS-1
from NBK America LLC

Because an O-ring is included, grooving is not required on the surface surrounding the female screw. Because this is a parallel thread, strain on the female screw like a tightened taper thread does not occur. It is suitable for oil hydraulic equipment / pneumatic devices that are often mounted and... [See More]

  • Features: Threaded; Tapered; Flange
  • BSP Thread: G1/8
  • Shape / Application: Round
  • Fitted Depth: 0.3150
Tapered Series -- POLY-PLUG-1
from Polymer Molding, Inc.

The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads,... [See More]

  • Features: Tapered; Flange
  • Diameter: 0.1150
  • Shape / Application: Round
  • Fitted Depth: 0.4030
1/8 Commercial Grade Barb Plug, Natural -- AP01PLG12N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Features: Tapered; Flange
  • Diameter: 0.1250
  • Shape / Application: Round; Barb Plug
  • Fitted Depth: 0.4750
1/8 Commercial Grade Barb Plug, Natural -- AP01PLG12P
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Features: Tapered; Flange
  • Diameter: 0.1250
  • Shape / Application: Round; Barb Plug
  • Fitted Depth: 0.4750
3/16 Commercial Grade Barb Plug, Natural -- AP01PLG18N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Features: Tapered; Flange
  • Diameter: 0.1875
  • Shape / Application: Round; Barb Plug
  • Fitted Depth: 0.6700
3/16 Commercial Grade Barb Plug, Natural -- AP01PLG18P
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Features: Tapered; Flange
  • Diameter: 0.1875
  • Shape / Application: Round; Barb Plug
  • Fitted Depth: 0.6700
3/32 Commercial Grade Barb Plug, Natural -- AP01PLG09N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Features: Tapered; Flange
  • Diameter: 0.0938
  • Shape / Application: Round; Barb Plug
  • Fitted Depth: 0.3850
3/32 Commercial Grade Barb Plug, Natural -- AP01PLG09P
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Features: Tapered; Flange
  • Diameter: 0.0938
  • Shape / Application: Round; Barb Plug
  • Fitted Depth: 0.3850
3/8 Commercial Grade Barb Plug, Natural -- AP01PLG37N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Features: Tapered; Flange
  • Diameter: 0.3750
  • Shape / Application: Round; Barb Plug
  • Fitted Depth: 1.03
3/8 Commercial Grade Barb Plug, Natural -- AP01PLG37P
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Features: Tapered; Flange
  • Diameter: 0.3750
  • Shape / Application: Round; Barb Plug
  • Fitted Depth: 1.03
5/32 Commercial Grade Barb Plug, Natural -- AP01PLG16N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Features: Tapered; Flange
  • Diameter: 0.1562
  • Shape / Application: Round; Barb Plug
  • Fitted Depth: 0.6300
5/32 Commercial Grade Barb Plug, Natural -- AP01PLG16P
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Features: Tapered; Flange
  • Diameter: 0.1562
  • Shape / Application: Round; Barb Plug
  • Fitted Depth: 0.6300
Female Female Luer Plug -- AP17FLP00N
from ARKPLAS

All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]

  • Features: Tapered; Flange
  • Fitted Depth: 0.3550
  • Shape / Application: Round; Luer Plug
  • Overall Length: 0.3550
Female Female Luer Plug -- AP17FLP00P
from ARKPLAS

All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]

  • Features: Tapered; Flange
  • Fitted Depth: 0.3550
  • Shape / Application: Round; Luer Plug
  • Overall Length: 0.3550