Nylon / Polyamide Plugs, Stoppers, and Inserts

189 Results
IP67 Vented Drain Plug for Enclosures, M12x1.5 with Nut -- MIV-12DPB
from Shenzhen Milvent Technology Co., Limited

This breather vent is designed to equalize pressure and reduce condensation in sealed enclosures while providing reliable protection against water, dust, and contaminants. The internal membrane allows continuous airflow while maintaining enclosure integrity in harsh environments. Enables pressure... [See More]

  • Material: Nylon; Plastic housing (PA / Nylon)
  • Features: Vented
Dome Plugs -- DOP-1250
from Caplugs

DOP Series dome plugs are finishing plugs for unneeded or unused holes in chassis or other surfaces. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance. Easy installation. Plugs lock firmly into surfaces. Material: Nylon... [See More]

  • Material: Nylon
Cable Gland Plugs -- 8159179
from RS Components, Ltd.

Kopex-EX 7TCA297140R0013 EX-M20 [See More]

  • Material: Nylon; Nylon
  • NPT Thread: M20
  • Features: Threaded
Sealing Plugs for BSP Threads -- SPB0250
from MOCAP LLC

Material: PP (Polypropylene), Nylon. Stocked Material: PP (Red), NYLON (Yellow). Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit. Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required [See More]

  • Material: Nylon; Polypropylene (PP)
  • BSP Thread: 1/4" BSP; G1/4
  • Features: Threaded
BLIND PLUG with O-ring -- SHP series
from Takachi Electronics Enclosure Co., Ltd.

Hole plug for sealing holes that are not in use. IP67 rating is achieved through the use of a lock nut. Available in 6 sizes for φ12.2 to φ40.3 holes in Black and Light gray colors. Waterproofing is not guaranteed when directly secured through thread holes. [See More]

  • Material: Nylon
  • Features: Threaded; Slotted Head
  • Shape / Application: Round
  • Straight Thread: M12, M16, M20, M25, M32, M40
TSSP Series - Metric & BSP/Gas Positive Sealing Threaded Plugs
from Arizona Sealing Devices, Inc.

Features: The double sealing ring design on the underside of the flange provides a positive seal. Design includes five complete threads for a secure fit. Can be applied or removed with a screwdriver, spanner, socket or allen key. Head designed not to trap liquid. The nylon material absorbs paint,... [See More]

  • Material: Nylon
  • Features: Threaded
  • Shape / Application: Round
Hole Plug, 1" Hole Dia -- 8613
from Keystone Electronics Corp.

Part Number: 8613. Hole Diameter: 1.000 [25.4]. Material: Nylon 6/6 V-2. Style: Vented. Nylon Vent Plug for 1" [35.4] Dia Hole [See More]

  • Material: Nylon; Nylon 6/6 V-2
  • NPT Thread: 1" NPT
Pilug, Mech, Hand Tight, Cleanout Style, 1.89" To 2.285" Dia -- 143-002-C
from Petersen Products Co.

By-Pass Tire Type Valve, Removable. Country of Origin USA. Depth, Overall 3.7" (94mm). Dia. Max 2.375" (60mm). Dia., Nominal 2.0" (51mm). Material, Body Nylon. Material, Hardware Polypro & Brass. Material, Seal Soft PVC. Pressure, Estimated Blowout PSI 25 psi (2.07 bar). Sage Subcategory Number... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: Tire Type Valve, Removable
  • Shape / Application: Round
  • Fitted Depth: 3.7
Metal Battery Pack Vent Valve -- MIV-32MAEX
from Shenzhen Milvent Technology Co., Limited

This M25 battery pack vent valve is designed for large-capacity battery enclosures, providing high airflow for effective pressure equalization and condensation control. The integrated valve structure enables automatic pressure release under abnormal conditions while maintaining sealing protection... [See More]

  • Material: Nylon; Plastic (PA / Nylon) housing
  • Features: Threaded; Vented
  • Shape / Application: Screw Cap or Plug
Knock-Out Seals -- KO-1000
from Caplugs

Caplugs KO Series seals are designed to effectively plug electrical knock-outs. Molded in a silver nylon to resemble galvanized steel, the plugs conceal knock-out holes in steel boxes and other metal enclosures. Recognized under the Component Program of Underwriters laboratories File #E-15331 and... [See More]

  • Material: Nylon
Cable Gland Plugs -- 8159188
from RS Components, Ltd.

Kopex-EX 7TCA297140R0014 EX-M25 [See More]

  • Material: Nylon; Nylon
  • NPT Thread: M25
  • Features: Threaded
Sealing Plugs for Metric Threads -- SPM1010
from MOCAP LLC

Material: PP (Polypropylene), Nylon. Stocked Material: PP (Red), NYLON (Yellow). Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit. Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required [See More]

  • Material: Nylon; Polypropylene (PP)
  • Features: Threaded
Nylon Hole Plug -- 8600
from Keystone Electronics Corp.

Part Number: 8600. Color: Black. For Panel Thickness: .032 [.8] -.125 [3.2]. Hole Diameter: .250 [6.4]. Material: Nylon [See More]

  • Material: Nylon; Nylon
  • NPT Thread: 1/4" NPT
Pipe Plug, Mech, Hand Tight Test, Nylon 0.49"-0.6" Dia -- 144-0005
from Petersen Products Co.

By-Pass None. Country of Origin UNITED KINGDOM. Dia. Max 0.6" (15.2mm). Dia. Min 0.49" (12.4mm). Material, Body Nylon. Material, Hardware Plated Carbon Steel. Material, Seal Natural Rubber. Nominal Pipe 0.5" (12.7mm). Sage Subcategory Number W144. Seal Expansion System Wing Nut. Shipping Wt. 1 Lb... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: None
  • Shape / Application: Round
Plastic Vent for Battery Packs, External Mount -- MIV-Bayonet-6screw
from Shenzhen Milvent Technology Co., Limited

This outside-mount plastic vent valve is designed for sealed enclosures, enabling pressure equalization while protecting against water, dust, and environmental contaminants. Installed externally, it simplifies assembly and allows reliable airflow through an integrated microporous membrane, reducing... [See More]

  • Material: Nylon; PA / Nylon housing
  • Features: Threaded; Vented
  • Shape / Application: Screw Cap or Plug
Metric Sealing Plugs -- MT-10
from Caplugs

The MT Series is designed to protect metric fittings with five complete threads to provide a tight fit and secure seal. May be applied or removed with a screwdriver, socket wrench or manually. Plugs metric threads. Easy installation and removal. Provides tight seal. Material: Nylon 6. Standard... [See More]

  • Material: Nylon
  • Features: Threaded
Cable Gland Plugs -- 8178845
from RS Components, Ltd.

RS PRO HP19-25 Cable Gland Plug [See More]

  • Material: Nylon; Nylon
Sealing Plugs for Unified/Straight Threads -- SPU0437-20
from MOCAP LLC

Material: PP (Polypropylene), Nylon. Stocked Material: PP (Red), NYLON (Yellow). Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit. Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required [See More]

  • Material: Nylon; Polypropylene (PP)
  • Overall Length: 0.4291
  • Features: Threaded
Hole Plugs -- C2080 [C2080 from Heyco Products, Inc.]
from bisco industries

Hole Plugs [See More]

  • Material: Nylon; Polyethylene (PE); Nylon 6/6 and TPE
Pipe Plug, Mech, Hand Tight Test, Nylon, 0.74"-0.9" Dia. -- 144-0007
from Petersen Products Co.

By-Pass None. Country of Origin UNITED KINGDOM. Dia. Max 0.9" (22.9mm). Dia. Min 0.74" (18.8mm). Material, Body Nylon. Material, Hardware Plated Carbon Steel. Material, Seal Natural Rubber. Nominal Pipe 0.75" (19.1mm). Sage Subcategory Number W144. Seal Expansion System Wing Nut. Shipping Wt. 1 Kg... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: None
  • Shape / Application: Round
Powertrain Pressure Relief Vents with Dual Mounting Options: Direct-Fit or Tube-Mount -- MIV-PTV-7.9
from Shenzhen Milvent Technology Co., Limited

This powertrain vent is designed to protect oil-cooled motors and electric drive components by enabling pressure equalization while blocking harmful contaminants. The integrated membrane ensures reliable airflow, preventing moisture ingress and maintaining system performance in harsh operating... [See More]

  • Material: Nylon; Plastic housing (PA / Nylon typical)
  • Features: Vented
Multi-Purpose Snap-In Plug -- MPP-1605
from Caplugs

MPP Series multi-purpose plugs are an attractive plug to finish off holes in sheet metal or other surfaces. The "Quadra-Level " locking grooves on spring tabs adhere tightly to varying gauges of materials. Installation requires just fingertip pressure. Material: Nylon. Standard Color:... [See More]

  • Material: Nylon
Cable Gland Plugs -- 8178849
from RS Components, Ltd.

RS PRO HP5-25 Cable Gland Plug [See More]

  • Material: Nylon; Nylon
Pipe Plug, Mech, Hand Tight Test, Nylon, 0.975"-1.2" Dia. -- 144-0010
from Petersen Products Co.

By-Pass None. Country of Origin UNITED KINGDOM. Dia. Max 1.2" (30mm). Dia. Min 0.975" (24.8mm). Material, Body Nylon. Material, Hardware Plated Carbon Steel. Material, Seal Natural Rubber. Nominal Pipe 1" (25mm). Sage Subcategory Number W144. Seal Expansion System Wing Nut. Shipping Wt. 1 Lb (0.45... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: None
  • Shape / Application: Round
Sealing Plugs for British Standard Pipe Fittings -- BT-0250
from Caplugs

BT Series sealing plugs are designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provide a tight fit. Additionally the "sealing lip " enables each plug to provide a secure seal. Able to be installed with a screwdriver, socket wrench,... [See More]

  • Material: Nylon
  • Features: Threaded
Cable Gland Plugs -- 8178851
from RS Components, Ltd.

RS PRO HP10-25 Cable Gland Plug [See More]

  • Material: Nylon; Nylon
Pipe Plug, Mech, Hand Tight Test, Nylon, 1.225"-1.45" Dia. -- 144-0012
from Petersen Products Co.

By-Pass None. Country of Origin UNITED KINGDOM. Dia. Max 1.45" (37mm). Dia. Min 1.225" (31mm). Material, Body Nylon. Material, Hardware Plated Carbon Steel. Material, Seal Natural Rubber. Nominal Pipe 1.25" (32mm). Sage Subcategory Number W144. Seal Expansion System Wing Nut. Shipping Wt. 1 Lb (0.45... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: None
  • Shape / Application: Round
Suspension Plugs -- CPR-304
from Caplugs

4 " extension [See More]

  • Material: Nylon
Cable Gland Plugs -- 8178855
from RS Components, Ltd.

RS PRO HP13S-25 Cable Gland Plug [See More]

  • Material: Nylon; Nylon
Pipe Plug, Mech, Hand Tight Test, Nylon, 1.48"-1.75" Dia. -- 144-0015
from Petersen Products Co.

By-Pass None. Country of Origin UNITED KINGDOM. Dia. Max 1.75" (44mm). Dia. Min 1.48" (38mm). Material, Body Nylon. Material, Hardware Plated Carbon Steel. Material, Seal Natural Rubber. Nominal Pipe 1.5" (38mm). Sage Subcategory Number W144. Seal Expansion System Wing Nut. Shipping Wt. 1 Lb (0.45... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: None
  • Shape / Application: Round
Cable Gland Plugs -- 8178858
from RS Components, Ltd.

RS PRO HP6-25 Cable Gland Plug [See More]

  • Material: Nylon; Nylon
Pipe Plug, Mech, Hand Tight, Head Test, 1.550" To 1.820" Dia -- 143-001
from Petersen Products Co.

By-Pass Tire Type Valve, Removable. Country of Origin USA. Depth, Overall 3.7" (94mm). Dia. Max 1.82" (46mm). Dia., Nominal 1.5" (38mm). Material, Body Nylon. Material, Hardware Polypro & Brass. Material, Seal Soft PVC. Pressure, Estimated Blowout PSI 40 psi (2.76 bar). Sage Subcategory Number... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: Tire Type Valve, Removable
  • Shape / Application: Round
  • Fitted Depth: 3.7
Cable Gland Plugs -- 8178864
from RS Components, Ltd.

RS PRO HP16-25 Cable Gland Plug [See More]

  • Material: Nylon; Nylon
Pipe Plug, Mech, Hand Tight, Head Test, 2.86" To 3.135" Dia -- 143-003
from Petersen Products Co.

By-Pass Tire Type Valve, Removable. Country of Origin USA. Depth, Overall 3.7" (94mm). Dia. Max 3.135" (80mm). Dia., Nominal 3" (76mm). Material, Body Nylon. Material, Hardware Polypro & Brass. Material, Seal Soft PVC. Pressure, Estimated Blowout PSI 20 psi (1.38 bar). Sage Subcategory Number... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: Tire Type Valve, Removable
  • Shape / Application: Round
  • Fitted Depth: 3.7
Cable Gland Plugs -- 8178867
from RS Components, Ltd.

RS PRO HP25-25 Cable Gland Plug [See More]

  • Material: Nylon; Nylon
Pipe Plug, Mech, Hand Tight, Head Test, 3.875" To 4.15" Dia -- 143-004
from Petersen Products Co.

By-Pass Tire Type Valve, Removable. Country of Origin USA. Depth, Overall 3.7" (94mm). Dia. Max 4.15" (105mm). Dia., Nominal 4" (102mm). Material, Body Nylon. Material, Hardware Polypro & Brass. Material, Seal Soft PVC. Pressure, Estimated Blowout PSI 10 psi (0.69 bar). Sage Subcategory Number... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: Tire Type Valve, Removable
  • Shape / Application: Round
  • Fitted Depth: 3.7
Cable Gland Plugs -- 8659742
from RS Components, Ltd.

RS PRO MSPR20 Cable Gland Plug [See More]

  • Material: Nylon; Nylon 66
  • NPT Thread: M20 x 1.5
  • Features: Threaded
Pipe Plug, Mech, Hand Tight, Head Test,1.865" To 2.1" Dia -- 143-002
from Petersen Products Co.

By-Pass Tire Type Valve, Removable. Country of Origin USA. Depth, Overall 3.7" (94mm). Dia. Max 2.1" (53mm). Dia., Nominal 2" (51mm). Material, Body Nylon. Material, Hardware Polypro & Brass. Material, Seal Soft PVC. Pressure, Estimated Blowout PSI 30 psi (2.07 bar). Sage Subcategory Number... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: Tire Type Valve, Removable
  • Shape / Application: Round
  • Fitted Depth: 3.7
Cable Gland Plugs -- 8659745
from RS Components, Ltd.

RS PRO MSPR12 Cable Gland Plug [See More]

  • Material: Nylon; Nylon 66
  • NPT Thread: M12 x 1.5
  • Features: Threaded
Pipe Plug, Mech, Hand Tight, Nylon 0.5-0.6" Dia, 1/8" Bypass -- 144-0005-8
from Petersen Products Co.

By-Pass 1/8" (3.2mm). Country of Origin UNITED KINGDOM. Dia. Max 0.6" (15.2mm). Dia. Min 0.49" (12.4mm). Material, Body Nylon. Material, Hardware Plated Carbon Steel. Material, Seal Natural Rubber. Nominal Pipe 0.5" (12.7mm). Sage Subcategory Number W144. Seal Expansion System Wing Nut. Shipping Wt. [See More]

  • Material: Nylon; Nylon
  • NPT Thread: 1/8" (3.2mm)
  • Shape / Application: Round
Cable Gland Plugs -- 8659748
from RS Components, Ltd.

RS PRO MSPR16 Cable Gland Plug [See More]

  • Material: Nylon; Nylon 66
  • NPT Thread: M16 x 1.5
  • Features: Threaded
Pipe Plug, Mech, Hand Tight, Nylon 0.8-0.9" Dia, 1/8" Bypass -- 144-0007-8
from Petersen Products Co.

By-Pass 1/8" (3.2mm). Country of Origin UNITED KINGDOM. Dia. Max 0.9" (22.9mm). Dia. Min 0.74" (18.8mm). Material, Body Nylon. Material, Hardware Plated Carbon Steel. Material, Seal Natural Rubber. Nominal Pipe 0.75" (19.1mm). Sage Subcategory Number W144. Seal Expansion System Wing Nut. Shipping... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: 1/8" (3.2mm)
  • Shape / Application: Round
Cable Gland Plugs -- 8659751
from RS Components, Ltd.

RS PRO MSPR25 Cable Gland Plug [See More]

  • Material: Nylon; Nylon 66
  • NPT Thread: M25 x 1.5
  • Features: Threaded
Pipe Plug, Mech, Hand Tight, Nylon 1.0-1.2" Dia, 1/8" Bypass -- 144-0010-8
from Petersen Products Co.

By-Pass 1/8" (3.2mm). Country of Origin UNITED KINGDOM. Dia. Max 1.2" (30mm). Dia. Min 0.975" (24.8mm). Material, Body Nylon. Material, Hardware Plated Carbon Steel. Material, Seal Natural Rubber. Nominal Pipe 1" (25mm). Sage Subcategory Number W144. Seal Expansion System Wing Nut. Shipping Wt. 1 Lb... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: 1/8" (3.2mm)
  • Shape / Application: Round
Cable Gland Plugs -- 8659754
from RS Components, Ltd.

RS PRO MSPR32 Cable Gland Plug [See More]

  • Material: Nylon; Nylon 66
  • NPT Thread: M32 x 1.5
  • Features: Threaded
Pipe Plug, Mech, Hand Tight, Nylon 1.3-1.4" Dia, 1/8" Bypass -- 144-0012-8
from Petersen Products Co.

By-Pass 1/8" (3.2mm). Country of Origin UNITED KINGDOM. Dia. Max 1.45" (37mm). Dia. Min 1.225" (31mm). Material, Body Nylon. Material, Hardware Plated Carbon Steel. Material, Seal Natural Rubber. Nominal Pipe 1.25" (32mm). Sage Subcategory Number W144. Seal Expansion System Wing Nut. Shipping Wt. 1... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: 1/8" (3.2mm)
  • Shape / Application: Round
Cable Gland Plugs -- 8659758
from RS Components, Ltd.

RS PRO MSPR40 Cable Gland Plug [See More]

  • Material: Nylon; Nylon 66
  • NPT Thread: M40 x 1.5
  • Features: Threaded
Pipe Plug, Mech, Hand Tight, Nylon 1.5-1.9" Dia, 1/2" Bypass -- 144-0015-8
from Petersen Products Co.

By-Pass 1/2" (12.7mm). Country of Origin UNITED KINGDOM. Dia. Max 1.93" (49mm). Dia. Min 1.42" (36mm). Material, Body Nylon. Material, Hardware Plated Carbon Steel. Material, Seal Natural Rubber. Nominal Pipe 1.5" (38mm). Sage Subcategory Number W144. Seal Expansion System Wing Nut. Shipping Wt. 1... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: 1/2" (12.7mm)
  • Shape / Application: Round
Cable Gland Plugs -- 8659760
from RS Components, Ltd.

RS PRO MSPR63 Cable Gland Plug [See More]

  • Material: Nylon; Nylon 66
  • NPT Thread: M63 x 1.5
  • Features: Threaded
Threaded Caps and Plugs -- 3403B [3403B from Heyco Products, Inc.]
from bisco industries

Threaded Caps and Plugs [See More]

  • Material: Nylon; Nylon
  • Features: Threaded
Pipe Plug, Mech, Hand Tight, Nylon 2"-2.3" Dia, 1/2" Bypass -- 144-0020-8
from Petersen Products Co.

By-Pass 1/2" (12.7mm). Country of Origin UNITED KINGDOM. Dia. Max 2.36" (60mm). Dia. Min 1.93" (49mm). Material, Body Nylon. Material, Hardware Plated Carbon Steel. Material, Seal Natural Rubber. Nominal Pipe 2" (51mm). Sage Subcategory Number W144. Seal Expansion System Wing Nut. Shipping Wt. 1 Lb... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: 1/2" (12.7mm)
  • Shape / Application: Round
Cable Gland Plugs -- 8659764
from RS Components, Ltd.

RS PRO MSPR12GY4 Cable Gland Plug [See More]

  • Material: Nylon; Nylon 66
  • NPT Thread: M12 x 1.5
  • Features: Threaded
Threaded Caps and Plugs -- G5400 [G5400 from Heyco Products, Inc.]
from bisco industries

Threaded Caps and Plugs [See More]

  • Material: Nylon; Nylon 6/6
  • Features: Threaded
Pipe Plug, Mech, Hand Tight, Nylon 2.4-2.7" Dia, 1/2" Bypass -- 144-0025-8
from Petersen Products Co.

By-Pass 1/2" (12.7mm). Country of Origin UNITED KINGDOM. Dia. Max 2.76" (70mm). Dia. Min 2.4" (61mm). Material, Body Nylon. Material, Hardware Plated Carbon Steel. Material, Seal Natural Rubber. Nominal Pipe 2.5" (64mm). Sage Subcategory Number W144. Seal Expansion System Wing Nut. Shipping Wt. 1 Lb... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: 1/2" (12.7mm)
  • Shape / Application: Round
Cable Gland Plugs -- 8659767
from RS Components, Ltd.

RS PRO MSPR50 Cable Gland Plug [See More]

  • Material: Nylon; Nylon 66
  • NPT Thread: M50 x 1.5
  • Features: Threaded
Tube and Pipe Plugs -- G5320 [G5320 from Heyco Products, Inc.]
from bisco industries

Tube and Pipe Plugs [See More]

  • Material: Nylon; Polyethylene (PE); Nylon 6/6 and TPE
Pipe Plug, Mech, Hand Tight, Nylon 2.9-3.3" Dia, 1/2" Bypass -- 144-0030-8
from Petersen Products Co.

By-Pass 1/2" (12.7mm). Country of Origin UNITED KINGDOM. Dia. Max 3.31" (84mm). Dia. Min 2.87" (73mm). Material, Body Nylon. Material, Hardware Plated Carbon Steel. Material, Seal Natural Rubber. Nominal Pipe 3" (76mm). Sage Subcategory Number W144. Seal Expansion System Wing Nut. Shipping Wt. 1 Lb... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: 1/2" (12.7mm)
  • Shape / Application: Round
Cable Gland Plugs -- 8659770
from RS Components, Ltd.

RS PRO MSPR25GY4 Cable Gland Plug [See More]

  • Material: Nylon; Nylon 66
  • NPT Thread: M25 x 1.5
  • Features: Threaded
Pipe Plug, Mech, Hand Tight, Nylon 3.6-4.2" Dia, 1/2" Bypass -- 144-0040-8
from Petersen Products Co.

By-Pass 1/2" (12.7mm). Country of Origin UNITED KINGDOM. Dia. Max 4.25" (108mm). Dia. Min 3.54" (90mm). Material, Body Nylon. Material, Hardware Plated Carbon Steel. Material, Seal Natural Rubber. Nominal Pipe 4" (102mm). Sage Subcategory Number W144. Seal Expansion System Wing Nut. Shipping Wt. 1... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: 1/2" (12.7mm)
  • Shape / Application: Round
Cable Gland Plugs -- 8659773
from RS Components, Ltd.

RS PRO MSPR16GY4 Cable Gland Plug [See More]

  • Material: Nylon; Nylon 66
  • NPT Thread: M16 x 1.5
  • Features: Threaded
Pipe Plug, Mech, Hand Tight, Nylon 4.8-5.3" Dia, 1/2" Bypass -- 144-0050-8
from Petersen Products Co.

By-Pass 1/2" (12.7mm). Country of Origin UNITED KINGDOM. Dia. Max 5.37" (136mm). Dia. Min 4.72" (120mm). Material, Body Nylon. Material, Hardware Plated Carbon Steel. Material, Seal Natural Rubber. Nominal Pipe 5" (127mm). Sage Subcategory Number W144. Seal Expansion System Wing Nut. Shipping Wt. 1... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: 1/2" (12.7mm)
  • Shape / Application: Round
Cable Gland Plugs -- 8659776
from RS Components, Ltd.

RS PRO MSPR20GY4 Cable Gland Plug [See More]

  • Material: Nylon; Nylon 66
  • NPT Thread: M20 x 1.5
  • Features: Threaded
Pipe Plug, Mech, Hand Tight, Nylon 5.5-6.2" Dia, 1/2" Bypass -- 144-0060-8
from Petersen Products Co.

By-Pass 1/2" (12.7mm). Country of Origin UNITED KINGDOM. Dia. Max 6.29" (160mm). Dia. Min 5.5" (140mm). Material, Body Nylon. Material, Hardware Plated Carbon Steel. Material, Seal Natural Rubber. Nominal Pipe 6" (152mm). Sage Subcategory Number W144. Seal Expansion System Wing Nut. Shipping Wt. 1... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: 1/2" (12.7mm)
  • Shape / Application: Round
Cable Gland Plugs -- 8659782
from RS Components, Ltd.

RS PRO MSPR40GY4 Cable Gland Plug [See More]

  • Material: Nylon; Nylon 66
  • NPT Thread: M40 x 1.5
  • Features: Threaded
Plug, Mech, Hand Tight, Cleanout Style, 1.615" To 1.830" Dia -- 143-001-C
from Petersen Products Co.

By-Pass None. Country of Origin USA. Depth, Overall 3.7" (94mm). Dia. Max 1.83" (46mm). Dia., Nominal 1.5" (38mm). Material, Body Nylon. Material, Hardware Polypro & Brass. Material, Seal Soft PVC. Pressure, Estimated Blowout PSI 40 psi (2.76 bar). Sage Subcategory Number W1430. Seal Expansion... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: None
  • Shape / Application: Round
  • Fitted Depth: 3.7
Cable Gland Plugs -- 8659786
from RS Components, Ltd.

RS PRO MSPR50GY4 Cable Gland Plug [See More]

  • Material: Nylon; Nylon 66
  • NPT Thread: M50 x 1.5
  • Features: Threaded
Plug, Mech, Hand Tight, Cleanout Style, 3.875" To 4.26" Dia -- 143-003-C
from Petersen Products Co.

By-Pass None. Country of Origin USA. Depth, Overall 3.7" (94mm). Dia. Max 3.5" (89mm). Dia., Nominal 3.0" (76mm). Material, Body Nylon. Material, Hardware Polypro & Brass. Material, Seal Soft PVC. Pressure, Estimated Blowout PSI 20 psi (1.38 bar). Sage Subcategory Number W1430. Seal Expansion... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: None
  • Shape / Application: Round
  • Fitted Depth: 3.7
Cable Gland Plugs -- 8659789
from RS Components, Ltd.

RS PRO MSPR32GY4 Cable Gland Plug [See More]

  • Material: Nylon; Nylon 66
  • NPT Thread: M32 x 1.5
  • Features: Threaded
Plug, Mech, Hand Tight, Cleanout Style, 4.05" To 4.315" Dia -- 143-004-C
from Petersen Products Co.

By-Pass None. Country of Origin USA. Depth, Overall 3.7" (94mm). Dia. Max 4.315" (110mm). Dia., Nominal 4" (102mm). Material, Body Nylon. Material, Hardware Polypro & Brass. Material, Seal Soft PVC. Pressure, Estimated Blowout PSI 15 psi (1.03 bar). Sage Subcategory Number W1430. Seal Expansion... [See More]

  • Material: Nylon; Nylon
  • NPT Thread: None
  • Shape / Application: Round
  • Fitted Depth: 3.7
Cable Gland Plugs -- 8659792
from RS Components, Ltd.

RS PRO HPR13 Cable Gland Plug [See More]

  • Material: Nylon; Nylon 66
Blanking Plugs -- BPE-LC-D-01BK
from Essentra Components

Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and have excellent aging qualities. TPR material plugs are more durable and withstand temperatures up to 176 °C (350... [See More]

  • Material: Nylon; Nylon 6/6
Grey Cap 6 D30 -- 0.0.634.45
from item America, LLC

Caps for the ends of Profiles and Tubes are available in two variants - grey and a black, electrostatically dissipative version. This makes it easy to identify the intended application of a Cap. [See More]

  • Material: Nylon
  • Diameter: 1.18
  • Shape / Application: Round
  • Overall Length: 0.1181
1/16 Commercial Grade Barb Plug, Natural -- AP01PLG06N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Tapered; Flange
  • Shape / Application: Round; Barb Plug
  • Diameter: 0.0625
Dome Cap Blind Stop Plug, M16 thread, gray -- RBMP16-GY
from Remke Industries

Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]

  • Material: Nylon
  • Features: Threaded; Slotted Head
  • Shape / Application: Round
Explosionproof Pin and Sleeve Plug -- PRE516PB
from Appleton Electric

POLYAMIDE MATERIAL. 200 TO 250VAC AT50/60HZ VOLTAGE RATING. ZONE 1, 2, 21 AND 22, IP66 ENCLOSURE. 16 AMPERE CURRENT RATING. 4 POLE(S). A.T.X[R] BRAND. PIN CONFIGURATION 3P+N+E. TEMPERATURE RATING -40 TO 131 DEG F. PRE MODEL [See More]

  • Material: Nylon
Hole Plug (BC-HP-PG Type) -- BC-HP-PG 8
from BOXCO Inc.

To cover the spare holes, by pushing the plug with your hand, you can finish the assembly easily without additional tools, suitable for the steel board below 3.2m. [See More]

  • Material: Nylon; PA66
  • Features: Flange
  • Shape / Application: Round; Button Plug
  • Diameter: 0.3071
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42805
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.3150
High Temp Cap Plugs -- FGCP
from Custom Fabricating & Supplies

Designed to be used as a cap or a plug, it is tapered to fit a wide range of applications to protect from contaminants and debris. May be used for MIL Std, SAE-type fittings, hydraulic and threaded or non threaded fittings. Temperaure Rating to 400 °F/204 ° C. Tapered design. Covers a vast... [See More]

  • Material: Nylon; Nylon
Hole Plugs
from TFC Ltd.

Typically can be used to cover redundant holes, tube ends & drainage holes. Attractive appearance. Inexspensive. Easily installed by hand. Material: Nylon 66, *Polypropylene. Colour: White, Black [See More]

  • Material: Nylon
Blanking Plugs -- BPE-RJ45-01
from Essentra Components

Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and have excellent aging qualities. TPR material plugs are more durable and withstand temperatures up to 176 °C (350... [See More]

  • Material: Nylon; Nylon 6/6
Grey Cap for Profile Tube 8 D30 -- 0.0.666.95
from item America, LLC

Cap, Profile Tube 8 3M seals the end-face of Profile Tube 8 3M. It safely covers free profile ends and helps prevent injuries. The Cap is available in grey. Due to its geometry, Profile Tube 8 3M requires a different Cap to Profile Tube 3M. [See More]

  • Material: Nylon
  • Diameter: 1.18
  • Shape / Application: Round
  • Overall Length: 0.1181
1/2-14 NPT Commercial Grade Slotted Thread Plug, Natural -- AP03SPLG50014N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Threaded; Slotted Head; Recessed Socket
  • Shape / Application: Round; Screw Cap or Plug
  • NPT Thread: 1/2" NPT
Dome Cap Blind Stop Plug, PG09 thread, gray -- RBP09-GY
from Remke Industries

Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]

  • Material: Nylon
  • Features: Threaded; Slotted Head
  • Shape / Application: Round
Screw Plug (BC-SP-PG Type) -- BC-SP-PG 7
from BOXCO Inc.

Material : nylon plastic. Protection degree : IP54. Ambient temperature : -40C to 100C. Supply color : Grey, Black [See More]

  • Material: Nylon
  • Features: Threaded; Flange; Slotted Head
  • Shape / Application: Round; Screw Cap or Plug
  • Diameter: 0.5906
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42806
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.3543
Blanking Plugs -- PGM-1
from Essentra Components

Blanking plugs act as a closure in panel holes and create a finished appearance. Where environment is a concern, PVC material plugs are resistant to ozone, acids, and sunlight and have excellent aging qualities. TPR material plugs are more durable and withstand temperatures up to 176 °C (350... [See More]

  • Material: Nylon; Nylon 6/6
Grey Heavy Duty Cap for Profile Tube D30 -- 0.0.648.68
from item America, LLC

The new Cap seals the ends of the corresponding tubes. Cut edges do not need to be deburred. [See More]

  • Material: Nylon
  • Diameter: 1.18
  • Shape / Application: Round
  • Overall Length: 0.6299
1/2-20 UNF Commercial Grade Automotive Thread Plug, Natural -- AP085020SP00N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Threaded; Knurled
  • Shape / Application: Round; Screw Cap or Plug
  • Straight Thread: 1/2-20 UNF
Dome Vent Plug, M12 thread, Polyamide 6 -- RVP15-M12-NM
from Remke Industries

Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]

  • Material: Nylon
  • Features: Threaded; Vented
  • Shape / Application: Round
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42807
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.3937
Round Inserts & Glides - Angled -- RAG1220A
from Essentra Components

Round Angled Inserts & Glides are ideal for load bearing applications with fixed leg angles. The glides fit flush with tubing outer dimensions for a clean, finished appearance. [See More]

  • Material: Nylon; Nylon
  • Shape / Application: Round
1/4 Commercial Grade Barb Plug, Natural -- AP01PLG25N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Tapered; Flange
  • Shape / Application: Round; Barb Plug
  • Diameter: 0.2500
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42808
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.4331
Round Inserts & Glides - Felt Base -- TSFB465557A
from Essentra Components

Round Inserts & Glides with a Felt Base are ideal for wood and other soft surfaces that need protection from sharp tube ends. The external ribs allows for built-in flexibility to fit multiple tube gauges. [See More]

  • Material: Nylon; Nylon
  • Shape / Application: Round
1/4-18 NPT Commercial Grade Hex Thread Plug, Natural -- AP032518N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Threaded; Knurled
  • Shape / Application: Screw Cap or Plug
  • NPT Thread: 1/4" NPT
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42809
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.4724
Round Inserts & Glides - Threaded -- RDH0100A
from Essentra Components

Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications. [See More]

  • Material: Nylon; Glass Filled Nylon;Brass insert
  • Features: Threaded
  • Shape / Application: Round
1/4-18 NPT Commercial Grade Slotted Thread Plug, Natural -- AP03SPLG25018N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Threaded; Slotted Head; Recessed Socket
  • Shape / Application: Round; Screw Cap or Plug
  • NPT Thread: 1/4" NPT
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42810
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.5118
Round Inserts & Glides - Threaded -- RTI1100A
from Essentra Components

Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications. [See More]

  • Material: Nylon; Nylon
  • Features: Threaded
  • Shape / Application: Round
1/8 Commercial Grade Barb Plug, Natural -- AP01PLG12N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Tapered; Flange
  • Shape / Application: Round; Barb Plug
  • Diameter: 0.1250
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42811
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.5512
Round Inserts & Glides -- RDG1237B
from Essentra Components

Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing. [See More]

  • Material: Nylon; Nylon
  • Shape / Application: Round
1/8-27 NPT Commercial Grade Hex Thread Plug, Natural -- AP031227N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Threaded; Knurled
  • Shape / Application: Screw Cap or Plug
  • NPT Thread: 1/8" NPT
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42812
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.5906
Round Inserts & Glides -- TSNB465550A
from Essentra Components

Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing. [See More]

  • Material: Nylon; Nylon
  • Shape / Application: Round
1/8-27 NPT Commercial Grade Slotted Thread Plug, Natural -- AP03SPLG12527N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Threaded; Slotted Head; Recessed Socket
  • Shape / Application: Round; Screw Cap or Plug
  • NPT Thread: 1/8" NPT
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42813
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.6299
Round Inserts & Glides Steel Base -- GSB465537A
from Essentra Components

Round Inserts & Glides with a Steel Base provide a neat finish and protect smooth surfaces from sharp tube ends. The external ribs allows for built-in flexibility to fit multiple tube gauges. [See More]

  • Material: Nylon; Nylon
  • Shape / Application: Round
10-32 UNF Commercial Grade Hex Thread Plug, Natural -- AP031032N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Threaded; Knurled
  • Shape / Application: Screw Cap or Plug
  • Straight Thread: 10-32 UNF
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42814
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.6693
Round Inserts & Glides Steel Base -- TSSB465549A
from Essentra Components

Round Inserts & Glides with a Steel Base provide a neat finish and protect smooth surfaces from sharp tube ends. The external ribs allows for built-in flexibility to fit multiple tube gauges. [See More]

  • Material: Nylon; Nylon
  • Shape / Application: Round
3/16 Commercial Grade Barb Plug, Natural -- AP01PLG18N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Tapered; Flange
  • Shape / Application: Round; Barb Plug
  • Diameter: 0.1875
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42815
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.7087
Square Threaded Inserts & Glides - Metal -- SQH0100A
from Essentra Components

Square Metal Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications. [See More]

  • Material: Nylon; Glass Filled Nylon
  • Features: Threaded
  • Shape / Application: Square
3/32 Commercial Grade Barb Plug, Natural -- AP01PLG09N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Tapered; Flange
  • Shape / Application: Round; Barb Plug
  • Diameter: 0.0938
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42816
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.7480
Square Threaded Inserts & Glides - Metal -- STI1200B
from Essentra Components

Square Metal Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications. [See More]

  • Material: Nylon; Nylon
  • Features: Threaded
  • Shape / Application: Square
3/4-14 NPT Commercial Grade Slotted Thread Plug, Natural -- AP03SPLG75014N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Threaded; Slotted Head; Recessed Socket
  • Shape / Application: Round; Screw Cap or Plug
  • NPT Thread: 3/4" NPT
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42817
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.7874
Threaded O-ring Plugs - NPT Threads -- PFP1/2D
from Essentra Components

Threaded O-Ring Plugs are equipped with a compressing flange lip and O-ring for a watertight seal and superior leakage protection for NPT threads. The unique head design allows easy application and removal with a 12 point socket head, screwdriver, or wrench. [See More]

  • Material: Nylon; Glass Filled Nylon
  • Features: Threaded
3/8 Commercial Grade Barb Plug, Natural -- AP01PLG37N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Tapered; Flange
  • Shape / Application: Round; Barb Plug
  • Diameter: 0.3750
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42818
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.8268
Threaded O-ring Plugs - UNF Threads -- BL10M
from Essentra Components

Threaded O-Ring Plugs are equipped with a compressing flange lip and O-ring for a watertight seal and superior leakage protection for hydraulic UNF threads. Can be applied and removed by hand, wrench, socket, or screwdriver. [See More]

  • Material: Nylon; Glass Filled Nylon
  • Features: Threaded
3/8-18 NPT Commercial Grade Slotted Thread Plug, Natural -- AP03SPLG37518N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Threaded; Slotted Head; Recessed Socket
  • Shape / Application: Round; Screw Cap or Plug
  • NPT Thread: 3/8" NPT
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42819
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.8661
Threaded Protection Plugs - NPT Threads -- PFP1/2C
from Essentra Components

Threaded Protection Plugs are made of nylon or HDPE to guard NPT Threads from contaminants and moisture during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool. [See More]

  • Material: Nylon; Nylon
  • Features: Threaded
3/8-24 UNF Commercial Grade Automotive Thread Plug, Natural -- AP083724SP00N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Threaded; Knurled
  • Shape / Application: Round; Screw Cap or Plug
  • Straight Thread: 3/8-24 UNF
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42820
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.9055
Threaded Protection Plugs - NPT Threads -- R1-1/2C
from Essentra Components

Threaded Protection Plugs are made of nylon or HDPE to guard NPT Threads from contaminants and moisture during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool. [See More]

  • Material: Nylon; Glass Filled Nylon
  • Features: Threaded
5/32 Commercial Grade Barb Plug, Natural -- AP01PLG16N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Tapered; Flange
  • Shape / Application: Round; Barb Plug
  • Diameter: 0.1562
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42821
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.9449
Threaded Protection Plugs - UNF Threads -- BL10C
from Essentra Components

Threaded Protection Plugs keep guard UNF Threads from dust, moisture, and damage during production and shipment. The easy to grip head design makes for efficient application and removal by hand or hand tool. [See More]

  • Material: Nylon; Nylon
  • Features: Threaded
7/16-24 UNF Commercial Grade Automotive Thread Plug, Natural -- AP084324SP00N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Threaded; Knurled
  • Shape / Application: Round; Screw Cap or Plug
  • Straight Thread: 7/16-24 UNF
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42822
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 0.9843
Threaded Protection Plugs - Wide Flange -- BLWF115A
from Essentra Components

Wide Flange Threaded Protection Plugs are made of nylon to absorb paint and keep flaking at a minimum avoiding contamination upon removal. The nitrile gasket seals the plug to the mating surface for a watertight seal. [See More]

  • Material: Nylon; Nylon;Nitrite
  • Features: Threaded
9/16-18 UNF Commercial Grade Automotive Thread Plug, Natural -- AP085618SP00N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Threaded; Knurled
  • Shape / Application: Round; Screw Cap or Plug
  • Straight Thread: 9/16-18 UNF
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42823
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 1.02
9/16-20 UNF Commercial Grade Automotive Thread Plug, Natural -- AP085620SP00N
from ARKPLAS

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]

  • Material: Nylon
  • Features: Threaded; Knurled
  • Shape / Application: Round; Screw Cap or Plug
  • Straight Thread: 9/16-20 UNF
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42824
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 1.06
Female Female Luer Plug -- AP17FLP00N
from ARKPLAS

All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]

  • Material: Nylon
  • Features: Tapered; Flange
  • Shape / Application: Round; Luer Plug
  • Fitted Depth: 0.3550
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42825
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 1.1
Female Female Luer Plug -- AP17FTFLP00N
from ARKPLAS

All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]

  • Material: Nylon
  • Features: Threaded; Tapered; Knurled
  • Shape / Application: Round; Luer Plug
  • Fitted Depth: 0.3600
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42826
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 1.14
Locking Male Male Luer Plug, Natural -- AP117LMLP0N
from ARKPLAS

All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]

  • Material: Nylon
  • Features: Threaded; Knurled
  • Shape / Application: Round; Locking Luer Plug
  • Fitted Depth: 0.3050
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42827
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 1.18
Male Male Luer Plug, Natural -- AP17MLP00N
from ARKPLAS

All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]

  • Material: Nylon
  • Fitted Depth: 0.5000
  • Shape / Application: Round; Luer Plug
  • Overall Length: 0.5000
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42828
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 1.22
ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets -- 42829
from icotek Corp

Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have been removed. The IP rating of the... [See More]

  • Material: Nylon; Polyamide
  • Overall Length: 1.18
  • Diameter: 1.26