Vinyl Plugs, Stoppers, and Inserts

20 Results
Finger Nub Vinyl Grips -- MFG0043
from MOCAP LLC

Material: Vinyl (Black). Ergonomic Design Allows for a Secure Hold. Stretches for a Snug Fit but Won't Split, Tear or Shred [See More]

  • Material: Ethyl Vinyl Acetate (EVA); Vinyl
Flexible Tapered Plugs - Flex500™ -- HTP-10
from Caplugs

Designed with a distinct tapered configuration, the HTP series is ideal for plugging small holes, ranging in diameter from .07 " to .343 ". The flexibility of the vinyl allows these plugs to push in and pull out easily. Made of high-temperature vinyl and ideal for masking applications... [See More]

  • Material: Vinyl
  • Features: Tapered
High Temperature Vinyl Insertion Plugs -- MCP9252T
from MOCAP LLC

Material: High-Temp Vinyl (Black). Flexible Yet Durable - Won't Split, Tear or Shred. Wide Flange for Easy Removal [See More]

  • Material: Ethyl Vinyl Acetate (EVA); Vinyl
  • Features: Flange
Flexible Vinyl External Thread Plugs -- ETV-10
from Caplugs

Series ETV external thread plugs are injection-molded vinyl. These flexible plugs can be easily pushed in and removed with no threading required. External threads hold plugs securely in place. These plugs are also available in temperature resistant Flex500 ® material (HETV series), ideal for... [See More]

  • Material: Vinyl
  • Features: Threaded
High Temperature Vinyl Tapered Plugs -- TP9211T
from MOCAP LLC

Material: High-Temp Vinyl (Black). Wide Flange for Easy Removal [See More]

  • Material: Ethyl Vinyl Acetate (EVA); Vinyl
  • Features: Flange
Flexible Vinyl Tapered Plugs -- VTP-05
from Caplugs

VTP Series vinyl plugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed VTP breaks the seal for easy removal. The plugs are molded from a specially formulated,... [See More]

  • Material: Vinyl
  • Features: Threaded; Tapered
Round Vinyl Grips -- RVG0125
from MOCAP LLC

Material: Vinyl (Black). Flexible Yet Durable - Won't Split, Tear or Shred. Printable. Stretches for a Snug Fit but Won't Split, Tear or Shred [See More]

  • Material: Ethyl Vinyl Acetate (EVA); Vinyl
High Temperature Vinyl Tapered Plugs -- HVTP-05
from Caplugs

HVTP high-temperature, Flex500 ™ plugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed HVTP breaks the seal for easy removal. Ideal for masking... [See More]

  • Material: Vinyl
  • Features: Threaded; Tapered
Vinyl Plastic Insertion Plugs -- MCP9252
from MOCAP LLC

Material: Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred. Wide Flange for Easy Removal. Stretches for a Snug Fit but Won't Split, Tear or Shred [See More]

  • Material: Ethyl Vinyl Acetate (EVA); Vinyl
  • Features: Flange
Plugs & Caps for USB connectors -- USB-A-CAP
from Caplugs

The USB Series cap/plug protect both type A and type B ports from dust, moisture, and contaminants. Inexpensive protection. Material: Vinyl (USB-A) and Low-Density Polyethylene (USB-B). Standard Color: Red (USB-A) and Black (USB-B). For additional colors and materials, please contact Caplugs... [See More]

  • Material: Polyethylene (PE); Vinyl
Tapered Vinyl Caps & Plugs -- TV-1
from Caplugs

TV Series features an injection-molded vinyl tapered design that can be used as a cap or a plug. Using an A-80 Shore durometer (hardness) vinyl, these caps resist tearing, cracking, splitting and shredding. Highly flexible, they enable snug fits even with smaller dimensions and irregular shapes. [See More]

  • Material: Vinyl
  • Features: Tapered
Tapered Vinyl Plugs -- TP-10
from Caplugs

TP Series tapered vinyl plugs are designed with a distinct tapered configuration, making them ideal for plugging small holes, ranging in diameter from .080 " to .343 ". Flexibility of the vinyl allows these plugs to push in and pull out easily. Color coded for easy size identification. [See More]

  • Material: Vinyl
  • Features: Tapered
Vinyl Plugs for Rectangular Tubing -- RERV-50X100MM-6-12
from Caplugs

RERV Series vinyl plugs for rectangular tubing are injection molded to produce the intricate detail and design typical tube glides provide, but with a flexible design allowing quick and easy installation and removal without the use of tools. imprinting company names, logos, or instructions is... [See More]

  • Material: Vinyl
Vinyl Plugs for Square Tubing -- SQRV-1 1/2-10-14
from Caplugs

SQRV Series vinyl plugs for rectangular tubing are injection molded to produce the intricate detail and design typical tube glides provide, but with a flexible design allowing quick and easy installation and removal without the use of tools. Imprinting company names, logos, or instructions is... [See More]

  • Material: Vinyl
Vinyl Plug -- CP
from Hi-Tech Seals, Inc.

With the exception of the Vinyl plug, Hi-Tech Seals carries plugs made of a low-density polyethylene. The various style cap and plug styles are only a few of the many protectors sold buy Hi-Tech Seals to protect the threads of pipes. Caps and plugs are excellent for protecting threading from damage... [See More]

  • Material: Vinyl
  • Diameter: 0.1770 to 8.12
  • Shape / Application: Round; Vinyl Plug
  • Fitted Depth: 1
PVC Schedule 80 Threaded Plugs -- 27205
from U.S. Plastic Corporation

These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are manufactured in strict... [See More]

  • Material: Vinyl
  • Features: Threaded
High Temp Self Threading Plugs -- NSTP
from Custom Fabricating & Supplies

Our High Temp Self Threading Plugs were designed for superior sealing and holding power. These plugs will seal lead threads extremely well avoiding gauging issues. The plugs have a high-temperature resistance and won't break off during removal. They can be used on heli-coil sizes. Temperature... [See More]

  • Material: Vinyl; Vinyl
  • Features: Threaded
  • Shape / Application: Screw Cap or Plug
Schedule 80 PVC Threaded Plugs -- 27212
from U.S. Plastic Corporation

Service temperature 33 F - 140 F. Not for use with compressed air or gases. Resists chemical attack by most acids, alkalies, salts, fungi and bacterial action. Non-toxic, odorless and tasteless. Resistant to cracking so it is machinable. PSI is based on water at 73 F. Schedule 40 is for socket... [See More]

  • Material: Vinyl
  • Features: Threaded