Rectangular Plugs, Stoppers, and Inserts
from Shenzhen Milvent Technology Co., Limited
Vent Sticker. Waterproof, IP67, IP68. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. etc. · Pressure equalization and release in order to extend seal life. · Prevent condensation. · Block contaminants like dust, dirt and debris. · Low... [See More]
- Shape / Application: Rectangular
- Material: Adheisve+PTFE
- NPT Thread: 20X14
from Essentra Components
Rectangular Inserts & Glides have a highly-polished chrome finish shell to provide an enhanced aesthetic appearance to tube ends. Horizontal ribbing allows for built-in flexibility to fit multiple tube gauges. [See More]
- Shape / Application: Rectangular
- Material: Polyethylene (PE); Low Density Polyethylene
from Polymer Molding, Inc.
The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages. Color: Black. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). Some parts available with domed and/or other... [See More]
- Shape / Application: Rectangular; Furniture, Tubular Display
- Width: 0.5000
- Features: Ribbed
- Length: 1
from Essentra Components
Standard Rectangular Inserts & Glides plug ends to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing. [See More]
- Shape / Application: Rectangular
- Material: Polyethylene (PE); Low Density Polyethylene
from Essentra Components
Standard Rectangular Inserts & Glides plug ends to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing. [See More]
- Shape / Application: Rectangular
- Material: Polyethylene (PE); Low Density Polyethylene
from Essentra Components
Standard Rectangular Inserts & Glides plug ends to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing. [See More]
- Shape / Application: Rectangular
- Material: Acrylonitrile Butadiene Styrene
from Essentra Components
Metal Rectangular Inserts have a zinc-plated steel-threaded insert to accommodate adjustable leveling mounts and feet. Horizontal ribbing allows for built-in flexibility to fit multiple tube gauges and a secure fit. [See More]
- Shape / Application: Rectangular
- Material: Polyethylene (PE); High Density Polyethylene with Zinc-plated Steel Nut
- Features: Threaded