Cap has Lift / Pull Tab or Ring or is a Pull Plug Plugs, Stoppers, and Inserts

12 Results
Center Pull Plugs with Wide Flanges -- CPW.48/.54
from MOCAP LLC

Material: LDPE (Low Density Polyethylene) (Red). Pull Tab Allows for Quick and Easy Removal. Extra Strong Tab is Molded into Plug so it Will Not Break Off. Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces [See More]

  • Features: Flange; Pull Tab
  • Material: Polyethylene (PE)
  • Overall Length: 0.5315
Serviceline Plugs for Oil and Chemical Leaks -- Yelloc
from HydraCheck Inc.

Yelloc Serviceline plugs offer an environmental and material protection system preventing oil and chemical spills and leakage. They have multiple uses in applications such as any hydraulic maintenance, heavy industry, offshore, forestry, construction, lifting, shipping, mining, agriculture, oil and... [See More]

  • Shape / Application: Cone
  • Overall Length: 0.0400 to 1.7
  • Features: Tapered; Pull Tab
  • Material: Rubber - Styrene Butadiene (SBR)
Center Pull Tapered Plastic Plugs -- CP.11/.18
from MOCAP LLC

Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Red). Pull Tab Allows for Quick and Easy Removal. Extra Strong Tab is Molded into Plug so it Will Not Break Off [See More]

  • Features: Pull Tab
  • Material: Polyethylene (PE)
  • Overall Length: 0.3780
Outside Pull Tapered Plastic Plugs -- OP.23/.30
from MOCAP LLC

Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Red). Pull Tab Allows for Quick and Easy Removal. Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side [See More]

  • Features: Pull Tab
  • Material: Polyethylene (PE)
  • Overall Length: 0.3780
CPT Series (Centre Pull-Tab Tapered Plugs) -- CPT-0
from Daemar Inc.

Series CPT Plugs have the same configuration and dimensions of standard Tapered Caplugs but with an integral center-pull tab which facilitates insertion and removal of the plug. The tab extends well above the plug body, making it easy to grasp. Since the tab is molded fully into the end and side... [See More]

  • Features: Tapered; Pull Tab
P Series -- P-7
from Polymer Molding, Inc.

Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032. Color: Blue. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). RoHS Compliant [See More]

  • Shape / Application: Round
  • Diameter: 0.3280
  • Features: Tapered; Flange; Pull Tab
  • Fitted Depth: 0.3850
CPT-NF Series (Centre Pull-Tab Tapered Plugs without Flange) -- CPT-11NF
from Daemar Inc.

These plugs are ideal for use in tight places or when two or more openings need to be plugged so close together there is no room for a flange. The pull-tab is fully molded into the body of the plug ensuring it will not break off during removal. Material: Low-Density Polyethylene Colour*: Orange [See More]

  • Features: Tapered; Pull Tab
PR Series -- PR-4
from Polymer Molding, Inc.

The PR Series Pull-Ring Plugs offer product protection with easy removal. The tapered style polyethylene plugs have built-in lift rings for easy installation and removal resulting in reduced product damage and increased cost savings. Ring design lays flat resulting in more efficient packaging. All... [See More]

  • Shape / Application: Round
  • Diameter: 0.1890
  • Features: Tapered; Flange; Pull Tab
  • Fitted Depth: 0.4270
ECP Series (Ergonomic Centre Pull-Tab Plug) -- ECP-1-1/2
from Daemar Inc.

Series ECP plugs offer the convenience of a center-pull tab plug in an ergonomic material. These plugs are an excellent alternative to traditional threaded plugs because they save the time and labor of screwing in or unscrewing a part during insertion and removal. Depending upon port size, ECP... [See More]

  • Features: Pull Tab
SLPP Series -- SLPP .062
from Polymer Molding, Inc.

SLPP Series Silicone Pull Plugs are designed and most commonly used in “through-hole ” applications. It is recommended that these parts be pulled through the threaded or non-threaded hole that required protection until snug. [See More]

  • Shape / Application: Round; Thru-Hole Application
  • Diameter: 0.0470 to 0.0620
  • Features: Pull Tab
  • Material: Rubber - Silicone
Extra-Wide Flange Centre Pull-Tab Plugs -- 153-2-WP
from Daemar Inc.

This tapered plug features a center pull-tab design that extends above the flange for easy removal. The extra-wide flange protects more surface area, preventing improper installation. Material: Low-Density Polyethylene Colour: Orange [See More]

  • Features: Flange; Pull Tab
SPT Series (Side Pull-Tab Plugs) -- SPT-6
from Daemar Inc.

These side pull-tab plugs were designed for quick and easy removal. These shallow plugs with small flanges are ideal for plugging open ports in areas with limited space. The pull-tab is molded with a small bead to enable easy gripping and removal. These plugs are color coded for your convenience. [See More]

  • Features: Pull Tab